Products/Services for Arf Gas 193nm

  • Gas Sensors-Image
    Gas Sensors - (602 companies)
    Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements. Image Credit: Rosemount Analytical | Mettler-Toledo Process Analytics. Gas sensors...
    Number of Gases Sensed
    Measurement Type
    General Gas Types
  • Gas Instruments-Image
    Gas Instruments - (911 companies)
    Gas instruments detect, monitor or analyze gases present in an environment. Detectors sense situations outside normal operating parameters and are set to alarm when these conditions are violated. Monitors are also set up to alarm, but their role...
  • Gas Valves-Image
    Gas Valves - (538 companies)
    Gas valves are used to handle and control the flow of gaseous media such as liquefied petroleum and natural gas. They are made of metal or plastic and vary in terms of valve size, pressure rating, number of ports, and flow. Gas valves are flow...
  • Gas Pressure Regulators-Image
    Gas Pressure Regulators - (291 companies)
    Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators...
  • Gas Flow Meters-Image
    Gas Flow Meters - (456 companies)
    Gas flow meters are used for measuring the flow or quantity of a moving gas in an enclosed pipe or passage. How to Select Gas Flow Meters. Image Credit: OMEGA Engineering Inc., Aalborg Instruments, Clark Solutions. Gas flow meters are used...
  •  
    Gas Cylinders - (116 companies)
    Gas cylinders are used to store gases under high pressures. They can store flammable gases such as acetylene and inert gases such as helium. Image credit: Cyl-Tec. Gas cylinders store gases under high pressures. Gas cylinders can store both...
  •  
    Gas Transmitters - (116 companies)
    Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from a gas sensor into an analog output signal (typically 4-20 mA). Gas transmitters consist of an enclosure, sensor, and electronics that convert a signal from...
  •  
    Welding Gases and Thermal Process Gases - (113 companies)
    Welding gases and thermal process gases are specialized gases for welding, cutting or other thermal processing applications. Welding gases and thermal process gases are especially formulated for welding, cutting or other high-temperature processing...
  •  
    Gas Compressors and Gas Compressor Systems - (327 companies)
    Gas compressors and gas compressor systems circulate gas through a process, enhance conditions for chemical reactions, provide inert gas for safety or control systems, recover and recompress process gas, and maintain correct pressure levels...
  •  
    Gas Chromatographs - (155 companies)
    Gas chromatographs separate organic chemical mixtures according to physical properties. Instruments consist of a flowing mobile phase, an injection port, a separation column with a stationary phase, and a detector. Differences in partitioning...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire