Products/Services for Ari Globe Valves
-
Globe Valves - (800 companies)As their name suggests, globe valves are linear motion valves with rounded globular shaped bodies. Since their shape is similar to other valve bodies, positive identification must be made based on internal piping. Recently...ConnectionActuationMaterial of Construction -
Pressure Relief Valves - (1009 companies)...of the system. Relief valves are designed to continuously regulate fluid flow, and to keep pressure from exceeding a preset value. There are a wide variety of valve designs, but most resemble diaphragm valves, globe valves, or swing check valves... -
Ball Valves - (2118 companies)...due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit... -
Hydraulic Valves - (685 companies)Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open... -
Gas Valves - (538 companies)...into the flow to shut off the stream. Globe and pinch valves are other types of linear motion devices. Metering and mixing valves are used in specialized applications. Needle valves have a slender, tapered point at the end of a valve stem. Plug or stop-cock... -
Solenoid Valves - (1021 companies)Solenoid valves are devices that use a solenoid to control valve activation. They are considered electromechanical control devices used to control liquid or gas flow. An electrical current runs through a coil to control the valve by moving a plunger...
-
Control Valves - (1649 companies)Linear Motion. Linear motion valves have a disc which moves perpendicular to the flow. Globe valves are linear motion valves with rounded bodies, from which their name is derived. They are widely used in industry to regulate fluid flow in both on/off...
-
Valve Actuators - (917 companies)Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
-
Check Valves - (1956 companies)Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
-
Air Valves - (793 companies)...steer flow through selected passages. Float valves open or close automatically as the level of a fluid changes. Gate or knife valves are linear motion valves in which a closure element slides into the flow to shut off the stream. Globe and pinch valves...
Product News
-
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valve THINKTANK Electric Globe Control Valves are designed for accurate flow regulation, stable automation control, and reliable operation in demanding industrial environments. Engineered for high-pressure and wide-temperature applications, these valves support efficient automation performance across oil & gas, chemical processing, power generation, and pharmaceutical industries. Available in multiple sizes and material options, the valves provide flexible compatibility for corrosive media, extreme... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Extreme-Temp Motorized Globe Valve Reliable Flow Control in Harsh Conditions. The DN200 valve provides precise flow regulation for pipelines facing pressure fluctuations and process variability. Its robust construction ensures consistent performance in demanding environments. Versatile Sizes and Materials. Size range: 1" to 24", suitable for diverse pipelines. Pressure rating: ANSI Class 150 -2500LB. Body materials: WCB, LCB, CF8/CF8M/CF3/CF3M for chemical resistance and durability. Temperature range: -196 C to +550 C... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valves for Automation Product Overview. Electric control valves are critical components in industrial automation, extensively used across sectors including oil, chemicals, power generation, and pharmaceuticals. THINKTANK's electric globe control valves are designed to ANSI/ISA 75.01.01 and ASME B16.34, with face-to-face dimensions per ASME B16.10 and flange connections per ASME B16.5. THINKTANK's experts offer detailed guidance on model parameters and operating condition selection to help you choose and apply... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
DN80 Pneumatic 3-Way Globe Valve The DN80 150LB WCB pneumatic 3-way globe control valve is designed to deliver accurate, reliable flow diversion and mixing in demanding industrial environments. With a durable WCB carbon steel body, globe-type throttling, and a pneumatic actuator, it ensures high performance and operational flexibility in systems requiring precise fluid management. Feature Highlights: 3-Way Diverting Globe Valve: Enables efficient mixing or separation of fluid streams in pipelines. DN80 Size, 150LB Rating... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
DN50 Pneumatic 3-Way Globe Valve The DN50 150LB Pneumatic 3-Way Globe Valve with Bellows Bonnet and CF8 stainless steel body delivers precise, reliable, and leak-free performance for fluid control systems in chemical, petrochemical, and process industries. Its CF8 (304 stainless steel) construction provides excellent corrosion resistance, making it ideal for corrosive or high-purity media. The bellows-sealed bonnet ensures a zero-leakage stem seal, preventing media escape and protecting operators and the environment --crucial... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
Electric Globe Control Valves for Process Control THINKTANK Electric Globe Control Valves are designed for accurate process control in critical industrial applications. Combined with intelligent electric actuators, these valves deliver reliable regulation of flow, pressure, temperature, and other process variables while supporting automated control systems. Key Features. Wide Size Range:Available from 1" to 24" (DN32 -DN600). High Pressure Capability:Supports ASME Class 150 -2500, EN PN16 -PN260, and JIS standards. Broad Temperature Range... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Shanghai Thinktank Process Management Co., Ltd
3-Way Control Valves plants. Oil and gas facilities. Petrochemical operations. Power generation systems. Industrial process automation. Water treatment and utility systems. Steam and thermal control applications. Technical Highlights: Valve type: Three-way globe control valve. Flow characteristic: Linear. Rangeability: 30:1. Leakage: IEC 60534-4 Class IV. Linearity: Within +-1% F.S.(with positioner). Hysteresis: Within 1% F.S.(with positioner). Available with diaphragm or piston actuators. Multiple flange... (read more)Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Parker Sporlan Division
Parker Hand Shut-off Valves . With the O-ring cartridge used in all valve bonnets, there will typically be no need to loosen the packing nut when opening or closing a valve. In most cases, stem resistance will be negligible, allowing the valve to be easily repositioned. The extended bonnet is available for globe style valves in the Tee body configuration and in angle style bodies. Valves are available with either hand wheel or seal cap. These caps are exclusive to this series of valves and should not be exchanged with seal caps from other... (read more)Browse Ball Valves Datasheets for Parker Sporlan Division -
Shanghai Thinktank Process Management Co., Ltd
Precision DN15 Pneumatic Control Valve Under extreme conditions of high or low temperature, high differential pressure, and small flow, traditional control valves often struggle to maintain precise flow control, leading to leakage or unstable flow. The DN15 HLS Pneumatic Control Valve is designed for these demanding applications, offering a compact structure and reliable performance to ensure stable and accurate flow control even in harsh environments. Key Advantages: Compact & Durable Design: S-shaped flow passage reduces pressure... (read more)Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
DynaQuip Controls
Butterfly Valves The DynaQuip Butterfly Valve line offers the most widely used body and disk materials in the industry. With lug and wafer-style butterfly valves ranging in size from 2" to 24", DynaQuip butterfly valves give you the opportunity to build a valve customized to your needs. (read more)
-
valve ( Page 15 ) - offers from valve manufacturers, suppliers, exporters & wholesalers
Type Gate Valve, Globe Valve , Ball Valve, Check Valve, Butterfly Valve Pressure Range Class150-Class2500, Size ... .... ARI 902 DIN Spring Loaded Pressure Safety Valve .
-
Theoretical and experimental comments over the Perkins'sche steam engine
…begreiferi, dab the Dampfblitschen of the wall the lieilsen genus tone after the geiiffiwtcn valve zdtriimen miiITen. .... bio 2 ' 4 DurchmeKer, fiille & of the innem Raume9 of the ball with Qucckfilber would accuse an etwaa Ianp tip on diefelbe, mid brings darruf ~ m a llo vie1 WilTer into the € ingel. .... & he & ari ZuRrnde is immersed the Kupliq diebm no plotzlich in cold, WaC.
-
Armatures
Two-part valve with schrager sitting arrangement and straight upper part, euro-WEDI ( ARI GmbH & Co. KG, SchloO Hoke-Stukenbrock). .... the coarse chemistry at bottom - a Spezialausfuhrung could specifically be generated on the ball valve, but claimed…
-
Process Control Valves - EMEA - 2012
EMEA Market Share Estimates for Control Valve Assemblies ‐ Globe . .... Ari ‐Armaturen .
-
Process Control Valves - World - 2012
EMEA Market Share Estimates for Control Valve Assemblies ‐ Globe . .... Ari ‐Armaturen .
-
Electronics in automotive engineering
…approximating 157 APQP, XVII, 219 application, XVII, 327 APU, 10, 18 work cycle, 52 Arbitrierung, 111 architecture XVII, 410 Around View XVII, 382 ASAM XVIII, 301 ASIC, 213 ARI , 391 ARS, XVII, 254 … differential gears, 370 outlet valve , 364 tenderings 26 environment … 377 epoxy resin 141 EPS, 339 EPROM, 308 EOBD, XX, 110 EPA, 73 natural gas, 360 event…
-
Change of the chlorine and water distribution in blood in sauerstoffarmer air
I Zuntz, Lo ewy, Mtiller and Casp ari , HShenklima and mountain migrations in its effect on the … the weight yon 2000--2500 g, how the underpressure attempts particularly suitable sin & became The Unterdruckversuehe ftir known in the apparatuses naeh L pasture b en d erl in the modification yon Elias and its) Iitarbeitern2 (with ball valve ) ausgeftihrt 3.
-
Pilot Piston Type Gas Pressure Reducing Valve from China Goole Valve Co.,Ltd , China
• ARI 902 DIN standard pressure ... .... • 900 DIN Spring loaded Pressure Safety Valve DIN Standard Safety Valve ... .... Related Searches : valve, ball valve, valves, gate valve, check valve, butterfly valve, globe valve, brass valve .
-
Gas-chromatography
H. E~G~L~ARI)T . .... An U-l~ohr 3 attached in Abb.1 wir4 between detector aus rennet 1 and a needle valve 2 that terminates in a glass ball d yon 100 ml Vol..
Indicates content that may require registration and/or purchase.