-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
-
Supplier: Hannay Reels
Description: Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
- Hose / Cable Length: 90 to 150 ft
- Cable Length: 90 to 150 ft
- Features: Cable Reel, Reel & Cable Assembly
- Rewind: Manual / Crank
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces. **Model
- Voltage: 125 volts
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's static discharge reels are used to ground equipment operating in hazardous atmospheres. When properly clamped to the ground, the static discharge reel dissipates static electrical buildup, reducing the chances of sparking and the potential for explosion. *Nylon covered
- Hose / Cable Length: 100 ft
- Cable Length: 100 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
More Information Top
-
Igniting the Light Elements: The Los Alamos Thermonuclear Weapon Project, 1942-1952
It was hard to believe that these crumbling temporary buildings surrounded by oil drums, cable reels , and mud-caked Army vehicles housed one of the world’s famous scientific laboratories.
-
HISTORY OF THE UNITED STATES ATOMIC ENERGY COMMISSION. VOLUME II. 1947/ 1952, ATOMIC SHIELD.
It was hard to believe that these crumbling temporary buildings surrounded by oil drums, cable reels , and mud-caked Army vehicles housed one of the world's famous scientific laboratories.
-
Case 660 trencher
Other attachments included in the Army specification include a rockwheel, a cable reel carrier and compactors.
-
MIM-104 Patriot
AN/MSQ-24 electrical power plant This comprises two turbine-driven Deko Products 150 kW AC generator units with power cable reels , control panel and fuel tank transported on the rear of a standard US Army 5 tonne (6 × 6) truck.
-
Autophon's assignments at Gotthard highway N2
An army truck, specifically purchased for this instal- lation work and modified to provide a work platform and cable reel support, provedto be invaluable.
-
The 'Life-Blood' of Command? The British Army, Communications and the Telephone, 1877-1914
Furthermore, as the Training Manual- Signalling, Part II (1914) made clear: ' Reeling up the cable is far the most arduous work that the section will have to … of telephone lines would seriously impede the freedom and mobility of the army .
Indicates content that may require registration and/or purchase.