Products/Services for Ash Slurry Pumps

  •  
    Slurry Pumps - (133 companies)
    Slurry pumps increases the pressure of a liquid and solid particle mixture (slurry) to create flow. Operating specifications include maximum discharge flow and maximum discharge pressure, horsepower and brake horsepower, revolutions per minute (RPM...
  • Well Pumps-Image
    Well Pumps - (188 companies)
    ...such as oil or natural gas; or, less commonly, chemicals and petrochemicals, hazardous materials, slurries (especially ash slurries), and wastewater. While they are mostly found in home wells, in water distribution services (municipal and agricultural...
  • Liquid Handling Pumps-Image
    Liquid Handling Pumps - (2272 companies)
    ...liquid handling pumps include all pumps designed to handle industrial liquid media such as water, wastewater, chemical slurries, oil, coolant fluid, or sewage. Pump Operation. In terms of operation, all pumps are ultimately classified as either...
  • Plastic Pumps-Image
    Plastic Pumps - (185 companies)
    ...are rated for combustible, corrosive, high viscosity, or high temperature media. Plastic pumps are also used to move gasoline, diesel fuel, and oil; ground water, potable water, salt water, and wastewater; sewage, sludge, slurry and ash slurry; gas...
  • Centrifugal Pumps-Image
    Centrifugal Pumps - (1170 companies)
    ...design may be required for handling thick slurries, abrasives, or other solids filled media (see the Grinder Pumps Selection Guide for more information). Inlet and outlet connections - The inlet (suction) and outlet (discharge) openings of the pump...
  •  
    Piston Pumps and Plunger Pumps - (602 companies)
    ...effect on performance. Typically only handles lower flow rates. Capable of moving viscous fluids, slurries, and abrasives with proper valve design. Pulsating flow. Operation. Piston pumps and plunger pumps are positive displacement pumps, meaning...
  •  
    Water Pumps - (863 companies)
    ...submersible water pumps) or by motive type (such as centrifugal, cantilever, or hand water pumps) can be used in water service applications. See the main pumps page for links to pumps classified by motive force. Types of Water Pumps. While slurries...
  •  
    Hand Pumps and Foot Pumps - (292 companies)
    Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
  •  
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Progressing Cavity Pumps - (191 companies)
    Progressing cavity pumps are a type of rotary positive displacement pump designed to transfer fluid or media with suspended solids or slurries from the suction side of the pump to the discharge side of the pump, from storage tanks or through...

Product News

Conduct Research

SiC Ceramic Slurry Pump is applied for mining, metallurgy, coal power plant, chemical industry etc. It can stand large solids, for slurry with high weight concentration- 60% for mineral slurry and 45% for ash slurry. It can work well in a position such as a ball mill pump in mining....

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Sames North American Corporation
Niimi Ceramics Co., Ltd.
Gorman-Rupp Pumps