-
Supplier: WATTCO
Description: ASME and CRN certified Pressure vessels are critical pieces of equipment in the field of engineering and various industrial applications. The purpose of an ASME pressure vessel is to safely contain and handle liquids and/or gases under pressure,
- Material: Aluminum, Stainless Steel
- Features: Other, Pressure Vessel
-
Supplier: Charles Ross & Son Company
Description: of the best-equipped and most highly respected custom fabricators in North America. Ross offers a combination of engineering and manufacturing resources that few fabricators can match. Ross builds polished vessels and reactors, pressure vessels and atmospheric tanks, columns and
- Material: Aluminum, Exotic Metals, Stainless Steel, Steel
- Type: Chemical Tank, Process Tank
- Features: Drug/Pharmaceutical Tank, General Purpose/ Bulk Storage Tank, Hazardous Tank, Insulated, Outdoor Use, Portable, Pressure Vessel, Temperature Controlled, Underground Use
-
Description: pressure vessels that can withstand high pressure and low temperatures. At Johnson Controls, our packaged equipment is designed to meet the most exacting requirements of the industry, and it shows. Features and Benefits Built and Tested in: Waynesboro, PA; Wuxi, PRC; Sao Paulo,
- Construction Features: ASME Certified
- Primary Material: Copper, Steel, Titanium
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: Between our five locations, the Samuel Pressure Vessel Group is capable of fulfilling most any pressure vessel requirment. Our typical product ranges from 2" to 192" in diameter and can be rated from full vacuum to 13,000 psi. For heavier applications, our overhead
- Materials: Aluminum, Exotic Metals, Steel - Stainless, Steel - Structural
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low to Mid Volume Production, Machining, Pressure Vessel Fabrication, Prototype Services, Robotic Welding, Testing and Inspection
- Features: Canada Only, Midwest US Only, North America, Northeast US Only, Other, Other Arc or Resistance Welders, Southern US Only, United States Only
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Orbital / Tube Arc Welding, Plasma Arc, Resistance - Flash / Upset Butt, Resistance - Seam, Resistance - Spot, Stick (SMAW), Submerged Arc, TIG (GTAW)
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •ASME pressure vessel, tested to be safe at over 300 PSI Pneumatic Wheels •Designed
-
Supplier: Air Compressors Direct
Description: Prep Items Fast •Remove rust, scale and paint from parts and small equipment Sprays Advanced Abrasives •Sprays glass beads, aluminum oxide, steel grit, silicon carbide Maximum Durability •ASME pressure vessel & Built-in water trap Pneumatic Wheels •Designed to handle the
-
Supplier: Morrison Berkshire, Inc.
Description: Our fabrication shop is able to perform your weldment accurately and efficiently. Pressure vessels are one of our specialties. We currently hold ASME certification stamps for "U" and "R" for section VIII division I, plus export certification to PRC. All of our welders hold AWS
- Materials: Aluminum, Cast Iron, Ornamental Iron, Steel - Stainless, Steel - Structural, Steel - Tool
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, Just-in-Time Delivery, Low to Mid Volume Production, Machining, Piping Fabrication, Pressure Vessel Fabrication, Prototype Services, Reverse Engineering, Testing and Inspection
- Arc / Resistance Welding: Flux Cored Arc (FCAW), MIG (GMAW), Resistance - Spot, Stick (SMAW), Stud / Nut Welding, Submerged Arc, TIG (GTAW)
- Features: North America, Northeast US Only, Other, Other Brazing / Soldering Unit, Other Welding Processes, United States Only
-
Supplier: Process Heating Company, Inc.
Description: PHCo's "Lo-Density" Circulation Heaters are perfect for in-line heating of fluids. These are complete packaged systems available with or without control panels. The Flanged vessels are available with ASME pressure rating and include high temperature insulation and weatherproof
- Maximum Operating (Sheath) Temperature: 750 F
- AC Voltage Required: 600 volts
- kWatts: 45 kW
- Watt Density: 8 W/in²
-
Supplier: Purolator Liquid Process
Description: configurations for back washing or back pulsing ASME code vessels available Housings for 1,200+ elements Custom housings are available as follows: Fully automated back wash systems Higher alloys such as Hastelloy™ & Inconel™ Higher pressure or temperature ratings Industries
-
Supplier: ASTM International
Description: standard DOT cylinders or American Society of Mechanical Engineers (ASME) vessels. 1.3.1 Test methods for trace materials that may be sensitive to vessel surfaces (for example H2O, H2S/sulfur, or trace residues) could preferably use aluminum, stainless steel or internally
-
Supplier: High Performance Alloys, Inc.
Description: MONEL K500 is a age-hardenable Nickel-Copper alloy which combines the corrosion resistance of Alloy 400 with high strength corrosion fatigue and erosion resistance. MONEL K500 is a nickel-copper alloy, precipitation hardenable through additions of aluminum and titanium. MONEL K500 retains the
- Tensile Strength (UTS, Break): 90,000 to 190,000 psi
- Yield Strength (YS): 40,000 to 150,000 psi
- Elongation: 13 to 45 %
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
Find Suppliers by Category Top
Featured Products Top
-
ROSS, a 180-year-old manufacturer of industrial mixing equipment, has grown into one of North America's most well equipped and respected custom fabricators of storage tanks, pressure vessels and reactors. The pictured US-made 3000-gallon custom-fabricated manufacturing vessels are built and (read more)
Browse Storage Tanks and Process Tanks Datasheets for Charles Ross & Son Company -
ASME Boiler and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure (read more)
Browse Datasheets for HSB -
ASME Boiler and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure (read more)
Browse Boiler and Pressure Vessel (BPV) Services Datasheets for HSB -
ASME Boiler and Pressure Vessel Code National Board of Boiler and Pressure Vessel Inspectors Inspection Code (NBIC) Repairs & Alterations European Pressure Equipment Directive (PED) 2014/68/EU Pressure Equipment (read more)
Browse Datasheets for HSB -
, and pressure in a compact and portable module. The stainless steel type 316 dished bottom vessel and removable dished cover can accommodate internal pressures up to 100 psi, stamped according to ASME Section VIII, Div. I. The mixer/reactor is equipped with two agitators. The high speed (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
Blacoh Surge Control offers comprehensive and customized solutions for surge protection, pressure regulation, storage, and pump control utilizing large pressure vessels. What sets us apart? Our system modeling and proof of design to ensure that each vessel is engineered specifically for each unique application and configuration. (read more)
Browse Pressure Vessels Datasheets for Blacoh Fluid Control, Inc. -
ROSS Ribbon Blenders custom-built for multi-phase mixing now come with an optional pressure feed vessel. Wherein minor liquid ingredients must be thoroughly blended into powder or other solids, a pressure (read more)
Browse Pressure Vessels Datasheets for Charles Ross & Son Company -
We want to work with you.
Join the HSB Global Inspection & Engineering Services team today!
Get to know us, explore our open positions, and envision your future here at HSB Global Inspection & Engineering Services.
View openings: munichre.com/hsb/en/
(read more)careers.html
Browse Datasheets for HSB -
Transient events (also referred to as “surge” or “water hammer”) occur in all fluid pump systems, the magnitude of which is determined by changes in fluid velocity, fluid density, pressure wave speed, and elevation changes. They can happen during pump start-up or shut (read more)
Browse Pressure Vessels Datasheets for Blacoh Fluid Control, Inc. -
solution is the best choice. Pressure Vessels are built to ASME Code or EU Pressure Vessels Directive. Electrical Standards meet CSA or UL or CE. ?Quality control is according to ISO 9001:2015. Learn more here! (read more)
Browse Boilers (industrial) Datasheets for Acme Engineering Products
More Information Top
-
DIRECT COOLING OF THE COLD NEUTRON MODERATOR BY HELIUM.
This container is to be fabricated from 6061 aluminum to the ASME un- fired pressure vessel code.
Indicates content that may require registration and/or purchase.