Products/Services for ASME LPG Tanks
-
Gas Cylinders - (115 companies)...in determining which material is used. Carbon fiber composite cylinders can be very light due to the high tensile strength of carbon fiber, but are more difficult to manufacture. A commonly used type of gas cylinders is a propane tank...Material
-
Storage Tanks and Process Tanks - (1645 companies)Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement...
-
Pressure Vessels - (699 companies)Pressure vessels are boilers and storage tanks that contain liquids or gases and are designed to operate at pressures above 15 psig. High pressure vessels function under greater than normal amounts of pressure without compromising seals or bursting...
-
Tank Heads - (23 companies)Tank heads are the end caps on cylindrically-shaped pressure vessels. They generally comply with ASME standards or similar codes because of the high pressures they must withstand for use with gas storage tanks, driving cylinders, distillation towers...
-
Boilers (industrial) - (593 companies)...dictate different parts of boiler design and function. ASME (American Society of Mechanical Engineers) standards and codes for boilers exist to certify manufacturer's design and ensure proper construction. EPA (Environmental Protection Agency) Clean...
-
Tank Monitoring Systems - (24 companies)Tank monitoring systems provide remote tracking of tank fill levels to maximize efficiency and reduce downtime. Tank monitoring systems allow remote tracking of tank fill levels to maximize efficiency and minimize downtime. Monitoring of tanks...
-
Spray Tanks and Cups - (49 companies)Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...
-
Pressure Relief Valves - (981 companies)Pressure relief valves are self-actuated safety valves designed to relieve excess pressure upstream from the line.
-
Tank Cleaning Machines - (28 companies)Tank cleaning machines wash out the internal surfaces of a storage, marine or process tanks using rotary spray heads, jet heads, static spray balls, or clean-in-place systems Tank cleaning machines wash out the internal surfaces of a storage, marine...
-
Check Valves - (1919 companies)...valves are rated for air, compressed air, water, hot water, cold water, potable water, salt water, wastewater, gasoline, diesel fuel, high-purity gas, liquefied petroleum gas (LPG), natural gas, sour gas, corrosive gas, abrasive material, acids, corrosive...
Product News
-
Lee Co. (The)
LPG Inert Solenoid Pump The Lee Company's new LPG Series Inert Solenoid Pump was designed to offer greater design flexibility and significant cost savings to the medical and scientific industries. The LPG pump features a revolutionary port head design that allows tubing connections and manifold mounting. This enables the designer to test the fluidic system using connections to soft 1/16" tubing, and then once the system design has been finalized, the same pump can be manifold mounted using standard O-rings. Available... (read more)Browse Liquid Handling Pumps Datasheets for Lee Co. (The) -
Sames North American Corporation
Airspray Tanks; feeding manual/automatic spray gun SAMES would like to announce the release of the new Airspray Tanks. The new Airspray Tanks offer multiple solutions to match a variety of needs: Capacity from 2L to 50L. Maximum pressure from 3.5 Bar to 7.0 Bar. Material: Aluminum, Carbon Steel, or Stainless Steel. Bottom or Top Output. With or without agitator. For complete product details, please visit the product page of our website: Airspray Tanks Product Page on Website. The new Airspray tanks are all CE, ASME, and ATEX certified. (read more)Browse Spray Tanks and Cups Datasheets for Sames North American Corporation -
Accuris
Pre-order the 2021 ASME BPVC for the best price Pre-order the 2021 Code to keep current with technical and market trends governing the design, fabrication, and inspection of boilers, pressure vessels and nuclear power plant components during construction. IHS Markit guarantees you will receive the best pricing and immediate delivery of the 2021 Code as soon as it is released. As with past editions of BPVC, IHS Markit still offers exceptional savings with a 5% pre-order discount, free IHS Markit BPVC binders and no billing until the 2021 ASME... (read more)Browse Standards and Technical Documents Datasheets for Accuris -
Gaumer Process
Heat tank contents indirectly-Electric Tank Heater INDIRECT ELECTRIC TANK HEATER. Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected... (read more)Browse Coil Heaters Datasheets for Gaumer Process -
Intellisense Microelectronics Ltd.
Detection of water shortage in tank In order to promptly detect water shortage in the tank and prevent issues such as equipment failure and water supply interruption, we need an efficient and accurate detection method. Optical liquid level sensors are the perfect solution for detecting water shortage in the tank. Optical liquid level sensors use a combination of an infrared beam emitter and a photoelectric element receiver to monitor the water level in the tank. Features: Ultra-low power consumption with a fast 1ms response time... (read more)Browse Liquid Level Sensors Datasheets for Intellisense Microelectronics Ltd. -
MXD Process
Stainless Steel Tank Designer The innovative Tank Designer tool revolutionizes the way process tanks are conceptualized, designed, and quoted, streamlining what was once a complex and time-consuming process. This state-of-the-art platform offers you unparalleled flexibility and control over the design of your tank, ensuring that the final product is perfectly tailored to meet your specific needs and applications. Whether you require a simple storage solution or a sophisticated vessel for complex chemical processes, the Tank... (read more) -
ASME Learning & Development
ASME Corporate Learning Solutions Contact us to discover how ASME In-Company Learning can achieve your workforce learning goals ... Patrick Taft. ASME Corporate Development Manager. TaftP@asme.org. +1 480 650 2236 (read more) -
Gaumer Process
INDIRECT ELECTRIC TANK HEATER Indirect Electric Tank Heaters are designed to heat tank contents indirectly without the need to drain the tank for heater replacement. These heaters use open coil heater elements supported by high temperature ceramics. The elements slide inside of a pipe that is welded to the mating flange. The elements are flexible, eliminating the need for special clearances during removal. Availble sizes include 4" - 36" Flanges with lengths up to 40'. Materials are selected for each application and include... (read more)Browse Explosion Proof Heaters Datasheets for Gaumer Process -
Accuris
2020 ASME BPVC ONLINE ACCESS - ASME BPVC ADVANTAGE IHS, a leading global source of critical information and insight, announced the release of IHS ASME BPVC Advantage, an advanced version of the Boiler and Pressure Vessel Code. The Advantage version of the ASME (American Society of Mechanical Engineers) Code is available online allowing users to work more efficiently with sophisticated and easy-to-use research, reference and collaborative tools. ASME is a not-for-profit professional organization for the mechanical and multidisciplinary... (read more)Browse Standards and Technical Documents Datasheets for Accuris -
Myron L Company
Conductivity Control Rinse Tank System The Myron L CONTROLSTIK II Rinse Tank System dramatically reduces the amount of water used in continuous flow rinse tanks. At the same time, it automatically maintains optimum water purity, ensuring effective rinsing. Since water flows only when parts are rinsed, you save money on water bills, sewer use charges, and waste water treatment expenses. How it works - The three parts of the CONTROLSTIK II System are easily installed. The CONTROLSTIK II (conductivity sensor) is set at a tolerable... (read more)Browse Water Quality Testing Instruments Datasheets for Myron L Company
-
CR4 - Thread: How to Support the Inner Tank from the Outer of a 2-Skin Horizontal Storage Tank
My query concerns both horizontal, double-skinned, atmospheric diesel oil storage tanks to BS EN 12285-2:2005 - AND also cryogenic LPG or Nitrogen storage tanks to ASME Section VIII.
-
CR4 - Thread: Spherical Tank Shell Doesn't Fit Each Other/Any Gap Between One Plate to Another
The most preferred material used in that type of spherical tanks used for storage of LPG is ASME SA-516 Grade 70 "Pressure Vessel Plates, Carbon Steel for Moderate -and Lower- Temperature Service".
-
States > Colorado > State > Regulations > 7 CCR > 1100 - Department of Labor and Employment > 1101 - Division of Oil and Public Safety > [CoCR 1101-15] 015 - L...
9) Handling - Handling LPG means transferring LPG into a DOT container or an ASME tank .
-
Conceptual design 10 MW experimental power generation facility
LPG tank , constructed and tested i n accordance with ASME Code f o r Unfired .
-
A Dual-Fuel System for Motor Vehicles
As shown in Fig. 1, LPG is stored onboard the vehicle in an all-steel storage tank certified to ASME standards.
-
Federal Register > Thursday, November 4, 2004 > [69 FR 64462] Hazardous Materials: Miscellaneous Changes to the Hazard Communication Requirements
Diversified states that many of its cargo tanks are already marked as NOT ODORIZED in accordance with NFPA 58 LPG standard which requires all ASME storage containers (National Fire Protection Association's NFPA 58 Liquefied Petroleum Gas Code, Section 2.2.6.5 …
-
1997 UTEP LPP-FI Propane Challenge Vehicle
The APA Industries LPG cylinder is an Australian tank , which is manufactured according to Australian standards (i.e. not ASME standards).
-
SAFE OPERATING PROCEDURES FOR ALTERNATIVE FUEL BUSES
Large stationary LPG tanks of the type used for fueling facilities are typically manufactured from steel and are qualified under ASME pressure vessel code.