-
Supplier: Polyguard Products, Inc.
Description: Installed prior to slab pour, UNDERSEAL® Underslab Waterproofing Membrane contains 3 layers of protection. The bottom layer is a 20 mil geomembrane, highly puncture resistant and stretchable. The middle layer is a 65 mil polymerized asphalt sealant, which acts as a seal and an
- Tensile Strength: 4,250 psi
- Use Temperature: 25 F
- Elongation: 460 %
- Material: Polyethylene (PE)
-
Supplier: Polyguard Products, Inc.
Description: Polyguard 665 is a rubberized asphalt waterproofing adhesive, laminated to a strong woven polypropylene backing. The laminated membrane is wound onto a disposable silicone treated release sheet to prevent the membrane from sticking onto itself while in the roll. So easy
- Use Temperature: 40 F
- Elongation: 20 %
- Length: 600 inch
- Width: 48 inch
-
Supplier: Polyguard Products, Inc.
Description: where waterproofing is critical. VERTICAL - designed for application to the exterior sides of vertical concrete foundation walls, tunnels, and related applications where waterproofing is critical. UNDERSEAL® Split Slab Waterproofing Membrane does not require a protection
- Thickness: 0.065 inch
- Width: 4 ft
- Applications: Concrete, Floors, Foundations
- Form: Membrane/Sheeting
-
-
Supplier: ASTM International
Description: 1.1 This specification covers deck waterproofing membrane systems designed for use on bridge decks which will receive an asphaltic concrete overlay. 1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.
-
Supplier: ASTM International
Description: 1.1 This specification covers three types of asphalt suitable for use as a mopping coat in dampproofing; or as a plying or mopping cement in the construction of membrane waterproofing systems with felts in accordance with Specification D 226; fabrics in accordance with
-
Supplier: ASTM International
Description: 1.1 This specification covers glass felts impregnated with asphalt that may be used with asphalts conforming to the requirements of Specification D 312 in the construction of built-up roofs, and with asphalts conforming to the requirements of Specification D 449 in the
-
Supplier: ASTM International
Description: 1.1 This guide provides recommended procedures for the installation of hot-applied rubberized asphalt (HRA) membrane for roofing and waterproofing applications in areas where it will be protected from sunlight and potential physical damage. 1.2 This guide applies to
-
Supplier: Polyguard Products, Inc.
Description: Poly Wall® Aluma Flash™ Plus is a 40-mil rubberized asphalt waterproofing sheet membrane, laminated to two layers of high strength polyethylene film, with a top protective layer of aluminum. The coating is supplied in rolls, with an easy to remove film release sheet, for easy
- Thickness: 0.04 inch
- Length / Height: 33.300000000000004 to 75 ft
- Width: 0.5 to 3 ft
- Material: Aluminum, Other, Polyethylene
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Sportwool™ Liner for Exceptional Warmth 3M Thinsulate™ for Extra Insulation Extended Gauntlet Cuff with Adjustable Closure Waterproof, Windproof and Breathable Membrane Non-Slip Saddle for Gripping Wet Items Terry Cloth Brow Wipe on Back of Thumb Semi-Stiff Extended Cuff with Asphalt
-
Supplier: CSA Group
Description: Preface This is the first edition of CSA A123.25, Asphalt core boards used in roofing. This Standard is intended to provide minimum requirements for asphalt core boards intended for use as a substrate to receive an asphalt-based, low-slope roofing membrane. This Standard
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Sportwool™ Liner for Exceptional Warmth 3M Thinsulate™ for Extra Insulation Extended Gauntlet Cuff with Adjustable Closure Waterproof, Windproof and Breathable Membrane Non-Slip Saddle for Gripping Wet Items Terry Cloth Brow Wipe on Back of Thumb Semi-Stiff Extended Cuff with Asphalt
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Wipe on Back of Thumb Semi-Stiff Extended Cuff with Asphalt Reinforcement Double-Stitched for Extended Life SupraTex™ Base Palm Layer and Fingertip Reinforcements Asphalt Palm & Finger Reinforcements Adjustable Hook & Pile Closure Sizes: XX Large
-
Supplier: J.L. Matthews Co., Inc. (JLMCo)
Description: Wipe on Back of Thumb Semi-Stiff Extended Cuff with Asphalt Reinforcement Double-Stitched for Extended Life SupraTex™ Base Palm Layer and Fingertip Reinforcements Asphalt Palm & Finger Reinforcements Adjustable Hook & Pile Closure Sizes: Small, Medium, Large, & X Large
-
Supplier: Epro Services, Inc.
Description: System III BS is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to either a polyolefin or HDPE geomembrane that is protected by a HDPE or polypropylene drainage
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: Epro Services, Inc.
Description: System III GRB is a field installed composite waterproofing system comprised of a water-based polymer modified asphalt (PMA) membrane with polyester fabric reinforcement laminated to an HDPE and bentonite geomembrane that is protected by a HDPE or polypropylene drainage
- Industry / Application: Cement / Concrete, Construction, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Form: Membrane, Spray-on / Spray-Cast
- Features: Other, Specialty / Other
-
Supplier: Epro Services, Inc.
Description: System III MB is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane sandwiched between two HDPE and Polypropylene fabric laminate sheets which provides the durability and chemical resistance
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: Epro Services, Inc.
Description: System III LW is a field installed composite waterproofing and gas vapor barrier that is comprised of a water-based Polymer Modified Asphalt (PMA) membrane applied to the back of a HDPE core and polypropylene fabric drainage composite which provides the durability and chemical
- Industry / Application: Cement / Concrete, Construction, Flooring, Polyethylene - HDPE / UHMW, Walls
- Liner Materials: Composite / Laminate
- Function: Corrosion, Waterproofing
- Form: Membrane, Spray-on / Spray-Cast
-
Supplier: Johns Manville Corp.
Description: Johns Manville has developed formulations that enhance the asphalt's overall weatherability by modifying premium-grade asphalts. By combining these modified asphalts with nonwoven polyester or glass fiber reinforcements, JM produces waterproofing systems that exhibit
- Application: Commercial, Industrial
- Types: Engineered
-
Supplier: GAF
Description: Description Liberty™ SBS Self-Adhering Cap Sheet is a durable, modified bitumen membrane designed and manufactured to meet industry and code requirements. The product is designed for use as a waterproofing membrane and is reinforced with a polyester mat, which is coated with a
- Application: Commercial
- Types: Engineered
- Features: Other Material
-
Supplier: Johns Manville Corp.
Description: Johns Manville’s liquid-applied systems provide a seamless waterproof membrane that is easily applied and conforms to any penetration shape. This is ideal when faced with a confined urban space, numerous roof penetrations or restricted use of hot asphalt or heat welding. For roofs
- Application: Commercial, Industrial
- Types: Liquid Roof
-
Supplier: GAF
Description: details, attachment of membrane to steep slopes and parapet walls and a variety of roofing and waterproofing repairs, especially at moving joints where its flexibility and elasticity make it superior to standard plastic cements. Superior bonding strength and high flexibility to
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Features: Flexible / Dampening, Other, UL Approved
- Substrate Compatibility: Metal
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Manhole ChimneySeal No. F-88 is an elastomeric lining composed of fiber-reinforced, asphalt-modified urethane. ChimneySeal is used as a chemical-resistant membrane or gasket seal for the prevention of water infiltration. Manhole ChimneySeal has excellent adhesion to most
- Set / Cure Time: 60 to 2,880 minutes
- Set / Cure Temperature: 60 to 85 F
- Max Use: -34.44444444444444 to 121.11111111111111 C
- Max Use Temperature: -34.44444444444444 to 121.11111111111111 C
Find Suppliers by Category Top
More Information Top
-
Modification of waterproofing asphalt by PVC packaging waste
Abstract Recycled packaging waste poly(vinyl chloride), instead of an ordinary polymer modifier, was adopted for the modification of an asphalt waterproofing membrane .
-
Computational Science and Its Applications – ICCSA 2014
Particularly, lowest albedo values feature the roofs that are generally finished by asphalt waterproofing membrane .
-
Principles of Design and Installation of Below-Grade and Building Deck Waterproofing in 2010
Hot-applied rubberized asphalt waterproofing membranes have demonstrated durable performance over the past twenty years for below-grade decks.
-
Progress in Materials Science and Engineering: ICMSE 2013
To sum up, new building waterproof materials mainly include polymer modified asphalt waterproofing membrane , polymer cement waterproof paint, synthetic polymer waterproofing materials, Waterproof sealing materials and polyethylene double-sided composite waterproof coiled material etc.
-
Recycled tire rubber and other waste materials in asphalt mixtures
…use in asphalt is currently RUMAC and AR, there is a wide range of other asphalt applications for recycled rubber from scrap tires, including hot-poured rubberized asphalt joint sealing compound, hot applied rubberized asphalt waterproof- ing membrane , hot applied rubberized mastic…
-
EVALUATION OF RUBBER MODIFIED ASPHALT DEMONSTRATION PROJECTS
…use in asphalt is currently RUMAC and AR, there is a wide range of other asphalt applications for recycled rubber from scrap tires, including hot-poured rubberized asphalt joint sealing compound, hot applied rubberized asphalt waterproof- ing membrane , hot applied rubberized mastic…
-
Sell Waterproof Roll Material
Can be divided into: 1, elastomer modified asphalt waterproofing membrane (SBS membrane).
-
A guidebook for insulated low-slope roof systems. IEA Annex 19, Low-slope roof systems: International Energy Agency Energy Conservation in Buildings and Commun...
The coverboard serves as an acceptable sub- strate for the mastic asphalt waterproof membrane .Thelatterisusuallyspread-ap- pliedin two or threecoatsto a thicknessof 20 to 25 mm (0.75 to 1in.).
-
Sulfur extended heavy oil fly ash and cement waste asphalt mastic for roofing and waterproofing
Another major common defect exhibited by asphalt waterproofing membrane on flat roofing sys- tem is the formation of blisters [28].
-
Sustainable Development and Environment II
The roof was guaranteed for temperature treatment, the roof type use 20mm grouting mortar+40mm fine aggregate concrete+4mmSBS Modified asphalt waterproofing membrane +35mmExtruded polystyrene board+100mmRC ,roof heat transfer coefficient K is 0.81W/(m2.K), less than 1.0 (SO…
Indicates content that may require registration and/or purchase.