-
Supplier: ASTM International
Description: Guidelines for Cast Iron
-
Supplier: ASTM International
Description: Specification for Cast-Iron Locomotive Cylinders
-
Supplier: ASTM International
Description: Specification for Cast Iron Culvert Pipe
-
-
Standards and Technical Documents - Method of Compression Testing of Cast Iron -- ASTM A256-46(1982)Supplier: ASTM International
Description: Method of Compression Testing of Cast Iron
-
Supplier: EBARA Pumps Americas Corporation
Description: lightweight affording ease in transport and ideal for use in temporary installations. Casing – durable cast iron ASTM A-48, Class 30 Heavy-duty hardened stainless steel grinder system – powerful blades create a fine slurry for non-clogging flow and provide trouble free,
- Discharge Size: 1.25 to 3 inch
- Horsepower: 2 to 10 HP
- Maximum Discharge Flow: 20 to 180 GPM
- Maximum Discharge Pressure: 18.4532696 to 392.131979 psi
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Waterman C-10 Cast Iron Canal Gates offer reliable water control on canal and pipeline systems which operate at low and medium heads. They are built-to-last and designed for years of reliable service, offering a typical field life exceeding 40 years. These gates
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Waterman C-20 Cast Iron Canal Gates offer reliable water control on canal and pipeline systems which operate at low and medium heads. They are built-to-last and designed for years of reliable service, offering a typical field life exceeding 40 years. These gates
-
Description: ………………………………………………….Cast Iron, ASTM A 126 Class B Trim…………………………………………………………. Bronze or Stainless Steel Stem……………………………………….. Stainless Steel, ASTM A582 Type 303 Packing Liquid Service to 250°F (120°C) …………………………………… EPDM O-rings Operating Controlled Medium
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves
- Media: Water
-
Supplier: Waterman Industries, Inc.
Description: pipe. A special gasket is furnished for use with O.D. sized steel pipe. This model is standard with a cast iron frame with machined seat face and a cast iron cover with a resilient neoprene rubber seat face. Follow ring is cast iron with rubber wedge gasket
-
Description: 3”…………………………………………………………….. 3/4” (20 mm) 4, 5 and 6” ……………………………………………………………. 1-1/2” (40 mm) Materials Body ……………………………………………………Cast Iron ASTM A126 Class B Trim…………………………………………………………. Bronze or Stainless Steel Stem………………………………………… Stainless Steel ASTM A582 Type 303
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves, Globe Valves, Shut Off Valves
- Media: Water
-
Supplier: CSA Group
Description: Preface This is the eleventh edition of CSA B70, Cast iron soil pipe, fittings, and means of joining. It supersedes the previous editions published in 2006, 2002, 1997, 1991, 1986, 1978, 1974, 1971, 1963, and 1941. Scope 1.1 This Standard covers cast iron soil pipe,
-
Supplier: Dura-Bar
Description: Similar to ASTM A48 class 40, contains type A graphite
- Overall Width / OD: 0.625 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Shape / Form: Bar Stock, Flats / Rectangular Bar, Hex Bar Stock, Hollow Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Squares / Square Bar
-
Supplier: Gouda Refractories BV
Description: for hot face and back-up lining constructions. Golite LW & XLWLow Iron Range of low iron insulating castables for general applications. Specially developed for CO resistance. Golite R
-
Supplier: Dura-Bar
Description: Conforms to ASTM A536 grade 65-45-12 similar to AISI1020 steel
- Overall Width / OD: 1.25 to 20 inch
- Overall Length: 54 to 144 inch
- ID: 1.5 to 7 inch
- Tensile Strength (UTS, Break): 65,000 psi
-
Supplier: Kuriyama of America, Inc.
Description: increases PSI available to the nozzle. Sheet metal screws supplied with each. MATERIAL SPECIFICATIONS Ductile Iron Plated - ASTM A536, Grade 65/45/12. Couplings designed specifically for sandblast hoses. Two claw couple design for quick connection. Available in aluminum, brass and
- English Size: 1.25 inch
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Honeywell International, Inc.
Description: 2 WAY BALL VALVE TYPE 4 INCH NOMINAL SIZE ANSI 125 APPLICABLE STANDARD AIR CONDITIONING SYSTEMS, HEATING, VENTILATING APPLICATION -22 TO 250 DEG F TEMPERATURE RATING ASTM A395 CAST IRON BODY MATERIAL 4 INCH FLANGED X 4 INCH FLANGED END CONNECTION 11 INCH END TO END DISTANCE 316
- Valve Size: 4 inch
- Media Temperature: -22 to 250 F
- Features: Bolt Flange
- Primary Material: Cast Iron
-
Supplier: Kuriyama of America, Inc.
Description: SPECIFICATIONS Ductile iron plated. ASTM A536, Grade 65/45/12. MAXIMUM SERVICE TEMPERATURE +450°F (+232°C) Designed for use with ground joint couplings. Clamps are manufactured with a lip, which connects with the interlocking collar design found on the ground joint hose shank
- Capacity / Opening: 0.5 inch
- Material: Cast Iron
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: SPECIFICATIONS Ductile iron plated. ASTM A536, Grade 65/45/12. MAXIMUM SERVICE TEMPERATURE +450°F (+232°C) Designed for use with ground joint couplings. Clamps are manufactured with a lip, which connects with the interlocking collar design found on the ground joint hose shank
- Capacity / Opening: 2 inch
- Material: Cast Iron
- Features: Other
-
Supplier: Kuriyama of America, Inc.
Description: SPECIFICATIONS Ductile iron plated. ASTM A536, Grade 65/45/12. MAXIMUM SERVICE TEMPERATURE +450°F (+232°C) Designed for use with ground joint couplings. Clamps are manufactured with a lip, which connects with the interlocking collar design found on the ground joint hose shank
- Capacity / Opening: 3 inch
- Material: Cast Iron
- Features: Other
-
Supplier: Victaulic Co. of America
Description: RIGID TYPE DUCTILE IRON MATERIAL PAINTED FINISH 12 INCH SIZE A 12 INCH SIZE B 12 SIZE A - DECIMAL 12 SIZE B - DECIMAL 12 SIZE A - FRACTIONAL 12 SIZE B - FRACTIONAL -30 TO 230 DEG F INDUSTRIAL, PLUMBING, SHIP BUILDING APPLICATION CAST PROCESS -30 TO 230 DEG F TEMPERATURE RATING
- English Size: 12 inch
- Fitting Type: Coupling
- Material: Iron (Cast/Ductile)
-
Supplier: Victaulic Co. of America
Description: RIGID TYPE DUCTILE IRON MATERIAL ORANGE ENAMEL FINISH 10 S, 40 S SCHEDULE ANSI, ISO APPLICABLE STANDARD ASTM A536 MATERIAL SPECIFICATION GASKET SUPPLIED STYLE 107N GRADE EHP EPDM, GRADE T NITRILE GASKET DETAILS APPROVAL UL (CANADA AND US), FM
- Fitting Type: Coupling
- Material: Iron (Cast/Ductile)
-
Supplier: KITZ Corporation of America
Description: KITZ ductile iron valves are made of JIS FCD-S or ASTM A395 ductile iron. The history of the introduction of ductile iron valves on the market is rather short, however, the de-mand is steadily increasing as a result of their economic advantage as well as the fact that
- Valve Size: 0.375 to 8 inch
- Pressure Rating: 10,000 to 20,000 psi
- Features: ASME, Bolt Flange
- Valve Type: Ball Valves
-
Supplier: DeZURIK, Inc.
Description: Body: Cast iron ASTM A126 body ANSI Class 125/150, DIN PN6, PN10, PN16 Epoxy-coating or rubber-lined body available Elastomer information
- Primary Material: Cast Iron
- Valve Type: Check Valves
-
Supplier: Carr Lane Manufacturing Co.
Description: MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
- Width: 29.92 inch
- Length: 27.56 inch
- Height / Thickness: 2.95 inch
- Plate / Block Type: Angle Plate
-
Supplier: Carr Lane Manufacturing Co.
Description: MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
- Width: 35.43 inch
- Length: 31.5 inch
- Height / Thickness: 3.15 inch
- Plate / Block Type: Angle Plate
-
Supplier: Carr Lane Manufacturing Co.
Description: almost any USA or metric slot spacing. MATERIAL: Body > Gray cast iron, ASTM class 45. Bushings > High-carbon steel, heat treated. Threaded inserts > Steel. Protection Plugs > Plastic.
- Width: 19.685 inch
- Length: 31.5 inch
- Height / Thickness: 19.685 inch
- Material: Cast Iron
-
Supplier: Gemu Valves
Description: Type Type 657 manual straightway - high flow, Ductile iron handle and bonnet Nominal Size 1 1/2" 1" 2 1/2" 2" 3" 4" 6" 8" Connection 125# Flat Face Flange 150# Flat Face Flange Valve Body Material Cast Iron - ASTM A-126 Class B Body Ductile Iron with Butyl Lined
- Valve Size: 1 to 8 inch
- Media: Air, Compressed Air, Gas, Natural Gas, Sour Gas
- Features: Bolt Flange, Other
- Valve Type: Diaphragm Valves
-
Supplier: Goulds Water Technology, a xylem brand
Description: courts, hotels and motels Features and Benefits Cast Iron, ASTM A48, Class 30, two vane, semi-open impeller with non-clog design and pump out vanes for mechanical seal protection Heavy duty gray cast iron, ASTM A48, Class 30, Volute type casing
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate valve is designed with a cast iron body or fabricated steel body, stainless steel gate, and two heavy-duty elastomer cartridge slurry seats. The port is formed by two heavy duty cartridge elastomer slurry seat halves. The cartridge slurry seats are available in
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange, Other
- Primary Material: Cast Iron, Stainless Steel, Steel
-
Supplier: DeZURIK, Inc.
Description: abrasive slurry service Replaceable elastomer cartridge seats Heavy-duty, 150 psi Stainless Steel gate Bi-directional, drop-tight shut off Materials Of Construction Body: Cast iron to 24" Fabricated steel over 24" Optional 304 Stainless Steel or 316 Stainless Steel Gate: ASTM
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: Goulds Water Technology, a xylem brand
Description: courts, hotels and motels Features and Benefits Cast iron, ASTM A48, Class 30, two vane semi-open not-clog design impeller with pump out vanes for mechanical seal protection Heavy duty gray cast iron, ASTM A48, Class 30 Volute type casing with
-
Supplier: Atkore International
Description: 2-PIECE TYPE 1500 LB LOAD RATING 6 TO 16 INCH PIPE SIZE HOT DIPPED GALVANIZED CAST IRON ROLLER MATERIAL POWER-STRUT. BRAND WEIGHT 680 LB PER 100 PAIR BRACKET MATERIAL STEEL INSULATION THICKNESS 1 TO 4 INCH STANDARDS AND SPECIFICATIONS ASTM A123, A153
- Pipe Size: 6 to 16 inch
- Maximum Load: 1,500 lbs
- Support Type: Pipe Support
-
Supplier: Media Valve, Inc.
Description: stem. BODY - CAST CARBON STEEL ASTM A 216 GRADE WCB WAFER OR LUG Stronger than cast or ductile iron. Not subject to thermal shock. Also available in stainless steel and aluminum. DISC - INVESTMENT CAST - 316 SS ASTM A744 CF3M (AL/BRZ, ALLOY 20, HASTALLOY C,
- Valve Size: 2.99 inch
- Flow (Cv): 3 to 429
- Valve Type: Butterfly Valves
-
Supplier: Bell & Gossett, a xylem brand
Description: your design requirements Volute & Cover Plates: Cast iron ASTM A159 (35,000 psi)* Impeller: Low Zinc Silicon Bronze ASTM 876 Sleeve: 304 Stainless Steel
- Discharge Size: 2 to 14 inch
- Maximum Discharge Flow: 0 to 28,000 GPM
- Maximum Discharge Pressure: 23.066587 to 1,383.99522 psi
- Power Source: AC Powered
-
Supplier: Crane Pumps & Systems
Description: Bronze fitted and all iron are standard. Ductile iron, all bronze and stainless steel, are also available on most sizes. Stuffing Box - Extra deep stuffing box accepts minimum of five rings of packing or a seal cage. Wide range of mechanical seal options available to suit many
- Discharge Size: 2 to 12 inch
- Pump Housing Material: Brass / Bronze, Cast Iron, Stainless Steel
- Pump Type: Split Case Pumps
Find Suppliers by Category Top
Featured Products Top
-
Cast Iron Chain C55A/C55B Cast Iron Chain C188K1/K2 Cast Iron Chain (read more)
Browse Conveyor Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Technical Sales Engineering Team to request a quote for your custom configuration or project. Features, Benefits, & Product Specifications: Material: Stress Relieved Class 40 Cast Iron Rigid single-piece construction (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
A client contacted THE LAB at Ambrell looking to use induction to prepare cast iron assemblies for shrink fit assembly. THE LAB determined that an Ambrell EASYHEAT 5.0 kW, 150-400 kHz induction heating system with a four-turn helical coil would be optimal for this induction shrink fitting (read more)
Browse Industrial Heaters Datasheets for Ambrell Induction Heating Solutions -
Jergens inc. launches american-made cast iron tooling column additions Jergens Cast Iron Tooling Columns now with Ball Lock® and QLS top tool mounting systems for even greater possibilities for a (read more)
Browse Tooling Plates and Columns Datasheets for Jergens, Inc. -
: C45 steel, 40Mn, 45Mn. Stainless steel sprocket: 201 stainless steel, 304 stainless steel, and 316 stainless steel. Surface treatment and heat treatment are also good ways to enhance durability. In addition, there are cast iron sprockets and plastic sprockets (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
size, the acid solution may be applied with a suitable swab and removed by rinsing with water. Nitric acid is recommended because it will dissolve any iron particles and leave the stainless steel unaffected. It is necessary that the surface of the steel be free of scale, heavy grease and oil (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
pumps are designed for long-term operation in harsh food processes such as sugar manufacturing chicken and fish evisceration, fermentation, and cornstarch drying. Sugar manufacturing includes cast iron pumps for filtration and high vacuum crystallization and stainless steel compressors for (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
is open to any design the following materials used in the main components of a medical grade foot control have proven to be very successful: • Aluminum • Plastic • Molded PVC • Cold Rolled Steel • Stainless Steel • Cast Zinc • Cast Iron (read more)
Browse Medical Equipment and Supplies Datasheets for Linemaster Switch Corporation -
This product is a portable handheld pen-sized digital material hardness tester, rebound hammer or durometer for use with metals. This high-accuracy hardness tester quickly and accurately measures the surface hardness of 10 common metal materials including steel, cast steel, alloy tool steel (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
ductile iron – a heat treated cast iron with exceptional strength, toughness and wear resistance. In the early days of the company, it was challenging to sell a material for which no international standard existed. There were numerous technical publications available about ADI and its promising (read more)
Browse Standards and Technical Documents Datasheets for ASTM International
More Information Top
-
A Microcomputer-Aided Four-Point Bend Test System for Determining Uniaxial Stress-Strain Curves
Two materials were employed in the tests: gray cast iron ASTM A48 and ductile (or spheroidal graphite) cast iron ASTM A536.
-
Gardner Denver® Blowers Accommodate Growth at a Savings - MINDIS TREATMENT SERVICES
Cast iron ASTM A48 grade 25/30 Bearing housings .....................................................
-
Big Flat Creek Water
Cast iron ASTM A48 grade 25/30 Bearing housings .................................................
-
A materials and equipment review of selected US geothermal district heating systems
Cast Iron ASTM A48 .
-
ICDF Complex Remedial Action Report
Spec 3400-4 of 5 "Vault Steps" requires grey cast iron ASTM A48 step integrally cast into manhole side walls.
-
Failure analysis of gray iron pump housings
Although there is no set standard for the chemical composition of ASTM A48 gray cast iron , the typical weight percent of carbon ranges from 3.10 .
Indicates content that may require registration and/or purchase.