-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the evolving
- Overall Width / OD: 48 to 72 inch
- Overall Length: 96 to 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Kloeckner Metals Corporation
Description: Standard Lengths 20'
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
- Shape / Form: Bar Stock, Profile / Structural Shape
- Features: Ferrous / Iron Based, Metal / Metal Alloys, All Types
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the evolving
- Overall Width / OD: 48 to 72 inch
- Overall Length: 96 to 240 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
-
Supplier: ASTM International
Description: Standard Specification for Steel, Carbon (O. 15 Maximum, Percent), Hot-Rolled Sheet and Strip Commercial Quality
-
Supplier: ASTM International
Description: This practice provides guidelines for acoustic emission (AE) examination or monitoring of structures, such as pressure vessels, piping systems, or other structures that can be stressed by mechanical or thermal means. The basic functions of an AE monitoring system are to detect, locate, and classify
-
Supplier: ASTM International
Description: This method is for determining methanol in liquefied petroleum gases, gasolines, naphthas, naphtha boiling range aromatics, jet fuels and kerosines. It is applicable over a methanol concentration range from 1 ppm to several hundred ppm and can be adapted for samples containing much higher
-
Supplier: ASTM International
Description: Method for Measuring the Flow Properties of Thermoplastic Molding Materials (Withdrawn 1995)
-
Supplier: Accuris
Description: FUEL OXIDATION TESTER, ASTM D3241
-
Supplier: Accuris
Description: A Summary of ASTM Methods for Interlaboratory Testing
-
Supplier: Accuris
Description: TESTER, FLASH POINT, ASTM D56 METHOD
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the evolving
- Overall Width / OD: 36 to 60 inch
- Overall Length: 96 to 120 inch
- Specifications: ASTM / ASME
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Accuris
Description: Standard Test Method for ASTM Color of Petroleum Products (ASTM Color Scale)
-
Supplier: Fabory North America
Description: Hexagon nuts ASTM A194 Grade 2H UNC.
-
Supplier: Fabory North America
Description: Hexagon nuts ASTM A194 Grade 2H metric threads.
-
Supplier: Acoustical Solutions, Inc.
Description: The AcoustiCrete ASTm A-185 system is a heavy duty, customized modular wall system that is well suited for "Design-build" projects. The system is made of pre-stressed (5000) psi reinforced concrete (ASTM A-185). All connectors are hot dipped, galvanized steel. Custom silicone colors
- Description: Acoustic Fence
- Mounting: Free Standing
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: ASTM A106 Carbon Steel Seamless Pipes, According with International Standard, Sized 1/2 to 72-inch Model Number: LD 001-PP03 Key Specifications/Special Features: •Materials: •Stainless steel: TP304, TP304L, TP316, TP316L, TP310S, TP321 and TP202•Carbon steel: ASTM A53/A106, ASTM
- Diameter: 1 1/2", 1 1/4", 1", 1/2", 10", 12", 14", 16", 18", 2 1/2", 2", 20", 22", 24", 26", 28", 3 1/2", 3", 3/4", 30", 32", 34", 36", 4", 5", 6", 8"
- Application: Chemical, Gases
- Features: Other, Other Size >36", Other Size <36"
- Shape: Round
-
Supplier: CSA Group
Description: ISO/ASTM Practice 52628. ISO/ASTM 51401:2013 describes the spectrophotometric analysis procedures for the dichromate system. It applies only to gamma radiation, X-radiation/bremsstrahlung, and high energy electrons.
-
Supplier: CSA Group
Description: requirements of ASTM E2628 for a CTA dosimetry system. It is intended to be read in conjunction with ASTM E2628.
-
Description: Transportation Simulator/Vibration Tester is applied to test the vibration-resistance of packed Toys, electronics, furniture, gift, ceramics,equipment,etc.,under simulated transport conditions, according to American and EU transport standard (ASTM,ISTA)
- Frequency Range: 3 to 5 Hz
- Displacement: 0.9842525 inch
- Applications: Accelerometer Calibration, Mechanical Impedance Measurements, Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Seismic Simulation, Semiconductors / Electronics Screening, Structural Fatigue Testing, Transportation / Aerospace Simulation
- Technology: Electrodynamic, Mechanical
-
Description: ISO/ASTM 51401:2003 covers the preparation, testing, and procedure for using the acidic aqueous silver dichromate dosimetry system to measure absorbed dose in water when exposed to ionizing radiation. The system consists of a dosimeter and appropriate analytical instrumentation. For
-
Description: requirements of ASTM E2628 for a CTA dosimetry system. It is intended to be read in conjunction with ASTM E2628.
-
Description: the requirements of ASTM E2628 for a radiochromic film dosimetry system. It is intended to be read in conjunction with ASTM E2628.
-
Supplier: CSA Group
Description: the requirements of ASTM E2628 for a radiochromic film dosimetry system. It is intended to be read in conjunction with ASTM E2628.
-
Supplier: Port Plastics, Inc.
Description: PEEK material that has excellent dimensional stability. It is flame retardant and self-extinguishing with a very low smoke density.
- Features: Flame Retardant (e.g. UL 94 Rated)
- Chemical System: PEEK
- Type: Thermoplastic
-
Supplier: American Floor Products Co., Inc.
Description: Ribbed matting tested under the strict requirements of A.S.T.M. regulations to ensure personal safety against 17000 volts to ground. Dielectric Strength: 30,000 volts AC Test: ASTM-D178-77, Type 1, Class 2 OSHA Regulation: 29CFR 1910.137 Note: also available in 1/8" smooth in Blue, Green, or
- Width: 48 inch
- Thickness: 0.25 inch
-
Supplier: Wabash MPI
Description: Wabash presses are specially configured to perform the compression molding of test plaque or bar specimens of Type 1-5 polyethylene. The procedure is in conformance with ASTM Method D 4703, Procedure C. The presses are equipped with heating/cooling platens and a programmable digital
- Clamping Force: 0.75 to 30 tons
- Stroke: 6 inch
- Daylight / Opening: 6 to 12 inch
- Actuation: Hydraulic
-
Supplier: Carver, Inc.
Description: Specially configured to perform compression molding of test plaque, bar specimens, polyethylene and other thermoplastic resins. Carver ASTM presses are specially configured to perform the compression molding of test plaque or bar specimens of Type I, II, III, IV or V polyethylene and other
- Machine Type: Compression Molding
- Actuation: Hydraulic
- Orientation: Vertical
-
Supplier: AENOR
Description: Surface cleaning appliances - Part 7: Dry cleaning robots for household or similar use - Methods for measuring the performance
-
Supplier: CSA Group
Description: component of a total quality assurance program for adherence to good manufacturing practices used in radiation processing applications. NOTE 2 — ISO/ASTM Practices 51818 and 51649 describe dosimetric procedures for low and high enery electron beam facilities for radiation processing and
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Port Plastics, Inc.
Description: SUSTADUR® PET TF contains a PTFE additive which offers a lower coefficient of friction, improved wear resistance and a higher limiting PV (pressure-velocity).
- Features: Other
-
Supplier: Adhesives.org
Description: This guide provides information and guidelines for consideration by the designer or applicator of a joint seal. It explains the properties and functions of various materials, such as sealant, sealant backing, and primer, among others; and, procedures such as, substrate cleaning and priming, and
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Allied Electronics, Inc.
Description: 30 A, 1000 VAC Voltage Rating, Brass Per ASTM-B16 Body, Standard Hex Heads Standard hex head Hex shaped head, nylon insulation.
Find Suppliers by Category Top
Featured Products Top
-
ASTM has a training program or course that meets your needs! Whether it's our award-winning continuing education courses or our industry-leading online training programs, you'll find the focused practical training that most impact your industry. Courses ASTM Training and E (read more)
Browse Instructional Seminars and Training Services Datasheets for ASTM International -
) that allow participation in an unlimited number of technical committees. The Standards Development Edge “ASTM committees provide a valuable mechanism for multiple players in the industry to be on the same team and work together in ways that wouldn’t be possible (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
properties written by respected researchers from around the world, but the lack of a standard from a reputable entity, like ASTM International, slowed its market potential and growth. In 1990, the first version of the ASTM specification for ADI (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
for decades, but often through to fiction of Star Wars, I, Robot, and Terminator. However, robots are becoming more non-fiction than fiction every day. On the latest episode of ASTM International’s podcast, Standards impact, host Dave Walsh has a fascinating conversation with Aaron Prather (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
A new ASTM International standard will help those who both provide and use induction-heat treatment to strengthen metals. While guides and specifications already exist to qualify standard heat treating furnaces, this new standard will be the first generally accepted guide for qualification of (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
A new ASTM International standard will help with efforts to enhance the cement content in concrete while also reducing carbon dioxide emissions during production. The new specification (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
A new test method developed by ASTM International’s committee on petroleum products, liquid fuels, and lubricants (D02) will help bring emerging technology to the realm of gasoline sample analysis (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
. As a program participant, you receive different samples (representative of the product line) for each test cycle, electronic data submittal forms, and test instructions. Your laboratory performs the test that you normally conduct within your own facility using the specified ASTM methods cited in (read more)
Browse Instructional Seminars and Training Services Datasheets for ASTM International -
parts would, at best, cause them to seize and stop or, worse, break apart. The nonstop need to protect machinery from friction and heat has created a global market for lubrication products of about $116 billion (2015). It has also created worldwide teams of researchers and practitioners who (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
A new ASTM standard will help manufacturers incorporate more sustainable practices into production. The new standard, developed by ASTM International Committee E60 on Sustainability, will ultimately help companies reduce costs, improve (read more)
Browse Standards and Technical Documents Datasheets for ASTM International
More Information Top
-
Structural evaluation of the Shippingport Reactor Pressure Vessel and Neutron Shield Tank package for impact and puncture loads
The outer container is fabricated from rolled steel plates ( ASTM A569 ) welded to form a cylinder, with a tank head on the lower end and a flat steel plate (ASTM A569) at the upper end.
-
CR4 - Thread: ASME SA-36
Dear friend, I was seraching for ASTM A569 in site matweb, but it didn´t show anything.
-
ZEPST492B
ASTM A569 designates hot rolled carbon steel sheet and strip of commercial quality, in coils and cut lengths, with a maximum carbon content of 0.15%.
-
Test plan for the M-100 container, (model M-101/7A/12/90) docket 96-43-7A, type A container. Revision 1
o f 12 gauge HR ASTM A569 carbon s t e e l . press-brake method.
Indicates content that may require registration and/or purchase.