Products/Services for ASTM A615 Grade 75 Rebar

  • Rebar-Image
    Rebar - (115 companies)
    ...of 60 ksi. Other grades include Grade 40 rebar and Grade 75 rebar. Common specifications are ASTM A 615 for carbon steel rebar, ASTM A 706 for seismic rebar, ASTM A 955 for stainless steel rebar, and ASTM A 996 for rail steel rebar and axle steel...
  •  
    Rebar Supports and Couplers - (41 companies)
    Rebar supports and spacers are used to secure the reinforcing steel or rebar in reinforced concrete structures. Prior to the final concrete pour, the rebar is assembled in-place with the rebar chairs, slab bolsters, or wagon wheels. How to Select...
  • Carbon Steels and Alloy Steels-Image
    Carbon Steels and Alloy Steels - (981 companies)
    Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties.
  •  
    Reagents and Laboratory Chemicals - (295 companies)
    Reagents and laboratory chemicals include substances of sufficient purity for use in chemical analysis, chemical reactions or physical testing. Purity standards for reagents and laboratory chemicals are set by organizations such as ASTM...
  •  
    Earth Moving and Site Development Services - (398 companies)
    Earth moving and site development services perform scraping, grading, hauling, compacting, excavation, and other tasks to prepare construction sites and building lots. Some companies specialize in bulk excavation and trucking, excavating and grading...
  •  
    Gage Blocks - (104 companies)
    Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed...
  •  
    Bolts - (1302 companies)
    Strength. Bolts are regularly marked to indicate their strength, which is dependent on the material and dimensions of the bolt. Material. Metric class and marking. Imperial grade and marking. Metric/imperial proof load. Low or medium carbon steel...
  •  
    Pipe Flanges - (479 companies)
    ...which enhance or change the steel's properties. Common alloys include manganese, vanadium, nickel, molybdenum, and chromium. Alloy steels are differentiated based on standard grades. For specific information on individual types of alloying elements...
  •  
    Nanoparticle and Powder Processing Services - (145 companies)
    Nanoparticle and powder processing services perform milling, crushing, classifying, screening, grading, atomizing, coating, or production of metal or chemical powders and nanomaterials on a contractual basis. How to Select Nanoparticle and Powder...
  •  
    Metal Rod and Bar Stock - (1039 companies)
    ...on a design 's required size and shape, and then on either material types or grades as certain design specifications or application constraints require. Substitute materials can be selected and qualified based on the required material properties...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
High Performance Alloys, Inc.
Arnold Magnetic Technologies
Arnold Magnetic Technologies