-
Supplier: ASTM International
Description: 1.1 This test method describes twelve types of rubber hardness measurement devices known as durometers: Types A, B, C, D, DO, E, M, O, OO, OOO, OOO-S, and R. The procedure for determining indentation hardness of substances classified as thermoplastic elastomers, vulcanized (thermoset) rubber,
-
Supplier: Rex Gauge Company, Inc.
Description: The Rex Gauge Model 4000 Digital Durometer is truly state-of-the-art, and is the ideal instrument for lab use. Some of the new features are: a new larger 18mm diameter presser foot, large direct drive LCD display, USB data ports for computer compatibility, a locking feature to prevent
- Features: Durometer
- Durometer Style: Pencil Style
- ASTM D2240 Type: Type A, Type D
-
Supplier: Rex Gauge Company, Inc.
Description: For the technician that must perform hardness tests on various types of non-metallic materials, Rex Gauge Company now introduces the Multi-Scale durometer test kit. The Multi-Scale base kit consists of a Rex Type A durometer with types D & OO barrel adapters, or the complete kit which
- Features: Durometer
- Durometer Style: Pencil Style
-
-
Supplier: Rex Gauge Company, Inc.
Description: hardness is necessary, and the easiest and most cost-effective way to obtain such a measure is to use a durometer. The Type A durometer as specified by ASTM D-2240 is the gauge used by tire manufacturers to measure hardness of tire rubber. The gauge gives readings of hardness in
- Features: Durometer
- Durometer Style: Pencil Style
- ASTM D2240 Type: Type A
-
Supplier: Rex Gauge Company, Inc.
Description: For the technician that must perform hardness tests on various types of non-metallic materials, Rex Gauge Company now introduces the Multi-Scale durometer test kit. The Multi-Scale base kit consists of a Rex Type A durometer with types D & OO barrel adapters, or the complete kit which
- Features: Durometer
- Durometer Style: Pencil Style
-
Supplier: ASTM International
Description: Method of Test for Penetration of Hard Rubber by Type D Durometer (Withdrawn 1964)
-
Supplier: REED-Direct
Description: Pocket-sized model with integrated probe Meets DIN 53505, ASTM D2240, ISO 7619 and JISK 7215 RS232 serial interface Measures maximum value Calculates average value Push button zero calibration Bright, clear, 4-digit, 10mm high LCD readout Auto power off conserves battery life
- Scale Range: 0 to 90 Points
- Scale Resolution: 0.1 Points
- Features: Durometer
- Mounting: Handheld or Portable
-
Supplier: ASTM International
Description: 1.1 This test method describes a type of composite foam hardness measurement device known as durometer: Type CF. The procedure for determining indentation hardness of substances comprised of two or more elastomeric materials, one of which is a foam or foam like material. These are classified
-
Supplier: ASTM International
Description: 1.1 This test method covers Type A Durometer hardness of road marking thermoplastic material at elevated temperatures. 1.2 This test method is similar to Test Method D2240 for hardness with special attention given to keeping the temperature of the test sample and instrument constant.
-
Supplier: ZwickRoell LP
Description: These Shore hardness testers are used for determining the hardness of plastics and rubber to ISO 48, ASTM D2240, ISO 868, NFT 51109 and BS 903 Part A26. For on-site testing on the product, analog versions with and without drag-pointer are available. The instruments with drag-pointers
- Features: Durometer
- Mounting: Handheld or Portable
- Durometer Style: Round or Block Style
- ASTM D2240 Type: Type A, Type B, Type C, Type D
-
Supplier: SAE International
Description: Currently, the ASTM P225/60R 97S Radial Standard Reference Test Tire (SRTT) is used as a control test tire for calibrating test track surfaces over time and for rank ordering the noise performance of different pavement designs. As a result, variation from one SRTT to another and the effects
-
Supplier: U.S. Plastic Corporation
Description: Weighs 127 Lbs. per 50' Roll. This blended SBR/Gum Rubber Skirtboard has a plate finish and a 65 durometer hardness (Shore A). Tolerance on the durometer is +/- 5. Meets ASTM Specification(SI units) D 2000 M1AA654. Temperature range -22F to 158F. Tensile strength is 610 psi and
-
Supplier: A & D Rubber Products Company
Description: SPR022 and ASTM E595 EMI/RFI Shielding Flame, Smoke & Toxicity Materials Formulated to Meet the Requirements of FDA Title 21 CFR 177.2600 Custom Compounds Solid/Dense Materials Open and Closed Cell Sponge Materials Typical Commercial and Specification Grade Materials
- Size Capabilities: 0.005 to 7 inch
- Services: Assembly Services, Design Assistance / Review, Die / Tool Fabrication, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Co-Extrusion, Cold Extrusion, Dual / Multi-durometer Extrusion, Hot Extrusion
- Secondary Operations: Grinding, Machining, Water / Abrasive Jet Cutting
-
Supplier: Wacker Chemical Corp.
Description: Silicone rubber base ELASTOSIL® C1451 is a 50 durometer self-lubricating material. The cured ELASTOSIL® C1451 exhibits good tensile, heat age and ASTM #3 oil immersion properties. It has been formulated to meet specific requirements of Ford's ESB-M2D280-A2, Chrylser's MS-AJ30-B and
- Tensile Strength (Break): 600 to 1,050 psi
- Elongation: 375 to 590 %
- Industry: Automotive
- Type: Elastomer / Rubber
-
Supplier: BRIM Electronics, Inc.
Description: BRIMFLEXä PVC tubings are extruded from non-migrating Polyvinylchloride (PVC) resin for superior all-around performance. Meets MIL-I-631D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. This tubings is non-flammable, and UL recognized* (meets the UL VW-1
- Maximum Inside Diameter / Size: 2.25 inch
- Wall Thickness: 0.065 inch
- Temperature Range: -22 to 221 F
- Color / Clarity: Clear, Solid
Find Suppliers by Category Top
Featured Products Top
-
D Type F, Form U, Grades A & C, Class 1 & 2, Cat.1., ASTM-D-876 & ASTM-D-922. This tubings is non-flammable, and UL recognized* (meets the UL (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc.
More Information Top
-
Scaling relations in weak and late cross-linked
polymers
Hardness tests were carried by using (i) the Brinell hardness method (ISO 2039-73) (Instrument: Heckert HPO 250–CMEA PC 501-66), and (ii) a Shore D ( ASTM D2240 ) durometer .
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/5578/Yeetsorn_Rungsima.pdf?sequence=1
ASTM D2240 durometers allow for a measurement of the initial hardness, or the indentation hardness after a given period of time.
-
Liquid flow in polyurethane foams for filtration applications: a study on their characterization and permeability estimation
Additionally, Shore-A durometer ( ASTM D2240 ) was used to determine the hardness of the foam samples to quantitatively differentiate the foams synthesized by each formulation.
-
Investigation into elastomer nanocomposites based on SBR/epoxy–polyester hybrid/organoclay
Zwick oscillating disc rheometer (AST M D2084), Zwick abrasion tester (ASTM D5963), Frank Durometer ( ASTM D2240 ), Monsanto (ASTM D2284), Doli (ASTM D623) and Frank (ASTM D1054) were used in order to study the cure characteristics, hardness, fatigue, heat build up and resilience …
-
Ternary elastomer nanocomposites based on NR/BR/SBR: Effect of nanoclay composition
Zwick Rheometer (ASTM D2084), Zwick abrasion tester (ASTM D5963), Frank Durometer ( ASTM D2240 ), Monsanto (ASTM D2284), Doli (ASTM D623), and Frank (ASTM D1054) were used to study the cure characteristics, hardness, fatigue, heat build-up, and resilience of compounds, respectively.
-
Sorption/desorption and diffusion kinetics of ketones and nitriles into fluoropolymer membranes
Hardness, durometer ASTM D2240 -87 .
Indicates content that may require registration and/or purchase.