-
Supplier: Mersen
Description: Amp-Trap® midget fast-acting ATM fuses are rated 600 volts AC and DC, with a 100kA interrupting rating. These ratings give the ATM a wide range of applications not covered by other midget fuses. In addition, ratings of 30/35, 30/40 and 30/50 amperes are offered for specific
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 100,000 amps
- Operating Temperature: 80 C
-
Description: TRANSFORMER LAN 10/100 TX ATM
- Operating Temperature: 0 to 70 C
- Mounting: Chip Transformer
- Category: Signal / RF Transformer
-
Supplier: ODG (Origin Data Global)
Description: TRANSFORMER LAN 10/100 TX ATM
- Operating Temperature: 0 to 70 C
- Features: Other, Surface Mount Technology (SMT)
- Category: Signal / RF Transformer
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Development Software 50 ohms / matched to ATSAMR21E18 balun transformer, with integrated harmonic filter
- Category: Development Software
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TRANSFORMER LAN 10/100 TX ATM Product overview: TLA-6T103LF-T from TDK Corporation is a Pulse Transformer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: 0 to 70 C
- Features: Other
- Category: Signal / RF Transformer
-
Supplier: Visual Sound, Inc.
Description: includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN8 Series includes driver Model 8A50 pre-mounted
-
Supplier: Visual Sound, Inc.
Description: includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN8 Series includes driver Model 8A50 pre-mounted
-
Supplier: Visual Sound, Inc.
Description: (not included). System includes factory-wired speaker mounted to a 1'x2' or 2'x2' subplate with grille, and backbox. Some models include a transformer. Performance: systems with CT830-driver/8XD4-backbox combination are suitable for music performance applications (lounges, lobbies, etc.).
-
Supplier: Visual Sound, Inc.
Description: includes speaker, backbox and grille. Some models include a transformer. Performance: high-performance system provides excellent power handling, low distortion and smooth sound for music and paging. Speaker size: 6.5"; or 8". Ready-to-install CN6 Series includes driver Model 6A40 pre-mounted
-
Supplier: Lingto Electronic Limited
Description: DUAL ATM/PACKET PHYS
- Category: Signal / RF Transformer
-
Supplier: Mersen
Description: Finger-Safe (touch safe) Optional visual blown fuse Indicator lights DIN-rail mounting Compact footprint Quick, tool-free, easy fuse change outs USM use with: ATQ, ATM, A6Y-2B, A25Z-2, TRM, OTM, A13X-2, A60Q-2, DCT, HP6M, HP10M USCC use with: ATDR, ATMR, ATQR ATM, DCT, ATMR recommended
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 800 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, IEC (UMF) Approval, UL Approval
-
Supplier: Mersen
Description: Finger-Safe (touch safe) Optional visual blown fuse Indicator lights DIN-rail mounting Compact footprint Quick, tool-free, easy fuse change outs USM use with: ATQ, ATM, A6Y-2B, A25Z-2, TRM, OTM, A13X-2, A60Q-2, DCT, HP6M, HP10M USCC use with: ATDR, ATMR, ATQR ATM, DCT, ATMR recommended
- Normal Operating Current: 0 to 30 amps
- Rated Operating Voltage: 600 volts
- Operating Temperature: 176 F
- Approvals / Ratings: CSA Certification, IEC (UMF) Approval, UL Approval
-
Supplier: Tripp Lite by Eaton
Description: eight-outlet 120V battery backup is ideal protection for your home office, media center or professional kiosk, security and small-business phone applications, including computers, routers, printers, HDTVs, Blu-ray players, game consoles, ATMs, security systems and digital signage equipment.
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 0.5 kVA
- Watt Rating: 0.25999999999999984 kwatts
- Runtime at Half Load: 6.9 minutes
-
Supplier: Tripp Lite by Eaton
Description: eight-outlet 120V battery backup is ideal protection for your home office, media center or professional kiosk, security and small-business phone applications, including computers, routers, printers, HDTVs, Blu-ray players, game consoles, ATMs, security systems and digital signage equipment.
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 0.65 kVA
- Watt Rating: 0.3300000000000003 kwatts
- Runtime at Half Load: 4.5 minutes
Find Suppliers by Category Top
More Information Top
-
NOV L 2 2006
Germany Logistics Center E, PPR Transformers ATM PTPM Medium Voltage ANorway Bryne PTPH High Voltage .
-
Page 13. Semiconductor parts with 540 in root number
ATM Interface Transformers .
-
Page 8. Semiconductor parts with 156 in root number
ATM Interface Transformers .
-
Page 16. Semiconductor parts with 402 in root number
ATM Interface Transformers .
-
Page 56. Semiconductor parts with 400 in root number
ATM Interface Transformers .
-
Page 10. Semiconductor parts with 560 in root number
ATM Interface Transformers .
-
Page 11. Semiconductor parts with 403 in root number
ATM Interface Transformers .
-
Page 11. Semiconductor parts with 602 in root number
ATM Interface Transformers .
-
Circular Composite Dielectric Waveguides and their Applications in HEll Mode High Power Microwave Heating Systems
At 10 Atm , transformer .
-
E-Governance for Smart Cities
Now, the user is able to tap the smartphone on the NFC tag affixed directly on the object for e.g. broken street light, ATM kiosk or transformer and choose the fault shown on the app.
Indicates content that may require registration and/or purchase.