Products/Services for Atom Probe Tomography

  •  
    Tomography and Digital Imaging NDT Systems - (99 companies)
    ...to image flows in petroleum pipelines, industrial conveyors, engine cylinders, and wet gas separators. Electrical impedance tomography (EIT) systems are used mainly in medical imaging applications. Tomography systems include products atom probe tomography...
  • Styli and Probes-Image
    Styli and Probes - (80 companies)
    Styli and probes are slender, rod-shaped stems and contact tips or points used to probe surfaces in conjunction with profilometers, SPMs, CMMs, gages and dimensional scanners. Styli and probes are slender rod-shaped stems and contact tips or points...
  • CMM Probes-Image
    CMM Probes - (91 companies)
    Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers...
  • IC Pin Probes-Image
    IC Pin Probes - (19 companies)
    IC pin probes are used to test integrated circuits (ICs). They differ in terms of contact type or pin type. Low profile pins are standard, low-height, printed circuit board (PCB) pins. Solder tail pins are designed to allow for easy soldering...
  • Thermocouple Temperature Probes-Image
    Thermocouple Temperature Probes - (517 companies)
    Thermocouple temperature probes are bimetallic probes that are used in various temperature-sensing applications. They consist of two wires, each of which is made of a different metallic element or alloy. Thermocouple temperature probes...
  •  
    Temperature Probes - (922 companies)
    Temperature probes are devices used to sense and measure temperature. Probe technology options include thermocouple, RTD, thermistor, and solid state types. Temperature can be measured via a diverse array of sensors. All of them infer temperature...
  •  
    Electrical Test Probes - (384 companies)
    Electric test probes are used to establish a connection between a circuit under test and the measuring instrument. Image Credit: Krytar, Inc. | E-Z-HOOK | Extech Instruments, A FLIR Company | Hoyt Electrical Instrument Works, Inc. Electrical test...
  •  
    Scanning Probe Microscopes - (15 companies)
    Scanning probe microscopes form images of surfaces by using a physical probe that scans the specimen. Examples include AFMs (atomic force microscopes), MFMs (magetic force microscopes), and STMs (scanning tunneling microscopes). Scanning probe...
  •  
    NMR Probes - (3 companies)
    NMR probes incorporate radio frequency coils that are tuned for use in certain magnetic field strengths and detect specific nuclei. They can be switched out depending on the specific nuclei to be studied or the type of sample to be analyzed. NMR...
  •  
    Nondestructive Testing (NDT) Probes - (106 companies)
    ...testing, interferometry, leak testing, magnetic particle testing, radiographic testing, or computed tomography. Specialty nondestructive testing (NDT) probes and sensors can also reveal fatigues or cracks in n aircraft parts such as landing gear...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products