Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Lingto Electronic Limited
Description: OSC ATOMIC CLOCK 10.0000MHZ CMOS
- Device Type: Clock Generator
- Features: Other
-
Supplier: Kernco, Inc.
Description: Kernco's recent atomic clock development programs have focused on a new application of an existing technology known as Coherent Population Trapping (CPT). CPT is a quantum mechanical process that directly exploits the coherence of a laser pumping source. The Coherent Population
- Number of outputs: 1
- Frequency: 10,000,000 Hz
- Outputs: 10MHz
- Clock Method: Atomic Clock
-
Supplier: Kernco, Inc.
Description: Kernco's recent atomic clock development programs have focused on a new application of an existing technology known as Coherent Population Trapping (CPT). CPT is a quantum mechanical process that directly exploits the coherence of a laser pumping source. The Coherent Population
- Number of outputs: 1
- Frequency: 10,000,000 Hz
- Time Accuracy: 0.007 ns
- Outputs: 10MHz, 5MHz
-
-
Supplier: DigiKey
Description: Intel Atomic™, PCI Express (PCIe) IC 200MHz Output
- Supply Voltage: 1.05 to 1.5 volts
- Frequency: 200 MHz
- Operating Temperature: -40 to 85 C
- Output Frequency: 200 MHz
-
Supplier: Quarktwin Technology Ltd.
Description: Embedded Atomic Clocks
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XTAL OSC ATOMIC 10.0000MHZ CMOS Product overview: 090-44310-11 from Microsemi is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets,
- Supply Voltage: 5 volts
- Frequency: 10 MHz
- Operating Temperature: -10 C
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XTAL OSC ATOMIC 16.3840MHZ CMOS Product overview: 090-02984-003 from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing
- Supply Voltage: 3.3 volts
- Frequency: 16.384 MHz
- Operating Temperature: -10 C
- Features: Other
-
Supplier: DigiKey
Description: OSC ATOMIC CLOCK 10.0000MHZ SNW
- Operating Temperature: -40 to 65 C
- Supply Voltage: 2.5 V
- Features: Other
- Output Type: Sine Wave
-
Supplier: Richardson RFPD
Description: The IQRB-1 rubidium oscillator is a sub-miniature atomic clock exhibiting normal rubidium oscillator performance in a 65cc OCXO style package. This rubidium oscillator has 100 times less drift than OCXOs and with short term stability of 0.008ppb/s at 100s, this rubidium oscillator
- Oscillation Frequency: 10 MHz
- Total Frequency Stability: 0.000008 ppm
- Operating Temperature: -30 to 65 C
- Features: Other
-
Supplier: Precise Time and Frequency, Inc.
Description: Synchronization, and Time Keeping Mobile Monitoring and Control Devices Description The VF-5203A optionally combines the precision of GPS disciplined timing (<20 ns), Time Code input, or stand-alone time code Master generator. Available oscillator options include TCXO, OCXO or a rubidium
- Time Accuracy: 20 ns
- Outputs: 0.1MHz, 10MHz, 1MHz, 1pps, 5MHz
- Clock Method: Atomic Clock, Crystal, External Signal
- Features: Other Application, Other Interface, Other Output
-
Supplier: Precise Time and Frequency, Inc.
Description: telecommunications signals of E1 or T1 clock are also available. Internal fitted RF distribution can be added to provide up to 10 (VF-3203A) or 24 (VF-3204A) outputs. For timing, synchronization and time keeping applications the unit provides IRIG-B, 1 PPS and NTP (optional). The 1 PPS output
- Number of outputs: 10
- Time Accuracy: 20 ns
- Outputs: 0.1MHz, 10MHz, 1MHz, 1pps, 5MHz
- Clock Method: Atomic Clock, Crystal, External Signal
-
Supplier: Precise Time and Frequency, Inc.
Description: Features GPS Tracking: 12 parallel channels TTFF: <100s (cold start) Accuracy (1 PPS): <120 ns 10/100 Base T Ethernet NTP (optional), Telnet Monitor/Control interface Alarm indicator and output Multiple RF output options SAASM receiver not include Rubidium stability Applications Secure applications
- Number of outputs: 12
- Time Accuracy: 120 ns
- Frequency Accuracy: 0.000000000002 Hz
- Outputs: 0.1MHz, 10MHz, 1MHz, 1pps, 5MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Miniature Atomic Clock -40°C to 75°C 28-Pin Product overview: 090-44530-01 from Microchip Technology is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement
- Operating Temperature: -40 C
- Pin Count: 28
-
Description: methods, waits, and notify to expose students to basic concepts for multi-threaded programming. It also includes algorithms for mutual exclusion, consensus, atomic objects, and wait-free data structures. The second part of the book deals with programming in a message-passing system. This part
-
Supplier: Taylor Precision Products LP
Description: and humidity in 1% increments. Weather forecast icons indicate possible conditions for the next 12 hours: sunny, becoming cloudy, cloudy, rain, or snow. Atomic clock and calendar with alarm and snooze. Temperature trends indicators chart upward, downward or steady temperatures and
-
Supplier: RS Components, Ltd.
Description: graph (PCR800 rain gauge included),RF transmission in Protocol 3.0,Radio-controlled clock (Atomic clock),Calendar display in your choice of 6 languages: - English, French, Italian, Spanish, German or Russian,Backlight feature for easy viewing,Moon phase,Dimension (console):
- Features: Battery Powered
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Relative Humidity, Measures Temperature, Senses Wind Direction, Senses Wind Speed
-
Supplier: Palomar Technologies, Inc
Description: chiller and pump Multiple point temperature recording Formic acid Flux trap Monitoring thermocouplers Moisture analyzer Oxygen analyzer Plotted profile charts Offline programming Applications Accelerometers Atomic clocks Automotive diodes Automotive sensors CPV solar cell modules Fiber
- Temperature Range: 212 to 932 F
-
Supplier: Palomar Technologies, Inc
Description: Hermetic package sealing uses solder or glass to create a barrier to moisture which will damage sensitive electrical circuit components. Applications Accelerometers Atomic clocks Automotive diodes Automotive sensors CPV solar cell modules Fiber optic devices Flip chips GaN MMICs Gated
- Temperature Range: 212 to 932 F
-
Supplier: Stanford Research Systems, Inc. (SRS)
Description: resolution in onesecond, making it suitable for measurement applications ranging from short-termphase locked loop jitter, to the long-term drift of atomic clocks. Allmeasurement modes are supported by a wide variety of flexible arming andtriggering options. Histograms and StripCharts
Find Suppliers by Category Top
Featured Products Top
-
The Anritsu MG362x1A Rubidium Signal Generator delivers exceptionally stable, low-phase-noise signals from 9 kHz to 70 GHz. Featuring rubidium atomic clock technology, it ensures precise frequency accuracy and stability, which is critical for advanced testing environments. The generator boasts (read more)
Browse Signal Generators Datasheets for Anritsu Company -
. In our work on the design of atomic fountain clock vacuum chambers, we have pursued two weld-in designs and a mechanically sealed design. We will discuss our designs and results in producing these viewports. WELD-IN DESIGNS Motivation We (read more)
Browse Vacuum Viewports and Access Doors Datasheets for MPF Products, INC. -
oil, gas, and power lines. 4. Optical Clocks: Utilizing optical frequencies for ultra-precise timekeeping, surpassing atomic clocks. 5. Optical Temperature Sensors: Using thermal emission for optical temperature measurements of hot objects. 6. Optical Time-Domain Reflectometers (read more)
Browse Processing Services Datasheets for Avantier Inc. -
can measure temperature and strain for oil, gas, and power lines Optical clocks, an optical metrology tool that can use the highly precise measurement of optical frequencies to keep at a higher standard than even atomic clocks (read more)
Browse Optical Design Services Datasheets for Avantier Inc. -
route and mapping of satellites. Level 5 has been added for transmitting pulsed data regarding critical safety and life support information internationally. Beyond position and navigation data, tracking devices are dependent upon exact time information from atomic clocks (read more)
Browse Electrical Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, as ranked by EE Times' readers, up to and including Friday, July 29. The ranking is based on the number of reader "views" or "hits" on a particular article. In addition we provided an editor 's selection of other significant stories of the week. U.S. researchers report atomic clock advance
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
, July 29. The ranking is based on the number of reader "views" or "hits" on a particular article. In addition we provided an editor 's selection of other significant stories of the week. U.S. researchers report atomic clock advance Government scientists said they have been able to use the natural
More Information Top
-
China Satellite Navigation Conference (CSNC) 2014 Proceedings: Volume III
Atomic Clock Technique and Time-Frequency System 5.
-
FREQUENCY STANDARDS AND METROLOGY PROCEEDINGS OF THE 7TH SYMPOSIUM
The most well known example is the atomic clock , .
-
FROM QUANTUM TO COSMOS: FUNDAMENTAL PHYSICS RESEARCH IN SPACE
ATOMIC CLOCKS AND PRECISION MEASUREMENTS .
-
FREQUENCY STANDARDS AND METROLOGY, PROCS OF THE 6TH SYMPOSIUM
Relativistic quantum theory of microwave and optical atomic clocks .
-
China Satellite Navigation Conference (CSNC) 2013 Proceedings
Precise Orbit Determination & Positioning • Atomic Clock Technique & Time–Frequency System • Integrated Navigation & New Methods .
-
Introduction to Quantum Metrology
Presently masers constitute a group of atomic clocks , installed in metrology laboratories as well as on satellites of GPS and GLONASS navigation systems.
-
Time in Quantum Mechanics - Vol. 2
Less controversial but not at all less interesting and much influential have been the fundamental contribution of quantum mechanics to improve time measurement with atomic clocks , as well as the development of techniques to study quantum dynamics and characteristic timescales, both at …
-
http://dspace.mit.edu/bitstream/handle/1721.1/44692/297178064-MIT.pdf?sequence=2
Predicting the Future of Atomic Clocks Using the Theory of Evolution .
-
Quo Vadis: Evolution of Modern Navigation
The rapid “conquest of space” starting in the middle of the last century has led, in conjunction with the development of ultra-stable atomic clocks , to the realization of satellite- based navigational systems of intrinsically high precision and continuous global coverage.
-
Knowledge Discovery and Data Mining
Embedded Control System for Atomic Clock . . . . . . . . . . . . . . . . . . . . . . . . . .
Indicates content that may require registration and/or purchase.