-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Hannay Reels
Description: To handle single 3/8" and 1/2" I.D. hose Pressure Washing / Steam Cleaning / Spray Operations / Washdown Lightweight, compact, and versatile; designed for mobile and portable pressure wash equipment. Permanent direct crank rewind. Adjustable split bearing brake assembly. Standard inlet:
- Maximum Pressure: 4,000 psi
- Hose / Cable Length: 75 to 125 ft
- Core Diameter: 6 inch
- Hose / Cable Outside Diameter: 0.75 to 0.875 inch
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s new compact dual pedestal Series DP7000 features an innovative, non-welded, interlocking base. Independent testing to military standards has proven the reel stand up to heavy vibration, which makes them especially strong and ideal for truck-mounted applications. Superbly
- Maximum Pressure: 500 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 16.5 inch
- Hose / Cable Outside Diameter: 0.6 inch
-
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's Series 30000 reels are designed for rugged, heavy duty applications requiring long lengths of hose and large storage capacity. All-bolted unitized construction with no welds to fatigue, full flow swivel and heavy gauge steel frame, spool and drum ensure longest service
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 175 ft
- Flange Diameter: 17.75 inch
- Inside Traverse: 18 inch
-
Supplier: Reelcraft Industries, Inc.
Description: hose reels. Swivel include Viton O-rings. Note: Standard latch parts are made from aluminum. Series 80000 and D80000 stainless reels have an aluminum fluid path. Stainless latch parts and fluid path are available as a standard option by placing a -S at the end of the part
- Maximum Pressure: 3,000 psi
- Hose / Cable Length: 50 ft
- Flange Diameter: 26.25 inch
- Hose / Cable Outside Diameter: 1.188 inch
-
Supplier: Reelcraft Industries, Inc.
Description: The ultra duty aluminum cast base and arm of the Series D8000 and E8000 offers the highest rigidity among this class of hose reels. The guide arm is field-adjustable for floor, wall, ceiling, pit and truck mounting. The durable baked-on, powder-coat finish provides a high quality
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.73 inch
- Hose Inside Diameter: 0.375 inch
-
Supplier: Macnaught USA, Inc.
Description: Macnaught Retractable Garden Hose Reel – Industrial Duty Design Now For Home Gardening Use! Macnaught’s Retractable Garden Hose Reel is the leading Garden & Horticulture Hose Reel in Australia and is now available in the Americas. Designed and built with
- Maximum Pressure: 150 psi
- Hose / Cable Length: 82 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 82 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 3/8″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.375 inch
- Hose Length: 65 ft
-
Supplier: Macnaught USA, Inc.
Description: No. M3D-SSCO-5050 Application Oil Hose Id 1/2″ Hose Length 50’ WP (psi) 2320PSI Net Weight 51lbs Case Blue Alloy Steel Hose Material Wire Braided Hose Rated to 2320 PSI. Max Temp -40°F to 212°F Reel Inlet 1/2” MNPT Hose Outlet 1/2” MNPT Warranty 3 Year Fully
- Maximum Pressure: 2,320 psi
- Hose / Cable Length: 50 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 50 ft
-
Supplier: Macnaught USA, Inc.
Description: Retractable Hose Reel with 1/2″ x 65ft Hose for Air or Water. Engineered To Maintain Superior Reliability & Longevity For Air or Water in a Wide Range of Industrial and Commercial Applications with a Working Pressure up to 300psi. Automatic Rewind: Simply Give the Hose a
- Maximum Pressure: 300 psi
- Hose / Cable Length: 65 ft
- Hose Inside Diameter: 0.5 inch
- Hose Length: 65 ft
-
Supplier: General Pump
Description: Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of 3/8” hose, hose not included Holds up to 125’ of 1/4”, hose not included
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 100 to 150 ft
- Hose / Cable Outside Diameter: 0.25 to 0.375 inch
- Hose Outside Diameter: 0.25 to 0.375 inch
-
Supplier: General Pump
Description: Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow swivel Steel joint
- Maximum Pressure: 5,000 psi
- Hose / Cable Length: 150 ft
- Hose / Cable Outside Diameter: 0.375 inch
- Hose Outside Diameter: 0.375 inch
-
Supplier: Advanced Technology Products
Description: TechniReel™ Hose Reels Setup a workspace for efficiency and safety with TechniReel™. TechniReels enable a workspace to be kept clear of potentially dangerous trip hazards by storing its unused polyurethane air hose. TechniReel™ Hose Reels can be equipped with a
- Maximum Pressure: 150 psi
- Hose / Cable Length: 20 to 50 ft
- Hose Inside Diameter: 0.25 to 0.5 inch
- Hose Length: 20 to 50 ft
Find Suppliers by Category Top
More Information Top
-
Dubbel
…order for building powers C, part: General Technical contract conditions for building powers ( ATV ) DIN EN 12831 … room air technique; flowing after openings; determination of the flow resistance, DIN 4798: hose lines for fuel .... In wet separators of that there are different construction forms (rotation atomizer , beam scrubbers, vortex scrubbers, Venturi … safe control and the quantitative description of chemical reactions plays however an important role also in many…
-
Lubrication equipment, hand-held lubrication tools and accessories
…1/2 in. x 30 ft. (9,2 m) DEF hose on reel 85700-50 1/2 in. x 50 ft. (15,2 m) DEF hose on reel 277265 1/2 in. x 2 ft. (0,6 m) reel inlet hose with 1/2 in. BSPP .... The MV7400 is ideal for draining fluids from reservoirs on boats, RVs, ATVs , snowmobiles, farm equipment or .... Blow guns, tire inflators and siphon sprayers .. . . . . . . . . . . . .
-
Project to assess current approaches and knowledge with
a view to develop a Guidance Document for pesticide
exposure assessment for workers, operators, bystand...
Measurement of ATV Applicator Exposure to Atrazine using an ELISA Method, Bull. Environ. Contam. Toxicol., 44, 8 .... [Exposure to DMTP by sprayers and the urinary excretion of metabolites], Nippon koshu eisei zasshi. .... The assistant helped the application go smoothly by holding the hose , etc. .... Chem Lawn Gun at waist height at a rate of 4 gal/min, and reeling in the hose…
-
Practical hospital hygiene and protection of environment
…German association for water management, waste water and waste e. V.) (2001) leaflet ATV -DVWK-M 775 .... also environmental aspects must play a role 4 In the new development of the active substances. .... dry, packages (possibly additionally, sterilize) the aspirating vessel including closure covers and connecting hoses All 48 h .... 32.2.1 HNO treatment unit, 421 32.2.2 Medikamenten atomizers , 421 32.2.3 aspirating…
-
Painter skills
The vapor becomes the waiter a hose in one. .... Roller with Lammfell- or Perlon reference. .... The atomizer pressure is at 3,5 to 4,5 bar (information of manufacturers). .... Allgcmeinc Technical Vcnragsbcdingungen ( ATV ) DIN 18350 VOB part C .
-
House technique
…training and the operation of the gas-fan burners resemble high pressure-oil atomizing burners so largely … Füll- and discharge valve 19 membrane-pressure expansion vessel 20 return temperature-limiters 21 lots hose connection. .... also by us by the construction of home large constructions in conurbations will play a larger role . .... End screen ATV .
-
States > Oregon > State > Regulations > Chapter 437 - Department of Consumer and Business Services‚ Oregon Occupational Safety and Health Division > [OAR...
(c) Manufactured structures, ATVs , golf carts and other similar devices not intended for highway or road use. .... (a) Apparatus — Includes regulators, hoses , connections (fittings), torches, manifolds and safety devices. .... each working shift, the portion of hose used before storing it on a cart or hose reel . .... (3) Sprayers and related equipment.
-
Paperback of mathematics and physics
L2 atv = Fo−1 stationary flows with constant residence times in pipes. .... Batteries, capacitors, magnetic field coils . .... - Superconductor of second type The transition of the normalleitenden takes place to the superconducting phase gradually through penetration of normalleitender flow hoses . .... Atomizer of diverging lens .
-
Vaulters dictionary medicine
…pl-li: kleiner/kurzer hose Utriculus prostaticus: Syn: prostate blind bag, Utrikulus; short, blind hose between the mouths .... Valpor m: vapor mist Valpolrilzer m:, vapor, atomizers ; evaporator, evaporation apparatus Vaquez Osler syndrome nt: Syn: Osler … Syn: cytochromes; Oxidoreduktasen Zyltoldilalgnosltik f: Syn belonging to hemoproteins that play a central role in the Atmungs .... atü atmospheric-overpressure ATV alcohol drinking attempt ATZ Antithrombinzeit ATZI expulsion time-index pasture aurum pasture-Ag…
-
Technical development of buildings
…to the relaxation point for the are dimensioned 5- minutes of rain donation that are exceeded once in two years 4 can By larger lands the dewatering lines behind retaining measures after DIN EN 752- 4 and ATV- A 118 are dimensioned. .... They are delivered the length in rollers from 20-30 m with web widths of 1,0 .... A rinsing by means of high pressure hose is however not possible. .... fan burners are operated with a fan and correspond in its structure largely to oil atomizing burners.
Indicates content that may require registration and/or purchase.