-
Supplier: Richardson RFPD
Description: Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly outer DC blocks have a capacitor
- Frequency Range: 26.5 GHz
- Features: Other
-
Supplier: APITech
Description: Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor
-
Supplier: APITech
Description: Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor
-
-
Supplier: APITech
Description: Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor
-
Supplier: APITech
Description: Inmet inner DC blocks have a capacitor in-series with the center conductor which prevents the flow of audio and direct current (DC) frequencies while offering minimum interference to RF signals up to 50GHz. Similarly, outer DC blocks have a capacitor
-
Supplier: PCB Piezotronics, Inc.
Description: Microphone cable "T", takes signal directly from the microphone preamp (5-pin Switchcraft). Includes DC blocking capacitor
- Application: Audio
- Features: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: Cirrus Logic, Inc.
Description: architecture no DC-blocking capacitors required integrated step-up/inverting charge pump filtered line-level outputs selectable 1 or 2 VRMS full-scale output low clock-jitter sensitivity low-latency digital filtering supports sample rates up to 192 kHz 24-bit resolution power
- Pin Count: 24
- Resolution: 24 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Renesas Electronics Corporation
Description: as consumer entertainment system line-inputs, MP3 docking systems for powered speaker or automotive entertainment system in-line or cassette interfaces. Recovery from muting is instant even with very large DC blocking capacitors.brbr The ISL54406 also has comprehensive Click and
- Supply Voltage (VS): 2.7 to 3.6 volts
- Features: Other, Single Supply
- Switch Type: SPST
-
Supplier: Cirrus Logic, Inc.
Description: The WM8962/62B are low power, high performance stereo codecs featuring an integrated charge pump to provide a ground referenced output which removes the need for DC blocking capacitors on the headphone outputs and incorporates a dual-mode charge pump architecture to optimize
- Supply Voltage: 1.8 V
- Device Type: Codec
- Package Type: WLCSP
-
Supplier: Cirrus Logic, Inc.
Description: ground-centered analog output to eliminate the need for DC blocking capacitors. The Class D stereo speaker does not require an external filter and can be powered directly from a battery. Features Stereo DAC Digital signal processing engine Bass, treble tone control Soft ramp,
- Pin Count: 40
- Resolution: 24 bits
- Interface Type: I2C
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: regulator No DC-blocking capacitor required 44 mW power/channel into 16 Ω DAC2 & DAC3 (Line Outs) 110 dB dynamic range (A-wtd) -89 dB THD+N Differential balanced or single-ended Each DAC supports 32 kHz to 192 kHz sample rates independently. Digital volume control +6.0 dB to
- Supply Voltage: 3.3 V, 3.6V, 5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: ValueTronics International, Inc.
Description: Basic accuracy 0.1% Mode Analysis (graphing) Telecom Multi Frequency Sequence DC bias current 1 mA to 1 A (internal) Up to 125 A (using five 3265B DC Bias Units) Interface GPIB Measurement speed Up to 20 measurements/sec The Wayne Kerr 3260A Precision Magnetics Analyzer can plot any of
Find Suppliers by Category Top
Featured Products Top
-
AVX new Ultra-Broadband Capacitor is manufactured with highest quality materials to provide reliable and repeatable Ultra-Broadband performance from 7KHz through 110GHz. It exhibits ultra-low insertion loss, flat frequency response and excellent return loss, and is ideal for D.C (read more)
Browse Chip Capacitors Datasheets for Richardson RFPD -
7-Year Warranty 1000W and 1500W Power Supplies Receive Medical Safety Certifications TDK Corporation announces the introduction of the RWS1000B and RWS1500B “ME” medical AC-DC power supplies designed to provide solid performance at an economical price (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
isolated open collector DC good / fan fail signal and a variable speed fan that produces 45dBA (typical) at 30°C at 70% load. To facilitate safe and easy installation, output cable connections are made to screw terminal blocks with covers rather than bus bars. The terminal block can also (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
compact 3 x 3 mm plastic over molded package which allows a small solution size with no need for external DC blocking capacitors when no DC is present external to the device. (read more)
Browse RF Switches Datasheets for Qorvo -
gain of 38 dB. To simplify system integration, the QPA1111 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1111 (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
benefits include very low insertion loss, high isolation, excellent linearity, and high input power handling, along with fast settling time for efficient RF signal routing. The device does not require blocking capacitors when no DC voltage is present on the RF ports, simplifying design. These (read more)
Browse RF Switches Datasheets for Richardson RFPD -
Applications Supply rails for OpAmps, ADCs, DACs, and other precision analog circuitry, and audio Post DC/DC converter regulation and ripple filtering Test and (read more)
Browse Linear Actuators Datasheets for DigiKey -
matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1724D is ideal for supporting communications and radar applications in both commercial and military markets. The QPA1724D is 100% DC and RF tested to ensure compliance to electrical specifications. Lead-free and RoHS compliant (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
. To simplify system integration, QPA1722 is fully matched to 50 ohms with DC grounded I/O ports for optimum ESD performance. Also, there are on-chip blocking capacitors following the DC grounds on the input and output ports. The QPA1722 (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Wave, microwave backhaul, radar and satellite communication applications. No blocking capacitors are required if DC voltage is not present on the RF ports. The PE42545 is manufactured on pSemi’s UltraCMOS® process, a patented variation of silicon-on-insulator (SOI (read more)
Browse RF Switches Datasheets for Richardson RFPD
More Information Top
-
Output Power Enhancement of Single-Ended Class-D Amplifier Without DC Blocking Capacitor and Negative Voltage Source Required
By removing the DC blocking capacitor , such an audio amplifier has a good performance in the low-frequency region.
-
http://focus.ti.com/lit/ds/symlink/tpa6132a2.pdf
Large dc - blocking capacitors also reduce audio output signal fidelity.
-
http://focus.ti.com/lit/ds/symlink/tpa6135a2.pdf
Large dc - blocking capacitors also reduce audio output signal fidelity.
-
Enabling Remote Testing: Embedded Test Controller and Mixed-signal Test Architecture
For example if the DC blocking capacitor values are wrong the audio quality would suffer greatly.
-
http://focus.ti.com/lit/ds/symlink/tpa6043a4.pdf
DC input-blocking capacitors block the dc portion of the audio source and allow the inputs to properly bias.
-
http://focus.ti.com/lit/ds/symlink/tpa6040a4.pdf
DC input-blocking capacitors block the dc portion of the audio source and allow the inputs to properly bias.
-
Audio Amplifiers Circuits - Audio Accessories, page 2
Audio frequencies are passed through the 10u dc blocking capacitor and the full wave bridge rectifier converts the signal to a varying dc voltage. . .
-
Microphone Circuits, Page 1
Audio frequencies are passed through the 10u dc blocking capacitor and the full wave bridge rectifier converts the signal to a varying dc voltage....(schematic design added 01/2010) .
-
Automatic Level Control Electronic Circuits
Audio frequencies are passed through the 10u dc blocking capacitor and the full wave bridge rectifier converts the signal to a varying dc voltage....(schematic design added 01/2010) .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-2900.pdf
These speaker-strobes are shipped complete with a DC blocking capacitor to permit electrical supervision of the audio distribution circuit.
Indicates content that may require registration and/or purchase.