-
Supplier: Cirrus Logic, Inc.
Description: The CS43130 combines a next generation, low power audio DAC with a high-fidelity headphone amplifier to provide a superior system-level audio performance without draining battery life. This IC minimizes board space requirements while enabling performance and features to
- Pin Count: 40 to 42
- Resolution: 32 bits
- Features: Other
- Output Type: Voltage
-
Supplier: Renesas Electronics Corporation
Description: edges of the PWM can be modulated in response to input voltage transients and output load transients, much faster than conventional fixed-frequency PWM controllers. Unlike a conventional hysteretic converter, the ISL6269B has an error amplifier that provides ±1%
- Output Voltage (Volt): 0.6 to 3.3 volts
- Input Voltage (VIN): 7 to 25 volts
- Features: Other
-
Supplier: TDK-Lambda Europe GmbH
Description: These fixed frequency, 1" x 1" footprint converters feature an open frame design and have 2:1 or 4:1 DC inputs to cover nominal voltages of 12V, 24V and 48V. Models are available covering 3.3V to 15V outputs and have a choice of positive or negative remote on/off.
- DC Output Voltage: 15 volts
- DC Output Current: 1 amps
- DC Output Power: 15.000000000000002 watts
- Form Factor: Board Mount, Open Frame
-
-
Supplier: TDK-Lambda Europe GmbH
Description: Input Up to 30A Output Up to 204W DOSA Compatible High Efficiency - up to 94% Constant Switching Frequency 330kHz Flat Efficiency Curve Applications for this product Broadcast / Communications / Professional Audio
- DC Input Voltage: 36 to 75 volts
- DC Output Voltage: 12 volts
- DC Output Current: 17 amps
- DC Output Power: 204 watts
-
Supplier: TDK-Lambda Europe GmbH
Description: limit for parallel operation. Features Up to 300W in a 1/16th Brick Pin-Out High Efficiency - Up to 97% Wide 5 to 28V, 8 to 24V or 9.6 to 48V Output Adjustment Wide 9 to 36V or 9 to 53Vdc Input Range Low Component Count With Minimal External
- DC Input Voltage: 9 to 36 volts
- DC Output Voltage: 5 to 28 volts
- DC Output Current: 12.5 amps
- DC Output Power: 300 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 033348-TOP221YN Packaging: Tube/Rail Mounting: Through Hole Power (Watts): 12W Output Isolation: Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Boost, Buck, Flyback, Forward Duty Cycle: 67% Frequency -
- Output Power: 12 watts
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter, Forward Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Temperature Categories: Integrated Circuits Supplier Device Package: TO-220-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.powerint.com Manufacturer Package: TO-220-3 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and
- Output Power: 12 watts
- Operating Temperature: -40 to 150 C
- Configuration / Function: Flyback Converter, Forward Converter
- Features: Other
-
Supplier: Win Source Electronics
Description: Current Limiting, Over Load, Over Temperature, Over Voltage Control Features: Soft Start Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C (TA) Case / Package: TO-3P-5L (Forming) Supply Voltage - Operating: 10 V to
- Operating Temperature: -25 to 85 C
- Configuration / Function: Flyback Converter, Forward Converter
- Features: Other
- Package Type: TO-3
-
Supplier: TDK-Lambda Europe GmbH
Description: adjustment range allows one model to be used in multiple positions, assisting inventory and part number reduction. Features Up to 250W in a 1/16th Brick Pin-Out Encapsulated in a 5-sided Aluminium case 110 ˚C maximum case temperature Efficiency - Up to 98% Wide 3.3 to
- DC Input Voltage: 9 to 40 volts
- DC Output Voltage: 3.3 to 24 volts
- DC Output Current: 14 amps
- DC Output Power: 250.00000000000003 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Power Integrations Win Source Part Number: 019718-LNK305PN Packaging: Tube/Rail Mounting: Through Hole Output Isolation: Non-Isolated Internal Switch(s): Yes Voltage - Breakdown: 700V Topology: Buck, Buck-Boost, Flyback Duty Cycle: 69% Frequency - Switching: 66kHz Fault
- Operating Temperature: -40 to 150 C
- Package Type: DIP / CDIP / PDIP
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Krohn-Hite Corporation
Description: The 4402B is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1Hz to 110kHz, with precise
- Minimum Frequency Range: 0.000001 MHz
- Maximum Frequency Range: 0.11 MHz
- Operating Temperature: 32 to 122 F
- Form Factor: Fixed/Rack mount, Portable / Benchtop
-
Supplier: Infineon Technologies AG
Description: topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short to ground protection OLP, output short, OTP with hysteresis and VCC over/under voltage protection Auto-restart for all
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short
- Output Power: 15.000000000000002 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short
- Output Power: 27 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Infineon Technologies AG
Description: operation with slope compensation Integrated error amplifier to support direct feedback typical with non-isolated flyback topology Digital frequency reduction with decreasing load for higher efficiency Adjustable line input over voltage protection (optional) VCC pin short
- Output Power: 40 watts
- Operating Temperature: -40 to 129 C
- Configuration / Function: Flyback Converter
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM8786 is a stereo audio ADC with differential inputs designed for high performance recordable media applications. Data is provided as a PCM output. Stereo 24-bit multi-bit Delta Sigma ADCs are used with digital audio output word lengths of 16 to 32 bits, and sampling rates
- Pin Count: 20
- Resolution: 24 bits
- Sample Rate: 192 kSamples/Sec
- Input Voltage Range (Vpp): 4.5 to 5.5 volts
-
Supplier: ValueTronics International, Inc.
Description: is an ultra-pure sinewave, stable amplitude oscillator designed to meet the needs of today’s high precision 16 to 18 bit A/D converter testing, and audio test and measurement technology. Covering the frequency range from 1 Hz to 110 kHz, with precise 3 digit
- Minimum Frequency Range: 0.11 MHz
- Maximum Frequency Range: 0.11 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: ValueTronics International, Inc.
Description: of components such as audio spectrums, voltages and currents, signals, and frequencies. Additional Features: Down Converter Module used in the Keysight Agilent HP 70000 MMS Series Systems Provides both a high power input (+46dBm to +13dBm) and a low power input (less than
-
Supplier: TMP Pro Distribution
Description: Converter provided to the microphone capsule. The PB 1000 Presence Boost Adapter also supplied with the C 1000 S adds 3 to 5 dB of high-end enhancement between 5 and 9 kHz, improving clarity of speech and adding definition to instrument sounds. Polar pattern: cardioid, or
-
Supplier: SEC America, LLC
Description: be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power. Specifications Input Voltage: 105-125 VAC Input Frequency: 50/60 Hz. Output
- DC Output Voltage: 13.8 volts
- DC Output Current: 80 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: SEC America, LLC
Description: may be diverted from the overall load capability to charge batteries via the built-in battery back-up module. These batteries may be utilized to supply the DC load upon loss of utility power. Specifications Input Voltage: 105-125 VAC Input Frequency: 50/60 Hz. Output
- DC Output Voltage: 13.8 volts
- DC Output Current: 100 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Visual Sound, Inc.
Description: A/D and D/A converters. It is compatible with the IQ® Network and TCP/IQ™ networking. I-Tech amplifiers feature digital audio inputs for exceptional audio quality. With AES/EBU inputs (standard) or optional CobraNet input on CN models, I-Tech provides your choice of today's most
-
Supplier: Microchip Technology, Inc.
Description: the input voltage is greater than the target output voltage. At light loads, the boost converter goes to the PFM mode to improve the efficiency. To minimize switching artifacts in the audio band, the MIC2875 is designed to operate with a
- Output Current (IOUT): 4.8 amps
- Quiescent Current (IQ): 0.001 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: A/D and D/A converters. It is compatible with the IQ® Network and TCP/IQ™ networking. I-Tech amplifiers feature digital audio inputs for exceptional audio quality. With AES/EBU inputs (standard) or optional CobraNet input on CN models, I-Tech provides your choice of today's most
-
Supplier: Visual Sound, Inc.
Description: A/D and D/A converters. It is compatible with the IQ® Network and TCP/IQ™ networking. I-Tech amplifiers feature digital audio inputs for exceptional audio quality. With AES/EBU inputs (standard) or optional CobraNet input on CN models, I-Tech provides your choice of today's most
-
Supplier: Renesas Electronics Corporation
Description: The ISL8106 is a Single-Phase Synchronous-Buck PWM Controller with a input voltage range of +7.0V to +25.0V featuring Intersil's Robust Ripple Regulator (Rsup3/sup) technology that delivers exceptional dynamic response to input voltage and output load transients.
- Output Voltage (Volt): 0.6 to 3.3 volts
- Input Voltage (VIN): 7 to 25 volts
- Features: Input Overcurrent Protection, Other
-
Supplier: Renesas Electronics Corporation
Description: can be adjusted from 0V to 2.5V by setting REFIN2 voltage. An optional external charge pump can be monitored through SECFB. This device features a linear regulator providing 3.3V/5V, or adjustable from 0.7V to 4.5V output via LDOREFIN. The linear regulator provides up to
- Output Voltage (Volt): 0.7 to 5.5 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: powered from the boost output voltage, is enabled. This configuration allows VOUT2 to be independent of battery voltage, thereby allowing the buck output voltage to be higher or lower than the battery voltage.To minimize switching artifacts in the
- Features: Other
-
Supplier: RS Components, Ltd.
Description: to systems considerations. The 30MIPS dsPIC30F variants integrate SMPS peripherals, motor control peripherals and a Codec interface that enable efficient digital power converters, advanced motor control algorithms and speech and audio applications. Small package DSCs with high
- Pin Count: 80
- Clock Speed: 40 MHz
- External Memory Interface: 16-Bit
- Supply Voltage: 3 V, 3.3 V, 3.6V, 5 V
-
Supplier: Cirrus Logic, Inc.
Description: three high performance stereo DACs to enable six channels of high definition audio, ideal for 5.1 channel applications. A high-performance ground-referenced stereo headphone amplifier utilizes advanced charge pump and DC servo technology to minimize system cost and space without
- Supply Voltage: 5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Microchip Technology, Inc.
Description: frequency: 200kHz to 2MHz Differential remote sensing for output voltage and inductor current 0.6V reference voltage with total ±1% accuracy for output Adjustable soft-start/soft-stop and pre-biased safe startup Supports light load and outside audio modes
- Input Voltage (VIN): 3.3 to 5 volts
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: inches) Ambient Temperature: Operating: 0° C to 50° C (32° F to 122° F); Nonoperating: –55° C to +75° C (–67° F to +167° F) Altitude: Operating: to 4.5 km (15,000 ft.); Nonoperating: to 15 km (50,000 ft.) Humidity: to 95% relative humidity at up
-
Supplier: Richardson RFPD
Description: buck-boost topologies. The LT8418 provides strong current sourcing/sinking capability with 0.6 Ohm pull-up and 0.2 Ohm pull-down resistance. It also integrates smart integrated bootstrap switch to generate a balanced bootstrap voltage from VCC with a minimum dropout voltage. The
- Peak Output Current: 4 amps
-
Supplier: Nexperia B.V.
Description: voltage, provided by an internal voltage regulator, is used to supply circuitry in signal paths controlling the low-side and high-side power switches. This enables a low-power operation and a better controlled driver performance irrespective of the IC supply voltage.
- Operating Temperature: 125 C
- IC Package Type: Other
-
Supplier: Richardson RFPD
Description: and Low-Side TTL Logic Inputs High-side floating bias voltage rail operates up to 100 VDC Fast Propagation Times (17ns Typical) 5mm x 6.5mm x 1.12mm LGA Package Applications ISG3201 is suitable for high-frequency Buck converter, half bridge or full bridge
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
5- Supports video resolutions up to 3840*2160@30HZ 6- Supports Audio 7- Auto Detect Monitor EDID 8- Plug and play, compact and portable?Most of these converters do not require an external power supply and it can operate directly by drawing power from the DP (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
). Advantage 1- Supports extremely high resolution 2- Small in size and easy to carry 3- Bidirectional compatibility, flexible application scenarios 4- Plug and play, driver-free and power-free 5- Support audio transmission (read more)
Browse Video Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
AD1896AYRSZRL ensures top-tier performance across varying conditions, operating reliably from -40°C to 105°C. Its dual channel design adds further versatility to streamline audio processing. With dual supply voltage compatibility (3.3V or 5V), it simplifies integration into diverse system (read more)
Browse Audio Amplifier Chips Datasheets for Win Source Electronics -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
High Frequency Power Supplies Inverters Low Impedance Grounding DC/DC Converters Induction Heating Coils Ballast Propagation of HF Power Litz Lead Wire Flywheel Energy Storage Plasma Containment Coils (read more)
Browse Audio Cables Datasheets for New England Wire Technologies Corporation -
(8 µVRMS) makes this device an ideal solution for applications where clean voltage rails are critical for system performance (power operational amplifiers, analog-to-digital/digital-to-analog converters, and other precision analog circuitry). The device (version B) implements power (read more)
Browse Linear Actuators Datasheets for DigiKey -
% inductance tolerance, a custom inductor should feature a lower tolerance of 10% to account for additional design complexity and demanding application variables. AC Frequency and Operating Voltage: AC power supply filters operate only at the AC power switching (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
converters. Power amplifier is a general term that refers to the amount of power provided by the power supply circuit or the amount of power delivered to the load. Examples of power amplifiers include audio power amplifiers, servo motor controllers, push (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
the introduction of the TDK-Lambda brand MU4 series of 1U high power supplies. Featuring very low acoustic noise and BF-ready medical isolation, the MU4 can provide 600W with an input of 85 to 264Vac (derate below 90Vac) and 800W with a 180 to 264Vac input. Up to five fully isolated output voltages (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
meet in the form of our media converters allowing high integrity signals to be transmitted over several kilometres. The LEMO 3K.93C series (SMPTE connector) is the broadcast connector of choice and we now have solutions right up to (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc.
More Information Top
-
The optimum frequency and angle of insonation for a Doppler ultrasonic flow velocity meter
Zero crossing countersare used extensively as frequency to voltage converters to process the audio Dopplersignal.
-
Laser detection of cardiovascular pulsation
Fig.1 System configuration : The system produces two types of output; Doppler audio signal and the output of the frequency to voltage converter .
-
A comparison between thermodilution, electromagnetic and Doppler methods for cardiac output measurement in the rabbit
The frequency - to - voltage converter was calibrated using an audio frequency generator (Heathkit sine-square wave generator, model IG-18) over the range 0-20 kHz, which corresponds to a range of velocities of our current transducers of S220 cm/s.
-
Noninvasive Peripheral Arterial Diagnosis
The analog wave tracing, by means of a frequency - to - voltage converter (zero-crossing detector), and sound spectral analysis of the audio frequency spectrum are described in detail in Chapter 3.
-
Noninvasive Vascular Diagnosis
The analog wave tracing, by means of a frequency - to - voltage converter (zero-crossing detector), and sound spectral analysis of the audio frequency spectrum are described in detail in Chapter 19.
-
Testosterone modulates female chirping behavior in the weakly electric fish, Apteronotus leptorhynchus
To monitor changes in EOD frequency, the animals'EOD signal was amplified (Grass P15D A.C. preamplifier), broadcast on an audio monitor, displayed on an oscilloscope (Tek- tronics T912), and fed into a frequency to voltage converter (PTR 1000; PolyTek Research) which drove …
-
http://prijipati.library.usyd.edu.au/bitstream/2123/9863/1/JonesCybernetics.pdf
… they devised a new approach to the theremin in which its sine- wave output of varying frequencies could be used to great effect with the aid of a frequency - to - voltage converter and a peak detector … … for an EMS VCS3 audio synthesiser.
-
Eye–head coupling tendencies in stationary and moving subjects
The tones recorded on the audio channels were simultaneously converted back to voltages proportional to head-in-space and torso-in-space orientation, using a fre- quency - to - voltage converter programmed in LabVIEW (National Instruments, Austin, TX, USA).
-
A Nondestructive Ultrasonic Technique to Measure Diameter and Blood Flow in Arteries
In order to convert this audio signal into an analog signal that could be written out, extraneous noise was filtered … … a bandpass filter and then the signal was sent to a zero crossing detector ( frequency to voltage converter , Vidar Corporation, Mountain View …
-
Converters - Frequency to Voltage
The clean logic type pulses produced by the discriminator are then sent to a frequency to voltage converter . … is designed to process a pulse frequency of 10KHz that is frequency modulated by voice audio signals.
Indicates content that may require registration and/or purchase.