-
Supplier: HAVE, Inc.
Description: EXCLUSIVE Flexygy™: 8-Pair FLAT Audio Snake Cable HAVE unveils a REAL audio snake cable breakthrough with our exclusive new INNOVATIVE FLEXYGY™: 8-Pair FLAT Audio Snake Cable. FLEXYGY 8was designed by our engineers to lay flat, stable,
-
Supplier: HAVE, Inc.
Description: storage of stage box units Slotted divider disc design allows connector pigtails to be safely stored alongside snake cable Ergonomic carrying handle Adjustable cam-lock drag brake Cable Capacity of Reel Cable O.D. (in.) .45 - 275 ft Cable O.D. (in.) .49 -
- Features: Cable Reel
-
Supplier: HAVE, Inc.
Description: EXCLUSIVE Flexygy™: 8-Pair FLAT Audio Snake Cable - Available in CUTS of 25 and over. (25 minimum) HAVE unveils a REAL audio snake cable breakthrough with our exclusive new INNOVATIVE FLEXYGY™: 8-Pair FLAT Audio Snake Cable. FLEXYGY 8
-
-
Supplier: HAVE, Inc.
Description: CANMR20208ATBLA - Canare MR202 Audio Snake Cable, 8-Pair, - 25' Minimum for multichannel cuts Canare's foil shielded Multichannel Audio Snake Cable is perfect for all general-purpose studio applications. Each individually isolated channel consists of 2
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All shown
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Optional stainless steel construction of spool, frame, and ratchet system available.
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
- Rewind: Spring
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces.
- Voltage: 125 volts
- Hose / Cable Length: 45 ft
- Flange Diameter: 12.625 inch
- Cable Length: 45 ft
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
Hannay Reels C16-10-11-DE portable cable storage reel is designed with rugged steel and aluminum for durability and function. The crank handle permanently attaches to the disc for ease of use, and the cam-lock drag brake system locks cables in place. With the additional storage drum extension (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake (read more)
Browse Reels Datasheets for Hannay Reels -
Display only. Camera cable sold separately. See accessories to customize. Screen 7" LCD 800 x 480 pixels Photo resolution / format 640 x 480 pixels / JPEG (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc.
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/50241/6-00Fall-2007/NR/rdonlyres/Electrical-Engineering-and-Computer-Science/6-00Fall-2007/AFA3954C-E4DC-4370-870...
…rears rearm rebel rebus rebut recap recto recur redid reeds reedy reefs reeks reels reeve refer refit … smirk smite smith smock smogs smoke smoky smote smuts snack snafu snags snail snake snaky snaps snare … atoned atonal atones atrium attach attack attain attars attend attest attics attire attune audios audits augers augurs … buzzer buzzes bygone bylaws bypass byroad byssus byways byword cabals cabana cabbed cabins cabled cables cacaos cached…
-
CR4 - Thread: Reel to Reel Tape to Computer Interface
Ans, No one cries when you chop up a Snake . .... Re: Reel to reel tape to computer interface. .... In another life, I did quite a lot of audio and video production, and the line outs from a tape deck and the line in on the sound card are well-matched: get a Y cable and you're are good to go.
-
Equipment News/
The coaxial cable is designed for measuring depth to wa- ter in narrow wells. .... The water level meters feature narrow diameter probes with segmented weights, ideal for snak- ing past down-well pumps. .... V battery stored in an access drawer located on the front of the ergonomic, free-standing reel . .... Digital connectivity includes USB 2.0 and Ethernet ports, plus BlueTooth for audio narration with a wireless…
-
Lighting&Sound America Volume 10 Issue 2 February 2013
NEW TECHNOLOGY: AUDIO . .... Snake Racks. .... configurations and has a compartment on the utility side of the enclosure to house the snake reel . .... through between the rack and utility sections of the case, so the feeder cable can remain connected.
-
Shopping In Cables & Adapters - Big Bruin
Behringer NCAT5E50M NCAT5E-50M - 50 Meters Long (164' Cat5e Cable on a Reel ): Cables Cables - If you're in need of some super-tough Cat 5e network cable, check out Behringer NCAT5E-50M. .... itself well to medium and long runs of ES50, Dante, EtherSound, CobraNet, AVB audio networking, or general .... Perfect for sending computer data or connecting audio snakes and personal headphone mixers, the shielded ethernet...
-
62 Inch Tv - 62 Inch Tv Manufacturers, Suppliers
Gymnasium(live video and audio transmission). .... [ Related Keywords : Waterproof Fish Finder, 20m/66ft Camera Cable Length, Mirror Effect display function, high-definition camera Fish .... Adjustable Anti UV Magic Garden Hose / Magic Snake Hose As Seen On TV. .... / Magic Snake Hose as seen on TV Quick Detail: Type: Garden Hose Reels Place of…
-
Lighting&Sound America Volume 11 Issue 5 May 2014
The use of standard Core Audio functionality also enables the use of other DAWs for recording/playback, as .... The suggested snake cable is shielded 350MHz Cat-5e or better with Neutrik etherCON connectors; maximum length is 328' (100m). .... Mod Delay III; Moogerfooger Bundle; Pro Compressor; Pro Expander; Pro Limiter; Pultec Bundle; Reel Tape Suite; Reverb…
-
Lexicon of the information technology
…membership for operational groups with functional rollers; by the membership to several groups ( rollers ), the association amount .... Round plug-in compound for audio and Video signals of cables shielded as direct continuing; known Cinch plug in the consumer electronics is an R. .... 1. and generally: willingly; real or pseudosyntaktische function of the scheduler to the Einreihung of a sleeping process in the queue of rechenbereiten processes; also see: process state ASSIGN() RESIGN(), ADD(), BLOCK(), RETIRE() .
-
Teleoperation User Interfaces for Mining Robotics
• Manual fibre optic cable reeling controls • Light switches • Parking brake. .... A two-way audio link is provided as part of the con- trol console. .... The latter are more snake -like robots than vehicles but the tele- operation principles are the same.
-
cable reel - offers from cable reel manufacturers, suppliers, exporters & wholesalers
Sell Reel duct rodder, Cable tiger,Conduit duct rod,Duct Snake . .... • Audio Cable .
Indicates content that may require registration and/or purchase.