-
Supplier: DME Company
Description: The Power Hopper is designed to feed pellets, granules, and free flowing powders into an overhead hopper or storage vessel. It often works in conjunction with our Hydraulic Dumper to deliver material fast and efficiently from gaylord to point of use. Power Hoppers are
- Volume: 0.3703227722772277 to 18.516138613861386 cubic yards
- Length: 46 inch
- Width/Diameter: 44 inch
- Type: Dry Flow
-
Supplier: SEEPEX Inc.
Description: SEEPEX BT range pumps have a large rectangular open hopper with a compression zone and auger feed screw. Conveying Medias For highly viscous products with low flowability Properties Conveying capacities: 100 l/h – 300 m³/h (0.44 USGPM – 1,320 USGPM) Pressure: up to 36 bar (525
- Maximum Discharge Flow: 1,320 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: AccuRate/Schenck AccuRate
Description: disconnect clamps make it easy to disassemble the feeder for cleaning and routine maintenance. Low cost disposable flexible feed hoppers made from FDA-compliant EPDM also simplify the cleaning process and eliminate cross contamination concerns.
- Volumetric Capacity: 0.001 to 9.8 ft³/hr
- Common Features: Control Panel
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
-
Supplier: SEEPEX Inc.
Description: Rectangular open hopper, variable length Flanged connection on the hopper for flushing or dilution Separate sliding compression casing Auger feed screw with enlarged pitch and diameter Compact design with directly flange-mounted drive (block type) Available with free bare
- Maximum Discharge Flow: 530 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Pump Housing Material: Cast Iron, Plastic, Stainless Steel
-
Supplier: SEEPEX Inc.
Description: m³/h – 130 m³/h (2.2 USGPM – 572 USGPM) Pressure: up to 36 bar (525 psi) Centric and edge running ribbon screw Maximized, sustained pitch of the auger feed screw Rectangular open hopper with vertical walls, variable length Compact design with directly flange-mounted drive (block
- Maximum Discharge Flow: 572 GPM
- Maximum Discharge Pressure: 525 psi
- Discharge Size: 10 inch
- Horsepower: 250 HP
-
Supplier: SEEPEX Inc.
Description: directly flange-mounted drive (block type) Square open hopper with 2-sided inspection port Coupling rod with screw as a feeding aid Available in free bare shaft design (TQNS range) Benefits Better product handling due to the square inlet cross section and auger feed screw
- Maximum Discharge Flow: 440 GPM
- Maximum Discharge Pressure: 350 psi
- Discharge Size: 6 inch
- Horsepower: 75 HP
-
Supplier: Komline
Description: Feed material from a hopper without surging and bridging Komline-Wyssmont’s Multiple Screw Feeder features a series of carefully fabricated, continuously welded helicoids operating in parallel to feed material from a hopper without surging and bridging commonly
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
- Common Features: Integral Hopper / Bin
-
Supplier: Coperion K-Tron
Description: Materials Fed: Vibratory loss-in-weight feeders are recommended for free-flowing abrasive or friable materials and fiberglass. Vibratory trays in three sizes can be combined with various hopper sizes to feed difficult materials like glass fiber.
- Volumetric Capacity: 11.80223675 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Metalfab, Inc.
Description: Designed for small feed rate and laboratory applications, Metalfab's MTM "Mini" Feeders provide dependable, highly accurate feeding of a wide variety of dry solid materials from an extremely small base of only 14-1/4" x 17". An optional 1-1/2 cu. ft. hopper with sharply sloped sides
- Volumetric Capacity: 0.030000000000000002 to 20 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: NETZSCH Pumps North America, LLC
Description: This pump is an extended version of the SY Series. It is available in extended hopper length and is designed to easily handle materials with high viscosities. It is optimal for conveying products that are semi-flowing to non-flowing. The open throat design, auger feed and void
- Maximum Discharge Flow: 880 GPM
- Maximum Discharge Pressure: 170 psi
- Power Source: AC Powered
- Pump Housing Material: Cast Iron, Stainless Steel
-
Supplier: Coperion K-Tron
Description: The K4G Continuous Gravimetric Blender System is designed with the specific requirements of the plastics processing industry in mind. The compact design and low space requirements of the K4G integrated system allow four or six feeders with K-Tron Premier receivers to be easily grouped around an
- Volumetric Capacity: 13.287864060000002 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle
- Volumetric Capacity: 1.038596834 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: Coperion K-Tron
Description: K-Tron offers a wide variety of single screw volumetric and twin screw volumetric feeders. With exchangeable screw design choices, you can handle a wide range of applications involving prefeeding, feeding or batching. Volumetric feeders may be used for materials with consistent density, particle
- Volumetric Capacity: 11.7639038 ft³/hr
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Feed Screws / Augers
-
Supplier: AccuRate/Schenck AccuRate
Description: configurations allowing the feeder to easily be adapted to handle a wide variety of application requirements. ProFlex® C feeders feature an asymmetric flexible polyurethane feed-hopper and a multi-point external agitation system that can be adjusted without influencing screw speed.
- Volumetric Capacity: 0 to 210 ft³/hr
- Material Type: Chemicals / Fertilizers, Polymers / Molding
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Zimmerman Industries, Inc.
Description: 270 Barrel Portable Silo 8'6" Dia. x 31' high Positive feed drive 7" Dia. screw x 17' long 5 HP motor and gear box drive Heavy duty dual axle trailer and tires Electric brakes and light package 150 sq. ft. bag area dust house with air vibrator Caged ladder and railing package External air
-
Supplier: AccuRate/Schenck AccuRate
Description: The revolutionary MECHATRON® family of feeders, not only incorporates a superior feeder design that makes so much sense it could obsolete all others, but also brings the automation features that drastically reduce capital investment and installation costs. MECHATRON® gravimetric feeders feature
- Volumetric Capacity: 0.3 to 330 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Metalfab, Inc.
Description: Metalfab's new M.A.P. (Maximum Application Performer) Feeder combines the proficiency of Metalfab's unique agitator/conditioner screw (with 360° influencing capability) with the precision of Metalfab's vibration-controlled hoppers to accurately meter the most difficult dry solid particles.
- Volumetric Capacity: 3 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Metallurgical, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: Metalfab, Inc.
Description: Metalfab's MTP Volumetric Screw Feeder provides all of the features available with the standard Metalfab feeders but is designed for the handling of more difficult to feed materials. To solve these problems, the MTP has been designed with greater clearances and larger agitator/conditioner
- Volumetric Capacity: 6 to 550 ft³/hr
- Material Type: Construction Materials / Cement, Pulp and Paper / Wood
- Material Characteristics: Dry / Free Flowing
- Feeder Type: Feed Screws / Augers
-
Supplier: AccuRate/Schenck AccuRate
Description: internal stirring or vibration devices to keep material moving, Schenck AccuRate pioneered the preferred Tuf-Flex™ seamless vinyl hopper, that is externally massaged by two agitation paddles. Material is conditioned to a uniform bulk density, evenly filling the flights of the feed
- Volumetric Capacity: 0.00016800000000000002 to 3.69 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Polymers / Molding, Sanitary / Pharmaceutical
- Common Features: Control Panel, Portable / Mobile
- Material Characteristics: Dry / Free Flowing
-
Supplier: Metalfab, Inc.
Description: "Better-Weigh®" Batch/Continuous Weigh Feeders are designed to provide feeding in either batch or continuous mode depending upon the arrangement of the feeder's control electronics. In batch mode, the batch controller is used to control the fast (bulk) and slow (dribble) speeds of the feeder.
- Volumetric Capacity: 1 to 550 ft³/hr
- Material Type: Chemicals / Fertilizers, Food Processing, Sanitary / Pharmaceutical
- Common Features: Control Panel, Integral Hopper / Bin
- Material Characteristics: Dry / Free Flowing
-
Supplier: APV, An SPX Brand
Description: applications a cover with outrigger bearings is available. Pumps can be supplied with a variety of drive units, or complete with hoppers or auger feed units. For full details of the range of APV positive displacement pumps please contact your local SPX office.
- Maximum Discharge Flow: 2.5 to 240 GPM
- Horsepower: 0.495881542414043 to 30.0209366218232 HP
- Pump Type: Positive Displacement Pumps, Rotary Lobe Pumps
-
Supplier: Sterling Systems & Controls
Description: material weighing systems consist of supply bins, scale hoppers, and work platforms that are customized for each application. The capacity of the supply bins range from 1 to 125 cubic-feet, and scale hoppers range from 0.25 to 75 cubic-feet in capacity size. Typical batching systems
- Industries Served: Agriculture, Chemical, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: Sterling Systems & Controls
Description: upon the application, where screw (auger type) feeders are not appropriate or the best choice. Scale devices such as hoppers, platforms, conveyors, etc. are used in a variety of designs, depending on the specific requirements of the application. When considering the scale device or
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
-
Supplier: Sterling Systems & Controls
Description: designs range from 2 to 6 inches. Size selection is depending upon accuracy and rate requirements. We also offer systems with vibratory feeders. depending upon the application, where screw (auger type) feeders are not appropriate or the best choice. Scale devices such as hoppers,
- Interface: Computer Programmable
- Batch: Gravimetric
- Media: Liquid, Solids / Powder
- Standards and Compliance: Other
Find Suppliers by Category Top
Featured Products Top
-
hopper. By adjusting the auger's speed, you control the rate at which solids feed into the powder chute-slowly for fine powders, faster for maximum productivity. The liquid also enters the powder chute at the rate you specify. Because the liquid flow washes the walls of the powder chute, the (read more)
Browse Powder and Solids Blenders Datasheets for ARDE Barinco, Inc. -
Screw Press: A physical dewatering equipment that separates liquids from solids using mechanical pressure. It consists of a drive system, feed hopper, screw conveyor, screen mesh, pneumatic back-pressure device, water collection tank, and a (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
Environmental Management, Cost Management, and Asset Management for High-Volume Oil Field Waste Injection Projects
3 Stage Auger Feed Hopper .
-
Test plan for evaluation of plasma melter technology for vitrification of high-sodium content low-level radioactive liquid wastes
Dent Load frit feed auger hopper Load waste simulant Pretest inspection .
-
Processing Cost Analysis for Biomass Feedstocks
Conversion device feed hopper Auger conveyor/ metering device .
-
PP/PE blends. IV. Characterization and compatibilization of blends of postconsumer resin with virgin PP and HDPE
The feed hopper auger speed setting was 6, the kneader screw speed was set to 12, and the extruder screw speed was set between 7 and 9.
-
i ‐PP/HDPE blends. III. Characterization and compatibilization at lower i ‐PP contents
The feed hopper auger speed setting was 6, the kneader screw speed was set to 12, and the extruder screw speed was set between 7 and 9.
-
Seed Conditioning, Volume 2: Technology-Parts A & B
Roll feed hopper with auger agitator.
-
HTGR base program quarterly progress report for the period ending August 31, 1973
A new hopper / auger feed system for the fluidized-bed burners is being bench tested.
-
Alternatives for managing wastes from reactors and post-fission operations in the LWR fuel cycle. Volume 2. Alternatives for waste treatment
Shredded combustible wastes are fed into the top of a 28 cm diameter by 2.1 m high vertical shaft retort through a lock hopper and auger feed system.
-
Transuranic contaminated waste form characterization and data base
high vertical shaft retort through a lock hopper and auger feed system, as shown .
-
Laboratory and Field Testing of High Performance-Zero Bleed CLSM Mixes for Future Tank Closure Applications
Consequently gravity flow out of the hopper was assumed to be a problem If the D-Area ash is used, a suitable solids handling system (vibrating chains on the hopper , auger feeding , etc ) must be provided.
Indicates content that may require registration and/or purchase.