Products/Services for Auger Mining Equipment

  • Mining Machines-Image
    Mining Machines - (90 companies)
    Mining machines include the following types: tunnel boring machines (TBM) and boring rigs roof bolting rigs rock crushing vehicles other heavy equipment used for tunneling and mine excavation drilling rigs stripping shovels dragline...
  • Augers-Image
    Augers - (84 companies)
    ...at the onset of the industrial revolution and after the invention of the internal combustion engine. Industrial-use, internal combustion engine-powered auger boring machines were first used in the coal mining industry in the early 1930s and commercial auger...
  • Bulk Handling Conveyors-Image
    Bulk Handling Conveyors - (579 companies)
    ...diverters can shift a carton to either side. Drag conveyors (drag chain conveyors) pull or drag material through a tube or U-shaped trough. Sub-types include tubular, round bottom, flat bottom, and V-groove drag conveyors. Screw conveyors or auger...
  • Drilling Rigs-Image
    Drilling Rigs - (145 companies)
    Drilling rigs are machines that creates holes (boreholes) and/or shafts in the ground. They are equipped with deck engines or truck engines, hoists or lifts, compressors, pumps, and pipe-handling equipment.
  •  
    Mining Services - (100 companies)
    Mining services extract minerals, metals, gemstones, and other material from the earth for industrial and commercial use. Mining services include may provide several broad service types, including: General mining services include underground...
  •  
    Mining Shovels - (12 companies)
    Mining shovels are large excavation tools used in surface mining applications to strip overburden materials and load coal, mineral ores, sand, and other natural resources. Mining shovels, also called power shovels or front shovels, are used...
  •  
    Mining and Well Drilling Bits - (119 companies)
    Mining bits are tools for boring into rock and earth. They drill and penetrate soft and hard rock in mining, quarrying, tunneling, construction, geological exploration, and blasting applications. Mining and well drilling bits are boring tools...
  •  
    Data Mining Software - (47 companies)
    Data mining software is used to sort large amounts of data and identify or mine relevant information. Applications use advanced search capabilities and statistical algorithms to identify patterns and correlations in a large database, data warehouse...
  •  
    Roof Supports (mining) - (15 companies)
    Roof supports provide a means of temporary supporting overburden in longwall mining operations. Also referred to as powered roof supports or hydraulic chocks or shields, they are used in sets to stabilize and advance longwall systems across the face...
  •  
    Plow Systems (mining) - (9 companies)
    Plow systems for longwall mining operations extract segments of coal across the face of a seam with equipped cutting picks or blades. Plow systems extract segments of coal across the face of a coal seam during longwall mining procedures...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Heilind Electronics, Inc.