-
Supplier: S.I. Tech, Inc.
Description: S.I.Tech 2351 Ethernet to fiber Bit-Driver ® is board level fiber optic communication product fully tested for compatibility with leading 16-Bit ISA bus computers including IBM AT's and compatibles, Providing complete compatibility to the widest variety of PC
- Form Factor: Board
- Network: Multimode Fiber, Single Mode Fiber
- Features: Other
- Connector: ST Multimode, ST Single Mode
-
Supplier: Data Connect Enterprise, Inc.
Description: Single-mode Fiber Optic: 10.0Km NETWORK STANDARDS: Ethernet V1.0/V2.0, IEEE 802.3; 10BASE-T, 10BASE2, 10BASE5, DTE, FOIRL, 10BASE-FL OPERATING ENVIRONMENT: Ambient: 32° to 120°F (0° to 50°C) Storage: -20°C to 60°C Ambient relative humidity: 5% to 95%
- Features: Local Area Network (LAN), Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10/100-Mbps Ethernet PHY transceiver with fiber & AUI support 80-QFP 0 to 70 Product overview: WG82574IT S LBAC from Intel is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It
- Data Rate: 1,000,000 kbps
- Pd: 100 milliwatts
- TJ: -40 C
- Pin Count: 64 #
-
-
Supplier: Microchip Technology, Inc.
Description: coax), 10BASE2 (thin coax), and 10BASE-F (fiber) implementations, the LAN91C96 interfaces to external transceivers via the provided AUI port. Only one additional IC is required for most applications. The LAN91C96 comes with Full Duplex Switched Ethernet (FDSWE)
- Number of Ports: 1
- Operating Temperature: 70 C
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
-GBIC ports, SFP uplink ports accept SFP transceivers that allow multiple switches to be connected using fiber optic cable Power for PoE devices (select models) PoE+ ports support PoE to power connected PoE devices, such as IP phones, wireless access points, and security (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey
More Information Top
-
ISO 8802/3 local-area networks
One advantage in separating the DTE from the transceiver is that it allows … interface,i.e. the AUI cable, to provide connection to different network media, e.g. fibre or twisted pair, without … the NIC itself. the Ethernet network interface cards or…
-
An Ethernet Active Star Fiber Optic Distribution System
Each star supports up to thirty attached devices that obey Ethernet V2.0 or IEEE 802.3 (Ethernet /IEEE) controller -end specifications. .... Attachment may be made over distances up to 50m by using 15- conductor Attachment Unit Interface ( AUI ) cable, commonly referred to as " transceiver " cable, or over longer distances by way of fiber optics.
-
Fibre Optic Applications In Ethernet Systems
One of the perceived disadvantages of standard copper Ethernet is the size and weight of the AUI cables connecting station to . .... transceiver . .... This may be reduced substantially if an indoor grade fibre optic cable is used, but with the…
-
Active Star Configured Fiber Optic CSMA/CD LANs
Transceiver . .... (Figure 4) connects a standard Ethernet AUI through a fiber optic medium to a Fiber .
-
Passive optical star systems for fiber optic local area networks
These transceivers are AUI (attach- ment unit interface) compatible to 802.3; a proposal de- scribing a full fiber optic system is under discussion within IEEE 802 standards groups. .... Ethernet transceivers operate at 10 MHz baseband, provide optical transmit, receive, and collision detection.
-
Institute of Electrical and Electronic Engineers (IEEE) 802.3 Committee Technical Direction For Active Star Based Network
The transceiver has an Attachment Unit Interface ( AUI ), standard Ethernet interface, that is compatible with all existing Ethernet equipments and fiber optic interface that is compatible with the active star synchronous link signalling. .... FOIRL is a point - to -point link between two Ethernet Repeaters.
-
Characteristics Of Fiber Optic Local Area Networks With A Ring Architecture
A fiber optic ring constitutes a logical segment that has behavior similar to a wire Ethernet . .... At each node, the physical layer equipment is called a transceiver or a medium access unit (MAU .... SINGLE FIBER OPTIC CABLE ATTACHMENT UNIT INTERFACE ( AUI ) CABLE OR "TRANSCEIVER CABLE" .
-
SURVNET: A Fault Tolerant Local Area Network
Each BID connects to an optical modem through a pair of AUI cables. .... The optical modem consists of a pair of optical Ethernet transceivers . .... 144 / SPIE Vol. 841 Fiber Optic Networks & Coherent Technology in Fiber Optic Systems 1l (1987) .
-
High-speed polymer optical fiber networks
AUI CABLE. .... Schematic of test set-up used to ascertain performance of the POE Ethernet Transceiver . .... GLASS FIBER TO PASSIVE STAR .
-
BIOMAPER-II: an integrated instrument platform for coupled biological and physical measurements in coastal and oceanic regimes
This junction-box contained the fol- lowing modules: TC3100 AUI to fiber optic transceiver , AUI to twisted pair MAU, two WDM’s, and two Force 2768R-O-BFST fiber optic video receivers. .... These coaxial wires were: an ethernet and one video channel.
Indicates content that may require registration and/or purchase.