Products & Services

See also: Categories | Featured Products | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Compiled by the American Ceramic Society
    G. Wear of ‘ austenitic manganese steel plates in cement grindin mills, (4) 956.
  • CERAMIC ABSTRACTS
    Wear of austenitic manganese steel plates in cement grinding mills.
  • High Manganese Austenitic Steel For Cryogenic Applications
    The basic mechanical properties of an example high manganese austenitic steel plate were measured in this work, including tensile properties, Charpy impact energy, CTOD, fatigue crack growth rate of both base metal and welded joints at ambient temperature and at -163ºC.
  • SLMN400A KS
    High manganese austenitic steel plates for pressure vessels for low temperature service .
  • Ferrous metals
    … Mo with hardening temp 980°C quenching in oil and tempering for 2 h at 150'C The service life of new plates under normal operating conditions IS 4 72 times longer than that of plates of austenitic manganese steel 7 ref -AA J …
  • ER 307 AWS
    Solid wires for welding dissimilar steels, armour plate , austenitic manganese steels and generally difficult to weld steels.
  • ER 307 ASME
    Solid wires for welding dissimilar steels, armour plate , austenitic manganese steels and generally difficult to weld steels.
  • Effect of manganese and nitrogen on the solidification mode in austenitic stainless steel welds
    The solidification and Ferrite Number are studied in auto- geneous gas tungsten arc (GTA) welds on austenitic stain- less steel plates alloyed with manganese and/or nitrogen, and the results are compared with those obtained for normal welds of the AISI/AWS 300 series …
  • SA-412 Type 201 ASME
    Annealed, and annealed and cold-rolled, chromium-nickel- manganese austenitic stainless and heat-resisting steel plate , sheet, and strip.