-
Supplier: C & C Lift Truck, Inc.
Description: Easily wraps, stores and protects hose improving workplace safety. Features Rewind Safety System up to 80% slower rewind speed of conventional hose reels. Controlled retraction reduces workplace accidents. Requires no electricity. Auto-rewind for fast easy pay out
- Hose / Cable Length: 50 ft
- Hose / Cable Outside Diameter: 0.1875 inch
- Cable Length: 50 ft
- Features: Cable Reel
-
Supplier: Hannay Reels
Description: oven-cured enamel. Manual rewind version also available. Available with 1/8", 7x19 galvanized carbon steel cable. 100 amp alligator clamp. Stainless steel or plastic-covered cable and "Y" branches available at additional charge. Cable guide arm of cast aluminum and ZA12
- Hose / Cable Length: 75 to 100 ft
- Flange Diameter: 14.25 to 16.75 inch
- Core Diameter: 10.75 to 13.25 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
Supplier: Hannay Reels
Description: These reels bond and/or ground aircraft, fuel trucks, and other equipment. Provide smooth operation and require minimum cable pull. Declutching arbor and adjustable guide arm with cable guide. Standard finish is oven-cured enamel. Manual rewind version also available. All
- Hose / Cable Length: 75 ft
- Flange Diameter: 9.25 inch
- Core Diameter: 7 inch
- Hose / Cable Outside Diameter: 0.125 inch
-
-
Supplier: Hannay Reels
Description: Spring Rewind Grounding Reel Independently tested to 43 kVA for 30 cycles. Helps meet OSHA requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device.
- Hose / Cable Length: 65 to 75 ft
- Flange Diameter: 16.5 inch
- Core Diameter: 10.5 inch
- Hose / Cable Outside Diameter: 0.5 to 0.66 inch
-
Supplier: Hannay Reels
Description: Manual Storage Reel Storage only. Manual rewind with hand crank permanently attached to disc.
- Hose / Cable Length: 90 to 150 ft
- Cable Length: 90 to 150 ft
- Features: Cable Reel, Reel & Cable Assembly
- Rewind: Manual / Crank
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft's series L4000 and L5000 power cord reels offer many different styles of outlets and lamps. Easy to mount and structurally strong, the power cord and light cord reels have robotically welded heavy gauge steel frame that attaches to most structurally sound surfaces.
- Voltage: 125 volts
- Hose / Cable Length: 45 ft
- Flange Diameter: 12.625 inch
- Cable Length: 45 ft
-
Supplier: Conductix-Wampfler
Description: laboratories to power tools, seasonal displays, machines, and light sources. Many other reels lack the spring power to retract the cable back into the reel fully. But VersaReel's robust spring motor will pull 50 feet of cable into the reel, even with an accessory
- Hose / Cable Length: 50 ft
- Cable Length: 50 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Reelcraft Industries, Inc.
Description: Reelcraft’s Series CEA welding cable reels are designed to increase safety in the work area with a resulting increase in efficiency and productivity. They have a continuous current path through a live 400 AMP, 90 V DC (maximum) rated enclosed slip ring. Quality Finish and Corrosions
- Voltage: 90 volts
- Hose / Cable Length: 150 to 300 ft
- Flange Diameter: 19.375 inch
- Inside Traverse: 6 inch
-
Supplier: Reelcraft Industries, Inc.
Description: This new package from Reelcraft pairs our heavy industrial cord reels, the Series L 4000, with an accessory swing bracket. The result is a more efficient way to supply power and lighting. Reels may be installed in a central location and pay out cord in a 180° arc from the mounting
- Hose / Cable Length: 35 ft
- Hose / Cable Outside Diameter: 0.052362233 inch
- Cable Length: 35 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Reelcraft Industries, Inc.
Description: indoor, non-weather tight applications only. Compact design - Reels are 25% smaller than our heavy duty Series 80000 reels. Guide rollers - The one piece design and stainless steel pins offer greater strength and easier serviceability. All-steel electrical enclosure - Offers a
- Voltage: 125 volts
- Hose / Cable Length: 75 ft
- Cable Length: 75 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1900 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used whenever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 1,000 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 1,000 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
-
Supplier: Century Spring Corp.
Description: Adaptable, strong and reliable, the Reel Retriever, or "return reel", is a versatile, efficient device which offers theft-deterrence and customer convenience for point-of-purchase displays. A compact box contains a spring-loaded, retracting cable assembly which is securely
- Hose / Cable Length: 5 ft
- Cable Length: 5 ft
- Features: Cable Reel, Hose / Cable Included
- Rewind: Spring
-
Supplier: Microwave Photonic Systems, Inc.
Description: The MPS-1800 Optical Cable Payout Reel is a rugged, reel-style, portable optical cable payout system that can be used wherever temporary optical connections are needed. This Optical Cable Payout Reel was originally designed for Military use when a temporary
- Hose / Cable Length: 450 ft
- Hose / Cable Outside Diameter: 0.03543309 to 0.1181103 inch
- Cable Length: 450 ft
- Features: Cable Reel, Hose / Cable Included, Live Connection, Portable
Find Suppliers by Category Top
Featured Products Top
-
requirements for vehicle grounding. Fast, convenient, automatic spring rewind. Ratchet mechanism locks the reel. Built-in cable hoop. Internal rotary device. Applications: Vehicle Grounding (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay NSCR Series spring rewind reels are designed to handle live electric cable. A heavy-duty motor along with a non-sparking ratchet and declutching arbor make this an exceptionally safe and durable reel. The NSCR Series features double brushes per circuit, and the brushes are made from (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Hannay Reels C Series is designed for storage of cables without a live connection. The heavy-duty reels can be powered by a gear-driven crank or a chain and sprocket drive powered by an electric, compressed air or hydraulic motor. Both the manual and power rewind options come standard with (read more)
Browse Reels Datasheets for Hannay Reels -
Available in manual rewind or power rewind, the SWCR Series of Spring Rewind Arc Reels can handle #2 through #4 cables up to 400 amps. This reel quickly connects the welder to the project at hand and instantly unwinds any cable length for immediate use. The non-sparking ratchet assembly and the (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Made to handle live electric cable, the CR1600 Manual and Power Rewind Series from Hannay is built with a 3-conductor, 45 amp collector assembly with #8 gauge wiring. The rewind can be powered by a removable crank or chain or a sprocket drive powered an electric or compressed air motor. Rollers (read more)
Browse Cable Reels Datasheets for Hannay Reels -
feet of cable depending on cable OD. Features: Direct crank rewind reel. Adjustable cam-lock drag brake. 3 conductor, 45 amp collector ring standard. 6-foot power source lead of 10/3 cable. 15 amp, 3-prong straight (read more)
Browse Cable Reels Datasheets for Hannay Reels -
The Hannay LC16-10-11 portable electric cable reel is ideal for extension cord, broadcast cable and other electric cord. This is compact, lightweight hand carry reel ideal to have on hand to hard to get places when you need power supply. Features: Waterproof duplex (read more)
Browse Cable Reels Datasheets for Hannay Reels -
Designed for storage of long lengths of hose, cable, rope, or wire, the Hannay Reels C1500 Series reels can handle single 1/4" through 1" O.D. Winding is initiated by a 1-1/8" x 2-3/8" (28 mm x 60 mm) opening in the drum. A direct crank rewind is permanently attached with a removable crank (read more)
Browse Reels Datasheets for Hannay Reels -
Hannay Reels C1150 series portable storage reel on wheels is ideal for hose, cable, rope or wire storage. This series can hold up to 900 feet of hose or cable depending on OD. Features: Direct crank rewind and cam-lock drag brake (read more)
Browse Reels Datasheets for Hannay Reels -
Hannay Reels HGR Series is designed for grounding in hazardous areas, like aircraft refueling and chemical plants. The reels bond to aircrafts, fuel trucks and other equipment to provide smooth operation with minimal cable pull. The standard reel is finished in oven-cured enamel, but stainless (read more)
Browse Cable Reels Datasheets for Hannay Reels
More Information Top
-
reel cable drum - offers from reel cable drum manufacturers, suppliers, exporters & wholesalers
Auto Rewind Cable Reels -Drums-(Rewind by Spring/Motor) .
-
Fluid Transfer International Ltd
Earth bonding and lanyard reels , either manual or auto rewind , compliment a wide spectrum of hosereels capable of accommodating from 12 mm to 100 mm diameter hose. .... FuelTronic checks the electrical resistance of the cable and reel assembly, and displays an actual measurement in…
-
Service changes
An electric rewind reel houses 76.2 metres of 19mm reinforced PVC water hose with aircraft quick coupling. .... Options offered include heating (1,500W), auto -level winding hose guide, and ground mounting stand. .... An electric grounding pump, cable reel and 9kg Purple K fire extinguisher are fitted as standard.
-
Desert Research and Technology Studies 2007 Report
[4] Rewinding the cable proved to be somewhat problematic. .... The cable accumulated around the center of the reel 's width, which resulted in the cable getting .... [5] One incident of auto -shutdown was observed during battery start up and the run was abandoned…
-
Accuracy assessment of aerial photographs acquired using lighter‐than‐air blimps: low‐cost tools for mapping river corridors
The helikite is manually controlled from the ground using a high tensile strength tether, which is easily released and rewound using a reel . .... communication lines and overhanging trees which may present snag hazards for the tether cable , and any additional .... The camera was set in auto -exposure mode, and has an in-built intervalometer, set to acquire…
-
Shopping In Other - Big Bruin
Smooth manual rewind . .... Reel Outlet Size in. NPT 3/8, Dimensions L x W x H in. 15 x 11 x … W x H in. 15 x 6 x 11, Duty Cycle 30, Electrode Cable Length ft. 10 .... Portable yet powerful welder 120/230V auto reconnect operation 120/230V input cord with 120V 15 Amp plug HotStart…
-
Phoenix Metal Products Inc
An electric rewind reel houses 76.2 m of 19 mm reinforced PVC water hose with aircraft quick coupling. .... Options offered include heating (1,500 W), auto -level winding hose guide, and ground-mounting stand. .... An electric grounding pump, cable reel and 9 kg Purple K fire extinguisher are fitted as standard.
Indicates content that may require registration and/or purchase.