Products/Services for AutoCAD Blocks Pipe Fitting
-
Pneumatic Fittings - (223 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...SizeCategoryConnection
-
Gas Fittings - (98 companies)...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
-
Hydraulic Fittings - (303 companies)Flange fittings are rims, edges, ribs, or collars with flush surfaces perpendicular to the attached pipe or tube. These surfaces are joined and sealed via clamps, bolts, welding, brazing, and/or threading. For more information on flanges, visit...
-
Sanitary Fittings - (113 companies)...selection. Fitting material considered 'sanitary' must be sterilizable and be able to handle repeated exposure to high temperature steam, pressure, and strong chemicals. Fittings must also be compatible with the material of the vessel (tube, pipe, or hose...
-
Pipe Fittings - (1974 companies)Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations. Pipe fittings are parts that connect pipe sections together or to other components in in-line, offset, multi-port, or mounting... -
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
-
Hose Fittings - (1197 companies)...configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs. Tubes and Pipes. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable...
-
Industrial Pipe - (1678 companies)...connected by fittings or specially-formed connections and joints. It is frequently used in pressurized applications. Industrial pipe construction and material specifications are application-dependent; user consultation with pipe suppliers is typical...
-
Grease Fittings - (67 companies)There are three major thread types for grease fittings: metric, taper or parallel, and unified. M5, M6, M7, M8, and M10 are common metric threads. British standard pipe (BSP), pipe thread fine (PTF), and national pipe thread fine (NPTF) fittings use...
-
Pipe Flanges - (479 companies)...used to make a connection between two pipes or between a pipe and any type of fitting or equipment component. Pipe flanges are used for dismantling piping systems, temporary or mobile installations, transitions between dissimilar materials...
Product News
-
Running Industry Co., Ltd
pneumatic fitting temperature oil quick connectors, and semiconductor quick connectors. These different types of quick couplings are suitable for various industrial and application scenarios, meeting the needs of various pipeline connections. there are many quick pipe couplings parts with kinds of thread types, such as GB, DIN, UNF, UNC, NPT. We can produce them from bar or pipe by CNC machining. or forging the rough parts to get a good performance and reduce the machining allowance,. These pipe and hose fittings... (read more) -
Georg Fischer Piping Systems Ltd
MULTI/JOINT 3000 Plus: Fast Pipe Connections MULTI/JOINT (R) 3000 Plus. The MULTI/JOINT (R) 3000 Plus system easily connects pipes from distribution and transport grids made of a wide variety of materials with a wide range of outside diameters. Using the MULTI/JOINT (R) 3000 Plus system, gas or water pipe networks are quick, safe and simple to connect without the need for special tools. Thanks to the flexibility of MULTI/JOINT (R) 3000 Plus, meeting the specifications of a wide variety of materials or outside diameters of the pipelines... (read more)Browse Pipe Fittings Datasheets for Georg Fischer Piping Systems Ltd -
Running Industry Co., Ltd
petrochemical engineering pipe part The petrochemical industry is the lifeblood of industry, therefore various types of pipe fittings and their joint accessories are widely used, which can be specifically applied to refining, basic chemical engineering, fertilizers and pesticides, pharmaceuticals and biochemical engineering, environmental protection and water treatment, photovoltaic systems for new energy, etc. We can supply various standard and non-standard flanges, pipe fittings, etc. We can produce American, Chinese... (read more) -
Petersen Products Co.
Blocking Large Pipelines for Long Term Projects . The plug expands to block the flow of fluid or gas, effectively isolating the targeted section. For longer term projects, temporary bypass lines can be installed around the isolated segment, ensuring uninterrupted service while repairs or modifications are carried out. Once the work is completed, the line stop is removed, and the hot tap fitting is sealed, restoring normal flow. At times two line stops are created to isolate a section or pipe to be repaired with a bypass around the repair... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
McWane Plant and Industrial
Corrosion Resistant Ductile Iron Pipe MPI is your single source for the pipe, valves and fittings you need to complete your projects, including ductile iron pipe manufactured by McWane Ductile. We 've got you covered with trusted brands like Tyton Joint Pipe and TR Flex Restrained Joint Pipe, as well as Mechanical Joint Pipe. All of our ductile iron pipe offers long life, corrosion resistance, high structural strength and tight joints. Plus, with locations across the U.S., MPI is ready to get our pipe to your jobsites when you need (read more)Browse Industrial Pipe Datasheets for McWane Plant and Industrial -
Petersen Products Co.
Pipe plug for high expansion applications with gas or liquid for multi-size pipe diameters with all the inflation pressure applied to the inside of the pipe wall. Some Multi-Flex (R) plugs can be connected in series for block and bleed applications. Whatever your situation, the pipe plug can be customized for most sizes, pressures, temperatures, and chemicals. To determine the best MULTI-FLEX (R) pipe plug for your job check out the Multi-Flex (R) Pipe Plug Comparison Chart or contact us with your requirements. Follow us on: Facebook. YouTube... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Petersen Products Co.
Pipe Handlers Pipe Handlers 161-9 Series. For use as a Pipe Handler, Grapple, and many material handling requirements. Manufactured to the customer 's requirements. Inflate with air, inert gas or water. Lift, pull, and align tubes, pipes, transformers, and many handling requirements. Most weight, temperature, and chemical requirements. They are not to be used for lifting over any personnel or where their failure would cause significant damage. Many configurations available. Follow us on: Facebook. YouTube... (read more)Browse Industrial Pipe Datasheets for Petersen Products Co. -
Parker Sporlan Division
ZoomLock Push-to-connect HVAC fittings At Parker, we take pride in the quality and performance of our ZoomLock Push product family. As the industry standard for easy-to-connect HVACR fittings, ZoomLock has received extensive qualification and performance testing, ensuring that it meets all industry requirements without compromise. With proven reliability and unmatched quality, ZoomLock Push guarantees secure connections backed by a 10-year warranty. We remain committed to delivering the highest standards of excellence, giving you... (read more) -
Conax Technologies
Compression Seal Fittings for Power Generation the elements throughout the life of the seal to minimize risk of gas or liquid leaks. Soft sealant technology also makes installation, replacement and adjustment to wires, probes, and electrodes possible. Single and multiple element sealing. Conax designs and manufactures a variety of single and multiple element compression seal fittings. Single element fittings are used for sealing on a single element such as a temperature probe, wire, electrode, tubewell, pipe, etc. Multiple element fittings... (read more) -
Conax Technologies
Single element compression seal fittings Single element compression seal fittings. Conax Technologies ' single element fittings are used for sealing on a single element, such as a temperature probe, wire, electrode, tubewell, pipe, etc. These fittings are capable of sealing on items made of metal, glass, ceramic or plastic. Visit our website to learn about all of our standard and customized fittings and feedthroughs. PG series seal fittings. PG series provide pressure/vacuum sealing for tubes, probes, pipes, cables or any single... (read more)Browse Sealing Glands Datasheets for Conax Technologies
-
Design and testing of low-divergence elliptical-jet nozzles
… diameter straight pipe without a flow conditioner – a length approximately 31 times the internal pipe diameter. As shown in Fig. 7, rapid-prototyped nozzle inserts were first fitted into an aluminum mounting bracket and then into the grinding machine mounting block . … jet width and divergence angle were then obtained through image analysis performed in AutoCAD and calibrated through …
-
Design of a walkthrough system for indoor environments from floor plans
It begins with AutoCAD 2D DXF files of floor plans. … have to be cleaned up because there is some information, such as sewage pipes and electric wiring … … since automatic algorithms, such as BSP, usually do not provide a subdivision which fits room partitions very … … all the polygons of a cell lie entirely inside the 3D bounding rectangular block of the cell.
-
Towards Understanding Water Ingestion into Vehicle HVAC System- PIV Validation of a CFD Simulation
The geometry is drawn using an Autocad package and then imported into GAMBIT release 1.3 software … Oil based smoke, created by the smoke generator, is led to the feeding pipe located on the … The feeding pipe is fitted with a number of smoke releasing nozzles equally spaced along the pipe. The emitted laser beam is directed to the centre of a laser optical block launcher, which is …
-
http://www.ndt.net/article/v12n02/carley.pdf
* AutoCAD ® Creates Specifications 2D Calibration blocks , wedge and transducer arrangements, transducer holders and jigs can all be designed to fit material and geometric constraints. Transducer holders and jigs for custom pipes and flanges are modeled in 3D to fit an exact …
-
3D design tools speed NASA space shuttle work
… way.Themodelforherfirstcomposite,theOPFplatform lights in Figure 6, has 5,402 faces and the AutoCAD DWG file is … … compositing phase, she scales the model to match the tape, which is then blocked behind the rendered … … 3D model in Mechanical Desktop, sometimes we discover that some parts just won’t fit together—you could miss … … small-scale architectural pro- jects, and facility systems such as water, gas, and high- pressure pipes . “ .
-
Lighting&Sound America Volume 9 Issue 2 February 2012
Other features include compatibility with the latest versions of AutoCAD (R12 – 2010) and Visio as well … … arrowheads, improved image support, setting of multiple cable labels in a single click, and automatic title blocks . Digital keystone (horizontal and vertical) and the com- pany’s Perfect Fit feature also make it easy to … … with additional features that include quick-and-easy installation (the controller mounts on pipe batten, truss, etc …
-
Design and Installation of Marine Pipelines
… parties should adopt a standard format for all documents with a standard title block for all project … However, it is customary to denote nominal pipe diameters in inches and pressure ratings in bars. … Acrobat pdf file • Adobe Acrobat pdf file • Word / Excel and AutoCAD dwg files • … The document register should be updated whenever documentation is being produced, and could fit into monthly progress …
-
The use of ground penetrating radar as a risk mitigation tool
This time slice was optimised to show the depth of a gas pipe buried beneath a grassy … Import into an AutoCad drawing is aided by fitting the outer curve to the line of the adjacent road. … to be certain that the duct had been located until the 3 dimensional data block was viewed.
-
http://www.ndt.net/article/SimNDT2010/papers/9_Richard.pdf
There is also an option for fitting a flexible probe (1-D or 2-D) to a … … simulation that has been implemented within UltraVision® 3 (and the 3D Package for AutoCAD ) is a time … … an OmniScan PA unit with the phased array assembly placed on a test block with 1.0mm … … have been used in a number of application developments within Zetec, e.g. pipe inspection, turbine blade …
-
Handbook of Materials Modeling
… materials are needed in structures subject to temperature changes such as space structures, bridges and piping systems. Upon cooling, it will expand, fitting tightly into the hole. Using an autocad file of the three-dimensional matrix material structure and a stere- olithography technique, such … … that are triply periodic because they arise in a variety of systems, including block copolymers, nanocomposites, micellar …
Indicates content that may require registration and/or purchase.