Introduction

Tinytag Autoclave data loggers from Gemini can be…
Description: OM-CP-HITEMP140 software, starting, stopping and downloading the OM-CP-HITEMP140 is simple and easy. Graphical, tabular and summary data is provided for analysis and data can be viewed in °C, °F, K or °R. The data can also be automatically exported to Excel® for further
Description: • Provide data integrity, ensuring regulatory compliance • Stainless steel IP68-rated data loggers function in harsh environments • Software includes IQ/OQ/PQ protocols and tools for compliance with FDA 21 CFR 11 • Software programmable immediate start or delay start up to 6
Description: Product Highlights The HOBO U12 Stainless Temperature Data Logger is ideal for food, pharmaceutical, autoclave, and other applications where high-accuracy temperature data is critical. With its broad temperature range (-40 to 125C) and food-grade stainless steel housing,
Description: AUTOCLAVE STERILIZATION TEMP LOGGER; Silicon Manufacturer:-; Silicon Core Number:-; Kit Application Type:Sensing - Temperature; Application Sub Type:Data Logger; Kit Contents:Autoclave High Temp Logger; Product Range:-; RoHS Compliant: Yes
Description: • Direct-to-USB connection and easy-to-use functionality • User-programmable alarm thresholds • All data loggers come with software Simply insert any of these compact, 4.5" (11.4 cm) L loggers into your computer USB port, name it, select high and low alarms if required, and set
Description: AUTOCLAVE DATA LOGGER, NOMAD, TE
Description: Multipoint Autoclave Validation System will provide data to produce a heat map and pressure profile for more in-depth autoclave validations. The kit includes five HiTemp140 high-temperature data loggers, one PR140 pressure data logger with NPT port,
Description: AUTOCLAVE VALIDATION SYSTEM CE
Description: The T10 temperature sensors are NTC (Negative Temperature Coefficient) thermistors, meaning that the resistance of the NTC decreases with increasing temperature. The T10 temperature sensors are compatible with the RMS-MLOG-T10-868/915 data loggers. The data logger
Description: The T30 temperature sensors are resistance thermometers (Pt100 = positive measurement resistance), meaning that the resistance increases with increasing temperature. The sensors are compatible with the RMSLOG-T30-L, RMS-LOG-T30-868 and RMS-LOG-T30-915 data loggers. The data

Tinytag Autoclave data loggers from Gemini can be…