-
Supplier: BMT USA, LLC
Description: Sterilab Laboratory Steam Sterilizers are designed not only to meet Good Laboratory Practices, but to exceed industry standards. Reliability and serviceability are engineered into every unit. Utilizing the latest 3D parametric and MRP software along with BMT ’s lean manufacturing principles
- Capacity: 0.005092587146348115 cubic feet
- Features: Air Filtration, Cooling System, Front Panel & Display, Shelving / Racks / Carts, Timers
- External: Front Load (incl. Walk-in, Truck-in)
- Application: Industrial, Laboratory
-
Supplier: BMT USA, LLC
Description: BMT Fluipharm Hot Water Spray Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Super-heated water is sprayed on the load which enables fast heating and cooling due to the heat transfer properties of water. Air over-pressure
- Capacity: 0.005092587146348115 cubic feet
- Features: Cooling System, Front Panel & Display, Other, Shelving / Racks / Carts, Timers
- External: Front Load (incl. Walk-in, Truck-in)
- Heat Source: Indirect / Contact / Conduction
-
Supplier: BMT USA, LLC
Description: BMT Ventipharm Steam-Air Mixture Sterilizers provide fast, safe and effective terminal sterilization of liquids in sealed or heat sensitive containers. Pure steam is utilized inside the chamber for heating the liquids and over-pressure air is injected into the chamber to compensate for the
- Capacity: 0.005092587146348115 cubic feet
- External: Front Load (incl. Walk-in, Truck-in)
- Features: Front Panel & Display, Other, Shelving / Racks / Carts, Timers
- Application: Industrial
-
-
Supplier: BMT USA, LLC
Description: Steripro cGMP Steam Sterilizers are designed not only to meet the US FDA cGMP guidelines, but to exceed industry standards. Reliability and serviceability are engineered into every unit. Validation is one of the biggest concerns in purchasing a cGMP sterilizer so special attention has
- Capacity: 0.005092587146348115 cubic feet
- External: Front Load (incl. Walk-in, Truck-in)
- Features: Front Panel & Display, Shelving / Racks / Carts, Timers
- Application: Industrial, Laboratory
-
Supplier: Priorclave, Ltd.
Description: With a chamber depth of 625mm, the Priorclave C60 range of autoclaves is ideal for sterilising those taller items such as fermentors and large capacity Erlenmeyer flasks. Although classifed as part of the Priorclave Compact range, the stainless steel chamber of the C60 top loading
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: With a chamber depth of 625mm, the Priorclave C60 range of autoclaves is ideal for sterilising those taller items such as fermentors and large capacity Erlenmeyer flasks. Although classifed as part of the Priorclave Compact range, the stainless steel chamber of the C60 top loading
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: The QCS range of autoclaves is one of the most versatile and cost efficient steam sterilisers available today. Choose from one of the three standard chamber sizes of 100, 150 and 200 litres, and since they offer 20% more loading capacity than other sterilisers of the same capacity the QCS has
- Temperature Range: 284 F
- Capacity: 7.062931453963094 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: The QCS range of autoclaves is one of the most versatile and cost efficient steam sterilisers available today. Choose from one of the three standard chamber sizes of 100, 150 and 200 litres, and since they offer 20% more loading capacity than other sterilisers of the same capacity the QCS has
- Temperature Range: 284 F
- Capacity: 3.531465726981547 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Cole-Parmer
Description: range: -44 to 165°F (-42 to 74°C)|Sterilize: Autoclave, ethylene oxide, or irradiation.
- Outside Diameter / Size: 0.50000027 inch
- Maximum Inside Diameter / Size: 0.37795296 inch
- Wall Thickness: 0.06299216 inch
- Pressure Rating: 20 psi
-
Supplier: Savillex
Description: Savillex offers a range of Purillex® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Pre-sterilized (autoclaved), RTU. Suitable for process validation studies. Produced using the same resin
- Volume: 3 cc
- Connection Type: Screw Thread
- Mouth Type: Standard Mouth
-
Supplier: Savillex
Description: Savillex offers a range of Purillex® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Pre-sterilized (autoclaved), RTU. Suitable for process validation studies. Produced using the same resin
- Volume: 7 cc
- Connection Type: Screw Thread
- Mouth Type: Standard Mouth
-
Supplier: Savillex
Description: Savillex offers a range of Purillex® vials in support of process validation through stability testing programs. Vials range from 3 mL up to 15 mL and are available pre-sterilized, ready-to-use. Pre-sterilized (autoclaved), RTU. Suitable for process validation studies. Produced using the same resin
- Volume: 15.000000000000002 cc
- Connection Type: Screw Thread
- Mouth Type: Standard Mouth
-
Supplier: Cole-Parmer
Description: range:–454 to 400
F (–270 to 205 C| Sterilize:With autoclave, ethylene oxide, or use dry heat. - Outside Diameter / Size: 0.3750002025 inch
- Maximum Inside Diameter / Size: 0.25196864 inch
- Pressure Rating: 142 psi
- Temperature Range: -454 to 400 F
-
Supplier: Cole-Parmer
Description: Meets USP Class VI requirements.| Temperature range:–320 to 500
F (–195 to 260 C).| Sterilize:With autoclave, ethylene oxide, or use dry heat. - Outside Diameter / Size: 0.3750002025 inch
- Maximum Inside Diameter / Size: 0.25196864 inch
- Temperature Range: -320 to 500 F
- Color / Clarity: Translucent
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: vessels and CO2 incubators (6 to 120 liters) – venting of holding tanks for sterile, distilled water and liquid culture media – autoclave venting – in-line sterilization of and particulate removal from air and gases, such as sterilization of air for small fermenters. Midisart® 2000 filtration
- Filtration Grade (Micron Rating): 0.2 µm
- Application / Industry: Biopharmaceutical
- Configuration: In-line
- Range: Micro Filtration
-
Supplier: Cole-Parmer
Description: visual inspection and flow monitoring.| |Certifications: FDA compliant, Proposition 65, REACH Temperature range: –58 to 165°F (–50 to 73°C)||Sterilize: Autoclave.
- Outside Diameter / Size: 0.44094512 inch
- Maximum Inside Diameter / Size: 0.3149608 inch
- Wall Thickness: 0.06299216 inch
- Pressure Rating: 21 psi
-
Supplier: Emerson Automation Solutions – Rosemount
Description: DRIFT FREE REFERENCE - designed with silver-silver chloride reference electrode with gelled electrolyte and proprietary liquid junction. STERILIZATIONS UP TO 140°C – Improved GPHT glass technology increases high temperature stability. FAST, ACCURATE AND IMPROVED STABILITY – Reliable measurements
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 284 F
- Operating Pressure Range: 0 to 72 psi
- Electrode Configuration: Combination
-
Supplier: Master Bond, Inc.
Description: EP3HTND-2Med Black is a one part system that combines easy processing with excellent bonding properties. It cures in 20-30 minutes at 250°F or 5-10 minutes at 300°F and adheres well to a wide variety of substrates including glass, metals, ceramics and most plastics. This paste compound meets USP
- Applied Thickness / Gap Fill: 0.004 to 0.006 inch
- Use Temperature: -60 to 400 F
- Tensile Strength (Break): 5,000 to 6,000 psi
- Dielectric Constant (Relative Permittivity): 3.9
-
Supplier: Despatch - ITW EAE
Description: The LAC benchtop oven features horizontal recirculating airflow and exceptional temperature uniformity. The result is proven reliability in demanding production and laboratory applications, such as curing, drying, sterilizing, aging, and other process-critical procedures. The high-performance
- Temperature Range: 104 to 500 F
- Capacity: 3.7 cubic feet
- Application: Aging, Industrial, Laboratory, Sterilizing
- Features: Air / Oxidizing, Curing, Drying, Front Panel & Display, Logging / Recorder Options, Other, Shelving / Racks / Carts, Timers
-
Supplier: Polygon Company
Description: stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable
-
Supplier: Polygon Company
Description: stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable
-
Supplier: Polygon Company
Description: stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable
-
Supplier: ICO RALLY
Description: • Tough, semi-rigid, thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave, gamma, ETO, steam, and dry heat sterilization • Standard Operating Temperature: -55°C to 175°C • Minimum shrink temperature: 155°C • Provided in cut pieces
- Diameter: 0.375 inch
- Length: 48 inch
- Operating Temperature: -55 to 175 C
- Shrink Temperature: 155 C
-
Description: Deaeration Extruders Central Vacuum Systems Filtration Solvent Distillation/Vapor Recovery Sterilization Autoclaves Degasifiers Evaporators Features: No contact between operating components in the casing Flat power curve over entire vacuum range prevents motor overload Reduced stress on motor
- Pumping Speed: 10 to 35 CFM
- Motor Power: 3 HP
- Mechanical: Axial Blower
- Mounting: Benchtop
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT range of Sterile
- English Size: 0.375 inch
- Features: Barbed, Coupling, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT range of Sterile
- English Size: 0.375 inch
- Features: Barbed, Coupling, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Opta® SFT Sterile connector to be integrated into Sartorius Stedim Biotech Fluid Management assemblies (Opta® SFT-I) and also available as an individual device for end-user assembly with silicone tubing (SFT-I) or TPE tubing (SFT-D) and autoclave sterilization. The Opta® SFT range of Sterile
- English Size: 0.375 inch
- Features: Barbed, Coupling, English, Sanitary / Food Grade Fitting
- Fitting Type: Tube Fitting
-
Supplier: Despatch - ITW EAE
Description: PCO2-14™ Polyimide Curing Oven A clean process oven designed for polyimide baking and curing applications The Despatch PCO2-14™ electrically heated oven was designed to meet the specific process requirements for hard baking polyimide coatings in an inert atmosphere. This high-performance, clean
- Temperature Range: 95 to 662 F
- Capacity: 13.999999999999998 cubic feet
- Features: Air / Oxidizing, Air Filtration, Alarms, Baking, Cleanroom, Cooling System, Curing, Front Panel & Display, Shelving / Racks / Carts
- External: Bench / Cabinet, Front Load (incl. Walk-in, Truck-in)
-
Supplier: U.S. Plastic Corporation
Description: Autoclavable, space-saving bottle features convenient, molded-in handgrips. Excellent for storing and sterilizing contaminated slides and other small lab items. NOTE: Before autoclaving, just set cap or closure on top of the container without engaging the threads. Not leakproof. Dimensions: 142mm
- Container Type: Bottle / Jar
-
Supplier: Portescap
Description: B2010A4 Autoclavable Slotted Brushless DC Gearmotor Bone Mill Surgical Gearmotor (B2010A4) The B2010A4 brushless DC slotted mini motor is designed for high reliability in autoclave environments. Benefitting from Portescap's extensive experience in sterilizable motor designs, this size 20 mini
-
Supplier: ICO RALLY
Description: • Manufactured from non-toxic ingredients conforming to FDA and USDA standards • ProFLO® Clear PVC compound meets the requirements of USP class VI • Glass-like clarity with smooth surface provides outstanding flow characteristics • Does not impart taste or odor • Flexible, lightweight, yet tough
- Outside Diameter / Size: 0.8125 inch
- Maximum Inside Diameter / Size: 0.625 inch
- Wall Thickness: 0.09375 inch
- Pressure Rating: 140 psi
-
Supplier: Total Plastics, Inc.
Description: Sheet: White Rod: Black, Brown, Dark Blue, Light Blue, Dark Green, Grey, Red, Orange and Yellow. Custom Colors Available, Call for Details. Medical grade Propylux® HS is made from an FDA approved polypropylene resin. Through a unique heat-stabilizing process, the extruded material is able to
- Chemical System: Polypropylene (PP)
-
Supplier: Watson-Marlow Fluid Technology Group
Description: biocompatibility and comprehensive validation pack Colour/transparency opaque Spallation very low Certification USP Class VI, FDA regulations 21 CFR177.1810 for contact with food USP85, USP661, USP788 Sterilization methods gamma, autoclave, EtO Operating temperature -20C to 80C Available in
- Wall Thickness: 0.06299216 to 0.18897648 inch
- Temperature Range: -4 to 176 F
- Features: Coiled / Spiral
- Application: Medical / Pharmaceutical
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 10 racks, 96 micro test tubes per rack (960 tubes), 1 ml, 8.8 x 45 mm, unsterilized, autoclavable Titertube® 1 ml micro test tubes allow efficient preparation and storage of large numbers of samples in an 8 x 12 format. Tubes and racks are made of polypropylene; they are autoclavable to
- Volume: 1 cc
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 10 racks, 96 micro test tubes per rack (960 tubes), 1 ml, 8.8 x 45 mm, presterilized, not autoclavable Titertube® 1 ml micro test tubes allow efficient preparation and storage of large numbers of samples in an 8 x 12 format. Tubes and racks are made of polypropylene; they are autoclavable to
- Volume: 1 cc
Find Suppliers by Category Top
Featured Products Top
-
stable measurements of the reduction potential through oxidation in processing environments. The EasyFerm Plus ORP sensor features a pressurized internal reference electrolyte that keeps the liquid junction free of particulates. This sensor can be steam-sterilized, autoclaved or cleaned in place (CIP (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
EP21LSCL-2Med Master Bond EP21LSCL-2Med is a two component, low viscosity epoxy resin system featuring superb optical clarity. This system has a forgiving mix ratio of 100 to 20 by weight. The (read more)
Browse Industrial Adhesives Datasheets for Master Bond, Inc. -
. Sterilization resistance: connectors endure repeated autoclave cycles without performance degradation. Compact, high-density design: SlimStack board-to-board, FFC/FPC, and circular connectors reduce device size while preserving functionality. Reliable data & power integration: Hybrid (read more)
Browse Board to Board Connectors Datasheets for Heilind Electronics, Inc. -
film lubricants can be applied on critical care equipment because they are resistant to cracking or chipping, and are contaminant free as compared to traditional wet lubricants. These coatings are compatible with many different types of sterilization processes such as autoclaving and radiation (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products -
film lubricants can be applied on critical care equipment because they are resistant to cracking or chipping, and are contaminant free as compared to traditional wet lubricants. These coatings are compatible with many different types of sterilization processes such as autoclaving and radiation (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
More Information Top
-
http://etd.auburn.edu/bitstream/handle/10415/3396/THESISFINALRevised.pdf?sequence=2
To sterilize medical utensils RMC employs four AMSCO autoclave sterilizers . 1183 41405 2023 Vacamatic 20x20x38 .
Indicates content that may require registration and/or purchase.