-
Supplier: OMEGA Engineering, Inc.
Description: This 1.6 mm (0.063") diameter 304SS probe, with stainless steel transition junction, is perfect for the food industry, steam washdown applications or general heavy duty use. It features 3.3 m (11') of 1.6 mm 0.062") mineral insulated coiled cable, 0.9 m (3') of PFA-insulated thermocouple
- Diameter or Width Range: 0.0625 inch
- Features: E, Grounded Thermocouple, J, K, None or Hand held, T, Ungrounded Thermocouple
- Sensor Termination Type: Plug or Quick Connect
- Element Configuration: Single Element
-
Supplier: Thermometrics Corporation
Description: Autoclave thermocouples are designed to withstand the harsh environment of an autoclave. They are ideally suited for food applications where steam wash down is necessary.
- Probe Configuration: Straight Probe
- Basic Element Used: Thermocouple
-
Supplier: Process Sensing Technologies USA
Description: The T10 temperature sensors are NTC (Negative Temperature Coefficient) thermistors, meaning that the resistance of the NTC decreases with increasing temperature. The T10 temperature sensors are compatible with the RMS-MLOG-T10-868/915 data loggers. The data logger
- Basic Element Used: RTD
-
-
Supplier: Process Sensing Technologies USA
Description: The T30 temperature sensors are resistance thermometers (Pt100 = positive measurement resistance), meaning that the resistance increases with increasing temperature. The sensors are compatible with the RMSLOG-T30-L, RMS-LOG-T30-868 and RMS-LOG-T30-915 data loggers. The data logger
- Basic Element Used: RTD
-
Supplier: Burns Engineering, Inc.
Description: Autoclave RTD load probe Although designed primarily for use in autoclaves, the Burns Autoclave RTD can be used for any application in which moisture is a concern. An example? Measuring underground pipeline temperatures and more.
- Basic Element Used: RTD
-
Supplier: OMEGA Engineering, Inc.
Description: The OM-CP-HITEMP140 is a rugged, high precision, temperature data logger that is built for use in harsh environments. This stainless steel device is submersible, can withstand temperatures up to 140°C (284°F) and has an accuracy of ±0.1°C (0.18°F) over the entire operating range. The
- Operating Temperature: -40 to 248 F
- Features: Application Software Included, Other
- User Interface: Computer Programmable
- Data Acquisition: Datalogger / Recorder
-
Supplier: Cole-Parmer
Description: Single-Point Autoclave Validation System includes a single HiTemp140 high-temperature data logger with a 1" (2.5 cm) probe, the single-position docking station, and MadgeTech 4 Secure software.
- Data Acquisition: Datalogger / Recorder
-
Supplier: Powell Electronics, Inc.
Description: AUTOCLAVE PROBE
- Category: Element / Chip
-
Supplier: ValueTronics International, Inc.
Description: The 5608-9-D is a probe from Fluke. Features: 200°C to 160°C Calibration accuracy of ±0.05°C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included; NVLAP-accredited calibration
-
Supplier: Cole-Parmer
Description: 5606 Series - Full immersion PRT/RTD probes: Designed to perform in extreme environments where both the transition junction and the lead wires are required to withstand temperatures covering the entire operating range of the probe. Applications include calibration or validation
- Sensed Temperature: -328 to 320 F
- Features: Platinum
- Basic Element Used: RTD
-
Supplier: Cole-Parmer
Description: 5606 Series - Full immersion PRT/RTD probes: Designed to perform in extreme environments where both the transition junction and the lead wires are required to withstand temperatures covering the entire operating range of the probe. Applications include calibration or validation
- Sensed Temperature: -328 to 320 F
- Features: Platinum
- Basic Element Used: RTD
-
Supplier: Cole-Parmer
Description: 5606 Series - Full immersion PRT/RTD probes: Designed to perform in extreme environments where both the transition junction and the lead wires are required to withstand temperatures covering the entire operating range of the probe. Applications include calibration or validation
- Sensed Temperature: -328 to 320 F
- Features: Platinum
- Basic Element Used: RTD
-
Supplier: Conax Technologies
Description: The environmental conditions found in pharmaceutical autoclave chambers are extreme for any equipment. These conditions are a major cause of sensor failure in chamber/load probes due to the ingress of moisture into the sensor and the unacceptable leakage of steam/condensate through the
- Sensed Temperature: -58 to 302 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 4 to 12 inch
- Features: 100 Ohms (Most Common), 3, 4, Available as an Assembly, E, Grounded Thermocouple, J, K, Platinum, T, Ungrounded Thermocouple
-
Supplier: Conax Technologies
Description: Sterisensor® withstands the environmental conditions found in pharmaceutical autoclave chambers. Sterisensor’s engineered moisture seal prevents the ingress of moisture which is the leading cause of failure. Thermocouple Type T or RTD, 100 ohms @0°C, .00385 ohms/ohms/°C calibrations are
- Sensed Temperature: -58 to 302 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 3 to 12 inch
- Features: 100 Ohms (Most Common), 3, 4, Available as an Assembly, Platinum, T, Ungrounded Thermocouple
Find Suppliers by Category Top
Featured Products Top
-
autoclave. We manufacture (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
Standard and custom designed temperature sensors Conax Technologies has been engineering reliable temperature sensing solutions for over 70 years. Our customers consistently count on Conax to help meet their most complex challenges. We provide innovative (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
(HEGPK) High Temperature Power Feedthrough (EG) Power Lead Style Compression Seal Feedthroughs—Our Power Lead (PL) compression seal feedthroughs provide multiple sealed, insulated wires for inserting power into an autoclave or sterilization chamber (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
autoclaves, transformers, power supplies and other vessels requiring a sealed environment. EG feedthroughs electrically and/or thermally isolate single electrodes, tubes, temperature sensors and liquid level probes in pressure (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
autoclaves, transformers, power supplies and other vessels requiring a sealed environment. EG Feedthroughs also electrically and/or thermally isolate single electrodes, tubes, temperature sensors and liquid level probes in pressure/vacuum applications. These bare electrical (read more)
Browse Electrical Feedthroughs Datasheets for Conax Technologies
More Information Top
-
Applications of Composites, Optical Fibre Sensors and Smart Composites for Concrete Rehabilitation: An Overview
The temperature measured gave a good agreement with that measured by autoclave temperature probe .
-
ASPECTS OF AUTOCLAVE MONITORING and PROCESS CONTROL
Instantaneous temperature of autoclave probe .
-
Neonatal oesophageal and axilla temperatures in the neonatal intensive care unit care
Each temperature probe was autoclaved between uses for sterilization.
-
Abstracts section
The temperatures of liquid volumes (10-4000 ml) were monitored with solid-state temperature probes during autoclaving cycles of an automated steam sterilizer.
-
Recent developments in toroid cavity autoclave engineering
In particular, for accurate studies of the physical and chemical properties of the catalytic systems in situ NMR probes with effective temperature and pressure control are imperative, and specialized high-pressure autoclave probes with effec- tive temperature control have been built (2–4).
-
Application of a Versatile Nanoparticle Stabilizer in Phase Transfer and Catalysis
Catalytic experiments were performed using a home-built multicell autoclave containing an internal temperature probe .
-
THE APPLICATION OF A MICROPROCESSOR AS AN AUTOCLAVE CYCLE INTEGRATOR FOR THE EVALUATION OF A COEFFICIENT OF STERILIZATION
the instantaneous temperature o f the autoclave probe t o a tenth o f a degree.
-
Automatic reaction mechanism generation :
Temperatures were mon- itored via thermocouple temperature probes inserted into the autoclave ends ( 2'C uncertainty).
-
Corrosion monitoring techniques for detection of crack initiation under simulated light water reactor conditions
N Electric resistance probe N High temperature imaging autoclave .
-
Selectivity of PEO‐ block ‐PPO Diblock Copolymers in the Microwave‐Accelerated, Anionic Ring‐Opening Polymerization of Propylene Oxide with PEG as Initiator
A typical microwave experi- ment (Table 1, entry 8) was additionally performed under similar conditions, in a 250 mL steel autoclave equipped with an internal temperature probe employing conventional heat- ing.
Indicates content that may require registration and/or purchase.