Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Powell Electronics, Inc.
Description: AUTOCLAVE PROBE
- Category: Element / Chip
-
Supplier: Priorclave, Ltd.
Description: With a chamber depth of 625mm, the Priorclave C60 range of autoclaves is ideal for sterilising those taller items such as fermentors and large capacity Erlenmeyer flasks. Although classifed as part of the Priorclave Compact range, the stainless steel chamber of the C60 top loading
- Temperature Range: 284 F
- Capacity: 2.118879436188928 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: Key Features Lower handwheel on door fitted with thermal and pressure locks to prevent opening at load temperature above 80°C and pressures above 0.2 bar. Tactrol 2 microprocessor control with simple and fully variable setting of process time, temperature with graphic indication of
- Temperature Range: 284 F
- Capacity: 24.720260088870827 cubic feet
- Pressure Range: 34.809048 psi
- Features: Cooling System, Front Panel & Display
-
-
Supplier: Priorclave, Ltd.
Description: The Priorclave C40 range of compact, front loading autoclaves are designed specifically for benchtop steam sterilising applications, a small footprint enabling even the smallest laboratory to own a highly efficient, feature-packed Priorclave. Out of the box the Priorclave C40 autoclave
- Temperature Range: 280.4 F
- Capacity: 1.4125862907926185 cubic feet
- External: Bench / Cabinet
- Features: Cooling System, Front Panel & Display
-
Supplier: Priorclave, Ltd.
Description: The Priorclave C40 range of compact, front loading autoclaves are designed specifically for benchtop steam sterilising applications, a small footprint enabling even the smallest laboratory to own a highly efficient, feature-packed Priorclave. Out of the box the Priorclave C40 autoclave
- Temperature Range: 280.4 F
- Capacity: 1.4125862907926185 cubic feet
- External: Bench / Cabinet
- Features: Cooling System, Front Panel & Display
-
Supplier: Process Sensing Technologies USA
Description: The T10 temperature sensors are NTC (Negative Temperature Coefficient) thermistors, meaning that the resistance of the NTC decreases with increasing temperature. The T10 temperature sensors are compatible with the RMS-MLOG-T10-868/915 data loggers. The data
- Features: RTD
-
Supplier: Process Sensing Technologies USA
Description: The T30 temperature sensors are resistance thermometers (Pt100 = positive measurement resistance), meaning that the resistance increases with increasing temperature. The sensors are compatible with the RMSLOG-T30-L, RMS-LOG-T30-868 and RMS-LOG-T30-915 data loggers. The
- Features: RTD
-
Supplier: Transcat, Inc.
Description: use. To reach the best performance, every silicon pressure sensor in our gauges is specially aged, tested and screened before assembly. At Additel, fully temperature compensated accuracy means every sensor is pressure tested at several environmental temperatures from
- Working Pressure Range: 0 to 20,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: use. To reach the best performance, every silicon pressure sensor in our gauges is specially aged, tested and screened before assembly. At Additel, fully temperature compensated accuracy means every sensor is pressure tested at several environmental temperatures from
- Type: Gauge
-
Supplier: Conax Technologies
Description: The environmental conditions found in pharmaceutical autoclave chambers are extreme for any equipment. These conditions are a major cause of sensor failure in chamber/load probes due to the ingress of moisture into the sensor and the unacceptable leakage of steam/condensate
- Sensed Temperature: -58 to 302 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 4 to 12 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Conax Technologies
Description: Sterisensor® withstands the environmental conditions found in pharmaceutical autoclave chambers. Sterisensor’s engineered moisture seal prevents the ingress of moisture which is the leading cause of failure. Thermocouple Type T or RTD, 100 ohms @0°C, .00385 ohms/ohms/°C calibrations are
- Sensed Temperature: -58 to 302 F
- Diameter or Width Range: 0.125 to 0.25 inch
- Sensitive Length: 3 to 12 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Keller America, Inc.
Description: current or voltage output. The sensing component is a micro-machined silicon pressure chip of high sensitivity. An independent temperature sensor is integrated on the surface of the silicon chip. Pressure measurements can be displayed and recorded on PC or Laptop with help of the
- Working Pressure Range: -14.50377 to 435.1131 psi
- Accuracy: 0.15 to 0.2 ±% FS
- Operating Temperature: -4 to 302 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Cole-Parmer
Description: switches. It can measure pressure precisely with a built-in pressure sensor, read the current or mV output produced by the transducer, and supply an excitation voltage to power sensors or transmitters during calibration. This unit is ideal for in-line pressure calibration and for
- Environmental Properties: Pressure / Vacuum
-
Supplier: Mettler-Toledo Technologies GmbH
Description: range 0 … 60 % O₂ saturation Accuracy ± (1 % of the reading + 8 ppb) Operating Temperature (Celsius) 0 to 60 °C Operating Temperature (Fahrenheit) 32 to 140 °F Mechanical Temperature Resistance (Celsius) -20 to 140 °C Mechanical Temperature Resistance (Fahrenheit) -4 to
- Oxygen Range: 0 to 600,000 ppm
- Accuracy: 1 % FS
- Maximum Length: 8.661422 inch
- Operating Temperature Range: 32 to 140 F
-
Supplier: Cole-Parmer
Description: switches. It can measure pressure precisely with a built-in pressure sensor, read the current or mV output produced by the transducer, and supply an excitation voltage to power sensors or transmitters during calibration. This unit is ideal for in-line pressure calibration and for
- Environmental Properties: Pressure / Vacuum
-
Supplier: Emerson Automation Solutions – Rosemount
Description: longer life in applications where poisoning ions are present. CERAMIC BODY AND HIGH TEMPERATURE CABLE permits autoclave sterilization up to 130°C. FITS STANDARD INSERTION HARDWARE for convenient replacement. The Rosemount Analytical 328A Steam Sterilizable Sensor is specifically
- pH Range: 0 to 13 ph
- Operating Temperature: 32 to 266 F
- Electrode Configuration: Combination
- Junction Type: Double Junction
-
Supplier: Emerson Automation Solutions – Rosemount
Description: sensor is also excellent for other applications, including chemical reactions or food processing. The Hx338 can be used with the Insertion or Retractable sensor mounting assemblies or similar accessories with a PG 13.5 sensor connection, all of which can be used with large scale
- pH Range: 2 to 12 ph
- Operating Temperature: 14 to 284 F
- Operating Pressure Range: 0 to 87 psi
- Electrode Configuration: Combination
-
Supplier: Emerson Automation Solutions – Rosemount
Description: 3800VP has a PT100 ohm RTD mounted inside the pH glass stem for automatic temperature compensation. The 3800 has no integral temperature sensor and is supplied with a coaxial S8 Pg 13.5 connector. PERpH-X™ and AccuGlass™ are registered marks of Emerson Process Management group
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 284 F
- Operating Pressure Range: 0 to 72 psi
- Electrode Configuration: Combination
-
Supplier: Mettler-Toledo Technologies GmbH
Description: regulations. Versatile to Meet Your Application Needs This sensor can measure both pH and ORP (Redox), and has a built in digital temperature sensor. It is pressure resistant up to 4 barg (58 psig), has a watertight connector and can withstand repeated sterilization and
- pH Range: 0 to 14 ph
- Operating Temperature: 32 to 212 F
- Operating Pressure Range: 0 to 58 psi
- Features: Food / Sanitary
-
Supplier: Cole-Parmer
Description: 5606 Series - Full immersion PRT/RTD probes: Designed to perform in extreme environments where both the transition junction and the lead wires are required to withstand temperatures covering the entire operating range of the probe. Applications include calibration or validation of
- Sensed Temperature: -328 to 320 F
- Element Material: Platinum
- Features: RTD
-
Supplier: Cole-Parmer
Description: 5606 Series - Full immersion PRT/RTD probes: Designed to perform in extreme environments where both the transition junction and the lead wires are required to withstand temperatures covering the entire operating range of the probe. Applications include calibration or validation of
- Sensed Temperature: -328 to 320 F
- Element Material: Platinum
- Features: RTD
-
Supplier: DJ Instruments
Description: Psi (Whichever Is Least) Linearity & Hysteresis Combined: < 0.25% Of F.S.( B.F.S.L.) Max Temperature: 275°F (Autoclaving) With Power Off (1 Hour Max). Operating Temperature Range: -30°F To 175°F - Storage Temp -50°F To 250°F Temperature Compensation: Zero Balance: Within .015%
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Viatran
Description: Viatran's 570 pressure sensor is used in industrial applciations including offshore oil rigs, gas compressors, paint spraying, natural gas pipelines, chemical processing, etc. A better alternative to conventional process transmitters in a reliable, cost-effective design. The 570 pressure
- Working Pressure Range: 0 to 100,000 psi
- Operating Temperature: -10 to 190 F
- Measurement Type: Absolute, Gauge
- Signal Output: Analog Current
-
Supplier: Siemens Process Instrumentation
Description: and calibration is evident in the wide range of versatile flow meter sensors and transmitters. The resistant Coriolis flow sensor for extreme conditions and corrosive fluids Dual curved AISI 316L or alloy 22 tubes with optimum decoupling from external influences Tube sizes 0.50”,
- Mass Flow Rate: 0.0055125 to 624.75 lbs/min
- Operating Pressure: 10,152.639 psi
- Media Temperature: -320.8 to 662 F
- Media Temperature Range: -320.8 to 662 F
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: worrying about possible contamination? waiting for the autoclave? UniVessel® SU – The first completely single-use, culture vessel for lab scale, cell culture and process development. Features Completely single-use from vessel to sensor Designed for GMP and non-GMP environments For cell
- Number of Vessels: 1 #
- Vessel Volume: 2 liters
- Temperature Range: 50 C
- Reactor Operation: Batch
-
Supplier: BMT USA, LLC
Description: from 5°C above ambient to 250°C (300°C as option) Low level vacuum to 99.9995% Effective temperature transfer via SERVOTHERM Shelves Ventiflex – spring-loaded door/window with safety glass vented to the sides, away from operator in case of an explosion Integrated port for sensors Inert
- Temperature Range: 41 to 572 F
- Capacity: 3.92 cubic feet
- Features: Alarms, Laboratory, Rough / Low (< 760, > 1 torr), Shelving / Racks / Carts, Timers
- External: Bench / Cabinet
-
Supplier: Keller America, Inc.
Description: The Series 7S / 9S provide low mass, smaller one-piece housing with a brazed stainless steel diaphragm for lower production cost, giving excellent long-term stability combined with easy installation. The Series 7 S / 9 S transducers are constructed from 316L stainless steel, using a high
- Working Pressure Range: -14.50377 to 290.0754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Temperature Sensors Aerospace Transportation Cryogenics Autoclaves FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or standard thermocouple wire per ASTM E230 & ANSI MC 96.1 Twisted pair allows for a tighter bend radius and reduced
- Temperature Range: -328 to 392 F
-
Supplier: Sensirion
Description: respiratory applications. The thermal sensor element assures very fast signal processing time and bidirectional measurement mode, with the signal being internally linearized and temperature compensated. The outstanding performance of the SFM3200 sensor is based on Sensirion's
- Pipe Diameter: 0.7480319 inch
- Gas Volumetric Flow Rate: -3.53107344632768 to 8.82768361581921 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 8.702262 to 15.5190339 psi
-
Supplier: Sensirion
Description: respiratory applications. The thermal sensor element assures very fast signal processing time and bidirectional measurement mode, with the signal being internally linearized and temperature compensated. The outstanding performance of the SFM3200 sensor is based on Sensirion's
- Pipe Diameter: 0.7480319 inch
- Gas Volumetric Flow Rate: -3.53107344632768 to 8.82768361581921 SCFM
- Operating Temperature: 50 to 122 F
- Operating Pressure: 9.5724882 to 15.5190339 psi
-
Supplier: ValueTronics International, Inc.
Description: Specifications: Temperature range - –200 °C to 500 °C Nominal resistance at 0.01 °C - 100 Ω ± 0.5 Ω Temperature coefficient - 0.0039250 Ω/Ω/°C Relative Accuracy[1] - ± 0.007 °C at –200 °C Short-term repeatability[2] - ± 0.007 °C at 0.010 °C The 5606-9-D Full Immersion PRTs are designed
-
Supplier: Schott Japan
Description: components and even malfunction of the equipment. Our tightly sealed connectors are thus highly temperature and shock resistant and can reliably withstand the typical steam sterilization conditions in autoclaves. At the same time they provide continuous power supply, or transmission of
Find Suppliers by Category Top
Featured Products Top
-
temperatures over 130 °C enabling processes like sterilization by autoclaving. The IST AG LFS1505 conductivity sensor is available with either Pt/Ni wires, Cu/Ag wires or PTFE insulated AWG 30 as standard wires. LFS1710 (read more)
Browse Datasheets for Innovative Sensor Technology IST USA Division -
standard conductivity sensor is an ideal low-cost solution for handheld instruments in medical technology that require single-use sensors, such as for autoclaving, and its wide range of applications extends from water treatment and quality monitoring to fuel cell applications to descaling prevention (read more)
Browse Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
stable measurements of the reduction potential through oxidation in processing environments. The EasyFerm Plus ORP sensor features a pressurized internal reference electrolyte that keeps the liquid junction free of particulates. This sensor can be steam-sterilized, autoclaved or cleaned in place (CIP (read more)
Browse Dissolved Oxygen Sensors Datasheets for Hamilton Company -
compression seal fittings, temperature sensors and (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
to the steam. Portescap performs in-house autoclave durability testing on motors using hospital grade equipment. On most motors, the pressure, steam and temperature can lead to premature damage or destruction of bearings, sensors, magnets and stators resulting in either poor performance or motor (read more)
Browse Brushless Motors Datasheets for Portescap -
Standard and custom designed temperature sensors Conax Technologies has been engineering reliable temperature sensing solutions for over 70 years. Our customers consistently count on Conax to help meet their most complex challenges. We provide innovative (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
TGF/TGM assemblies with fiberglass-insulated thermocouple wire are specially designed for applications where the sensor wire is exposed to process temperatures reaching up to 900°F (482°C). These assemblies are particularly targeted for use with pressure vessels (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
sensors are designed for fast response times - critical in laboratories and environmental chambers. More rugged sensors are available for use in the high-temperature stress found in medical autoclaves and sterilization equipment. (read more)
Browse Thermowells Datasheets for Pyromation -
processes like sterilization by autoclaving. It features a new glass coating for improved chemical resistance. Further advantages of the LFS1107 thin-film conductivity sensor include: Widest conductivity and temperature range Small footprint Improved chemical (read more)
Browse Conductivity Electrodes Datasheets for Innovative Sensor Technology IST USA Division -
Conax vacuum and pressure seals, temperature sensors, and cable and harness assemblies, visit our website. (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies
Conduct Research Top
-
Data Loggers: There s No Such Thing as TMI
for the current data logging boom, says Harper Howell, president of Ellab, whose products include temperature loggers for autoclaves, lyophilizers, and other harsh process environments. "There 's
More Information Top
-
Burns Engineering Offers 5-Day Temperature Calibrations with Pre-Scheduling Feature
• Autoclave Temperature Sensors Series from Burns Engineering Offers Superior Performance .
-
USA heat treatment Suppliers, USA heat treatment Manufacturers and USA heat treatment Exporters on EC21.com
Products/Services:thermocouple, cefir, heat treatment, heat treating, temperature sensor , autoclave .
-
https://dspace.lib.cranfield.ac.uk/bitstream/1826/1039/1/PhD%20Thesis_Final.pdf
Figure 5-13 shows the response of embedded and reference sensors during autoclave temperature tests.
-
2008 Fall Pharmaceutical Solutions Update
• Autoclave load cell temperature sensors .
-
Animal Cell Biotechnology
Therefore, it is recommended to check this effect before by introducing a tem- perature sensor of the autoclave into a 2–L flask filled with dry carriers.
-
http://dspace.mit.edu/bitstream/handle/1721.1/73846/810161483-MIT.pdf?sequence=2
Embedded sensors can monitor autoclave temperature and pressure, and the strain, humidity, cure status, voids, and delaminations of the cured structure.
-
Embedding of MEMS pressure and temperature sensors in carbon fiber composites: a manufacturing approach
Before and after the autoclave curing cycles the temperature sensor was also checked for any destructive effects that might have occurred from either the present pressure (90 psi max.) or the temperature (350°F max.) of the curing cycles.
-
New Technique for Evaluating Antiagglomerate Gas-Hydrate Inhibitors in Oilfield Applications
The sensors used in the current version of the multicell test system are: a total pressure sensor (0..200 bar) for the autoclave , individual cell temperature sensors (Type K thermocouples) and two individual fibre-optic systems (SICK WLL170-P132/LL3 DT01 and SICK …
-
MANAGEMENT PRE-START REVIEW FINAL REPORT FOR THE BIOSAFETY LEVEL 3 (BSL-3) FACILITY (B368) LAWRENCE LIVERMORE NATIONAL LABORATORY
Another observation is that SOP 3.1 does not reflect the need to annually collect and report under the California treatment permit the calibration of the temperature measurement sensor for the autoclave .
-
Parallelize Tes screening of heterogeneously catalyzed gas / liquid phase reactions in a Multibatch‐Reaktor
ZunaÈchst was given up the installation of temperature sensors in every individual autoclave , but it is easily moÈglich.
Indicates content that may require registration and/or purchase.