-
Supplier: ISC Sales, Inc.
Description: The zero series automatic water filters have a straight flange configuration to accommodate simple installation with any straight pipeline. These automatic self-cleaning filters are distinguished by a two-stage screening process. Each filter contains
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 15 to 7,350 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: ISC Sales, Inc.
Description: The 90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. This series of automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative. These
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 15 to 1,600 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: ISC Sales, Inc.
Description: Our 180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installations. These automatic water filters will integrate with any straight pipeline and contains two types of screens. The coarse screen is responsible for
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 15 to 7,350 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
-
Supplier: ISC Sales, Inc.
Description: Low Pressure models make self-cleaning filtration possible at lower pressures. The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle. They are necessary where the minimum 35 psi system pressure is not
- Filtration Grade (Micron Rating): 20 to 4,000 µm
- Maximum Liquid Flow: 15 to 7,350 GPM
- Maximum Pressure: 15 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Marmon Industrial Water LLC
Description: The Graver Filter-Pak™ filter is a gravity type filter that combines the advantages of the Monoscour and Scour-Pak™ filters. It is a heavy duty, self cleaning installation using vigorous air scour followed by water backflush. The Filter-Pak
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
Supplier: Accuris
Description: Agricultural Irrigation Equipment - Filters - Part 3: Automatic Self- Cleaning Strainer-Type Filters
-
Supplier: Forsta Filters Inc.
Description: The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 850 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Forsta Filters Inc.
Description: The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 7,350 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Forsta Filters Inc.
Description: The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 6,125 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Description: Specifies the general construction requirements and test methods (performance tests of new filters, performance test of filters following simulated use). Does not cover filtration ability, efficiency and capacity.
-
Supplier: Diversi-Tech, Inc.
Description: Diversi-Tech's Green Filter Injection Cleaning System Machine is a standalone unit designed to clean most cylindrical cartridge filters. The unit is adjustable and accepts most filter sizes, and features our patented Injection Self Cleaning System (U.S.
- Airflow: 1,400 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating), Pulse-jet
- Collector Type: Source Collector / Portable
-
Supplier: Marmon Industrial Water LLC
Description: fully automatic and incorporates a self contained backwash compartment which eliminates the need for backwash pumps and tanks. It also includes a vigorous air scour step to efficiently clean the filter media while minimizing the volume of backwash water consumed. Filter
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
Supplier: ASTM International
Description: 1.1 This specification covers automatic or continuously self-cleaning automatic strainers, or both, for use in fuel and lubrication oil systems. The strainer is designed to operate under positive pressure (discharge side of the pump). Strainers manufactured to this
-
Supplier: Sanborn Technologies
Description: Turbo T18-3 Fully Automated Self-Cleaning Separator The T18-3 separator is a fully automatic self-cleaning centrifuge with process capacities up to 8 gpm. Cleaned coolant is discharged continually during the run/feed mode while tramp oil is separated and discharged
- Removal Rate: 480 GPH
- Capacity: 4.75 gallons
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Sanborn Technologies
Description: Turbo T40-3 Automatic Centrifuge Automatic 3-Phase Separator With the same high solids capacity of Turbo T40-2, the 3-phase T40-3 adds additional application capabilities. The Turbo T40-3 efficiently removes tramp oil from contaminated coolants while handling large volumes of solids on
- Removal Rate: 60 to 2,400 GPH
- Capacity: 10.5 gallons
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: AGC Chemicals Americas, Inc.
Description: vegetables and more colorful flowers. Low surface energy gives F-CLEAN film non-stick and self-cleaning properties so greenhouses remain clean naturally with rain or snow. And snow will automatically slide off, saving the cost of labor-intensive and expensive snow removal. No
- Thickness: 0.0011811023622047244 to 0.003937007874015748 inches
- Enhancement / Features: Hard Coat / Thin Film, Transparent
- Materials: Plastic / Polymer
- Features: Specialty / Other
-
Supplier: Stoelting Cleaning Equipment
Description: Lewis self-contained, ultrasonic cleaners providing all components and accessories in one cabinet. Matching rinse and dry units available to give a complete ultrasonic wash, rinse, and dry operation. Standard Features Circuit breaker, timer, and all controls are mounted on the control panel
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Immersion Systems - Ultrasonic, Spray Washers
- Machine Mounting: Floor / Skid
- Operation: General Cleaning / Surface Prep
- Components: Heaters, Pumps, Ultrasonic Generators, Ultrasonic Transducers
-
Supplier: Technic, Inc.
Description: pump with valving, flexible piping and self closing quick disconnect fittings and stripping process timer. Automatic Electroless Nickel Controller Nickel concentration monitoring and metering pump unit used to automatically add electroless nickel makeup component as required. Optional
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Sanborn Technologies
Description: Coolant Purifier Model CP-2 Economical Automatic Coolant Recovery System The Model CP-2 is an economical centrifugal purification system that removes both tramp oil and fine solids from machine tool coolants. The heart of the CP-2 is the Mitsubishi SJ-700 self-discharging high speed
- Removal Rate: 120 GPH
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: King Engineering Corporation
Description: KING U203 Ultra-C Filter provides high efficiency air line filtration for point of use that’s economically priced. It is the right choice for lower flow applications that demand ultra clean compressed air. The high efficiency 20 scfm two stage filter uses a self-draining
-
Supplier: AENOR
Description: IRRIGATION EQUIPMENT. AUTOMATIC SELF-CLEANING FILTERS.
-
Supplier: Forsta Filters Inc.
Description: A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing pipeline.This
- Pipe Size: 4 inch
- Pressure Rating: 35 to 150 psi
- Screen Opening: 0.01968503937007874 to 0.15748031496062992 inches
- Process Temperature: 210 F
-
Supplier: Filtertech, Inc.
Description: disposable guard filters. To address these issues, Filtertech has developed the Model ABS Absorption Filter that is fully automatic and eliminates the need for any precoating or use of disposable filters. The Model ABS Absorption Filter incorporates a unique
-
Description: installed vertically. self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators Dimensions self-operated temperature regulators
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: Dupont Water Solutions
Description: grease (FOG) - Long or short fibers - Hair, lint and algae Simple, self-cleaning, automatic operation Compact footprint (e.g. less space, waste, chemicals, air) Operationally efficient: - Low maintenance and high uptime – no backwashing or excessive filter changes - High
- Filtration Grade (Micron Rating): 15 to 55 µm
- Maximum Liquid Flow: 80 to 400 GPM
- Maximum Pressure: 100 psi
- Maximum Temperature: 160 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: dispense exact volumes of chemicals. They are essential for applications requiring precise recipe control, such as photoresist coating or wafer cleaning. By automating the dispense cycle, CDUs eliminate the variability and safety risks associated with manual handling. Semi & Fully
- Body Material: Stainless Steel
-
Description: automatic filter cleaning and sound attenuation as standard features. This makes the Vibra Shake a clean, safe alternative to traditional envelope collectors.
- Airflow: 1,400 to 2,400 SCFM
- Applications: Abrasives, Fine Powders
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and
- Body Material: Stainless Steel
-
Supplier: United Air Specialists, Inc.
Description: install and arrives with everything necessary to begin eliminating dust. The compact SDC takes up very little factory space and can be situated indoors or outside. The SDC provides energy savings by self-cleaning the filter media without using compressed air. Upon shutdown, SDC
- Airflow: 280 to 8,232 SCFM
- Applications: Abrasives, Fine Powders, General Cleaning, Reclaim / Recycle
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Bag-type Units (Baghouse)
-
Supplier: Diversi-Tech, Inc.
Description: The Diversi-Tech self cleaning downdraft table eliminates the need for costly maintenance and replacement filters. Compressed air is blown through the filter in the reverse direction, dislodging smoke and dust from the filter. The solid pollutants are then
- Efficiency: 99.5 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 4,300 SCFM
- Collector Type: Downdraft Table
-
Supplier: Filter 1 Clean Air Consultants
Description: Custom Built to Fit the Application This down draft table features ultra-efficiency nanofiber media filters, work surface grating, suction velocities of 150-300 FPM across the entire work surface, and automatic power pulse cleaning. The unit is self cleaned on a solid
- Minimum Particle Size Filtered: 0.3 to 0.5 µm
- Airflow: 6,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
- Separation / Filtration System: Cartridge-type Units
-
Supplier: Ivie Enterprises, Inc.
Description: natural bristles Headlight providing illumination of work area Quick Draw Tools with 12' cleaning reach Aluminum telescopic wand Extra wide, non-marking injection molded CleanBreeze disposable filter bag reduces dust 50 foot, 3-wire commercial cord with thermal Designed with an
- Airflow: 120 SCFM
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: ProVent LLC
Description: Standard Features Self Contained and Portable Models From 550 - 1440 CFM All Welded Heavy Sheet Steel Nested Fan and Compressed Air Manifold Cam Locking Door and Filter Racking System (see video at right) 5" Locking Heavy Duty Casters Manual Reverse Pulse Controls for self
- Airflow: 500 to 2,000 SCFM
- Separation / Filtration System: Cartridge-type Units
- Process: Dry
- Applications: Metalworking Chips / Fluids, Welding Fumes
Find Suppliers by Category Top
Featured Products Top
-
bottom up spray showers. Easy visual performance check, inspection and infrequent maintenance. (1-2/years) Performance can be "Fine Tuned" (variable speed motor) for change in concentration or flow rate. Easy to install, self-contained modular unit. Small floor (read more)
Browse Strainers Datasheets for Vooner FloGard LLC -
Data Sheet IsoClean 800 and 800UV The IsoClean® 800 is a portable, self-contained high efficiency particulate (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
removes even the finest particles and at the same time is self-cleaning using semi-permanent filter elements. The Model ABS Absorption Filter is available in a wide variety of configurations to meet the needs of various applications including engineered system design when required. The ABS (read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
do best. Its compact footprint helps preserve valuable floor space, making it a practical solution for facilities where every square foot matters. Engineered for consistent performance, this system recirculates clean, filtered air back into your facility, reducing the need for costly make-up air (read more)
Browse Fume and Smoke Collectors Datasheets for Clean Air Industries -
The Dual Force Vac System is a convenient and versatile solution for liquid material handling and spill clean up. Using powerful Transvector technology, the Dual Force Vac Drum Pump can either fill or discharge a 55 gallon drum in under two minutes. It switches easily -- with a 1/4 turn of (read more)
Browse Drum Pumps Datasheets for Vortec -
Data Sheet Enviralab Sterility Module (ESM) The self-contained, clean bench features a modular (read more)
Browse Clean Benches Datasheets for Envirco -
datasheet Enviralab Sterility Module (ESM) The self-contained, clean bench features a modular design (read more)
Browse Clean Benches Datasheets for Envirco -
High-efficiency Automatic Filter Press, designed to revolutionize sludge dewatering processes across multiple industries. This equipment integrates advanced German-engineered technology for rapid dewatering, ensuring higher productivity, cleaner operations, and smarter (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
weights to suit different filter grades, from high-efficiency (H13) to ultra-high-efficiency (U15–U17). Its self-supporting structure and pleatability make it ideal for mini-pleat and deep-pleat filter designs. The media performs (read more)
Browse Filter Media Datasheets for Harbory Filtration -
One important point for professional buyers is that “99% efficiency” does not automatically mean one filter is better than another. The efficiency value needs to be (read more)
Browse Air Filters (industrial) Datasheets for Harbory Filtration
Conduct Research Top
-
Automatic Self-Cleaning Scraper Strainers Filter Smallest Particles to Largest Debris
Unlike backwash systems, scraper strainers reliably resist clogging and fouling when faced with micron-sized particles, oversized solids, and high solids concentration