-
Supplier: ISC Sales, Inc.
Description: The zero series automatic water filters have a straight flange configuration to accommodate simple installation with any straight pipeline. These automatic self-cleaning filters are distinguished by a two-stage screening process. Each filter
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 15 to 7,350 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: ISC Sales, Inc.
Description: The 90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. This series of automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative.
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 15 to 1,600 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: ISC Sales, Inc.
Description: Our 180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installations. These automatic water filters will integrate with any straight pipeline and contains two types of screens. The coarse screen is
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 15 to 7,350 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
-
Supplier: ISC Sales, Inc.
Description: Low Pressure models make self-cleaning filtration possible at lower pressures. The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle. They are necessary where the minimum 35 psi system pressure
- Filtration Grade (Micron Rating): 20 to 4,000 µm
- Maximum Liquid Flow: 15 to 7,350 GPM
- Maximum Pressure: 15 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Forsta Filters Inc.
Description: The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 850 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Forsta Filters Inc.
Description: The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 7,350 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Forsta Filters Inc.
Description: The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate
- Filtration Grade (Micron Rating): 5 to 4,000 µm
- Maximum Liquid Flow: 6,125 GPM
- Maximum Pressure: 35 to 150 psi
- Maximum Temperature: 210 F
-
Supplier: Marmon Industrial Water LLC
Description: The Graver Filter-Pak™ filter is a gravity type filter that combines the advantages of the Monoscour and Scour-Pak™ filters. It is a heavy duty, self cleaning installation using vigorous air scour followed by water backflush. The Filter-Pak
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
Supplier: Forsta Filters Inc.
Description: A Coarse Strainer industrial water filter is an in-line configuration of an automatic self-cleaning water filter.Coarse Strainer automatic filters have an inline flange design which allows for direct installation into an existing
- Pipe Size: 4 inch
- Pressure Rating: 35 to 150 psi
- Screen Opening: 0.01968503937007874 to 0.15748031496062992 inches
- Process Temperature: 210 F
-
Supplier: Marmon Industrial Water LLC
Description: fully automatic and incorporates a self contained backwash compartment which eliminates the need for backwash pumps and tanks. It also includes a vigorous air scour step to efficiently clean the filter media while minimizing the volume of backwash water consumed.
- Features: All Gravity Filters, Other
- Equipment Type: Sand Filter
-
Supplier: Sanborn Technologies
Description: Turbo T40-3 Automatic Centrifuge Automatic 3-Phase Separator With the same high solids capacity of Turbo T40-2, the 3-phase T40-3 adds additional application capabilities. The Turbo T40-3 efficiently removes tramp oil from contaminated coolants while handling large volumes of solids on
- Removal Rate: 60 to 2,400 GPH
- Capacity: 10.5 gallons
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Alfa Laval Inc.
Description: cleans large bilge water volumes at sea as well as ashore without the use of chemicals, adsorption filter or membranes. Cleaning efficiency PureBilge generally achieves an oil-in-water content of less than 5 ppm. Performance has been proven under real-life operating
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Dupont Water Solutions
Description: flowback water Designed for Nasty Water The TEQUATIC™ PLUS F-150 Filter, with its innovative and patented design, combines the power of continuously cleaning, cross-flow filtration with forced settling and solids collection into a single device. The fouling resistant
- Filtration Grade (Micron Rating): 15 to 55 µm
- Maximum Liquid Flow: 80 to 400 GPM
- Maximum Pressure: 100 psi
- Maximum Temperature: 160 F
-
Supplier: Technic, Inc.
Description: Process Cell Covers Process cells are equipped with automatic opening cover assembly providing a controlled processing environment. Auxiliary DI Water & N2 Spray Guns Spray guns are conveniently mounted in process chassis module for cleaning tool deck surfaces. Automation System
- Machinery Type: Automated System
- Process / Technology: Electroplating
- Application / Industry: Semiconductor / Wafer, Solar / Photovoltaic
-
Supplier: Filtertech, Inc.
Description: disposable guard filters. To address these issues, Filtertech has developed the Model ABS Absorption Filter that is fully automatic and eliminates the need for any precoating or use of disposable filters. The Model ABS Absorption Filter incorporates a unique
-
Description: installed vertically. self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators self-operated temperature regulators Dimensions self-operated temperature regulators
- Valve Type: Directional Valves
- Features: Regulators
- Media: Steam
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: dispense exact volumes of chemicals. They are essential for applications requiring precise recipe control, such as photoresist coating or wafer cleaning. By automating the dispense cycle, CDUs eliminate the variability and safety risks associated with manual handling. Semi & Fully
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: bonding Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Compressed air CDA,SS316 1/2″SWG Waste outlet Drain,PP DN20 Fusion Socket/Drain,PP DN25 Fusion Socket Standard equipment PP shell + transparent PVC observation window + PFA internal pipe valve, nitrogen purging, sampling, fully automatic acid supply, automatic switching of left and
- Body Material: Stainless Steel
-
Supplier: JST Manufacturing, Inc.
Description: overflow bath and support plumbing perform highly effective, reliable cleaning using a wide variety of organic solvents and aqueous surfactant solutions. The primary cleaning chemistry is filtered and stored in the reservoir for use in subsequent cleaning cycles. Washed parts
- Machine Type: Immersion Systems - Ultrasonic
-
Supplier: MO2 Inc.
Description: storm water run-off, process and waste water, bilge and ballast water, groundwater remediation and carbon filter bed breakthrough. It operates for extended periods without operator attention, and features self-diagnostic software, auto zeroing and optional
- Concentration: 0 to 2,000 ppm
- Operating Temperature: 32 to 122 F
- User Controls: Computer Interface, None
- Features and Functionality: Controller Functionality
-
Supplier: Eaton
Description: Applications Options Integral Trap Trap Heating Element ASME UM or U Code Stamp Water Gauge Tap Thermometer Tap Larger Drain Size High Efficiency – No Maintenance Eaton’s Type T Gas/Liquid Separators automatically remove 99% of all liquid and solid entrainment particles 10 microns in size or
- Filter Size Rating: 10 microns
- Maximum Inlet Pressure: 125 to 1,000 psi
- Connection: 1" NPT, 3/4" NPT
- Drain: Automatic
-
Supplier: Alfa Laval Inc.
Description: built-in paring disc pumps for clean oil and dirty water. A range of other ancillary equipment is available to provide a complete installation for removing any solids and water that might contaminate the fuel and lube oils. FALCON systems provide automatic, unattended operation,
-
Dust Collectors and Dust Collector Filters - Waste Gas Treatment Electrostatic Dust Collector -- EDCSupplier: DAS Environmental Expert GmbH
Description: precipitated in a grounded water film on the water wall. The filtered fine dust is suspended into the scrubber solution. The dust collector is equipped with an automatic self-cleaning mechanism for the emission electrodes. Remaining residual gases meet the strict
- Separation / Filtration System: Electrostatic Precipitators
-
Supplier: Haida International Equipment Co., Ltd.
Description: controller. with PID adjustment and rapid self-turning. It can set several parameters to do cyclic test. directly digital temperature display for easy reading. 5. Multiple protective devices: Over temperature protection. water leakage alarm. over pressure of compressor. electricity
- Humidity Range: 50 to 90 % RH
- Configuration: Floor Mount
- Parameters: Humidity
- Features: Humidity Control
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: each part of the system, self-check and confirmation of multiple safety, simple system, and supports multiple languages, supports multiple signal inputs, code scanner, high-efficiency filter, door sensor Optional *Emergency manual operation panel *High efficiency filter *Door
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
removes even the finest particles and at the same time is self-cleaning using semi-permanent filter elements. The Model ABS Absorption Filter is available in a wide variety of configurations to meet the needs of various applications including engineered system design when required. The ABS (read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc. -
High-efficiency Automatic Filter Press, designed to revolutionize sludge dewatering processes across multiple industries. This equipment integrates advanced German-engineered technology for rapid dewatering, ensuring higher productivity, cleaner operations, and smarter (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
the production. Sludge Dewatering System - Filter Press: Dewaters the collected sludge, transforming it into solid, low-moisture cakes for easy disposal or transport. Filtratde is clear for water reuse in the production. Control System: (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
Applications where Acme Automatic Scraper Strainers can be implemented. The following is a summary of proven municipal applications for our units including but not limited to” River and lake water intakes-water treatment: Water intakes on lakes and rivers serve many purposes, from (read more)
Browse Strainers Datasheets for Acme Engineering Products -
are self-contained and drain water-bearing systems in passenger cars automatically by monitoring ambient temperatures. When outside air temperatures are close to freezing, the valve will open to drain the tank before freeze damage can occur. The valve is completely mechanical and requires no (read more)
Browse Drain Valves Datasheets for ThermOmegaTech® -
facility. Features Self-draining filters Optional VFD packages for energy savings Heavy-duty cabinet construction made in the USA Maximum coolant reclaim (read more)
Browse Mist Collectors Datasheets for Clean Air Industries -
low-concentration sludge, is easily clogged, and has high energy consumption. Screw press: low energy consumption, less than 5% of a centrifuge. Self-cleaning and not easily clogged. Capable of handling solid concentrations from <0.2% to >4%. - Water (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
cannot process low-concentration sludge, is easily clogged, and has high energy consumption. Screw press: low energy consumption, less than 5% of a centrifuge. Self-cleaning and not easily clogged. Capable of handling solid concentrations from <0.2% to >4%. - Water (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
belt presses - Frequent washing required for belt presses → water waste - Limited space on farms - Need for continuous, unattended operation (24/7) Screw Press: Integrates an automatic control cabinet, sludge thickening and dewatering unit, and a liquid (read more)
Browse Wastewater Treatment Equipment Datasheets for KINTEP NEW POWER -
energy consumption. Screw press: low energy consumption, less than 5% of a centrifuge. Self-cleaning and not easily clogged. Capable of handling solid concentrations from <0.2% to >4%. - Water saving: less than 0.1% of a belt press (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
Cooling Water Treatment: Principles and Practice
3.5 SAND, ANTHRACITE, MULTIMEDIA, AND AUTOMATIC SELF - CLEANING WATER FILTERS .
-
Merger expands Filtomat’s product line and capabilities
The acquisition by Amiad includes the <%=company%> trade name and accompanying patents on automatic self - cleaning water filters .
-
Oil and Gas Online Newsletter: New Membrane Strips Carbon Dioxide From Natural Gas Faster And Better
The MTG Thread filter is an automatic self - cleaning water filter that uses a unique filtration medium constructed of fine threads wound in layers around a grooved plastic spool cassette...
-
Power Online Newsletter: Survey Of State Utility Regulators Documents Retreat From Deregulation
The MTG Thread filter is an automatic self - cleaning water filter that uses a unique filtration medium constructed of fine threads wound in layers around a grooved plastic spool cassette...
-
Self-Cleaning Mechanical Filters Prove Reliable In Critical Industrial Applications
While the above application is focused on service cooling and mechanical seal water , automatic self - cleaning filters are successfully used in cooling tower systems, plant feedwater, condensate return filtration; essentially any applications where suspended solids create an issue with plant maintenance and…
-
Electrical Contacts and Contact Materials Manufacturers, Electrical Contacts and Contact Materials Product Catalogs Directory
Brush Automatic Self Cleaning Filters For Chiller Water Filters Large Flow Range .
-
petrochemical plant ( Page 9 ) - offers from petrochemical plant manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : automatic self cleaning filters , commercial water filters ] .
-
ultra filter water treatment - offers from ultra filter water treatment manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : automatic self cleaning filters , commercial water filters ] .
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 16)
[ Related Keywords : Screen Filters, Automatic Self Cleaning Filters , industrial water filter, mesh filters ] .
-
irrigation filter - offers from irrigation filter manufacturers, suppliers, exporters & wholesalers
Automatic Self Cleaning Drip Irrigation Disc Water Filter .
Indicates content that may require registration and/or purchase.