Products/Services for Automax Pneumatic Actuator
-
Valve Positioners - (193 companies)...or three-way pneumatic positioners send air to and exhaust air from only one side of a single-acting valve actuator that is opposed by a range spring. Double-acting or four-way pneumatic positioners send and exhaust air from both sides of the actuator...Positioner TypeLinear Valve ActuationRotary Valve Actuation -
Pneumatic Rotary Actuators - (207 companies)Pneumatic rotary actuators use pressurized air to rotate mechanical components. Pneumatic rotary actuators use pressurized air to rotate mechanical components. They are used in applications such as machine loading and unloading, material handling... -
Pneumatic Valve Actuators - (475 companies)Pneumatic valve actuators adjust valve position by converting air pressure into linear or rotary motion. There are two main forms: the piston actuators and diaphragm actuators. Piston actuators are used when the stroke of a diaphragm actuator would... -
Linear Actuators - (789 companies)...is pressurized or de-pressurized to achieve the linear motion of the piston, causing movement. A common example of a hydraulic actuator is an automotive repair lift. Pneumatic actuation, also called air actuation, uses air pressure to actuate a piston... -
Valve Actuators - (917 companies)...that valves can be throttled as necessary. This type of actuator is paired with a positioner so the actuator can move to the required position accurately. Actuation Method. There are several basic types of valve actuators: manual, electric, pneumatic... -
Pneumatic Clutches - (102 companies)Pneumatic clutches are air-actuated assemblies consisting of elements for the connection and disconnection of shafts (clutch) in equipment drives. Pneumatic clutches are equipment drive assemblies that contain pneumatic components for connecting two...
-
Damper Actuators - (51 companies)Damper actuators are powered devices that are used to operate a damper and adjust the flow of air and smoke. There are two basic types: electric and pneumatic. Electric damper actuators differ in terms of output. Choices include 0 to 12 VDC, 2 to 10...
-
Hydraulic Rotary Actuators - (168 companies)Description. Hydraulic rotary actuators use a pressurized, incompressible fluid to rotate mechanical components. They are faster and more powerful than pneumatic actuators because the high pressures used in hydraulic systems produce greater torque...
-
Electrohydraulic Valve Actuators and Hydraulic Valve Actuators - (132 companies)...of an emergency. This safety feature is highly recommended for use in emergency situations which may require the valve to be actuated manually. Resources. Fundamentals of Design. Scotch Yoke Actuators. Hydraulic and Pneumatic Knowledge. Image Credit: Samson...
-
Pneumatic Brakes - (121 companies)Features. There are two brake operation methods for pneumatic brakes: spring actuation (engage) and spring return (disengage): * Spring Actuation/Engage --The spring engages during operation and requires power to disengage. Spring-actuated brakes...
Product News
-
Compact Automation
Custom Pneumatic Actuators Compact Automation manufactures custom pneumatic actuators to match your specifications. (read more)Browse Linear Actuators Datasheets for Compact Automation -
Festo Corporation
Custom Pneumatic Valve Actuators Electro-mechanical and pneumatic custom components designed and built to your specifications. Options include components for: Various environments. - High and/or low temperatures. - Vacuum. - Class 10 clean room. - Wash down. - Hazardous location and/or corrosion resistance. Size and/or weight reduction. Special functions and/or configurations. - Low friction cylinders. - High speed cylinders and valves. - Cylinder/valve combinations. - Motor mounting kits (read more)Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Clippard
Pneumatic Valve Actuators Clippard Instrument Laboratory provides thousands of standard and special pneumatic products to design engineers and manufacturers around the world. Clippard has a unique advantage by providing custom products and value-added assemblies based on the most successful miniature pneumatic line in the world. If you need a product that fits your application perfectly, Clippard has the capability to design or modify one of its products to suit your exact needs. We understand that a standard catalog... (read more)Browse Pneumatic Valve Actuators Datasheets for Clippard -
Branham, W.C. Inc.
Custom Linear Pneumatic Actuators We pride ourselves in creating whatever our customers require. We excel at developing custom products in line with the latest technological trends. Our custom products are designed, engineered, and developed for clients at our factory locations, with our best resources to deliver only the highest quality finished parts. (read more)Browse Linear Actuators Datasheets for Branham, W.C. Inc. -
Shenzhen Jewellok Technology Co., Ltd.
Pneumatic Actuated Ball Valves Product Features. * Bi-directional flow (fully opened or fully closed). * Directional handle indicating on-off position. * Allow for panel mounting. * Single piece ball stem to eliminate backlash. * One piece body to eliminate multiple seal points. * Unique, top-loaded capsule paching allows reliable switching. * Tested for use with oxygen. Typical Applications. * Calibration Systems. * Laboratory Pressure Control. * High Pressure Sampling Systems. * Service & Test Equipment. Technical Data. (read more)Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Compact Automation
Custom Pneumatic Rotary Actuator Products Compact Automation manufactures custom pneumatic rotary actuators to match your specifications. Features: 16 base models with torque outputs from 87 in.lbs to 1000 in.lbs. Rotations 45, 90,180 & 270 degrees. One moving part providing: Zero Backlash. No loss of motion. Precise Repeatability. Continuous full torque throughout the rotation. Patented Urethane seals for: Long cycle life and non-lube service. Options and modifications to fit your application (read more)Browse Pneumatic Rotary Actuators Datasheets for Compact Automation -
DynaQuip Controls
DynaQuip quarter-turn Pneumatic Actuators DynaQuip Controls HP Series Rack & Pinion Pneumatic Actuators are designed to meet the needs of the quarter-turn valve market. Engineered to be compact, durable, and versatile, these actuators represent the latest technology coupled with economical and long-lasting operation. Our HP Series actuators are available in double-acting and spring-return models with torque outputs up to 47,000 inch-pounds with an 80 PSI air supply. HP Series actuators are perfect for quarter-turn valve automation... (read more)Browse Pneumatic Valve Actuators Datasheets for DynaQuip Controls -
Branham, W.C. Inc.
Pneumatic Actuators for Handling Harsh Conditions Harsh operating conditions are not unusual in manufacturing and other industrial environments. Still, equipment must function reliably to keep processes moving along. Since that movement frequently involves pneumatic actuators, manufacturers should choose products that are made to withstand environmental challenges. Often, stainless steel cylinders are the best choice. Learn more. (read more)Browse Linear Actuators Datasheets for Branham, W.C. Inc. -
Plast-O-Matic Valves, Inc.
Pneumatically or Hydraulically actuated ball valve Air Actuated Ball Valves. Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro-Pneumatic Positioners. 3/8 " - 4 " valve sizes, 2-way and 3-way. Manual Ball Valves. Air Actuated Ball Valves. 2-Way Air Actuated Ball Valves. 3-Way Air Actuated Ball Valves. Electro-Pneumatic Positioner. Electrically Actuated Ball Valves. Air Actuators. Electric Actuators. Angle Cut Flow Control Balls Manual or Actuated... (read more)Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Rotork plc
Pneumatic actuators - critical safety functions Rotork provides critical fire safety duties on Turkish subway. Rotork has installed over 150 RC200 pneumatic actuators to perform critical safety functions on a railway line in Turkey. Actuators operating fire dampers on an extension of the Kad?k oy Kartal Tav?antepe metro line to the Sabiha G ok cen airport in Tukey has ensured the safety of passengers. The Sabiha G ok cen airport is 20 miles south of Istanbul. In 2019, it saw passenger numbers of over 35 million, highlighting the need... (read more)
-
Development of a gravel bed combustor for a solid fueled gas turbine for the period February 1, 1989 to June 30, 1991
Four Automax E*)-12 elt
dc actuator . -
Valve Handbook, Third Edition > Manual Operators and Actuators
Another commonly applied pneumatic actuator is the rack-and-pinion actuator, which is used to effectively transfer the linear motion of piston cylinder actuators to rotary action. Courtesy of Automax Actuators, Flowserve Corporation .
-
CR4 - Thread: Synchronization of Two Different Actuators
you haven't supplied enough information; what are the actuators ? servo? pneumatic ? hydraulic? Reliance Automax and AB's new Control Logix platforms have the capability if used properly.
-
242-A evaporator vacuum condenser system
Pneumatic Operated Shutoff Valve prior t o entering the steam Jet Ejector, J-EC%-1, and J … Steam Control Valve The vacuum j e t steam control valve is a Rockford full bore 3", two-way two position ball valve with an Automax actuator (model A125SR).
-
Valve Handbook, Third Edition > Actuator Sizing
Pneumatic actuators are subject to a number of factors that affect air capacity, such as pressure fluctuations, piping and tubing bends, filters, etc. †Data courtesy of Automax Actuators, Flowserve Corporation.
-
DEVELOPMENT AND TESTING OF A PRE-PROTOTYPE MACH 2 RAMGEN ENGINE
… facility is supplied by a six inch supply line with a fail-safe pneumatic on/off valve and … During a normal gas-off purge, the actuator valve closes, the control valve opens to 25% and … … Omega FTB-935, 2.5-28 ACFM, +/-1% of reading), and an Automax 61236 AT flow …
-
ISA 96.03.03 - Guidelines for the Specification of Pneumatic Vane Type Valve Actuators
Guidelines for the Specification of Pneumatic Vane Type Valve Actuators K. Walker Flowserve Corp- Automax .
-
ISA 96.03.01 - Guidelines for the Specification of Heavy Duty Pneumatically Powered Quarter Turn Valve Actuators
Purpose The purpose of this standard is to provide guidance to assist the user in specifying pneumatic scotch yoke actuators . K. Walker Flowserve Corp- Automax .
-
Springer Handbook of Automation
… masaki, Y. Hatanaka, S. Kawamura: Development of an ankle-foot orthosis with a pneumatic passive element, Proc … Gosh, J. Muth: Dielectric elastomer based prototype fiber actuators , Sens. Actuators A: Phys. 136(1), 321–328 (2006 … Modular control (A-B SLC“, PLC¤, ControlLogix“; Reliance electric AutoMax “) MMI software (Rockwell software RSView32“, RSTools“ …
-
ISA CSE TECH REF HANDBOOK - Control Systems Engineer Technical Reference Handbook
shown in Figure 5-2797) uses a pneumatic actuator to pinch off the tube liner. Flowserve ( Automax ) rack and pinion actuator and scotch-yoke actuator.
Indicates content that may require registration and/or purchase.