-
Supplier: SAE International
Description: This specification describes a method and acceptance criteria for testing automotive wire harness retainer clips. Retainer clips are plastic parts that hold a wire harness or electrical connector in a specific position. Typical plastic retainers work
-
Supplier: Allied Electronics, Inc.
Description: HellermannTyton's UV stabilized tie and edge clip assemblies secure to the edge of a plastic or metal sheet without the need for a mounting hole. Extraction force is high due to the integrated metal clamp that holds the edge clip in place. Edge clips are widely used for
-
Supplier: Allied Electronics, Inc.
Description: holds the edge clip in place. Edge clips are widely used for fixing and bundling cables and wires in the automotive, harness making, panel building and renewable energy industry.
-
-
Supplier: Allied Electronics, Inc.
Description: holds the edge clip in place. Edge clips are widely used for fixing and bundling cables and wires in the automotive, harness making, panel building and renewable energy industry.
-
Supplier: Industrial Magnetics, Inc.
Description: Ford, GM, Chrysler, VW and other import vehicles for constant tension/Mobia (fl at band) clamps, while the PLC210 is for use on vintage automotive and agricultural vehicles, appliances,irrigation/spraying systems, or Corbin (single wire) clamps. • Jaws rotate 360° to grip at any angle
- Length: 9 to 10.5 inch
- Jaw Length: 2 to 4 inch
- Weight: 7.2 oz
- Features: Bent Nose
-
Description: Polyken 650 FR Wire Harness Tape Polymeric Composite Backing with Black Blended Rubber Adhesive Applications Automotive engine compartment and interior wire harness applications. Spot taping, clip retention, or continuous wrap. Features & Benefits Easy tear & application.
- Features: Electrical, Single-Sided Adhesive
- Backing: Plastic / Polymer
- Adhesive: Rubber
-
Description: Polyken 277 High Temperature, FR Wire Harness Tape High Temperature - Flame-retardant wire harness tape. Applications --Automotive engine compartment wire harness applications. --High tensile, high temperature applications. --Spot taping, clip retention or conti0us
- Temperature Resistance: 125 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
- Backing: Plastic / Polymer
-
Description: Polyken 264NFR Wire Harness Tape (0n Flame Retardant) High Temperature Wire Harness Tape. Applications Ideal for use on instrument panel and other interior automotive wiring harnesses. Continuous operating temperature to 90ºC. Fabric content eliminates 0ise and squeak. Spot
- Temperature Resistance: 90 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
- Backing: Plastic / Polymer
-
Description: Polyken 268 Flame-Retardant Wire Harness Tape Flame-retardant wire harness tape. Applications --Automotive engine compartment and interior electrical wire harness applications. --Conti0us operating temperature to 105ºC. --Spot taping, clip retention or conti0us
- Temperature Resistance: 105 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
- Backing: Plastic / Polymer
-
Supplier: 3 Dimensional Services
Description: One of the hallmarks of 3-Dimensional Services is that when we see a need, we respond. And we saw a need for fast plastic parts development. We answered the call with quick service and even faster turnaround. We have over a dozen injection molding machines from 30 to 850 ton. Shots are
- Industry: Appliances, Automotive, Biotechnology, Consumer, Medical, Military / Law Enforcement, Telecommunications
- Supplier Capability: Assembly Services, Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: Europe Only, Midwest US Only, North America, United States Only
- Molding Type: Thermoset Injection Molding
-
Supplier: DEPRAG, Inc.
Description: production workplace. Pneumatic pliers for the use of: Cutting Cu - Al - Ag plastic materials (PVC - PF) and steel max. 400 N/mm2 / 25 long tons/sq.in Simultaneous cutting and wire-end flattening or Simultaneous cutting and 90°angle forming of wire ends of electronic components
- Length: 5.0393728 to 12.2441011 inch
- Weight: 0.08 to 1.2 oz
- Features: Cutting Edge
- Type: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Robotic Automotive Trim Panel Clip Insertion Gear This plastic automatic clip insertion assembly machine feeds and installs plastic clips with verifiable precision (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
Cobot Performs Clip Insertion for Automotive Panel Applying the right clip insertion gear can solve a tedious production challenge. This cobot workstation uses the Visumatic VIM-600 (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
shrinkable fabric tubing provides durable wire protection with a sleek finish, resisting heat, abrasion, and vibration for dependable performance in demanding vehicle environments. Automotive Heat Shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Takes Over Tedious Metal Clip Insertion Assembly A new video shows a super-safe collaborative robot installing metal automotive clips with traceable depth and location accuracy. Automatic clip feeding and robotic tower placement boosts production and improves (read more)
Browse Parts Feeders Datasheets for Visumatic Industrial Products -
power components, EMI power line filters, cable assemblies, domestic and international power cords, and heat shrink products. Qualtek provides high quality, low cost products and superior customer service. Our fan accessories line includes a wide selection of wire form fan guards, plastic fan (read more)
Browse Wire and Cable Clips Datasheets for Qualtek Electronics Corp. -
Robot takes over tedious clip insertion assembly A lightning-fast SCARA robot quickly installs a plastic automotive clip with traceable depth and location accuracy. Automatic (read more)
Browse Robots Datasheets for Visumatic Industrial Products -
E-Z-Nailclip™ test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood (read more)
Browse Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-Nailclip™ test terminals and bread boarding kits are ideal for holding wire ends firmly in place. The simple fingertip operation makes connections hassle-free. Offering a variety of designs our nail clips provide efficient harness board construction and can be driven directly into wood (read more)
Browse Board Mount Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
. Pioneering new products to high standards of engineering excellence, their expertise is exemplified by the broad range of battery components they manufacture. They offer aluminum, steel and plastic holders; a wide range of clips, contacts and accessories, molded and stamped coin cell holders, battery (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
protect electronic components, wires, terminals, hoses and pipes, cables and splices. Our automotive product line includes heat shrinkable tubing, adhesive lined or single-wall, water blocking systems, and protection sleeves. Qualtek excels in offering distinctive solutions that not (read more)
Browse Protective Sleeving Datasheets for Qualtek Electronics Corp.
More Information Top
-
Suppliers to the Mercedes E-Class
… Wheel Base [With Switches] Webasto Parking Heaters Woco Cable Duct MISCELLANEOUS A. Raymond Pipe Clips, Pipe Clips [Rotatable], Molding Fastener, Panel … … Spring Nuts, Uclips Dr�xlmaier Wiring Harness Emhart Plastic Fasteners FAG Anti friction … … Kolbenschmidt Pierburg Actuators Leoni Automotive Cables, Wiring System Magna …
-
Suppliers to the new Ford Kuga
… management Multirib belt Steering gear boots Timing belt COOPER STANDARD AUTOMOTIVE Dynamic Sealing Systems Static … … Grab handle damper DELFINGEN Wiring Protection System DELPHI Adaptive … … cylinder-head gaskets Engine plastic housing modules Engine: specialty … … fasteners Fuel fasteners Metal clips for roof panel fixation …
-
Suppliers to the new Peugeot 208
… PILKINGTON AUTOMOTIVE Windscreen Backlight Glass Rear Door Glass Rear Quarterlight Glass PLASTIC OMNIUM Rear Bumpers Spoiler … … Front Crankshaft Seal TEKSPAN AUTOMOTIVE Cowltop in Cellular Rubber … … PRVs and Airregister Plugs Wire Harness Fasteners - Locator, Cable Strap and Connector clip Trim Fasteners - Panel Fasteners …
-
Suppliers to the new BMW X5
… Preshaped Hose Clamp Toro L65-85/9 RS 0 clips Tube Clip VAC tubes N47/N57 TU … … Seat Track PLASTIC OMNIUM Bumper Front Fender … … Wheel TI AUTOMOTIVE Jumper Lines Tank Top … … control arm Suspension linkages Wire Harness Fasteners VALEO …
-
Suppliers to the new Ford Fusion
Clips & Fasteners - Body Harness, Door Panels, Engine Harness, Seat Wiring HITACHI Brake Hose Assemblies HUF HÜLSBECK & FÜRST … … NGFS technology KIEKERT Side Door Locking System KSPG AUTOMOTIVE Oil Pump (I4) Pistons … … 2.0L GTDi Engine - Plastic Water Outlet 2.5L …
-
PDF - Nissan HS-N0631
Interface PCB Assemblies I/O & Interface Gyroscope - +-70 Deg./s, 5V, Automotive GPS Antenna Assembly - w/ 720mm Length Coaxial Wire , 1 Hirose RF Coaxial Connector, 2 Plastic Clips , & Foam Rubber Cushion .
-
Bill of Materials - Nissan HS-N0631
$5.5 - Murata MEV-50A-R Gyroscope - +-70 Deg./s, 5V, Automotive - (Qty: 1 $4.9 - Mitsumi GPA-CG2C5 GPS Antenna Assembly - w/ 720mm Length Coaxial Wire , 1 Hirose RF Coaxial Connector, 2 Plastic Clips , & Foam Rubber Cushion- (Qty: 1 .
-
The new BMW X5
… cappings Röchling Automotive Rocker panels Plastic Omnium Roof moldings Dura SecuBloc, waterborne primer BASF Side door latch Magna Sills moldings Plastic Omnium Spoiler Rehau Structural bonding adhesives Dow Automotive Tailgate Stabilus Tailgate cross … … ContiTech Door trim panels clips TRW Automotive Engineered Fasteners … … for seats Stabilus Various head restraint variants Grammer Wheel arch extensions Plastic Omnium Wiring harness Dräxlmaier Wood …
-
Suppliers to the new Renault Megane Scenic
… Dome Lamp, Rear Dome Lamp Continental Cockpit (Complete Cockpit including Instrument Cluster) CTS Automotive Products Accelerator Pedal … … Magna Cargo Management, Inside Mirrors Rehau Lower door protector Rieter Dampers, Hoodliners, Outer dashes Sika 14 parts of Acoustic Baffles SY Systems Technologies Interior (Cabin) Wiring Trelleborg Mass Dampers TRW … … Studs and Ground Studs, Plastic straps and Clips for Wire Harness Grupo …
-
Suppliers to the new VW Polo
… Seat Adjustment [Manual] CML Innovative Technologies Door Lamps Continental A/C Lines Denso A/C Compressor [Petrol Engine] Dow Automotive Low Glass Plastics [For Armrests] Eissmann Automatic Gear Shift Emhart Plastic Fasteners and Weld Studs … … Dash, Outer Dash Rchling Automotive Center Console Saturno Sunvisors … PP & LHD IP soft] Woco Door Grommet MISCELLANEOUS A. Raymond Cable Channel, Nuts [With and without Metrical Thread], Panel Fasteners, Pipe Clips [Brackets and Rotatable], Rivets, Special Design Fasteners … … Fasteners and Weld Studs [For Fixation of Wire Harness] FAG Anti friction …
Indicates content that may require registration and/or purchase.