-
Supplier: Data Device Corporation (DDC)
Description: Controller (BC), Remote Terminal (RT), Bus Monitor (MT) or combined RT / Monitor. The advanced BC architecture provides a high degree of flexibility and autonomy by improving message schedule control, minimizing host overhead for asynchronous message insertion, facilitating bulk data
- Number of Ports: 4
- Features: Bus Interface / Adapter Module
- Technology: PMC
-
Supplier: AMETEK Programmable Power
Description: Full Rack Mainframe Front Panel Mountable Break-Out-Box for Easy Wiring Applications: Automotive ECU Test Avionics Test Health Monitoring The EX1200-3824 is a high speed multiplexer designed to provide flexible switching multiplexing architecture with 8 banks of 1 x 24 one-wire
-
Supplier: Grayhill, Inc.
Description: technologies: 4-way or 8-way directional control to navigate through menu options Center pushbutton for selecting menu options Rotational control for scrolling through many options or adjusting an intensity setting such as volume Typical applications include: Dashboard controls
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Grip Style: Custom
- Joystick Application: Game Joystick Controller
-
-
Supplier: Grayhill, Inc.
Description: technologies: 4-way or 8-way directional control to navigate through menu options Center pushbutton for selecting menu options Rotational control for scrolling through many options or adjusting an intensity setting such as volume Typical applications include: Dashboard controls
- Operating Temperature: -40 to 185 F
- Number of Axes: 4-Axis Control
- Connector: None
- Joystick Technology: Optical
-
Supplier: Grayhill, Inc.
Description: technologies: 4-way or 8-way directional control to navigate through menu options Center pushbutton for selecting menu options Rotational control for scrolling through many options or adjusting an intensity setting such as volume Typical applications include: Dashboard controls
- Operating Temperature: -40 to 185 F
- Number of Axes: 4-Axis Control
- Connector: None
- Joystick Technology: Optical
-
Supplier: Grayhill, Inc.
Description: technologies: 4-way or 8-way directional control to navigate through menu options Center pushbutton for selecting menu options Rotational control for scrolling through many options or adjusting an intensity setting such as volume Typical applications include: Dashboard controls
- Operating Temperature: -40 to 185 F
- Number of Axes: 2-Axis Control
- Connector: None
- Joystick Technology: Optical
-
Supplier: Cessna Aircraft Company
Description: Control Switches Flight-Guidance Panel Reversion Controls Installed on Instrument Panel (left to right): LH Digital Audio Control Panel Avionics/Electrical Power Panel LH Primary Flight Display (PFD) LH Multifunction Display (MFD)
-
Supplier: Deodhar Electro Design P. Ltd.
Description: VF Display for parameter display (Output Voltage & Selected Voltage Range, Current, Frequency, Power & Mode of Operation; Local/Remote). The control is through a rotary encoder with the push button switch for control of output voltage & frequency. A separate output ON/OFF switch
- Type: AC Power Source, Programmable Power Supply
-
Supplier: ValueTronics International, Inc.
Description: overtemperature protection Separate output-on switch controls power to the load Low profile 2U (3.5") high, full-rack (17") wide form factor Remote control via analog 0-5 VDC programming voltage Dual speed fan with side air intake, exhaust to rear Three phase operation Easily slaved
- Type: AC Power Source
-
Supplier: Deodhar Electro Design P. Ltd.
Description: VF Display for parameter display (Output Voltage & Selected Voltage Range, Current, Frequency, Power & Mode of Operation; Local/Remote). The control is through a rotary encoder with the push button switch for control of output voltage & frequency. A separate output ON/OFF switch
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: VF Display for parameter display (Output Voltage & Selected Voltage Range, Current, Frequency, Power & Mode of Operation; Local/Remote). The control is through a rotary encoder with the push button switch for control of output voltage & frequency. A separate output ON/OFF switch
- Type: AC Power Source, Programmable Power Supply
-
Supplier: Deodhar Electro Design P. Ltd.
Description: VF Display for parameter display (Output Voltage & Selected Voltage Range, Current, Frequency, Power & Mode of Operation; Local/Remote). The control is through a rotary encoder with the push button switch for control of output voltage & frequency. A separate output ON/OFF switch
- Type: AC Power Source, Programmable Power Supply
-
Supplier: AMETEK Programmable Power
Description: for each model. Remote Control Standard RS232C, USB, and LAN, along with optional GPIB remote control interfaces, allow the programming of all instrument functions from an external computer. The popular SCPI command protocol is used for programming. Applications: Power Conditioning
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Data Device Corporation (DDC)
Description: applications. The card is available with front panel I/O or rear I/O. The card’s rugged construction and ability to operate from -40°C to +85°C on the thermal rail make it ideal for use in flight data recorders, display applications, mission computers, embedded black boxes, and
-
Supplier: ValueTronics International, Inc.
Description: ns to 10 s. Output levels are adjustable from -10 V to +10 V, with pulse amplitudes settable from 0.1 Vpp to 10 Vpp into a 50 ohm load. All parameters, modes, and functions are programmable via the front panel or remote control commands. Additionally, the pulse generator provides
- Device Type: Generator
- Generator Type: Pulse
-
Supplier: AMETEK Programmable Power
Description: Instrument Setups for quickly re-establishing the known instrument state 500uS time resolution for Transients Virtual Panels control software included Non-Linear current waveform programming during Load mode Phase coordination among multiple units (LKM/LKS) Powerful set of analog
- AC Output Voltage: 0 to 333 volts
- AC Output Current: 0 amps
- AC Output Power: 15,000 to 1,080,000 VA
- DC Output Current: 0 amps
-
Supplier: Cessna Aircraft Company
Description: powered by the Garmin G1000® avionics suite, including optional integrated Garmin Synthetic Vision Technology (SVT™) and an automatic flight control system. Two 10.4-inch, high-resolution liquid crystal displays show flight instrumentation, traffic data, digital altitude, moving maps,
-
Supplier: AMETEK Programmable Power
Description: to use front panel keypad. Functions are grouped logically and are directly accessible from the keypad. This eliminates the need to search through various levels of menus and/or soft keys. A large analog control knob can be used to quickly slew output parameters. This knob is
- AC Output Voltage: 0 to 300 volts
- AC Output Current: 0 to 120 amps
- AC Output Power: 3,000 to 15,000 VA
- DC Output Current: 0 to 120 amps
-
Supplier: Grob Aircraft AG
Description: front line fighter-, helicopter- and transport aircraft mission avionics. The trainee will be able to plan the mission and operate the system elements by means of real or simulated panels switches and HOTAS identical to advanced mission aircraft. Radar displays and operation, as
-
Supplier: ACCES I/O Products, Inc.
Description: expansion. In summary, the NANO I/O Server CD offers the most powerful embedded computing for COTS I/O in a rugged, quiet, cool, tiny package. The design is excellent for use in applications such as mobile data acquisition and control, robotics, military and defense, and avionics where
Find Suppliers by Category Top
Featured Products Top
-
. Two base models are available: an E-Stop button installed in position 1 (NH), with the remaining three operator positions customizable (LT); all four operator positions customizable (LT); The LT positions on the control panel can be field (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
Altech Push Button Control Components are available in 22 mm and 30 mm sizes for a wide range of panel control applications. The line includes illuminated and non illuminated options, selector switches, mushroom operators, pilot lights, and metal push button (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
The M Series Slides provide smooth and accurate control in a compact design and are available in a flat frame or bracketed PC mounting types and two sizes of actuators. Well-suited applications include audio/visual equipment, medical devices, and industrial control panels. The slides are available in both illuminated and non-illuminated options. (read more)
Browse Toggle Switches Datasheets for NKK Switches -
NKK now offers a series of emergency stop (E-Stop) switches for applications requiring a dependable, failsafe control response. The FF01 Series E-Stop Switches feature Ø16mm bodies with a low profile behind-panel depth of 13.6mm. Designed for versatile (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
Boxes Traffic cabinets are the heart of intersection management, housing vital equipment that controls traffic signals and sensors. NKK’s switches ensure that the control boxes operate smoothly and reliably. NKK’s M Series Toggles and JW Series Panel Seal Rockers are perfect (read more)
Browse Toggle Switches Datasheets for NKK Switches -
Many machines are equipped with a control panel which allows the operator to activate the emergency stop, on/off and reset functions. Usually, these control panels are manufactured by the machine builder according to the “do-it-yourself” principle. Schmersal has developed a modular (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
in a vehicle cab, equipment panel, or operator station. OTTO Controls' LP5 Illuminated Pushbutton Switches combine rugged construction with bright illumination to support demanding applications across utility, material handling, and off (read more)
Browse Pushbutton Switches Datasheets for OTTO Controls -
control panels. The snap-in mount allows for fast installation. Learn more on the Waytek website. (read more)
Browse Rocker Switches Datasheets for Waytek, Inc. -
NKK's illuminated switches! Our cutting-edge designs offer unmatched visibility and reliability, making them ideal for a wide range of applications. From industrial control panels to high-tech medical devices, discover how (read more)
Browse Pushbutton Switches Datasheets for NKK Switches -
Witness how SmartDisplay enhances user interaction with its dynamic OLED/LCD screens integrated seamlessly into tactile switches. Ideal for a wide range of applications, from sophisticated control panels to high-end consumer electronics, SmartDisplay offers unmatched versatility and ease (read more)
Browse Pushbutton Switches Datasheets for NKK Switches
More Information Top
-
Elite - flight training devices
Control column (single or dual stick and yoke types), three- or six-lever box, which can be configured for throttle(s), mixture, gear, flaps, rudder pedals and an avionics and switch panel for control of VOR, DME, NDB, autopilot, flight director, ADI …
-
Fire Safety in the Low-Gravity Spacecraft Environment
The Shuttle crew also has the option of fire fighting through the discharge of extinguisher bottles mounted in the cabin and in each avionics bay, actuated by control - panel switches .
-
Proposed avionics architecture for Air Force Air Mobility Command aircraft to meet CNS/ATM and GATM requirements
Crew interface with aircraft avionics is normally via control panels , knobs, switches .
-
Avionic system development and integration
It also provides functions t o predefine a i r c r a f t maneuvers and control of a l l avionics related panels and switches .
-
Precision flight controls (PFC) - Aviation training devices (ATDs)
These include pilot's controls , switches and buttons, avionics , seats, motion seats, and other panels and instrument displays using digital displays.
-
Weapon system simulation in flight (WaSiF)
The WSC has been installed in the under fuselage avionics bay (below the cockpit), the Display Control Switch (DCS) is installed in the main avionics bay (behind the cockpit) and the System Control Panel (SCP) is installed on the left console of …
-
AFIT's laboratory test equipment to optimise the integrated avionics systems for polish military aircrafts
The stand has two separated (self-contained) panels to switch on the power supply and to control operation of particular devices of the integrated avionics system (Fig. 3.).
-
Aircraft Systems Integration of Air-Launched Weapons
Armament Control System Weapon Station Switching Unit S&RE Weapon Interface RT BC Weapons Data Bus Weapon Control Panel RT LINS/GPS Unit Avionics Data Bus Mission Computer BC Engine System Flight Control System WOW Switches .
-
Bourns Introduces Two New Industrial-Grade Panel Control Models
New Panel Controls Include Push-Pull Switch and Rotary Switch Designed for Industrial, Medical and Aerospace/ Avionics Applications .
-
KMA 20 audio control unit
Part of the Silver Crown panel mount avionics range, the Bendix/King KMA 20 is a compact, flip- switch audio control unit providing the functions of marker beacon receiver, isolation amplifier and audio control panel.
Indicates content that may require registration and/or purchase.