-
Supplier: McWane Plant and Industrial
Description: Features & Benefits Enhance your pipeline efficiency with our resilient seated gate valve—designed for compact installations without compromising performance. Engineered with a ductile iron body and a fully encapsulated EPDM rubber seat, this valve ensures tight sealing,
- Valve Size: 2 to 54 inch
- Connection Description: Bolt Flange
- Actuation: Electric
- Features: Gate / Knife Valves, Other
-
Supplier: Flomatic Valves
Description: FLANGED - Ductile iron resilient wedge gate valves which meet AWWA C515 standard, with stainless steel stem, class 150. For reference use only. Please check Flomatic's website for the latest valve product specifications.
- Valve Size: 2 to 16 inch
- Pressure Rating: 250 psi
- Media Temperature: 140 F
- Material Of Construction: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate
- Valve Size: 2 to 8 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Material Of Construction: Ductile Iron
-
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Material Of Construction: Ductile Iron
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate
- Valve Size: 2 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: American Cast Iron Pipe Company
Description: Product Description The AMERICAN Series 2500 Ductile Iron 250 psig AWWA Resilient Wedge Gate Valve is designed for use in drinking water, sewage and fire protection systems as well as irrigation and backflow control systems. The Series 2500 Resilient Wedge Gate
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Material Of Construction: Ductile Iron
-
Supplier: DeZURIK, Inc.
Description: Steel, Food Processing or other Industries. DeZURIK 2-24″ KGC Knife Gate Valves conform to the requirements for design and production testing of AWWA C 520-10, First Edition. The heart of the KGC-ES is the DeZURIK Exclusive Premium Packing System. This system features a tight
- Features: Gate / Knife Valves
-
Supplier: Mueller Company
Description: ANSI/AWWA C509 and C515, UL Listed, FM Approved, and certified to ANSI/NSF 61 & 372. • Standard mechanical joint ends comply with ANSI/AWWA C111 • Iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coated interior and exterior surfaces • Epoxy coating meets or exceeds all
- Valve Size: 3 to 12 inch
- Pressure Rating: 200 to 250 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: ANSI/AWWA C515 Standard, UL Listed, FM Approved, and certified to ANSI/NSF 61 & 372. • Standard mechanical joint ends comply with ANSI/AWWA C111 • Iron body with nominal 10 mils MUELLER® Pro-Gard® Fusion Epoxy Coated interior and exterior surfaces • Epoxy coating meets or exceeds all
- Valve Size: 4 to 12 inch
- Pressure Rating: 350 to 700 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Rotork plc
Description: The IB AWWA C560 and C561 series of multi-turn operators are suitable for manual actuation of AWWA C560 cast iron gate valves and C561 fabricated stainless steel gate valves. Designed with AWWA C560 and C561 specifications in mind, they are
-
Supplier: Mueller Company
Description: • Catalog number– A-2362-38 Slip-on ends with gasket A-2362-40 Slip-on ends less gasket • Sizes – 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515, UL Listed, FM Approved, and certified to ANSI/NSF 61. • Slip-on ends fit plain end of classes 150,
- Valve Size: 4 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: • Catalog number – A-2362-16 mechanical joint x flanged ends (with accessories unassembled) A-2362-19 mechanical joint x flanged ends (less accessories) • Sizes – 3”, 4", 6", 8", 10", 12" • Meets or exceeds all applicable requirements of ANSI/AWWA C509 and C515 Standard, UL Listed, FM
- Valve Size: 3 to 12 inch
- Pressure Rating: 250 to 500 psi
- Features: AWWA Certified, Gate / Knife Valves
- Connection Description: Bolt Flange
-
Supplier: Advanced Valve Technologies
Description: isolation valve and removable bonnet deliver field-elective operating options. Versatility One System, Two Functions The “Take It or Leave It”SM valve bonnet feature provides the flexibility to either insert a permanent, high quality valve or temporarily use EZ for an economical
- Valve Size: 4 to 24 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Material Of Construction: Ductile Iron
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Air Valve with Double Orifice, Flanged Ends, Ductile Iron Body, Stainless Steel Stem and Hardware. Model Number: LD 021-AV Key Specifications/Special Features: Body: ductile iron Standard: DIN3352/BS5163/AWWA Pressure: 150 to 2,500LB Resilient gate valve PN10, PN16, PN25
- Pressure Rating: 150 to 2,500 psi
- Media: Air, Compressed Air
- Features: Bolt Flange, Other
- Primary Material: Ductile Iron
Find Suppliers by Category Top
Featured Products Top
-
years. For applications that require a dependable shut off valve capable of withstanding generations of service, a rotating disc gate valve is an excellent choice. Its metal seated design, conforming to AWWA C500, makes it ideal for both (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial -
successfully applied in a wide variety of applications, including abrasive slurries and dry abrasive materials. Urethane Lined Knife Gate Valves are available in sizes 2-48" (50-1200mm) with temperature ratings from -40 to 180°F (-40 to 82°C) as standard, with a variety of urethane (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Introducing our new AWWA C518 Double Disc Swing Check Valve McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the new Double Disc Swing Check Valve. As the latest addition to MPI’s extensive valve (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
We’re proud to announce the launch of our new Extended Bonnets – a literal extension of our current product line! These bonnets are compatible with the full range of MPI valve and water control gate products, for use when a valve or gate must be operated from a distance above (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
dams and rivers, tidal environments, wastewater treatment plants, and any critical operation where the ultimate in reliable, long-lasting performance is essential. The AWWA-C560-21 compliant S-6000 gates are made from cast ductile iron – which is stronger and lighter weight than (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Designed, built and tested to the AWWA C517 standard, MPI’s Eccentric Plug Valves are available in sizes 3”-48” for 100% port with a variety of end connections. They feature grit seals to ensure reliable operation for service with suspended solids. Engineered for (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
internal linings, such as stainless steel, rubber, glass, and Nedox®, to match the chemical and abrasive resistance required by specific applications. All valves are manufactured to meet or exceed industry standards including AWWA C517, ASME, MSS, and API—ensuring compatibility, safety, and (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
rated to 150 psi. Ductile iron valves are rated to 285 psi in sizes 12 inch and smaller; ductile iron valves 14 inch and larger are rated to 250 psi. DeZURIK also manufactures special eccentric plug valves for pressures up to 450 psi C DeZURIK Eccentric Plug Valves have been used successfully to (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc.