-
Supplier: New York Blower Company (The)
Description: New York Blower Duct Fans are designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation.
- Air Flow Rate: 0 to 60,000 SCFM
- Static Pressure: 406.7871674924572 to 408.7871674924572 in H2O
- Media Temperature: 350 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
-
Supplier: National Fan Company
Description: Tube Axial Duct Fan Industrial Duty Belt Drive
- Air Flow Rate: 2,100 SCFM
- Maximum Diameter (Fan or Blower Wheel): 12 inch
- Design: Axial
- Drive Type: Belt Drive
-
Supplier: National Fan Company
Description: Tube Axial Duct Fan Industrial Duty Direct Drive
- Maximum Diameter (Fan or Blower Wheel): 18 inch
- Design: Axial
- Product Form: Packaged (Complete System)
-
-
Supplier: Pelonis Technologies, Inc.
Description: PTA series Axial Inline Duct Fans have high airflow performance and include an innovative aluminum structure for low noise and long-term reliability. Each housing is made of high-endurance metal and the axial fans include an aluminum housing with sizes in
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Cincinnati Fan
Description: Cincinnati Fan manufactures Tube Axial Fans in seven different models, belt drive and direct drive, with spark resistant cast aluminum propellers, steel propellers, and stainless steel propellers. Fans entirely of stainless steel are also available. The spark resistant
- Air Flow Rate: 44,500 SCFM
- Static Pressure: 416.7871674924572 in H2O
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 10 inch
-
Supplier: National Fan Company
Description: Tube Axial Duct Fan Industrial Grade Direct Drive 42 in (19,200 - 43,300 CFM) 3 phase Used in applications where motor in airstream is satisfactory FEATURES: • Direct Drive for minimum maintenance and maximum efficiency. • TEFC motors are standard. • Cast aluminum blades are
- Design: Axial
- Product Form: Packaged (Complete System)
-
Supplier: Twin City Fan & Blower
Description: Application The TCDF Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls.
- Air Flow Rate: 600 to 41,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 48 inch
- Features: Air Handling Units / HVAC
-
Supplier: New York Blower Company (The)
Description: Duct Fan can reduce system space requirements by more than 50% over conventional centrifugal fans. The straight, in-line design eliminates the need for costly, space-consuming transitions, elbows, and inlet boxes. Additional application advantages and installed cost savings are
- Air Flow Rate: 0 to 42,000 SCFM
- Static Pressure: 406.7871674924572 to 409.2871674924572 in H2O
- Media Temperature: 375 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 48 inch
-
Supplier: Twin City Fan & Blower
Description: Application The TCDFQ Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls.
- Air Flow Rate: 450 to 9,600 SCFM
- Static Pressure: 407.7871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 24 inch
- Features: Air Handling Units / HVAC
-
Supplier: Hartzell Air Movement
Description: of the Hartzell Duct Fan. Duct axial fans provide maximum efficiency in the static pressure range from 1” to 4.5” at low speeds and with surprisingly low noise characteristics. The addition of a specially designed vane section to the Series 35 Fiberglass
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Design: Axial
- AMCA Class: Class I
-
Supplier: Continental Fan Manufacturing, Inc.
Description: EXT external mount duct fans are the perfect solution when space restrictions prevent the use of in-line duct fans. EXT fans provide a simple through-the-wall solution, and can be sidewall mounted on the exterior of a home or building to allow for easy access to
- Air Flow Rate: 118 to 470 SCFM
- Maximum Diameter (Fan or Blower Wheel): 4 to 8 inch
- Design: Axial
- Environment: Clean Air / Gas, Smoke
-
Supplier: Twin City Fan & Blower
Description: Application The TCDFX Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls.
- Air Flow Rate: 1,600 to 75,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 72 inch
- Features: Air Handling Units / HVAC
-
Supplier: Twin City Fan & Blower
Description: Application The TCDFZ Duct Fan is a low pressure, high volume tubeaxial fan designed for general ventilation. Typical applications include machine shops, garages, factories, warehouses, foundries, schools and shopping malls.
- Air Flow Rate: 1,600 to 75,000 SCFM
- Static Pressure: 408.2871674924572 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 60 inch
- Features: Air Handling Units / HVAC
-
Supplier: Hartzell Air Movement
Description: Fiberglass Direct Drive Bifurcated Duct Axial® Fan is ideal for a variety of corrosive applications. It provides an excellent alternative to belt-drive fans, because the direct-drive motor requires minimal periodic maintenance. The units can be installed in any position,
- Static Pressure: 0 to 3 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 48 inch
- Design: Axial
- AMCA Class: Class I
-
Supplier: Continental Fan Manufacturing, Inc.
Description: AXC in-line centrifugal duct fans are ideal air movers for residential, commercial and light industrial applications. The quiet and efficient backward-curved impeller is capable of developing significant pressure, and the in-line configuration simplifies installation. The unique motor
- Material of Construction: Aluminum, Steel
- Design: Axial
- Environment: Clean Air / Gas, Smoke
- Applications / Use: Exhaust Ventilation
-
Supplier: Hartzell Air Movement
Description: experiencing stall, vibration, and destructive consequences. These fans are in marine duty construction, however, this is not standard. Duct Axial® fans features a six-blade, cast aluminum, airfoil propeller mounted with split-taperlock bushing and a safety retainer plate
- Static Pressure: 0 to 8 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Material of Construction: Aluminum, Stainless Steel, Steel
- Design: Axial
-
Supplier: Hartzell Air Movement
Description: Hartzell’s Fiberglass Duct Fans are engineered to be installed in duct systems for process ventilation applications in corrosive environments. The Fiberglass Belt Drive Duct Fan is engineered for applications where the nature of the corrosive airstream warrants
- Static Pressure: 0 to 1.5 in H2O
- Maximum Diameter (Fan or Blower Wheel): 12 to 60 inch
- Design: Axial
- Drive Type: Belt Drive, Direct Drive
-
Supplier: Airmaster Fan Company
Description: Airmaster also offers explosion proof options, Shutter fans, Cabinet fans, Whole-house, Inline and Intake louver solutions. We also carry complete accessories of Wall collars, Shutters and Weatherhoods. Airmaster is owned by the Maico group. The Maico group is a globally recognized
- Features: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Greenheck
Description: Tube Axial Fans Greenheck's axial inline fans are designed for ducted indoor or outdoor applications. They are available in both direct drive and belt drive and with cast aluminum or fabricated steel propellers. All models include integral flanges for airtight duct
- Air Flow Rate: 3,300 to 96,000 SCFM
- Static Pressure: 1.25 to 3.4999999999999996 in H2O
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Material of Construction: Aluminum, Steel
-
Supplier: Verantis
Description: Capacities from 100 CFM to 110,000 CFM at static pressures up to 2.5" WC. 11 sizes available from 12" to 72" diameter. Both duct mount and roof mount styles are available.
- Air Flow Rate: 100 to 110,000 SCFM
- Static Pressure: 2.5 in H2O
- Media Temperature: 70 to 250 F
- Maximum Diameter (Fan or Blower Wheel): 12 to 72 inch
-
Supplier: Loren Cook Company
Description: COOK AF tube axial fans are designed to fill the performance gap between typical duct fans and heavy-duty vane axial fans. High efficiency propeller with six airfoil blades available in one-piece cast aluminum (AFB-C and AFD-C); welded steel (AFB-H); or
- Maximum Diameter (Fan or Blower Wheel): 12.875 to 60.375 inch
- Design: Axial
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: CSA Group
Description: described in ISO 5136 is applicable to a sound source in which a fan is connected to ducts on at least one side. It is also applicable to other fan/attenuator combinations or equipment incorporating fans which can be considered as "black boxes". Examples of fans
-
Description: described in ISO 5136 is applicable to a sound source in which a fan is connected to ducts on at least one side. It is also applicable to other fan/attenuator combinations or equipment incorporating fans which can be considered as "black boxes". Examples of fans
-
Supplier: Howden
Description: Alphair Jetstream Series JetStream Series axial fans are recognized internationally for quality and long lasting performance and range from 24" diameter medium duty to 148" diameter heavy duty mine ventilation fans. Single and two-stage designs are available. Key Benefits
- Air Flow Rate: 3,000 to 250,000 SCFM
- Static Pressure: 3.4999999999999996 to 18 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24 to 148 inch
- Design: Axial
-
Supplier: State Safety & Compliance
Description: "Offers lightweight design and high-output from an AC electric motor. Designed with tough steel construction, a durable grill, convenient carry handle and rubber feet. Small profile means easy storage. Certified to CSA STD C22.2 No 113. Air delivery certified CEESI. (cfm calculated using 15Æ x 8ö
-
Supplier: Chicago Blower Corporation
Description: The versatile Chicago FRP fan is offered in belt driven or direct drive and in sizes to fit all commonly used duct diameters. While belt driven, arrangement 9, is considered standard, direct drive, arrangement 4, is available on most sizes to better suit the specific installation. In
- Air Flow Rate: 68,000 SCFM
- Static Pressure: 409.7871674924572 in H2O
- Media Temperature: 200 F
- Maximum Diameter (Fan or Blower Wheel): 6 to 60 inch
-
Supplier: State Safety & Compliance
Description: "Offers lightweight design and high-output from an AC electric motor. Designed with tough steel construction, a durable grill, convenient carry handle and rubber feet. Small profile means easy storage. Certified to CSA STD C22.2 No 113. Air delivery certified CEESI. (cfm calculated using 15Æ x 8ö
-
Supplier: State Safety & Compliance
Description: "Offers lightweight design and high-output from an AC electric motor. Designed with tough steel construction, a durable grill, convenient carry handle and rubber feet. Small profile means easy storage. Certified to CSA STD C22.2 No 113. Air delivery certified CEESI. (cfm calculated using 15Æ x 8ö
-
Supplier: State Safety & Compliance
Description: "Offers lightweight design and high-output from an AC electric motor. Designed with tough steel construction, a durable grill, convenient carry handle and rubber feet. Small profile means easy storage. Certified to CSA STD C22.2 No 113. Air delivery certified CEESI. (cfm calculated using 15Æ x 8ö
-
Supplier: Larson Electronics LLC
Description: 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree bends – 1433 CFM
-
Supplier: Pelonis Technologies, Inc.
Description: PTGA series Axial Exhaust Fans are designed to provide optimal airflow and efficiency for residential and commercial applications. Each fan housing and impeller are made of high-quality UV resistant ABS material and also includes an innovative blade design that maximizes airflow
- Static Pressure: 0.21000000000000002 in H2O
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Fläkt Woods Group SA
Description: Espada duct fans are typically found as boost fans within long duct runs and trickle extract fans due to the nature of them moving the air in-line with the axis of the impeller. The Espada is often used as bathroom extract and in hydroponic applications where
- Air Flow Rate: 1,377.2733 SCFM
- Static Pressure: 3.613174507196197 in H2O
- Maximum Diameter (Fan or Blower Wheel): 3.93701 to 13.9763855 inch
- Features: Air Handling Units / HVAC, Wall / Panel Mount
-
Supplier: Continental Fan Manufacturing, Inc.
Description: RMD axial exhaust fans are suitable for roof or wall mounting, and are the perfect low cost choice for areas that have little or no duct-work. RMD fans are easy to install, corrosion resistant and feature a totally enclosed ball bearing motor. RMD fans are
- Air Flow Rate: 173 to 2,400 SCFM
- Media Temperature: 110 F
- Maximum Diameter (Fan or Blower Wheel): 10 to 18 inch
- Material of Construction: Aluminum, Steel
-
Supplier: HVACQuick.com
Description: S&P 12 inch tubular duct axial. 1216 nominal CFM. The S&P COMPACT WALL and DUCT AXIAL FANS feature, as the name suggests, an extremely compact design created by the combination of an external rotor motor matched with a direct drive wrap around an impeller hub. This
-
Supplier: Johnson Controls, Inc.
Description: YORK® MIXED FLOW LINE is a revolution in the fan industry. Its patented design combines the compact, high volume advantages of axial fans with the low sound and high efficiency of tubular centrifugal fans. The outstanding air and sound performance of this fan set
- Air Flow Rate: 1,300 to 155,000 SCFM
- Static Pressure: 6.999999999999999 in H2O
- Features: Air Handling Units / HVAC, Exhaust Ventilation, Packaged (Complete System)
- Design: Axial, Centrifugal
Find Suppliers by Category Top
Featured Products Top
-
The New York Blower Company is excited to announce the Industrial Duct Fan. This completely new belt driven product line is designed with short, compact housing to accommodate tight installation requirements and includes an aerodynamic belt-well for high efficiency operation. To increase (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Commercial and residential ductwork rely on inline duct fans. These duct fans save space and stay out of sight while effectively facilitating (read more)
Browse HVAC Fans and Blowers Datasheets for Pelonis Technologies, Inc. -
Industrial Inline Duct Fans have been designed for low-pressure ventilation and industrial-process applications where space is at a premium. Uses include heat, smoke and fume removal, process drying with ambient or preheated air; comfort and process cooling and general ventilation. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
continuous raised ridge to assist in securing flexible ducting. An integral white epoxy powder-coated steel grille with 62% open area to promote proper airflow an protect the filter element. About Envirco As Innovators in (read more)
Browse Fans and Blowers (industrial) Datasheets for Envirco -
Cooling Some of the most common types of axial fans are Vaneaxial, Tubeaxial, and Duct fans, which are designed to be installed in ductwork, and propeller fans, which are often installed through a wall to the outside. You'll want to consider these fan types if you're looking for a compact, duct-installed solution. In this video, James Mathis covers Axial Fan Fundamentals. (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
System Effect Series 4 of 6: Watch how corkscrew ductwork mounted at/near the fan inlet has a dramatic effect on fan performance (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
particularly in the realm of Centrifugal, Axial, (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
Air Flow Amplifiers deliver a large airflow for conveying, drying, cooling or ventilation. These high flow, bladeless blowers have no moving parts so they are inherently safe. They amplify compressed air volumes by 12 – 20 fold in ducted applications. They are especially useful for (read more)
Browse Fans and Blowers (industrial) Datasheets for Vortec -
System Effect Series 1 of 6: In this video, Dave explains how a 90° elbows can change or alter a system’s performance. It can be surprising how impactful ducting can be on air flow, fan noise, and performance (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
For high-pressure ventilation, NYB Vaneaxial Fixed Pitch Fans are ideal where axial flow and space is at a premium. This belt driven product line is available with multiple hub ratios to increase performance and selection flexibility. Our selection software makes it easy to (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
More Information Top
-
Acoustic scaling of an axial fan with non-uniform inlet flows
This kind of instability was reported for a small, low tip speed, and ducted axial fan by Krane et al. (1993).
-
Turbines, Compressors and Fans, Fourth Edition > Axial Fans and Propellers
A large part of the material covered in Chapter 11 for axial flow com-pressors is also applicable for ducted axial fans .
-
3D Printing with Delta Printers
While it is difficult to argue with success, a ducted axial fan (in general) cannot reach the same pressure and accuracy of a centrifugal fan. so where should you use each? as it turns out, the only real issue is print cooling …
-
Cavitation mode analysis of pump inducer
Crane, M. H., Bent, P. H. and Quinlan, D. A., 1995, "Rotating Instability Waves as a Noise Source in a Ducted Axial Fan ," Proceedings of the ASME Noise Control and Acoustics Division, .
-
Encyclopedia of Acoustics Volume 1 Complete Document
M. Abom and H. Boden, "A Note on the Aeroacoustic Source Character of In- Duct Axial Fans ," J. Sound Vib., .
-
Fan Facts #1 - The Effects of Air Density on Fan Performance (.pdf)
The AL Prop is constructed of cast aluminum material (blades and hub) and is used in multiple products that include roof ventilators, panel fans, and duct axial fans .
-
Journal of Hydronautics > Recent United Kingdom Hovercraft Development
In addition to developing slower-running free propellers to combat the noise problem, Dowty Rotol have been engaged in the design and manufacture of multiblade axial ducted fan units and were responsible for the fans fitted to the VT.2 (see Fig …
-
Journal of Propulsion and Power > Active suppression of aerodynamic instabilities in turbomachines
Performance of an Adaptive Tuner for Pressure Rise Control in an Axial Ducted Fan .
-
Simulation, Design, and Validation of an UAV SOFC Propulsion System
Instead, the wind tunnel is excited by a 3.7 kW, 91 cm diameter Dayton tube- axial duct fan upstream of the propeller capable of wind tunnel velocities around 40% aircraft velocities.
-
Simulation, design and validation of a UAV SOFC propulsion system
The wind tunnel is excited by a 3.7kW, 91cm diameter Dayton tub- axial duct fan .
UOM - Each -- 9514" title="8" Axial Canister Blowers - AC axial blower w/ 15' ducting > UOM - Each -- 9514"/>
UOM - Each -- 9506-25" title="8" Axial Canister Blowers - DC axial blower w/ 25' ducting > UOM - Each -- 9506-25"/>
UOM - Each > -- 9506-01" title="8" Axial Canister Blowers - DC axial blower w/ 15' ducting > UOM - Each > -- 9506-01"/>
UOM - Each -- 9514-25" title="8" Axial Canister Blowers - AC axial blower w/ 25' ducting > UOM - Each -- 9514-25"/>
Indicates content that may require registration and/or purchase.