Products/Services for Backstand Idler Pulleys
-
Idler Pulleys - (75 companies)Idler pulleys are used to take up slack, change the direction of transmission, or provide clutching action. Idler pulleys are rollers that do not produce any mechanical advantage, nor transmit power to a shaft. Idler pulleys are used to lead a chain... -
Grinders and Grinding Machines - (994 companies)...and a tensioning idler wheel or pulley. Grinding machines for grinding wheels are designed to hold bonded abrasives and provide greater rigidity or stiffness than equipment that is designed for flexible coated abrasives. Profile, form, gear and other... -
V-Belt Pulleys - (217 companies)V-belt pulleys or sheaves mate with drive belts in numerous power transmission applications. They are made in many configurations such as tension idlers and variable speed/ratio pulleys. V-belt pulleys (also called vee belt sheaves) are devices... -
Drum Pulleys - (33 companies)...to prevent downtime in critical applications. Types. In addition to category, drum pulleys may be divided into four basic types: motorized. idler. spiral. wing. Motorized drum pulleys, as their name suggests, are powered products. By contrast, idler... -
Flat Belt Pulleys - (103 companies)...expensive than belts used in a serpentine belt pulley. One safety factor is that in overtorque situations, the belt can slip, preventing damage to equipment other than the belt itself. Flat belts require flat pulleys and flat pulley idlers. They do... -
Round Belt Pulleys - (58 companies)...be easily disengaged; can serve as a clutch. Very little wear on pulleys. Disadvantages do exist. Drive belts easily stretch and slip, so idler pulleys or a new belt must be implemented. Also, pulley drives are the weakest form of power transmission...
-
Drive Rollers and Idler Rollers - (434 companies)...transfer shocks. Troughing idlers guide the transportation of objects on a conveyor. Idler rollers running beneath a conveyor belt form a trough that keeps loose material from falling off the belt. Idler pulleys guide the rotation of belts...
-
V-ribbed Pulleys - (33 companies)...that adjust axially to vary pitch diameter. Idler pulleys are used as belt tensioners and contain bearings that allow free rotation. Companion pulleys have ribbed webs for high strength-to-weight ratios. Multiple-size pulleys use step-down or cone...
-
Timing Pulley Flanges - (25 companies)Timing pulley flanges are used to maintain belt contact with a pulley in a transmission application. Description. Timing pulley flanges are used to maintain belt contact with a timing pulley in power transmission applications. Typically, stock...
-
Timing Pulleys (inch) - (173 companies)Timing pulleys mesh with same-pitch timing belts on synchronous drives where maintenance of speed ratio is important. These pulleys have an inch-based pitch designation. Timing pulleys mate with same-pitch timing belts in synchronous drives. Some...
Product News
-
Chengdu Leno Machinery Co., Ltd.
Hardened Idler Sprockets: 65HRC, 2000 RPM Our hardened idler sprockets maintain chain tension and reduce wear in high-speed drive systems. Through induction hardening and precision machining, these components deliver consistent chain engagement under continuous operation. Key highlights: Tooth surface hardness of 65HRC extends service life 3 -5 times longer than standard sprockets, with core toughness maintained at 35 -40HRC. Pre-lubricated and sealed ball bearings eliminate routine maintenance, while dynamic balancing ensures smooth... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Hardened Idler Sprockets: 65HRC Hardness, 2000 RPM High-Performance Idler Sprockets: Engineered for Demanding Applications. In chain drive systems where reliability and longevity are critical, our hardened tooth idler sprockets deliver exceptional performance under the most challenging conditions. Through advanced heat treatment processes and precision manufacturing, these components maintain optimal chain engagement while withstanding the demands of continuous high-speed operation. Technical Specifications: Surface Hardness: 65HRC on tooth... (read more)Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts and Pulleys Available Online of the largest timing belt sleeving consumers in the United States, SDP/SI maintains extensive inventory to support quick turnaround times for both standard and custom belt widths. Standard timing belts and complementary drive components, including timing pulleys, idlers, tensioners, belt clamp kits, and tension testers, are available for purchase through our online e-Store, with many products shipping within 24 hours. To simplify system design and component selection, SDP/SI 's online e-Store... (read more)Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Hangzhou Chinabase Machinery Co., Ltd.
Sheaves and Pulleys Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Timing Belt Pulleys MXL/XL/L/H/XH Series Timing Pulleys. T2.5/T5/T10 Series Timing Pulleys. AT5/AT10 Series Timing Pulleys. HTD Series Timing Pulleys(3M/5M/8M/14M). Timing Pulley Bar. Flange. 1) Plain Bore Timing Pulleys (MXL, XL, L, H). 2) Plain Bore Timing Pulleys (T2.5 , T5, T10). 3) Plain Bore Timing Pulleys (AT5, AT10). 4) Plain Bore Timing Pulleys (3M, 5M, 8M, 14M ). 5) Taper Bore Timing Pulleys (L, H, XH). 6) Taper Bore Timing Pulleys (5M, 8M, 14M). 7) Timing Pulley Bars a. MXL, XL, L b. 3M, 5M, 8M c. T2.5... (read more)Browse Timing Pulleys (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
V-Belt Pulleys European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63-630. V-Belt Pulleys For Taper Bushes. V-Belt Pulleys With Solid Hub. Adjustable Speed V-Belt Pulleys. Flat Belt Pulleys For Taper Bushes. Finished Bore Sheaves. Taper Bushed Sheaves. QD Sheaves. Sheaves With Split Taper Bushing. Variable Speed Sheaves. Poly-V Sheaves. Split Sheaves... (read more)Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Custom Machine & Tool Co., Inc.
Timing Pulley Flanges As a pulley manufacturer, Custom Machine & Tool Co., Inc. has an extensive inventory of stamped aluminum and steel flanges available for purchase. This catalog will give you part number and dimensional information in order to help you find what you're looking for. Please note that larger sizes may be available but not cataloged. We can also offer made to order custom turned flanges in aluminum, steel or stainless steel. (read more) -
Custom Machine & Tool Co., Inc.
TIMING PULLEY & GEAR CUTTING CNC, Shaper, and traditional gear hobbers allows us to cut all of our precision and custom syncronous timing pulleys along with a variety of spur gears in sizes of .25 inch diameter up to 16.00 inch diameter with lengths up to 36.00 inches long. (read more) -
Custom Machine & Tool Co., Inc.
Keyless Timing Pulley Connection System The best keyless timing pulley connection system on the market is the Concentric Maxi Torque bushing connection system designed and patented by Custom Machine and Tool Co., Inc. A single screw locks the low taper angle split bushing in place and eliminates all of the existing attachment issues. Need a custom timing pulley with the Concentric Maxi Torque keyless bushing system? Upload your print on our custom pulley quote page. CAD models also available on request for the bushing and hub... (read more)Browse Timing Pulleys (inch) Datasheets for Custom Machine & Tool Co., Inc.
-
States > Ohio > State > Proposed Regulations > 2010 Documents > March 3‚ 2010 > [2010 OH Proposed oh-20100303-0023-0002250] 4123:1-5 - Worker Safety Stan...
(p) Pulley supports;. .... (9) " Backstand Idler Polishing Machine" .
-
Winding: Machines, Mechanics and Measurements
The best everyday example is belt stretch, where the circumferential distance around pulleys remains constant; however, belt .... Backstand —Slang for an unwind used in the paper industry. .... that has one motor connected to the wound roll core and an “ idler ” roller nipped…
-
States > Oregon > State > Regulations > Chapter 437 - Department of Consumer and Business Services‚ Oregon Occupational Safety and Health Division > [OAR...
(C) Any manually fed cutter, shredder, or duster shall be provided with an idler roll as per .... Conveyors and conveyor drive belts and pulleys shall be fully enclosed or, if open and within 7 .... (A) When using a crane or hoist to place rolls into a backstand and the operator cannot…
Indicates content that may require registration and/or purchase.