-
Supplier: PAC Machinery Group
Description: Titan's Automatic Drop-Sealers are high production bag sealing machines built for single or multi-shift environments. The Drop-Sealer systems will pay for themselves several times a year by increasing production and reducing labor costs. These heavy-duty sealers are available in
- Rate: 30 Pieces / Min
- Type: Automatic, Manual
- Features: Automotive, Consumer Packaging, Electronics / Semiconductor, Feeder Included, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Sealing Machines, Stainless Steel Construction, Stationary, Tobacco
- Packaging: Bag / Pouch
-
Supplier: PAC Machinery Group
Description: Accurately balanced and durably constructed, Thermostatic heat setting control 175° - 550°F, Seals all heat-sealable materials, Available with Teflon® shoe for sealing soft plastics, Grounded shoe, Aluminum shoe, Heavy duty rod type heat element may be quickly replaced
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: Deviser, Inc.
Description: Wide-neck Bag Sealer is designed for accommodating 5/8" wide bag sealing tape with 3" core. It is ideal for sealing the bag contains produce, industrial parts, commercial goods, magazine and newspapers
- Features: Bagging Machines, Consumer Packaging, Industrial / General Use, Portable, Sealing Machines, Tamper Evident / Resistant
- Type: Manual
-
-
Supplier: Totani America, Inc.
Description: This model machine can use the side-weld method to make trapezoidal, triangular, and rectangular pouches. With up to 40 degrees of adjustment on the thermal blade, many angles are possible. As alignment of thermal blade and angle adjustment are easy, size and shape changes can be accomplished
-
Supplier: tesa tape, inc.
Description: 6917 has been designed for re-sealable filmic bags. It consists of a transparent double-sided PP-film with a differential adhesive system. The product can easily be cut with the hot wire systems of common bag machine producers. Due to different adhesio
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 2.28125 to 6.5125 lbs/in
- Temperature Resistance: 150 C
- Adhesive: Acrylic
-
Supplier: Totani America, Inc.
Description: On-board AC servo drive film feed allows for 360 CPM*, the world's highest for intermittent feed pouch making machines. On-board AC servo catching unit provides outstanding bag stacking. On-board AC servo motor controlled vertical movement of heat-sealers allows sealing times to
-
Supplier: Taylor Products / Smoot
Description: Taylor Products, division of Magnum Systems, announces the release of the TRU Seal ultrasonic valve bag sealer. The TRU Seal has been specifically designed to work with Taylor valve bagging equipment and incorporates the latest ultrasonic sealing technology. For more information please
- Features: Sealing Machines
-
Supplier: Totani America, Inc.
Description: Makes long, narrow bags that can not be made with the HK-65V model. These are mainly suitable for bags for umbrellas and long vegetables such as carrots and rhubarb or other tall items. Since wide film is used, the bag making is done by the joining method. Sizes are large, but
-
Supplier: Johnson Bag Co., Inc.
Description: Designed for shrink film packaging, but can also be used for poly bag sealing. It works just like a hand sealer. Sealer usually comes with round wire for cut and seal
- Packaging: Bag / Pouch
- Features: Heat Seal, Sealing Machines
-
Supplier: Totani America, Inc.
Description: This is a High speed stand-up or flat pouch making machine for the production of large format pouches or bags. By V-Folding a single web, print registration is possible for front and back panels and gusset (when applicable). Gusseting equipment and corner sealing is available
-
Supplier: CiMa-Pak Corporation
Description: A wide variety of bags and pouches are available to enhance presentation or to preserve and protect your product. Bags for all industries available in: Side-weld With or without lip Bottom gusset and wicketed Bottom-sealed Flat Side gusset NOTE: Three dimensional foil and MIL-SPEC
- Features: Heat Seal, Sealing Machines
-
Supplier: Intertape Polymer Group, Inc.
Description: IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design,
- Packaging: Bag / Pouch
- Features: Bulk / OEM Packaging, Industrial / General Use, Sealing Machines, Stainless Steel Construction
-
Supplier: Advanced Poly-Packaging, Inc.
Description: pulled from the dual hopper/ conveyor and dropped to a conveyor, where it can be inspected, if necessary. When the product reaches the desired (programmed) weight, the conveyor advances the product to a waiting, open bag on the T-1000 Poly Bagger. The bag is sealed and conveyed to a
- Rate: 125 Pieces / Min
- Type: Automatic
- Packaging: Bag / Pouch
- Features: Bagging Machines, Closing Machines, Counting Machines, Garment, Heat Seal, Industrial / General Use, Other, Sealing Machines
-
Supplier: Intertape Polymer Group, Inc.
Description: IPG is a major integrated provider of both carton sealing tape and case taping machinery and dispensers. We are committed to providing timely system solutions and have a wide variety of standard case sealing machinery for quick delivery. Heavy duty construction, dual column design,
- Packaging: Bag / Pouch
- Features: Bulk / OEM Packaging, Industrial / General Use, Sealing Machines, Stainless Steel Construction
-
Supplier: Advanced Poly-Packaging, Inc.
Description: the operator panel wherever you desire with a long arm extension and ball joint mounting bracket. Patented "PTFE Shield" moves PTFE anti-stick sealing sheet away from heater bar, except when sealing, for extended PTFE sheet life up to 10 times the life of standard sealers. Uses
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Features: Bagging Machines, Closing Machines, Counting Machines, Food / Beverage, Garment, Heat Seal, Industrial / General Use, Powder / Granular, Sealing Machines
- Type: Semi-Automatic
-
Supplier: Advanced Poly-Packaging, Inc.
Description: the operator panel wherever you desire with a long arm extension and ball joint mounting bracket. Patented "PTFE Shield" moves PTFE anti-stick sealing sheet away from heater bar, except when sealing, for extended PTFE sheet life up to 10 times the life of standard sealers. Uses
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Features: Bagging Machines, Closing Machines, Counting Machines, Food / Beverage, Garment, Heat Seal, Industrial / General Use, Powder / Granular, Sealing Machines
- Type: Semi-Automatic
-
Supplier: PAC Machinery Group
Description: Heavy molded plastic, 300 watt, 110 volt, 60 hz., Forms an 1/2" seal, 6" wide, Lightweight, portable, hand operated, Adjustable thermostat for temperature control, Seals cellophane, polyethylene, or laminated polylined bags in light duty production application, Perfect for labs, home freezer,
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: Advanced Poly-Packaging, Inc.
Description: the operator panel wherever you desire with a long arm extension and ball joint mounting bracket. Patented "PTFE Shield" moves PTFE anti-stick sealing sheet away from heater bar, except when sealing, for extended PTFE sheet life up to 10 times the life of standard sealers. Uses
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Features: Bagging Machines, Closing Machines, Counting Machines, Food / Beverage, Garment, Heat Seal, Industrial / General Use, Powder / Granular, Sealing Machines
- Type: Semi-Automatic
-
Supplier: PAC Machinery Group
Description: model includes automatic bag advance; perforation detection to insure proper bag location for product feeding; two stage pneumatic bag opening; foot pedal activated sealing, or automatic cycling; and automatic bag separation. The 1075 is easy to install and
- Rate: 30 Pieces / Min
- Type: Automatic
- Features: Automotive, Bagging Machines, Consumer Packaging, Electronics / Semiconductor, Feeder Included, Fill and Seal Machines, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Powder / Granular, Sealing Machines,
- Packaging: Bag / Pouch
-
Supplier: Syntegon Packaging Technology, Inc.
Description: accordance with the Total Productive Maintenance principle, the Pack 301 LD simplifies maintenance and maximizes uptime. Features: Long dwell sealing times up to 1 second Constant sealing time, independent of machine speed No jam feature - product between jaws detection 3 sets
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: Syntegon Packaging Technology, Inc.
Description: The SVI 2620 offers the ultimate in flexibility, with options to produce a wide variety of bag styles, including pillow, side gussetted, stand up, corner seal and doy style bags with optional zippers. For the production of several standard bag styles the operator simply changes
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines
-
Supplier: U.S. Plastic Corporation
Description: For polyethylene, polypropylene, saran, nylon, pvc, and mylar. The AIE line of Impulse Foot Sealers is ideal for sealing large heavy bags. By having a foot control, the hands are free to feed the machine. It is like having an extra hand. Complete with pedal, stand, adjustable
- Features: Sealing Machines
-
Supplier: Syntegon Packaging Technology, Inc.
Description: dwell sealing times up to 1 second Constant sealing time, independent of machine speed No jam feature - product between jaws detections Inverted design feeds film from below the product to securely carry hard to handle product through the wrapper Modular film backstand can be
- Features: Aseptic / Sanitary, Stainless Steel Construction
- Type: Automatic
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
-
Supplier: U.S. Plastic Corporation
Description: Adjustable thermostat accurately controls sealing temperature of jaws for strong watertight sea. PTFE jaw surfaces heated evenly by durable heating cartridge. Strong 1/4" seal matches bag strength. Great for polyethylene bags. Foot pedal included. Sealing time determined
- Features: Sealing Machines
-
Supplier: U.S. Plastic Corporation
Description: This bag sealer provides a fast, simple method of sealing polyethylene bags at a low cost using vinyl packaging tape. A downward thrust measures, cuts, applies, and seals the tape around the neck of the bag. Only 2" of tape is used per sea. Operates at 1500 to 2000
- Machine Type: Closing Machines
-
Supplier: Syntegon Packaging Technology, Inc.
Description: proven continuous motion technology No additional machine height required for corner sealing Flexible and low waste: off-set longitudinal seam provides full front and rear panels Excellent bag quality by reproducible corner seal width Easy changeover between corner sealed
- Features: Aseptic / Sanitary
- Type: Automatic
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Form Fill and Seal Machines
-
Supplier: Johnson Bag Co., Inc.
Description: Keep both hands free for quicker and more accurate sealing Impulse
- Packaging: Bag / Pouch
- Features: Heat Seal, Sealing Machines
-
Supplier: 3X Ceramic Parts Company Limited
Description: Application of Ceramic Metallization: Technical Methods of Ceramic Metal Sealing In industrial processing and production, there are two connection modes between the cutting tool blade and the tool rod: welding type and machine clamp type. The connection between the blade and the arbor
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Johnson Bag Co., Inc.
Description: Seal poly bags and any thermoplastic materials quickly and efficiently without having to wait for warm up
- Packaging: Bag / Pouch
- Features: Heat Seal, Sealing Machines
-
Supplier: BluePrint Automation, Inc.
Description: A compression seal check unit, measuring each bag twice for thickness, once before and once after application of load.
- Features: Sealing Machines
-
Supplier: U.S. Plastic Corporation
Description: Seal Polyethylene bags or cellophane by moving the 2 1/4" diameter PTFE coated wheel along the material to be sealed. Makes seals in any configuration round, oval, or square. Temperature range from 150F 300 F. Seal width is 5 mm. Material thickness 6 mil. 115 volt, 70 watts. Comes with stand.
- Features: Sealing Machines
-
Supplier: UL Standards & Engagement
Description: makers/applicators, stamping machines, taping machines, wrapping machines, shrink tunnels, bag sealers, bag tying machines, heat sealing irons, and vacuum packaging machines. 1.2 These requirements also cover cord-connected units with an
-
Supplier: Fuji Impulse America Corp.
Description: The Fi-400Y-10D PK allows film to pass through the sealing area, making it possible to seal other than the end on a bag. Fi-Y series can be used for processing block-bottom bags or sealing tube type films. This remarkable sealers come standard equipped with the clamping
- Packaging: Bag / Pouch, Tube
- Features: Consumer Packaging, Heat Seal, Sealing Machines
- Type: Manual
-
Supplier: All-Spec Industries
Description: Product is suitable for automatic bag-making machines Temperature: 250°F - 375°F Time: 0.5 - 3.5 seconds Pressure: 30 - 70 PSI
- Volume Capacity: 30 gallons
- Length: 36 inch
- Width / Diameter: 30 inch
- Container Type: Bag / Sack
Find Suppliers by Category Top
Featured Products Top
-
factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Tridyne Booth #713-PackExpo Southeast, April 12-14, 2027 Weigh, Fill and pouch sealing machinery. All Packaging Machinery Booth #C-35009, PackExpo Las Vegas September 27-29, 2027, Las Vegas Convention Center Pouch and Bag Sealing Machinery Manufactured in the USA Wicket Bag Loaders (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
that its machines are designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
USDA Approved horizontal band sealer with bag top trimmer, vacuum scrap removal, and optional compression assembly. Excellent for tortillas and bakery products! Superior performance and high speed production for “lay-flat” packages. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
High speed horizontal conveyorized band sealer with compression assembly. Seals polybags at speeds up to 100 feet per minute. Applications include Tortilla and bread as well as snack packaging, Includes bag top trimmer and 12" wide x 8' long right flow conveyor. Ships on a steel painted frame with leveling pads. 110 Volt electric is required. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical Pouches. USDA approved baggers and sealers are also available. APM also manufactures vertical form/fill/seal machines using centerfolded film (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
unique packaging application. Along with custom manufactured machinery for bag sealing and bag loading, All Packaging Machinery Corp. manufactures a wide range of bag sealing machinery for both the start up company and the well established production facility. All machines are manufactured in our (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Sell Full Automatic Four Times Folded Bottom Sealing Bag Making Machine(Sh)
• Related Keywords : Bag Sealing Machine , Bottom Sealing Bag Machinery, Folded Bag Sealing Machinery, Four Times Folded Bag .
-
An Investigation of Sample Bag Hydrocarbon Emissions and Carbon Dioxide Permeation Properties
The bag sealing machine controls both the time that power is applied to the heater elements and the clamp time after power to the heater elements has been discontinued.
-
Spinning Machinery Manufacturers, Spinning Machinery Product Catalogs Directory
Foil Lid Sealing Machine, High Speed Bag Continue Plastic Bag Sealing Machine Description Multifunctional automatic film continuous sealing machine with continuous conveyor, sealing, lettering, a complete function,...
-
New age technology for bag sealers.
This article discusses the latest trends in bag sealing machines for snack, maize or fresh and frozen foods with the main aspects being: durability, design and innovative features of different bag sealers; MFS100 Fischbein heavy duty bag stitcher by Buckle Packaging and…
-
Probiotic Dosing of Ruminococcus flavefaciens Affects Rumen Microbiome Structure and Function in Reindeer
…in nitrogen-free polyester bags (ANKOM Rumen sampling bags, pore size 50(±15)μm, 5×10 cm; BarDiamond, ID, USA) and dried overnight at 45 °C, before bags were weighed, labelled and sealed (Super-Seal Bag Sealing Ma- chine , Jencons Scientific, PA, USA).
-
Liquid‐crystal displays using printed plastic TFT backplanes
The assem- bled display was placed in a vacuum bag sealing machine to ensure constant cell thickness.
Indicates content that may require registration and/or purchase.