-
Supplier: FLSmidth
Description: connections Air gap between seals and bearings Outboard sealed ball bearings Maximum operating temperature: 200°F (100°C) Abrasion Resistant feeders are available with : Rotors, 0.100" (2.54mm) tungsten carbide overlay on tips of vanes and shroud Body, 0.100" high alumina
-
Description: Product Description 1. Unilateral bearing Embedded with super hard alloy to work with ball bearing; being abrasion resistant and safe with high precision and long service life. Through the heat treatment of HRC60 and precise grinding, the gear has high transmission precision. 2.
-
Supplier: Hymark/Kentucky Gauge
Description: Standard Features • Precision linear steel guide rails with rack and cable trays • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • LED controller, displays in 0.001in/0.01mm (LCD available for fractional) • Linear error compensation, 100
- Tubing / Pipe Diameter: 0.1875 to 12.75 inch
- Features: Other
- Power: Power Tools
-
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: Advantages over ball screws and rolling-element bearings at a glance: wear-free, as there is no contact during operation no loss of precision, even during long-term use at full load and maximum speed no friction at low speeds no friction force backlash when the direction of rotation
- Screw Type: Lead Screw
- Component Type: Screw Assembly
- Design Features: Zero Backlash Design
-
Supplier: Rotolok Valves, Inc.
Description: Body Cast Iron Precision Bored End Covers Cast Iron Precision Machined and Spigot Located into Valve Body Rotor Fabricated Mild Steel Closed (Shrouded) Type Fully Machined Bearings Ball Type Rigged Inboard Sealed for Life Seal Shaft Seal Rubber Lip Type Drive Motorized Worm Box Shaft
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Dust Collecting
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Rotolok Valves, Inc.
Description: Custom Rotary Airlocks Specifications: BODIES - Cast Iron, Stainless Steel or Aluminum precision bored END COVERS - Cast Iron, Stainless Steel or Aluminum spigot located in body for concentricity ROTOR - Fabricated Mild or Stainless Steel SHAFT SEAL - Gland type with PTFE packing BEARINGS -
- Application / Operation: Conveyor Feeding, Dust Collecting, Filling, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
- Features: Other
- Feeder Type: Star Feeder / Rotary Airlock
-
Supplier: Hymark/Kentucky Gauge
Description: The PD100 saves time and money with quick and precise positioning. The pneumatic Auto-brake, located directly on the moving carrier, locks in the stop position eliminating slip and motor load. With its precision steel guide and hardened double ball bearings, the moving carrier is built
-
Supplier: Hymark/Kentucky Gauge
Description: trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate oversized for multiple piece handling with manual arm lift • Position controller for single position with
-
Supplier: Hymark/Kentucky Gauge
Description: Precision linear steel guide rails with rack and cable trays • Easy retrofit to existing or selected conveyors and tables • Carriage with hardened double ball bearings • Magnetic linear encoder for direct measuring • Steel faceplate with manual arm lift, adjustable in X / Y / Z
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/54986/26621200-MIT.pdf?sequence=2
For example, splints and other orthotic devices like the "Mobile Arm Support" or " Ball Bearing Feeder " are commonly used in rehabilitation medicine to provide low-friction arm support for people with deltoid muscle .
-
PUBLIC SERVICE OF SOUTH AUSTRALIA
The ball bearing feeder , uses gravity as a substitute €or loss of power in an inclined plane.
-
Feeding Problems of the Brain Damaged, and of the Quadriplegic Patient
The ball bearing feeder , uses gravity as a substitute €or loss of power in an inclined plane.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/3068/Homeyra%20Pourmohammadali_MAScThesis_May22_07.pdf?sequence=1
Ball Bearing Feeder with Elevating Proximal Arm: The Ball Bearing Feeder [15] is a balanced .
-
An FNS-based system for generating upper limb function in the C4 quadriplegic
Functional movements may be obtained from the arms themselves using ball - bearing feeder supports, which support the forearm at a single point, allowing it free linear movement in a horizontal plane, and also free rotation about this point, controlled by shoulder girdle …
-
Upper extremity assistive devices: assessment of use by spinal cord-injured patients with quadriplegia.
The devices retained in use most often were the more costly orthotics such as reciprocal orthoses and ball - bearing feeders .
-
External Power In Upper-Extremity Prosthetics And Orthotics | ICIB Online Library, 1966 | ACPOC - Association of Children's Prosthetic-Orthotic Clinics
A powered orthosis developed by Engen6 at Baylor University is essentially a ball - bearing feeder -type armrest, powered to provide elevation of the arm.
-
Occupational therapists as object users: A critique of Australian practice 1954–1995
One therapist working with people with spinal cord injury acknowledged that only ‘intelligent, well motivated patients’ would tolerate learn- ing to use a ball bearing or suspension feeder (Allen & Murphy, 1971,p.
-
A behavior systems view of responding to probe stimuli during an interfood clock
Subjects spent less time nosing in the feeder during ball - bearing trials than basic trials for each clock stimulus [ts(7) > 2.35].
-
Conditioned inhibitory effects of discriminated Pavlovian training with food in rats depend on interactions of search modes, related repertoires, and response ...
Third, the average amount of time with head-in- feeder in the ball bearing test was actually slightly (though not significantly) larger during the CS2 than during the CS Novel, an outcome suggesting competition with rather than facilitation of attention to the …
Indicates content that may require registration and/or purchase.