-
Supplier: FineTek
Description: Lquid Level Switch (Food Grade) The FA/FB series cable float level switch is designed for single (FA) or multipoint (FB) liquid level switch detection over a wide range of lengths. The FA/FB float level switch can provide an “open”, “closed” or “open/closed”
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
- Level Measurement Type: Point Level / Multi-Point Levels
- Device Classification: Sensor-Only
-
Supplier: Radwell International
Description: FLOAT, 25FT, BLACK BALL, NO ROTO-FLOAT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Oil-Rite Corp.
Description: constructed with vibrant, corrosion resistant red anodized aluminum. The end pieces are permanently secured through a staking process. An aluminum ball float inside the glass sight enhances liquid level visibility. White laser engraved “Full/Hot,” “Full/Cold” and “Low”
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
-
Supplier: Oil-Rite Corp.
Description: constructed with sleek, corrosion resistant black anodized aluminum. The end pieces are permanently secured through a staking process. An aluminum ball float inside the glass sight enhances liquid level visibility. White laser engraved “Full/Hot,” “Full/Cold” and “Low”
- Maximum Operating Pressure: 175 psi
- Material Temperature Range: 300 F
- Device Classification: Level Gauge
- Media Type: Liquid
-
Supplier: RS Components, Ltd.
Description: PVC cable ball float switch,250V
- Maximum Operating Pressure: 29.00754 psi
- Maximum AC Voltage: 250 volts
- Meter Technology Type: Mechanical / Magnetic Floats
- Communication Interface Options: Other
-
Supplier: Pepperl+Fuchs SE
Description: microswitch with switching ball, change-over contact
-
Description: water dispenser, boiler, etc for level monitor. 3. Float level switch are used as telecommunication control unit for liquid level control in automobile industry and industrial equipment. 4. Float level switches can also be used in steel rolling plant,
- Maximum Operating Pressure: 261.066310842955 psi
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 200 volts
- Liquid Specific Gravity: 0.55 (Specific Gravity #)
-
Description: The Level transmitter monitor liquid level. Level testing range are available from 0mm to 1000mm, output the Voltage 0-5V or current 4-20mA signal,specify the level tranmitter are mounted from inside or outside of vessel that can be selected, made of SUS304 stem and
- Liquid Specific Gravity: 0.75 (Specific Gravity #)
- Output Options: Analog Current Signal (e.g., 4-20 mA), Analog Voltage Signal
- Media Type: Liquid
- Device Classification: Transmitter
-
Supplier: Solutions with Innovation, LLC
Description: The L195 features a large 2" diameter stainless steel ball float for exceptional accuracy and performance in high pressure/high temperature applications. Rated to 750 psig and temperatures to +300 °F, its all stainless steel construction complies with FDA food contact regulations.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 750 psi
- Material Temperature Range: -40 to 300 F
- Liquid specific gravity: 0.75 (Specific Gravity #)
-
Description: principle is based on a free-floating magnetic float ball, which responds only to the fluid level within the pipe line. Not to static or system pressure, in the presence of fluid flow, controlled movement of the float ball actuates an external hermetically sealed
- Features: Liquid, Switch
-
Description: FSF-101 Plastic Flow Switches with Float Ball, This switches is used for low pressure, low fluid speed water system, such as potentail condensate drain overflow conditions, dectect thin film water. the switches is made of switches house, float ball and stem of mounting in
- Pipe Diameter: 0.5905515 to 0.787402 inch
- Media Temperature Range: 176 F
- Operating Pressure: 0.725184196785985 psi
- Operating Temperature: -4 to 149 F
-
Supplier: Seetru Limited
Description: The Seetru Seemag® tank content indicator or gauge is a high quality yet economical magnetic level indicator. Its unique design offers considerable advantages over conventional magnetic gauges including accurate step-less reading with all round visibility and the option of high/low
- Maximum Operating Pressure: 319.08294 psi
- Material Temperature Range: 356 F
- Liquid Specific Gravity: 1.3 (Specific Gravity #)
- Device Classification: Level Gauge
-
Supplier: Gullco International Limited
Description: various application needs. All are constant velocity, spring-type sensors utilizing hardened and ground slide bars with recirculator ball bushings to provide 1-3/4" (44mm) of torch float. Other float distances available on request. Mechanical Seam Tracker with constant
- Accessory: Weld Sensor
Find Suppliers by Category Top
Featured Products Top
-
Paired with our Pneumatic Float Valves, O'Keefe Controls Co. Pneumatic Level Indicators and Level Controls effectively handle level control without risk of explosion. Suitable for a wide variety of (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
hazard. They are available in either side- or top-mounting configurations for closed or vented vessels. Unique Design Allows Lower Cost of Operation In the O’Keefe Controls Co. Pneumatic Float Valve, the level sensor and pneumatic output valve are separated by (read more)
Browse Liquid Level Sensors Datasheets for O'Keefe Controls Co. -
A key advantage of the new EBE level sensor generation is its ability to detect a wide range of media, including liquids, granules and powdered materials. The capacitive-based sensors offer a high degree of accuracy and are virtually insensitive to external interference. In addition, the sensor (read more)
Browse Level Sensors Datasheets for EBE Elektro-Bau-Elemente GmbH -
measurement accuracy. Complex installations make it difficult to use at remote or hard-to-reach measuring points. Traditional measurement methods such as floats, level probes or ultrasound quickly reach their limits under such conditions (read more)
Browse Level Sensors Datasheets for Endress + Hauser – Sensors & Components -
IMPORTANT FACTORS TO CONSIDER WHEN CHOOSING A CROSSED ROLLER SLIDE OR TABLE ASSEMBLY Crossed Roller Bearings vs. Ball Bearings When referring to linear bearings, we generally think of devices that incorporate ball bearings (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Brochure Red Crown2 Red Crown2 is a line of measurement pencil probes with high precision ball (read more)
Browse Dimensional Gages and Instruments Datasheets for Marposs Corp -
brake discs and to monitor the level of float glass. Up to four sensors can be connected to the high-performance controller simultaneously. The available sensors cover measuring ranges from 1 mm up to 20 mm. A high-temperature sensor cable compensates for interference from electric or magnetic fields. Furthermore, the measured data is output both analog and digital via modern interfaces such as Ethernet and EtherCAT. (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group -
float-switch and smart sensor configurations, allowing users to select the appropriate operating mode for temporary drainage, fluctuating water levels or unattended water removal. Features & Benefits Multiple Operating (read more)
Browse Submersible Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
monitoring of sumps and containments for oil spills. The 2852-HCF uses a hydrocarbon float sensor for separated oil-on-water applications. This floating oil spill alarm monitors the surface of water in sumps, tanks, and lagoons to alert when oil has separated to the water surface. This is typically (read more)
Browse Pump Controllers Datasheets for Arjay Engineering -
Benefits • stable tri-float design follows level changes • adjustable time delay and sensitivity to eliminate nuisance alarms • remote electronics via standard twisted pair • sensor available Intrinsically Safe for Hazardous Locations • waterproof PVC and SS (read more)
Browse Process Monitors Datasheets for Arjay Engineering
More Information Top
-
ISA CSE TECH REF HANDBOOK - Control Systems Engineer Technical Reference Handbook
Ball Float Level Sensor .
-
liquid level sensors - offers from liquid level sensors manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : level sensor , float ball , float ball switch, water level control ] .
-
Float Level Switch Exporters, Float Level Switch Selling Leads
[ Related Keywords : float switch, liquid level switch, l float ball sensor , level limit switch ] .
-
Work Light Exporters, Work Light Selling Leads (Page 15)
[ Related Keywords : float switch, liquid level switch, l float ball sensor , level limit switch ] .
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
A level regulator may be an integral unit assembled from a ball float sensor , a level actuator, and a valve.
-
States > New Hampshire > State > Regulations > Department of Environmental Services > Oil and Remediation Programs > ENV-Or 400 - Underground Storage Tank Faci...
(h) Whether the overfill protection is a ball float , audible alarm level sensor , overfill flow shut-off valve, or another type of protection; .
-
Design for Heater Control System Based on DS18B20 and Level Detector
The use of float ball ale water sensor to collect level data is very practical, it control the water pump switch using only two gears level sensors.
-
water level regulators 120 c,China water level regulators 120 c Manufacturers, Suppliers - ECOL
Wide applications Water Level sensor Movement explaination:When the float ball rises or falls with the liquid to the level ...
-
Improving Compressed Air System Performance: A Sourcebook for Industry
• A float or level sensor operates an electric solenoid or ball valve and maintains the condensate level in the reservoir below the high-level point.
-
Simulation, Modeling, and Programming for Autonomous Robots
We have enabled our interpreter to control a Lego NXT and built a model of the pump with touch- sensors and floating balls that, when the water level rises high enough, will trigger the sensor.
Indicates content that may require registration and/or purchase.