-
Supplier: Autoquip Corporation
Description: HBS Mechanical Scissors Lift – Horizontal Ball Screw Actuated Lift that Provides Low Capacity Programmable Actuation Horizontal Ball Screw scissors lift tables reliably raise loads to any elevation with a high degree of repeatability. The
- Actuation: Electric Motor, Hydraulic
- Mechanism: Scissor Lift, Screw Lift
- Features: Table Lift / Positioner
-
Supplier: Autoquip Corporation
Description: VBS Mechanical Scissors Lift – Vertical Ball Screw Actuated Lift that Provides Repeatable, Programmable, and Clean Lifting VBS Vertical Ball Screw scissors lifts offer dependable mechanical lifting solutions by supporting the scissors table and
- Capacity: 4,000 lbs
- Stroke: 36 inch
- Length: 48 to 72 inch
- Width: 12 to 36 inch
-
Description: Parker’s ZP200 Vertical Lift Platform offers precise vertical translation for elevating small or large payloads (up to 76 kg). A unique wedge design converts horizontal motion, generated by a ball-screw drive, into true vertical elevation of the platform. A rugged bearing design
- Capacity: 33.075 to 165.375 lbs
- Length: 7.87402 inch
- Width: 7.87402 inch
- Actuation: Electric Motor
-
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY ball-screw driven BSMA XY stages with Lift LSZ stages and direct drive rotary table - XY stroke 120x120 mm - Lift 8 mm - Unlimited rotation
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY ball-screw driven BSMA XY stages with Lift MLVT stages and compact worm gear rotary RTLA table - XY stroke 300x300 mm - Lift 15 mm - Unlimited rotation
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY ball-screw driven BSMA XY stages with Lift MLVT stages and compact worm gear rotary RTLA table - XY stroke 300x300 mm - Lift 25 mm - Unlimited rotation
-
Supplier: IntelLiDrives, Inc.
Description: Combination of XY ball-screw driven open frame XY stages with Lift MLVT stages and compact worm gear rotary RTLA table - XY stroke 100x100 mm - Lift 25 mm - Unlimited rotation
-
Supplier: ATLANTA Drive Systems, Inc.
Description: loads. Applications requiring precise, controlled linear motion with a high degree of safety are perfect for these drives. Typical applications include sheet metal bending, hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include
- Rated Speed: 5.9 in/sec
- Rated Force: 22,480 lbs
- Motor Type: AC, AC Servo, DC, DC Brushless, DC Brushless Servo, DC Servo
- Drive Type: Ball Screw
-
Supplier: Dynatect Manufacturing, Inc.
Description: Cylinder Rod boots (hydraulic cylinder protection) Screw or spindle protection (ball screw, acme screw, lead screw) Pneumatic and hydraulic cylinder covers Protective covers for robotic arms Shift/joystick boots Lift table skirting
- End Configuration: Collar, Inside Flange
- Application: Cylinder Protection, Rod / Screw Cover, Scissors / Lift / AGV, Way Cover
- Shape: Round, Square / Rectangular (Open)
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [Product Feature]The FTG50 electric actuator developed by Fuyu Technology is a linear motion product with comprehensive transmission functions of push-pull and lift. The length can be customized according to customer needs to meet different usage scenarios. [Range of Application]Lifting
- Stroke or X-Axis Travel: 1.968505 to 39.3701 inch
- Rated Speed: 0.196850393700787 to 0.47244094488189 in/sec
- Rated Force: 134.88 to 404.64 lbs
- Motor Voltage: 12 to 24 volts
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s MPS-SV series
- Z-Axis Travel: 5 inch
- Rated Speed: 0.118110236220472 to 0.216535433070866 in/sec
- Carriage Load: 26.46 lbs
- Positioning Accuracy: 0.001 to 0.002 inch/inch
-
Supplier: Warner Linear
Description: B-Track Power Lift models are modified K2 or K2x actuators. Power Lift units utilize all the standard components and retain all the performance features of the K2 family, without the external cover tube. This allows the Power Lift actuator features to be integrated into a
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: Completely sealed, designed for tough, high load applications. Able to perform in harsh environments providing years of trouble-free service. Features Protective coatings and O-ring seals throughout Efficient in-line ball screw system Integral load holding brake Ball detent
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: bearing motors and heat treated gears Rugged extension rod bearing support Custom mounting options available Limit switches offered only in the adjustable version (EP1.x) Typical Applications: Ergonomic lift tables Conveyor diverters Bin/tank cover lifts Roof vents
- Device Type: Rod Type
-
Supplier: Warner Linear
Description: treated gears Rugged extension rod bearing support Optional 90 vdc motor for use with SBC-AC control Custom mounting options available Typical Applications: Residential Mower Decks Gate & Valve Operation Snow Blowers Spouts & Chutes Engine Lifts Tables Wagon Lifts Combine
- Device Type: Rod Type
-
Supplier: ATLANTA Drive Systems, Inc.
Description: hydraulic cylinder replacements, conveyor tensioning, and scissor-lift table drives. Industries served include Material Handling, Automation and Automotive. The actuators consist of a reduction gearbox (the in-line units utilize a two-stage planetary gearbox and the offset units
- Rated Speed: 0.116166666666667 in/sec
- Rated Force: 22,550 lbs
- Motor Type: AC
- Drive Type: Ball Screw
-
Supplier: Venture Mfg. Co.
Description: This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
Supplier: LeBlond Ltd.
Description: and laminated with Turcite-B. This provides a smooth travel and even low wear. TABLE CONSTRUCTION: The unique design of the longitudinal and cross slideway’s Full Support System maintains accuracy during table reversing and full length of travel. TABLE FEEDS: The longitudinal
- AC Voltage & Phase: 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz
- Power Source: Electric Motor / Vibrator
- Mounting: Floor / Stationary (Machine Tool)
- Type: Grinder - Grinding Wheel, Precision Grinder
-
Supplier: Newport MKS
Description: with a precision preloaded, long-life, ball screw ensuring high speed motion with minimum settling time; a high-resolution linear scale directly attached to the moving rail, eliminating all drive-train induced motion errors; and two pairs of vertically mounted double-row linear
- Stroke or X-Axis Travel: 0.18897648 inch
- Rated Speed: 0.1968503937007875 in/sec
- Axis Configuration: Z Axis Only
-
Supplier: Newport MKS
Description: a precision preloaded, long-life, ball screw ensuring high speed motion with minimum settling time; a high-resolution linear scale directly attached to the moving rail, eliminating all drive-train induced motion errors; and two pairs of vertically mounted double-row linear ball
- Stroke or X-Axis Travel: 0.18897648 inch
- Rated Speed: 0.1968503937007875 in/sec
- Axis Configuration: Z Axis Only
Find Suppliers by Category Top
Featured Products Top
-
Need a Lift? RBS has the ball screw solutions! RBS ball screws eliminate the leaks and maintenance issues of hydraulics. Let us engineer a solution for you! Follow us (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Custom Solutions In addition to our standard catalog items, Rockford Ball Screw’s experienced team can work with you to create a unique solution for your specific application. With 50 years of making ball screws, we have (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
Free Wheeling Ball Screws At Rockford Ball Screw, our free wheeling ball screws deliver smart, seamless linear motion without the extra hardware. Using a ball cage (retainer) inside the nut, they eliminate the need (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
in the Marine Industry Whether our customers want hatch lift actuation, seat/bench adjustment or auto lift mechanisms for table actuation (table rising from the floor of the boat), Rockford Ball Screw will respond with innovative solutions, quality products, and short lead times (read more)
Browse Ball Screws Datasheets for Rockford Ball Screw -
such as Medical Beds, respirator's, operating tables and dental chairs. Rockford Ball Screw will then design and provide custom products to meet the needs of a customer's specific design. When selecting a ball screw for medical linear actuator equipment, we at RBS ask the customer to consider the (read more)
Browse Datasheets for Rockford Ball Screw -
Features: Precision lead screw drive with zero backlash. Friction-free linear ball or roller slides for smooth operation. Accurate, repeatable linear travel. Compact and versatile configurations. Compatible with standard NEMA motor (read more)
Browse Laser Cutting and Welding Machines Datasheets for Isotech, Inc. -
include single-axis, XY, and multi-axis systems. Each table is delivered as a complete motion subsystem with air bearing guideways, platen, linear motor or ball-screw drive, encoder interface, and air supply conditioning. Performance Specifications - Positioning (read more)
Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
ability to lift, position, hold and support loads in a variety of industrial applications. We support Marine applications by supplying robust standard ball screws and free wheeling units with short lead times and competitive pricing. In addition, we store our customer's product (Kanban systems) for (read more)
Browse Linear Bearing Rails Datasheets for Rockford Ball Screw -
Velocity fuses are small hydraulic valves that are screwed into the hydraulic cylinder ports. If a hydraulic line loses pressure, the fuse closes so the lift won’t come down until the line is repaired. Velocity fuses are very good devices for certain equipment (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
cavity. Whether the jack uses a trapezoidal (Tr) or ball screw (KGT) spindle, the spindle and nut have their own lubrication zone. Engineers can choose the best grease for the spindle without compromising the gearbox lubricant (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation
More Information Top
-
AN IMPROVED LABORATORY APPARATUS FOR APPLYING DIRECT SPRAYS AND SURFACE FILMS, WITH DATA ON THE ELECTROSTATIC CHARGE ON ATOMIZED SPRAY FLUIDS
A, spray table ; B, silver steel mounting and adjustable rod; C, universal joint; D,,Da,D,,adjustment nuts of the universal joint; E, brass lifting pillar; F, grub screw on to the adjustment … H , guide screw; 3, ball -bearing surface; K, handle…
-
Machine elements
The ball directions towards Abb. 5.25 are used for limited sliding paths, therefore short stroke movements, e.g. for column frames, grinding machine tables , nockenbetätigte tappet, and the like, by that it matters high accuracy and playing freedom by very low … and the balls c are ordered in the ball cage d on steilgängigen helices , so that very…
-
Linear Motion Products Report - 3 Vols - 2015
Lead-screw actuation tends to be used in low-duty cycle and lifting applications because of the low mechanical efficiency inherent with lead screw design, as a result of the thread being in direct contact with the nut. .... Precision tables or stages use ball screws or linear motors, and the majority of line- ar tables are used in precision applications including electronics and semiconductor assembly.
-
Linear Motion Products Report - Asia - 2014
Lead- screw actuation tends to be used in low duty cycle and lifting applications because of the low mechanical efficiency of the design. .... Precision tables , or stages, use ball screws or linear motors, and the majority of linear tables are used in precision applications such as electronics and semiconductor assembly.
-
Controlling a power assist robot for lifting objects considering human's unimanual, bimanual and cooperative weight perception
An object (box), at a time, could be tied to the ball nut (linear slider) of the ball screw assembly through a force sensor (foil strain gauge type, NEC Ltd.) and be lifted by a subject. .... tied to the force sensor was kept on the soft surface of a table before it was…
-
Human operator's load force characteristics in lifting objects with a power assist robot in worst-cases conditions
An object (box), at a time, could be tied with the ball nut (linear slider) of the ball screw assembly through a force sensor (foil strain gage type, NEC Ltd.) and be lifted by a human. .... with the force sensor was to keep on the soft surface of a table before it was…
-
Lifting objects with a power assist system: Effects of friction between human's hand and object on perceived weight and load force
An object (box), at a time, could be tied to the ball nut (linear slider) of the ball screw assembly through a force sensor (foil strain gauge type, NEC Ltd.) and be lifted by a human. .... to the force sensor was to keep on the soft surface of a table before it was…
-
Displacement-load force-perceived weight relationships in lifting objects with power-assist
An object (box), at a time, could be tied to the ball nut (linear slider) of the ball screw assembly through a force sensor (foil strain gauge type, made by NEC Ltd.) and be lifted by a human subject. .... tied to the force sensor was kept on a soft surface of a table before it was…
-
Development of Innovative Variable Valve Event and Lift (VVEL) System
Also, in order to achieve the high response speed of the actuator operation, the ball - screw constructure was adopted as a deceleration system, achieving to minimize the electric power consumption and compact design. .... (Refer to Table 2) VALVE LIFT CHARACTERISTICS The amount of valve lift, the characteristics of valve acceleration and the characteristics of the oscilating angle of output cam is shown in Fig 3.
-
An accurate mechanical co-ordinate table for numerical analysis of experimental records
screws (4): a pair of light tension springs lifts each bar clear of the paper when the screw is loosened. .... The table (2) is supported by ball bearings on three brass pulleys (5), arranged at the vertices of an isosceles triangle, and running on two parallel rails (6) of 9.5 mm-diameter silver-steel rod.
Indicates content that may require registration and/or purchase.