Products & Services

See also: Categories | Featured Products | More Information

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Quilting Machinery Manufacturers, Quilting Machinery Product Catalogs Directory
    Part Name Quantity/units Remarks 1 Cylinder Block 1   2 Valve Plate 1   3 Pistons 9   4 Retainer Plate 1   5 Ball Guide 1   Quick Detail: 1.
  • Federal Register > Friday, January 17, 2014 > [79 FR 3175] Notification of Proposed Production Activity; Mitsubishi Electric Power Products Inc.; Subzone 181B ...
    The components and materials sourced from abroad include: Oils; greases; glues; silicones; plastic pipes/hoses/fittings/tapes/films/sheets/containers; rubber pipes/hoses/gaskets/containers; paper labels; metal flanges/fittings/casters/ name plates ; screws; bolts; washers; rivets … … computers and related parts; valves (reducing, transmission, check, safety); bearings ( ball , roller, needle); universal joints …
  • ZMCMD2009P151
    … 50A, Timetal 65A, Timetal 75A Standards AMS 4921, ASTM F67, ASTM F1341, ISO 5832-2 Alternate Names Commercially Pure Titanium, UNS … … Device Applications Replacement Heart Valve -Aortic Caged- Ball Type, Replacement Heart Valve … … Toe, Hemi Wrist, Laminoplasty Plate System, Metal-on-Metal …
  • Transport Phenomena in Micro Process Engineering
    … exchangers and reactors: a) double tube heat exchanger; b, c) general heat exchangers; d) plate heat exchanger; e) shell … … and other, which are named in the literature • … … pump; • Group 5 Valves : a) general valve; b) ball valve; c) control valve …
  • The new BMW X5
    Technik Sunvisors Magna Synthetics – internal name Silver 70 Novem Tailgate trim Röchling … … Air filter module Mahle Angular contact ball bearings FAG Anti friction … … crankshafts ThyssenKrupp Gerlach Friction plates BorgWarner Front and rear … … engine Mitsubishi Heavy Industries Valve lash adjustment elements INA …
  • AWWA M17 - Installation, Field Testing, and Maintenance of Fire Hydrants
    … 17 Auxiliary valve, 10, 17 Backflow-prevention devices, 15,29 Ball hydrant, 3 Barrel, 18 … … 15 Bottom, 15 Bottom plate , 13 Branch, 10, 17 … … Drain ring, 15 Drain valve , 15 Drainage test, 26 … … hydrants; Wetbarrel fire hydrants; Names of particular kinds of …
  • wn_g.pl (finlayson-gwc2014.zip)
    ; "the ball sailed between the uprights"'). g(104515444,'a tool used to thicken or spread metal (the end of … … temperatures'). g(104518343,'a gauge for indicating negative atmospheric pressure'). g(104518468,'a Cox-2 inhibitor (trade name Bextra) that relieves pain … … brass wind instrument for varying the length of the air column to alter the pitch of a tone'). g(104519728,'internal-combustion engine having both inlet and exhaust valves located in the cylinder … … g(104519887,'cannon of plate armor protecting the forearm' …
  • data.noun (finlayson-gwc2014.zip)
    … n 0000 | a vertical structural member as a post or stake; "the ball sailed between the … … for short trips 03936500 06 n 02 valproic_acid 0 Depokene 0 001 @ 02365484 n 0000 | anticonvulsant (trade name Depokene) used to prevent … … 03936646 06 n 01 valve 0 013 @ 02694986 … … 0000 | cannon of plate armor protecting the forearm …