Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Asahi/America, Inc.
Description: J-Series manual ball valve limit switches (J-Switch™) are compatible with Asahi/America's Type-21/21a ball valves and Type-23 Multiport™ ball valves. Compact IP67 limit switch for remote position indication of manual valves includes
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BALL VALVE, QUICK GRIP, 2 POSITION SWITCH, OPEN/CLOSE, STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Ball Valves
- Primary Material: Stainless Steel, Steel
-
Supplier: Haskel International LLC
Description: 3-way ball valves for switching service are ball valves designed to direct media from bottom inlet port to one of two separate lines. This flow can also be performed in reverse. The 180° quarter-turn design allows for positive shutoff in the center position. 3-way
- Valve Size: 0.1876 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
-
Supplier: Plast-O-Matic Valves, Inc.
Description: spring actuator. The illustration above right shows what the Limit Switch looks like on an air by air actuator. Components: Mounting screw Switch adjustment screw 1/2″ NPT conduit fitting Ball valve closed switch O-ring seal (Buna nitrile) Cam button Ball
- Valve Actuation: For Linear Actuated Valves
-
Description: Description Specifications Body Size: 1/2"(DN15)~12"(DN300) Fusing Temperature: 165°F(74°C), 212°F(100°C) Material: Carbon Steel, Stainless Steel, Lining Fluorine Body Type: Ball Valve, Butterfly Valve Connection Type: For Ball Valve( Threaded, Welding, Flanged),
- Valve Size: 2 to 12 inch
- Valve Type: Ball Valves, Directional Valves, Shut Off Valves
- Features: Bolt Flange, Other
- Primary Material: Stainless Steel, Steel
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok 112 Series Ball Valves 2 - Way (Shut - Off Valve) Pressure rating up to 3000 psig (206 bar) at 70ºF (21ºC) Temperature rating from 50ºF to 150ºF (10ºC to 65ºC) with PTFE seat and packing Vent to atmosphere available Both straight and angle Body materials available in 316
- Valve Size: 0.125 to 0.75 inch
- Pressure Rating: 3,000 psi
- Number of Ports: 2 to 4
- Media Temperature: 50 to 150 F
-
Supplier: Assured Automation
Description: Description: The XLB is a PFA lined, Ductile Iron, ANSI Class 150 flanged Full Port Ball Valve. It can be equipped with a manual handle or with pneumatic or electric actuators. A full range of accessory items are available including limit switches, solenoid valves, positioners
- Valve Size: 1 to 6 inch
- Pressure Rating: 275 psi
- Number of Ports: 2
- Flow (Cv): 57 to 3,000
-
Supplier: Asahi/America, Inc.
Description: Voltages: 220 VAC, 12/24 VAC, 12/24 VDC Two-wire control relay for retrofitting solenoid (Requires constant power and SPST dry contact switching) One additional limit switch for open/close position indication Amber/green position indicating lights
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1" NPTF BALL VALVE • EPI 2-SWITCH EXPLOSION PROOF VALVE
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1" NPTF BALL VALVE • EPI 2-SWITCH GENERAL PURPOSE VALVE
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 3" NPTF BALL VALVE • EPI 2-SWITCH EXPLOSION PROOF VALVE
- Valve Size: 3 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Asahi/America, Inc.
Description: PVC or CPVC Type-23 multiport valve (All materials - Type-23 ball valves up to 2") Standard models are 115 VAC thermally protected with single limit switch cam/coupling activated Redesigned sealed weatherproof enclosure includes: Flanged cover and base Type 4X rated
- Valve Type: Ball Valves
- Actuation: Electric
-
Supplier: Assured Automation
Description: Description: The 101 is a full port, brass, NPT threaded end actuated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and
- Valve Size: 0.375 to 3 inch
- Pressure Rating: 900 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: ValvTechnologies, Inc.
Description: ValvTechnologies' metal seated three and four-way valves are designed for the most severe applications where flow diversion is combined with the need for repeatable tight shut-off. Both three and four-way valves are available in 'T' and 'L' configurations and in multiple combinations
- Features: Other
-
Supplier: Hy-Lok USA, Inc.
Description: T Series Trunnion Ball Valves Pressure rating up to 10000 psig (689 bar) at 100ºF (37ºC) End connections available Hy-Lok tube fittings and female NPT Compact, maximum flow design Low operating torque 2-way "Shut-Off" and 3-way "Switching" models Body materials available in 316
- Valve Size: 0.125 to 3 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 250 F
-
Supplier: Quarter Turn Valve
Description: • STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1" NPTF BALL VALVE • EPI 2-SWITCH EXPLOSION PROOF VALVE
- Valve Size: 1 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Asahi/America, Inc.
Description: rotates in one direction, causing the valve to rotate in one direction. These actuators are typically used with a ball valve and rotate in 90 or 180 degree increments; strictly for an on/off type of service. Reversing motors are motors in which there are two sets of windings
- Valve Size: 0.5 to 4 inch
- Media Temperature: 150 F
- Valve Type: Ball Valves
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 450 F
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2 to 3
- Media Temperature: 0 to 450 F
-
Supplier: Superlok - Mako Products
Description: Introduction SUPERLOK High Pressure Ball Valves provide reliable shut-off or switching functions. The upper and lower trunnion bearings enhance the resistance of the trunnions against seizure, and increase the valve life in extreme applications. The compact and rugged design
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 10,000 psi
- Number of Ports: 2
- Media Temperature: 0 to 450 F
-
Supplier: DynaQuip Controls
Description: DynaMatic Series - Pneumatic Automated Ball Valve For your needs in pneumatic actuation, DynaQuip offers a wide variety of air actuated valve/actuator assemblies. All air actuated DynaMatic assemblies use our AP series pneumatic actuators available in both double acting
- Valve Size: 0.25 to 3 inch
- Number of Ports/Ways: 3
- Media Temperature: -10 to 195 F
- Number of Ports: 3
-
Supplier: Hy-Lok USA, Inc.
Description: SO Series: Swing Out Ball Valves Pressure rating up to 3,000psig (206bar) at 100°F (38°C). Temperature rating from -20°F to 450°F (-28°C to 232°C) with standard reinforced PTFE seat material. Stem disc spring compensates for temperature and pressure changes. Chevron stem packing
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 3,000 psi
- Media Temperature: -20 to 450 F
- Valve Type: Ball Valves
-
Supplier: Assured Automation
Description: Description: The 31D is a 3-way, brass ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds unnecessary height and expense. A full range of
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Flow (Cv): 3.5 to 44
-
Supplier: Assured Automation
Description: Description: The 26 is a full port, 316 stainless steel, NPT threaded end automated ball valve. It can be equipped with a manual handle or with direct mount pneumatic or electric actuators. The direct mount actuators eliminate the valve-actuator mounting kit, which adds
- Valve Size: 0.25 to 3 inch
- Pressure Rating: 2,000 psi
- Number of Ports: 2
- Flow (Cv): 13 to 901
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude
- Valve Size: 0.5 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Number of Ports/Ways: 2
-
Supplier: Haskel International LLC
Description: 2-way floating valves for on-off service. Pressures up to 20,000 psi (1,379 bar) and sizes ranging from 1/4”, 3/8”, and 1/2”. Virtually all NPT and coned & threaded connection sizes available. 2-way trunnion valves for severe high-cycle applications. These valves are constructed
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 3,000 to 20,000 psi
- Media: Air, Compressed Air, Gas
- Valve Type: Ball Valves
-
Supplier: MAXPRO Technologies, Inc.
Description: Pneumatic actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Two styles available: Double acting: (air to open / air to close) Single acting: (air to open / spring to close) Optional limit switches with visual indication available. Actuators
- Actuation Time: 1 seconds
- Failsafe: Close at No Power
- Features: Limit Switch / Remote Position Indicator, Local Position Indication, Pneumatic
- Full Range of Rotary Motion: Nominal 180 degrees, Quarter Turn ( 90 degrees)
-
Supplier: Clark Solutions
Description: All model 83 open/close electrically actuated ball valves sizes 3/8" thru 2" have direct mounted unidirectional 90º turn actuators (115 Vac & 220 Vac, 12/24 AC & DC are reversing). The actuators are weatherproof (NEMA 4X), have a green lead for grounding, and all wire leads protrude
- Valve Size: 0.5 inch
- Pressure Rating: 400 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: DK-LOK U.S.A.
Description: Up to 10000psig (689 bar) Up to 230℃ (446℉) SS316, Carbon Steel 2-way and 3-way side and bottom entry DK patented Locking Device optional Panel Mounting optional DK-LOK OD 1/4 - OD 1 inch Pipe thread 1/4 -1 inch
- Valve Size: 0.39 inch
- Pressure Rating: 6,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -65 to 446 F
-
Supplier: U.S. Plastic Corporation
Description: Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic NEMA
- Valve Size: 2 inch
- Valve Type: Ball Valves
- Actuation: Electric
- Primary Material: PVC
-
Supplier: U.S. Plastic Corporation
Description: Hayward EAU series automated true union ball valves are PVC with either FPM or EPDM seals and PTFE seats. They have a full port design, are fully serviceable and have double O-ring stem seals. They are NSF/ANSI 61 listed. Actuators feature a UL/CSA listed motor, a thermoplastic NEMA
- Valve Size: 2 inch
- Valve Type: Ball Valves
- Actuation: Electric
- Primary Material: PVC
-
Supplier: Schmalz Inc.
Description: Two-way ball valve for manual connection and disconnection of vacuum and compressed air circuits For use in vacuum spiders and handling devices May be installed in any orientation
- Valve Size: 1.968505 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Schmalz Inc.
Description: Two-way ball valve for manual connection and disconnection of vacuum and compressed air circuits For use in vacuum spiders and handling devices May be installed in any orientation
- Valve Size: 1.2598432 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Schmalz Inc.
Description: Three-way ball valve for manual connection and disconnection of vacuum and compressed air circuits Activation and venting of individual suction cups For use in vacuum spiders and handling devices May be installed in any orientation
- Valve Size: 0.9842525 inch
- Number of Ports: 3
- Number of Ports/Ways: 3
- Valve Type: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: 1" 2-Way, Carbon Steel NPT Ball Valve mounted with LS2-B Limit Switch
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
Find Suppliers by Category Top
Featured Products Top
-
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
Bonomi North America Introduces New Industrial Ball Valve/Limit Switch Packages New industrial ball valve and limit switch packages from Bonomi improve safety in industrial systems, allowing critical manual valve applications to be monitored remotely. The valve and switch components (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Beswick's new 303 stainless steel, 10-32 threaded multi-port valve (MBV6P) offers 6-way bidirectional flow switching. This valve is suitable for pressures up to 500 psi (34.5 bar) and temperatures from -4º F to 248º F when assembled with the standard Teflon® and Nitrile seals. Contact the factory to learn more about the other O-ring materials available. Inlet pressures can reach up to 500 psi. (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
DynaQuip's air automated PVC ball and butterfly valves are perfect for applications using PVC piping. Available in 2-piece, 3-way, and butterfly. These pneumatically automated valves are available with double acting or spring return (specify fail-open or fail-close action (read more)
Browse Ball Valves Datasheets for DynaQuip Controls -
& Test Equipment Technical Data Type: Ball valve Pressure Rating: 1000 / 3000 psig Materials Body: 316 (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
actuators are made by Bonomi at the company’s manufacturing facilities in Italy. Bonomi is the world’s only manufacturer of ball valves, electric actuators and pneumatic actuators. Bonomi actuators and valves are made to work together, giving buyers better performance and single (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Product Features • Bi-directional flow (fully opened or fully closed) • Directional handle indicating on-off position • Low operating torque • Encapsulated seat • Single piece ball stem to eliminate backlash • One piece body (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
Pneumatic Actuator with 3-Way Stainless Steel Ball Valve (PYSA - HP Series) The PYSA DynaMatic Series of high-cycling pneumatically actuated 3-way diverter stainless steel valves offer (read more)
Browse Ball Valves Datasheets for DynaQuip Controls
Conduct Research Top
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
Galvanic Corrosion
As the natural gas distribution industry switches from the traditional iron plug valves to brass ball valves some gas utilities have expressed concern that the brass valves will cause galvanic corrosion of the steel pipes to which they are attached.
-
Tales from the Front: Applying Fieldbus at Genzyme, Part 1
, which are used primarily for sanitary diaphragm valves and quarter-turn ball valves. AS-i was also used for discrete input devices, such as valve limit switches and proximity switches found on process transfer panels. AS-i may have simplified installation, but at the time, it had limits: three years ago
-
Interphex Preview, Part Deux
in pressure, flow and temperature control. New products include the Digihelic Differential Pressure Controller, process pressure gages, Teflon and rotatable scale flowmeters, air velocity transmitters, thermocouple temperature switches, needle and ball valves, and much more. DeltaV System, building
-
The History of the Rotary Solenoid
switches and electronic door locks. They can be used to replace small DC motors or stepper motors if the angular movement is minimal and are generally used when space or power concerns does not allow for a motor. Other uses include camera shutters, valve controls, vending machines, gaming machine
More Information Top
-
ball valve switch - offers from ball valve switch manufacturers, suppliers, exporters & wholesalers
ball valve switch .
-
ball valve switch ( Page 2 ) - offers from ball valve switch manufacturers, suppliers, exporters & wholesalers
ball valve switch .
-
Energy Research and Power Engineering
The model used ordinary throttle instead of electro-hydraulic ball valve to simulate the ball valve switching process.
-
Delayed coking — Innovations and trends: 1993 update
Four way ball switch valves are also being used on most of the new delayed cokers.
-
Refinery Residue Upgrading
A four-way switching ball valve is employed.
-
New 6000 PSI Compact Switching Ball Valves Save On Panel Space, Installation Time
New 6000 PSI Compact Switching Ball Valves Save On Panel Space, Installation Time .
-
New 6000 PSI Compact Switching Ball Valves Save On Panel Space, Installation Time
New 6000 PSI Compact Switching Ball Valves Save On Panel Space, Installation Time .
-
Evaluation of liquid‐solid contacting in trickle‐bed reactors by tracer methods
Step Valve Supply Pressure Cylinder Feed Tank Supply Pressure Cylinder 3-Way Ball Valve (Pressure/BIeed) 3-Way Ball Valve (PressureNacuum) Cylinder Pressure Indicator and Regulator 4-Way Ball Valve 3-Way Pneumatic Switching Ball Valve Feed Tank Pressure/ Vacuum Gauge Solvent Supply …
-
01.09.09 -- New Air/Fuel Monitor Improves Gas Mileage
New 6000 PSI Compact Switching Ball Valves Save On Panel Space, Installation Time .
-
Stud welding within sheet metal working tools
With the test tool running in normal mode, the suction air flow was, via a quick switchable ball valve with a time-delay of approximately 1 ms, directed into the weld-chamber after arc ignition.
Indicates content that may require registration and/or purchase.