-
Supplier: Quarktwin Technology Ltd.
Description: RF Balun 680MHz ~ 1.05GHz 50 / 50Ohm 6-SMD, No Lead
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 1:1 LTCC TRANSFORMER, 680 - 1050 Product overview: TCN1-10+ from Mini-Circuits is a Balun for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BALUN 10MHZ-1GHZ 1:1 5SMD MODULE Product overview: CX2072NLT from Pulse Electronics is a Balun for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
-
-
Supplier: DigiKey
Description: BALUN 680MHZ ~ 1.05GHZ
- Operating Frequency Range: 680,000,000 to 1,050,000,000 Hz
- Other Transformer Types / Applications: Balun Transformer
- Mounting: Chip Transformer
- Features: Connectorized, Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: MACOM's ETC1-1-10 is a 1:1 RF Transformer in a low-cost, surface mount package. Ideally suited for high volume cellular and wireless applications. Parts are packaged in tape & reel.
- Operating Frequency Range: 1,710,000,000 to 1,910,000,000 Hz
- Power Rating (Watts): 0.25 watts
- Other Transformer Types / Applications: Balun Transformer
- Features: Other, Surface Mount Technology (SMT)
-
Supplier: Win Source Electronics
Description: Manufacturer: Mini-Circuits Win Source Part Number: 360492-TCN1-10+ Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
-
Supplier: ODG (Origin Data Global)
Description: 10.8dB 1~ 400kHz~800MHz 1.2dB SMD Balun ROHS
-
Supplier: Acme Chip Technology Co., Limited
Description: BALUN 1710MHZ-2200MHZ 50/100 020
-
Supplier: ODG (Origin Data Global)
Description: BALUN 10KHZ-150MHZ 1:1 6DIP
- Operating Frequency: 0.01 to 150 MHz
- Package Type: DIP
- Features: Other
-
Description: 1:1 LTCC TRANSFORMER, 680 - 1050
- Features: Other
-
Supplier: SFCable.com
Description: Active 4-CH Video Balun - Active Receiver with extra interference rejection (use w/VBAU100T distance can go up to 5000ft). 8 BNC Out, 12V DC Power transformer included. Transmit a full motion color video signal up to 4000ft / 1200m and a B/W video signal up to 8000ft / 2400m. 4 channel active
-
Supplier: Newark, An Avnet Company
Description: Balun; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:4.9GHz; Frequency Max:5.9GHz; Product Range:-; Balun Mounting:SMD; Impedance:50ohm RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10dB 180°@±10° 4.9GHz~5.95GHz 1dB 50Ω:100Ω 0805 Balun ROHS
- Operating Frequency: 4,900 to 5,950 MHz
- Features: RoHS Compliant
-
Supplier: Richardson RFPD
Description: wireless infrastructure, mobile phones, wireless data transceivers, industrial and medical equipment, and consumer electronics products. Highlights of this kit include: • Standard impedance ratios from 1:1 to 1:16 • Frequency Ranges from 1 - 3000 MHz • Models for
-
Supplier: Newark, An Avnet Company
Description: Balun, FULL REEL; Impedance - Unbalanced / Balanced:50ohm, 100ohm; Insertion Loss:1dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:2.4GHz; Frequency Max:2.5GHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1373207-HHM17146A1 Category: RF and Wireless - Balun Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: HHM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric) Mounting Type: Surface Mount
- Operating Frequency: 1,920 to 2,170 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1017642-NCS1-521+ Category: RF/IF and RFID>Balun Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 223MHz ~ 520MHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 10° Insertion Loss (Max): 1.5dB Return
- Frequency: 223,000,000 to 520,000,000 Hz
-
Supplier: Newark, An Avnet Company
Description: BALUN, 896MHZ, 50 OHM, SMD; Impedance - Unbalanced / Balanced:-; Insertion Loss:1.5dB; Phase Difference:180° ± 10°; Balun Case Style:0805; Frequency Min:863MHz; Frequency Max:928MHz; Product Range:-; Balun Mounting:SMD RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: TDK Corporation Win Source Part Number: 001593-HHM1903A1 Packaging: Reel - TR Mounting: Surface Mount Frequency Range: 2.4GHz to 2.5GHz Impedance - Unbalanced/Balanced: 50 / 100 Ohm Phase Difference: 180° ±10 Insertion Loss (Max): 1.0dB Return Loss (Min): 10dB Categories:
- Frequency: 2,400,000,000 to 2,500,000,000 Hz
-
Supplier: Computer Network Accessories, Inc.
Description: Set of (2) video (BNC) and power (12V) Baluns allows transmission of real-time monochrome or color video over unshielded twisted pair (UTP) cable. Transmits high quality images even in high interference environments. Use with Cat5/Cat5e or Cat6 cable to connect cameras to your DVR recorder
- Connector Type: Audio / Video Connector
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Run RS-232 on coax up to 10 miles at 1.2 kbps!
-
Supplier: Richardson RFPD
Description: The CSM1-10 is a double balanced mixer, designed for use in the high volume wireless applications. The design utilizes Schottky ring quad diodes and broadBand baluns to attain excellent performance.
- RF Frequency Range: 10 to 1,500 MHz
- LO Frequency Range: 10 to 1,500 MHz
- IF Frequency Range: 1 to 500 MHz
- Conversion Loss: 7.5 dB
-
Supplier: Newark, An Avnet Company
Description: 4-IN-1 HD PASSIVE VIDEO BALUN WITH PASS-THROUGH, PATENTED ERGONOMIC DESIGN, INCLUDES BUILT-IN TERMINALS FOR POWER OR DATA PASS-THROUGH. SOLD IN MULTIPLES OF 10PCS (PRICE IS FOR 1 PC).
-
Supplier: Mini-Circuits
Description: Mini-Circuits MTY2-243+ is a wideband MMIC balun transformer with an impedance ratio of 2:1 covering a wide range of applications from 10 to 24 GHz. Fabricated using HBT process technology, this model pro- vides outstanding repeatability with low insertion loss, low amplitude
- Operating Frequency Range: 10,000,000,000 to 24,000,000,000 Hz
- Impedance Ratio: 2 :1
- Operating Temperature: -40 to 85 C
- Amplitude Unbalance: 0.7 dB
-
Supplier: Merrimac Industries, Inc.
Description: The Multi-Mix PICO® HJD-Z series provides a 3 dB, hybrid junction with low insertion loss, high isolation, and high power handling in a small outline. Accurate phase and amplitude balance, make them ideal for use in PCS power amplifiers, beamforming networks, matching baluns, signal
- Frequency Range: 1,930 to 1,990 MHz
- Insertion Loss: 0.35 dB
- VSWR: 1.4 :1
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Merrimac Industries, Inc.
Description: The Multi-Mix PICO® HJD-Z series provides a 3 dB, hybrid junction with low insertion loss, high isolation, and high power handling in a small outline. Accurate phase and amplitude balance, make them ideal for use in PCS power amplifiers, beamforming networks, matching baluns, signal
- Frequency Range: 1,700 to 2,000 MHz
- Insertion Loss: 0.3 dB
- VSWR: 1.3 :1
- Package Type: Surface Mount Technology (SMT)
-
Supplier: A.H. Systems Inc.
Description: Features Frequency Range of 20 MHz to 330 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction The A.H. Systems SAS-540 Biconical antenna operates efficiently over
- Primary Frequency Range: 20 to 330 MHz
- Gain: -22 to 2.8 dB
- VSWR: 2 :1
- Applications: Aerospace / Military, RF Survey / Test
-
Supplier: ValueTronics International, Inc.
Description: Frequency Range: 20 MHz-200 MHz VSWR (avg): 2.5:1 VSWR (max): 10:1 Maximum Continuous Power: 50 W Peak Power: 100 W Impedance: 50 ohms Connector Type: BNC female Width: 56.5 in Depth: 32 in Diameter: 21 in Broadband Ability to Receive or Transmit Good Gain Characteristics
- Primary Frequency Range: 200 MHz
- Technology Type: Biconical / Discone
-
Supplier: Qorvo
Description: surface-mount leadless package that measures 6x6 mm square. This device is a fully integrated diversity mixer that includes LO switch, two stage LO drivers, high-linearity mixers, RF balun and IF amplifiers. The IF amplifiers can be set to standard current or low current mode through logic
- Input Frequency Range: 680 to 920 MHz
- Conversion Gain: 9 dB
- Form Factor: IC Chip
- Features: RoHS
-
Supplier: Qorvo
Description: pins. The TQP569022 also integrates power down feature controlled by separate logic pin. The TQP569022 is designed to provide 9 dB conversion gain, +25.8 dBm Input IP3, +12.4 dBm Input P1dB and a noise figure of 10 dB over the 1.7-2.2 GHz frequency range for diversity receiver
- Input Frequency Range: 1,700 to 2,200 MHz
- Conversion Gain: 9 dB
- Form Factor: IC Chip
- Features: RoHS
-
Supplier: Rohde & Schwarz USA, Inc.
Description: 958 and particularly suitable for radiated emission measurements in EMC test rooms. The mounting system of the biconical radiators ensures fixed orientation of the crossbars leading to high reproducibility of electrical performance and in line with a recommendation in CISPR 16-1-6 Ed.
- Primary Frequency Range: 20 to 300 MHz
- Technology Type: Biconical / Discone
- Form Factor / Mounting: External
- Polarization: Linear
-
Supplier: Qorvo
Description: Qorvo's ML483-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC is able to operate across a 0.7 - 1.0 GHz frequency range to achieve +36 dBm Input IP3
- RF Frequency Range: 700 to 1,000 MHz
- LO Frequency Range: 700 to 1,300 MHz
- IF Frequency Range: 300 MHz
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
The BALE-0009SMG is a surface mount 1:2 broadband balun, designed for high-volume production with cost optimization in mind. It is hand-tuned for optimal phase and amplitude balance over the complete bandwidth. Available in a compact 8 x 8 mm package. (read more)
Browse Data Baluns Datasheets for Marki Microwave LLC
More Information Top
-
A planar quasi-optical SIS receiver
Coplanar-Strip Balun ( 1 of 10 shown) .
-
Wide bandwidth printed circuit imaging antenna arrays
These quasi-optically coupled pumped arrays employ dual dipole antennas and wide IF bandwidth ( 1 - 10 GHz) baluns fabricated on low loss printed circuit boards, with biased surface mount Schottky diodes arranged in fundamental .
-
A monolithic or hybrid broadband compensated balun
If a matching network is incorporated with the balun structure, a 10 : 1 operational bandwidth can be achieved.<
> . -
A current-mode RF transmitter for 6–9 GHz MB-OFDM UWB application
With 10 –20 GHz balun - 1 and the divider, the desired 6–9 GHz IQ LO signals are available.
-
Low measurement uncertainties in the frequency range 30 MHz to 1 GHz using a calculable standard dipole antenna and national reference ground plane
The matching pads ensure that the input impedance of the balun at port 1 is nominally 10 OQ.
-
Lower bound on normalised interference mean and standard deviation for CDMA systems using antenna arrays
In computer simulations the bandwidth of the balun is - 10 %at both 1 and at 2GHz.
-
Dual-frequency balun to decrease influence of RF feed cables in small antenna measurements
In computer simulations the bandwidth of the balun is - 10 %at both 1 and at 2GHz.
-
SiGe power amplifier ICs for 4G (WIMAX and LTE) mobile and nomadic applications
The PA module with the external balun was subjected to a 10 : 1 VSWR mismatch for 360 degrees of phase and no instabilities or degradation in performance was observed.
-
Radio Frequency Direct-Digital QPSK Modulators in
CMOS Technology
Figure 3.12: Simulated CG-CS balun phase balance from 1 GHz to 10 GHz..
-
A 0.18 μ m CMOS Self-Mixing Frequency Tripler
A 1 –12.4 GHz balun and a 10 –40 GHz balun are used to provide and combine differential signals at the input and output port, respectively.
Indicates content that may require registration and/or purchase.