-
Supplier: Newark, An Avnet Company
Description: PHOTOELECTRIC SENSOR; Sensor Output:-; Sensing Range Max:150ft; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:SB Series; Range:150-ft with SBE Emitter; Sensing Mode:Opposed; Sensor Input:Optical RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PHOTOELECTRIC SENSORS; Sensor Output:-; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:SM312 Series; Sensor Input:Optical RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: LASER SENSOR; Sensor Output:PNP; Sensing Range Max:-; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:150mA; Product Range:PD49 Series RoHS Compliant: Yes
-
-
Supplier: Utmel Electronic Limited
Description: BANNER ENGINEERING S18SP6FF100Q PHOTOELECTRIC SENSOR
- Operating Temperature: -40 to 158 F
- Features: Photoelectric Sensors
-
Supplier: Newark, An Avnet Company
Description: PRESSURE SENSOR, 500PSI, SEALED GAUGE; Operating Pressure Max:500psi; Sensor Output:Analogue; Pressure Measurement Type:Sealed Gauge; Voltage Rating:3.6VDC; Port Style:1/4" - 18 NPT; Supply Current:- RoHS Compliant: Yes
-
Supplier: Radwell International
Description: BANNER ENGINEERING Sensors & Switches OSBUSR
- Sensor Technology: Ultrasonic Linear Position Sensor/Switch
-
Supplier: RS Components, Ltd.
Description: Banner LM150KIQP Distance Sensor
- Features: DC Powered, Photoelectric Sensors
- Body Shape: Other, Rectangular
-
Supplier: Radwell International
Description: BANNER ENGINEERING Sensors & Switches FX1-P-LM3
-
Supplier: Allied Electronics, Inc.
Description: Banner Photoelectric Sensor. AC and DC powered sensors with solid-state outputs. All models have rear panel sensitivity adjustment and light/dark operate switch.
-
Supplier: Radwell International
Description: BANNER ENGINEERING Sensors & Switches LMT
-
Supplier: RS Components, Ltd.
Description: Banner DBQ5 Sensor Reflector
-
Supplier: Radwell International
Description: BANNER ENGINEERING Sensors & Switches SM312FQD
-
Supplier: RS Components, Ltd.
Description: Banner MBCC-512 Sensor Actuator Cable
- Cord Length: 144.094566 inch
- Features: Other Male End
- Approvals: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1339650-QS18VN6FF100Q8 Category: Sensors, Transducers - Optical Sensors - Photoelectric, Industrial Series: QS18 Package: Box Ingress Protection: NEMA 6P, IP67 Response Time: 850µs Standard Package: 1 Output Configuration: NPN - Dark-ON/Light-ON Sensing Method:
- Operating Distance: 3.937 inch
- Features: Photoelectric Sensors
-
Supplier: Allied Electronics, Inc.
Description: Photoelectric Sensor, 12 to 250 VDC⁄24 to 250 VAC Supply Voltage, 15 ms Response Time A basic low-cost sensor — the standard Q45 is a basic on-off sensor available at a very low price. But even in its most basic form, the Q45 makes your job easier with a host of advanced
-
Supplier: Banner Engineering Corp.
Description: Overview Extremely rugged and powerful opposed-mode intrinsically safe barrel sensors are designed for the most demanding hazardous area sensing applications. Sensor requires an approved intrinsic safety barrier and Banner MAXI-AMP model CI3RC2 current trip point amplifier
- Operating Distance: 2,362.206 to 5,511.814 inch
- Operating Temperature: -40 to 158 F
- Electrical Output: Current, Switched / Alarm
- Body Shape: Cylindrical, Threaded Barrel
-
Supplier: Banner Engineering Corp.
Description: The Banner wireless temperature and humidity solution can be built on either the Performance or the Modbus MultiHop platform. These industrial radio devices provide reliable wireless environmental measurements without the need for costly wiring runs to the monitoring points. Choose between
- Temperature Range: -40 to 185 F
- Operating Temperature: -40 to 185 F
- Category: Sensor / Transducer
- Electrical Output: Serial
Find Suppliers by Category Top
Conduct Research Top
-
IFPAC 2008 Marketing Opportunities
day coverage of show highlights will take your marketing message directly to the desktops of pharma's qualified buyers. $2,000 - Basic Sponsorship includes Banner, Link and Product Writeup $3,000 - Banner, Link, Product Writeup plus Digital Product Demo $5,000 - White Paper, Product Demo, Bundled
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/49903/29423294-MIT.pdf?sequence=2
The bracketry for the Banner sensors were made adjustable in 100 increments about the nominal value, which is 450 from vertical.
-
On-line surfactant monitoring
The Banner sensor reports the amount of light passing through the bottle as a 0-10 volt output. of the light beam that is blocked by foam, thus the analog output is proportional to the height of the foam.
-
Integration of Flow and Chemical Sensing for Guidance of Autonomous Marine Robots in Turbulent Flows
The authors thank Lisa Borden for outstanding technical assistance in the development of the robots, John Kauer and Joel White for drawing our attention to the possible applications of the Banner sensors to our problem.
-
Real-world issues in warehouse navigation
The accuracy of the longitudinal (marker) correction is much higher than that of the lateral sonar readings, since the circularly polarized Banner sensor responds only to the presence of a retroreflector and ignores reflections from even highly specular surrounding surfaces, while the …
-
Navigational referencing techniques for real-world environments
The polarized Banner sensor responds only to the presence of .
-
Development of an Optical Yield Monitor for Sugar Cane Harvesting
The first sensor included a standard diffuse detecting sensor ( Banner Engineering, Model QS18 series) with a sapphire lens mounted to the top and mounted in a homemade steel jacket with epoxy.
-
Laser sensor based road boundary recognition of mobile robot
The control system of the mobile robot consists of one set of ZigBee wireless sensor network(C51RF-3-ZDK), a CCD camera(BASLER A301fc), a laser sensor ( BANNER LT3), 8 ultrasonic sensors (BTE054: US Sensor 2), a motor controller (PI-16), three …
-
Photo‐sensor Methodology for Determining Residence Time Distributions of Particles in Continuous Flow Thermal Processing Systems
Photoelectronic sensors Opposed mode photoelectronic sensors ( Banner Engineering Co., Minneapolis, MN) consisted of an emitter (SM31EM) and a receiver (SM31R).
-
Buried waste integrated demonstration human engineered control station. Final report
L-1.2.3 Banner Near-Infrared Proximity Sensor Banner Engineering, Minneapolis, Minnesota, offers a full line of modular near infrared proximity sensors of the break-beam, reflective, and diffusion type.
-
Machine Vision Report - 2015_v2
Smart Sensor Banner Engineering .
Indicates content that may require registration and/or purchase.