-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, BUS-BAR, 50 A AC PRIMARY, 5 A AC SECONDARY, 50-60 HZ, ACCURACY CLASS 1, 1.25 VA RATED POWER, SCREW TERMINALS, (2277019). FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: CARLO GAVAZZI Automation Components
Description: Solid-core current transformer with bus-bar mounting facility. Rated primary currents from 400 A to 3200 A. Bus-bar type solid-core current transformer Class 0.5 accuracy Currents from 400 A to 3200 A Up to 10 Bus-bar isolated
- Primary current (Ratio) Range: 400 to 3,200 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Burden: 1 to 60 VA
- Insulation Voltage: 3,000 volts
-
Supplier: CARLO GAVAZZI Automation Components
Description: Split-core current transformer with bus-bar mounting facility. Rated primary currents from 150 A to 2500 A. Bus-bar type split core current transformer Class 1 accuracy Currents from 150 A to 2500 A Up to 10 Bus-bar isolated
- Primary current (Ratio) Range: 150 to 2,500 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Burden: 1.5 to 30 VA
- Insulation Voltage: 3,000 volts
-
-
Supplier: PHOENIX CONTACT USA
Description: Bus-bar current transformer, primary current can be selected between 50...500 A AC; secondary current can be selected as 1 A AC or 5 A AC; accuracy class can be selected as 0.5 or 1; rated power can be selected
- Primary current (Ratio) Range: 0 to 500 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver to the secondary a standard current proportional to the primary current and adapted to the rating of the associated device. They are equipped as standard with removable terminal covers and double terminals allowing the secondary
- Primary current (Ratio) Range: 5 to 5,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 30 VA
- Type / Applications: Bar, Electronics Applications, Split Core, Wound Primary
-
Supplier: PHOENIX CONTACT USA
Description: Bus-bar current transformer can be verified, primary current can be selected between 150...500 A AC; 5 A AC secondary current; accuracy class can be selected as 0.2 / 0.2S or 0.5 / 0.5S; rated power can be selected. Optional: Calibration of converter and
- Primary current (Ratio) Range: 0 to 500 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Bus-bar current transformer, 500 A AC primary current; 5 A AC secondary current; accuracy class 1; 10 VA rated power
- Primary current (Ratio) Range: 0 to 500 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: PHOENIX CONTACT USA
Description: Bus-bar current transformer, 150 A AC primary current; 5 A AC secondary current; accuracy class 1; 5 VA rated power
- Primary current (Ratio) Range: 0 to 150 amps
- Secondary Current (Ratio) Range: 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Operating Temperature: 25 to 40 C
-
Supplier: Sifam Tinsley UK
Description: OMEGA XMER CT’s are square type and encapsulated with UL94V-0 approved polycarbonate. These metering CT’s feature sealable terminal covers and a wide range of primary current ratings. Available in various, Bus bar sizes, case widths, and mounting options. Features •
- Primary current (Ratio) Range: 30 to 5,000 amps
- Burden: 1 to 60 VA
- Features: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device
-
Supplier: SOCOMEC
Description: SOCOMEC current transformers deliver a standard current to the secondary that is proportional to the primary current and adapted to the rating of the associated energy meter. Advantages High measuring accuracy The very high 0.2s accuracy class guarantees maximum
- Primary current (Ratio) Range: 100 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
- Type / Applications: Electronics Applications
-
Description: For indoor use; Applicable busbar: 20*30-80*160mm; Applicable primary current: 100-3000A; Applicable secondary current: 5A/1A; Applicable for secondary heavy loads; Meet higher accuracy requirements. Voltage level: 0.66/0.72KV; Withstand voltage level: 3KV/1mA/1Min; Rated
- Primary current (Ratio) Range: 100 to 3,000 amps
- Secondary Current (Ratio) Range: 1 to 5 amps
- Frequency Range: 0.05 to 0.06 kHz
- Accuracy: 3 to 0.5 % F.S.
-
Supplier: RS Components, Ltd.
Description: Sifam Tinsley XN35-275031S000000
- Type / Applications: Bar
- Features: Current Transformer, Other
-
Supplier: Ohio Semitronics, Inc.
Description: AC current transformers are utilized to aid in measuring high AC current. OSI has a variety of metering class and low cost models available for purchase.
- Primary current (Ratio) Range: 0 to 6,000 amps
- Secondary Current (Ratio) Range: 0.1 to 5 amps
- Burden: 0.1 to 45 VA
- Insulation Voltage: 600 to 720 volts
Find Suppliers by Category Top
Featured Products Top
-
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
the secondary winding. Compared to standard voltage transformers, current sense transformers vary slightly with regard to the principle of operation. The key differences between the two are the primary winding design and the relationship between the primary current and the secondary load (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for instruments, protective relays, and control circuits. This is achieved by developing a current in the secondary winding that is proportional (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
sense transformer may have both primary and secondary windings, or it may utilize a wire from the circuit to serve as the primary winding. Current sense transformers “transform” AC electrical currents from larger-current values into smaller currents that are better suited for (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
Autotransformer Power Transformers Triad Magnetics’ autotransformer power transformers are available in single winding step-up transformer models, in which the primary coil (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
connections. Virtually any combination of voltage and current, at any frequency, can be supplied on both primary and secondary. In addition, multiple primary and secondary windings can be accommodated. Complex or high voltage windings may require a larger frame size to be used to accommodate the windings. Transformers in this range can also have fuses fitted on the top panel. (read more)
Browse Transformers Datasheets for Majestic Transformer Co. -
brass stud connections. Virtually any combination of voltage and current, at 50Hz, 60Hz or 400Hz, can be supplied on both primary and secondary. In addition, multiple primary and secondary windings can be accommodated. Complex or high voltage windings may require a larger frame size to be used to (read more)
Browse Three Phase Transformers Datasheets for Majestic Transformer Co. -
accommodated anything from a few volts up to several thousand volts. Currents from a few milliamps up to several thousands amps. Complex or high voltage windings may require a larger frame size to be used to accommodate the windings and insulation. Transformers in this range can also have fuses fitted (read more)
Browse Industrial Control Transformers Datasheets for Majestic Transformer Co. -
became a primary audio transformer supplier for television manufacturers during the television purchasing boom fueled by the transition to color broadcasting. Triad Magnetics has been intricately involved with the (read more)
Browse Audio Transformers Datasheets for Triad Magnetics
More Information Top
-
The authors' reply to the discussion on ¿Busbar protection: a critical review of methods and practice¿
The extra risk introduced by ring-type ( bar primary ) current transformers is slight.
-
Medium voltage (MV) indoor current transformer bar primary bushing TTR - IEC indoor current transformers (Instrument Transformers and Sensors ) | ABB
• INDOOR CURRENT TRANSFORMER BAR PRIMARY BUSHING TTR .
-
The application of high-voltage steel-tank mercury-arc rectifiers to broadcast transmitters
0/30A D.C. current transformer Bar primary .
-
IEEE Standard Requirements for Instrument Transformers - Redline
This general equation may be simplified for most practical applications, since short-time thermal ratings are based on a short-circuit duration of 1 s, and, except for large current transformer primary bars , K is usually negligible.
-
Discussion on ¿Substations, with particular reference to Yorkshire practice¿ before the North Midland Centre, at Leeds, 8th February, 1949
Mr. H. Hurworth {communicated): I should like to comment upon the authors' choice of bar - primary current transformers with a minimum ratio of 15 : 1.
-
Power System Protection 1: Principles and components
4.4*1 A Double-secondary bar - primary current transformer (GBC High Voltage Switchgear Ltd.
Indicates content that may require registration and/or purchase.