Products/Services for Bar Screen For Seawater Intake
-
Bar Screens - (36 companies)How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
-
Screens - (129 companies)Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open...
-
Strainers - (756 companies)...be accommodated by the strainer. Strainers will have a maximum service design pressure that should be specified. The screen opening is important to consider as well The standard most widely used in North America is ASTM E-11 standard (American Society... -
Pry Bars - (28 companies)Pry bars, also known as crowbars or pinch bars, are hand tools constructed of steel which are used to remove nails and pry apart building materials in demolition and construction applications. Pry bars have an angled flattened end, sometimes forked...
-
Panic Bars - (49 companies)Panic Bars are door opening devices that span emergency exit doors on its interior. They open the latch when pressure is applied. Touch panic bar Cross bar exit device. Image Credit: Grainger. Panic Bars are door opening devices that span emergency...
-
Bar Graph Arrays - (31 companies)Bar graph arrays are light emitting diodes (LEDs) that are used for solid state metering in applications such as audio monitoring, telecommunications, and instrumentation. These rugged board-mounted components are usually rectangular, X-Y stackable...
-
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
-
Touch Screen Displays - (515 companies)Touch screen displays are user-friendly input devices. The user touches the screen and the input is communicated directly to the computer. Touch screen displays are the most user-friendly PC interface. They are input devices, a way to communicate...
-
Projection Screens - (92 companies)Projection screens are used to display images from overhead and video projectors. Projection screens include fixed frame screens, portable and folding screens, electric screens, rear projection, and manual wall and ceiling screens. A projection...
-
Touch Screen Sensors - (133 companies)Touch screen sensors are composed of a transparent touch surface surrounded by a sensor array that provides positional information to a processor. Touch screen sensors are composed of a transparent touch screen surface surrounded by a sensor array...
Product News
-
Lee Co. (The)
HI-BAR® Insert Retained Safety Screens The new HI-BAR (R) Insert Retained Safety Screens are the latest addition to our line of HI-BAR Safety Screens, which continue to be the most versatile solution for protecting critical components in both liquid and pneumatic systems. HI-BAR Insert Retained Safety Screens have the performance advantages created by our unique drilling techniques and the installation and retention benefits associated with the insert locking end. For decades, both technologies have been widely used in aircraft... (read more)Browse Screens Datasheets for Lee Co. (The) -
Lee Co. (The)
The Lee Co: Titanium Hi-Bar Screens brazing designed to resist high temperatures or designs milled from a single steel bar without any brazing at all. We 've created screens that are as wide as a foot across or as small as just an eighth of an inch. The pedigree of our safety screens includes use in crewed spacecraft - if astronauts trust their lives to our products, so can you. Over 50% of Lee safety screens are special products designed to meet the requirements of a specific application. Our capabilities far exceed our standard... (read more)Browse Screens Datasheets for Lee Co. (The) -
RDP Electrosense
Seawater Submersible LVDT Displacement Transducer SSD Seawater Submersible LVDT Displacement Transducer. These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle... (read more)Browse Linear Variable Differential Transformers (LVDT) Datasheets for RDP Electrosense -
Lee Co. (The)
PEEK Safety Screens The Lee Company now offers a complete line of flange mount, Hi-Bar® Safety Screens made entirely from PEEK (PolyEtherEtherKetone). PEEK is a high performance engineering thermoplastic with excellent chemical resistance, superior strength and dimensional stability at elevated temperatures. Because of these properties, these new PEEK screens are suitable for many applications in the medical industry, as well as applications found in the aerospace, marine and oil industries. Available in 6... (read more)Browse Screens Datasheets for Lee Co. (The) -
Lee Co. (The)
LEE SAFETY SCREENS The Lee Company offers a wide variety of Safety Screens designed to protect critical fluid control components from rogue contamination. These screens are not intended to serve as system filters. Two general types are available, differing in their method of construction and pressure capability: Etched Screens and Machined and Drilled Screens. Etched Screens. Photochemically etched from stainless steel bar stock that is formed and brazed to a base washer or insert locking end. Simple, Economical... (read more)Browse Screens Datasheets for Lee Co. (The) -
Smith & Loveless, Inc.
Coarse and Fine Screens, Compactors and Washers Mechanical Bar Screen (click on link for more information). Designed for small to very large plants the SCHLOSS Mark VIII Bar Screens are paticulary well. SCHLOSS Mark XV Fine Screw Screen (click on link for more information). Designed for smaller in-channel flows, the S &L SCHLOSS a " Mark XV-A a " cost-effectively achieves . . . SCHLOSS Mark CT Catenary Bar Screen (click on link for more information). Catenary screen technology offers proven performance for small to large flow applications... (read more)Browse Wastewater Treatment Equipment Datasheets for Smith & Loveless, Inc. -
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Triple/S Dynamics, Inc.
High-Speed Vibrating Screens High-Speed Vibrating Screens come in a variety of models, sizes, configurations and accessories for wet and dry screening. Screens may be inclined or horizontal, open or enclosed, customized from a variety of screen media and accessories. Speeds and amplitudes will be optimized for the application, within a range of 0.100 in. to .500 in. total amplitude, at frequencies selected to produce peak acceleration between 4 and 6 g 's. Deck slope, also optimized for your application, will range from 11... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Triple/S Dynamics, Inc. -
NKK Switches
Comparing Resistive Touch Screens Embrace the touch screen revolution with NKK's Series ZE and FT -- where innovation is at the touch of a fingertip. Series ZE Multi-Touch Resistive Touch Screens key features: Light touch operation similar to a smartphone. Highly resistant to noise; exceptional durability; 10,000,000 operations minimum. Dual touch controller boards available, specifically designed for ZE Series. Popular sizes in line with trending wide screens. Series FT Resistive Touch Screens key features: Benefits of 4-wire... (read more)Browse Touch Screen Displays Datasheets for NKK Switches -
Fuji Electric Corp. of America
Types of HMI Screens Human-machine interface (HMI) products incorporate electronics essential for controlling and signaling various types of automation equipment in industrial environments. More About Fuji Electric. Did you know that Fuji Electric started manufacturing electrical machinery in 1924? Built its first hydraulic turbine in 1936? For almost 100 years, Fuji Electric has been in the forefront of technology and energy products. Our goals to manufacture the highest quality, superbly engineered, innovative... (read more)Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America
-
Corrosion Detection Interpretation and Repairs of Carbon Steel Pipelines Utilizing Information Generated by an Ultrasonic Intelligent Vehicle
Unfiltered seawater from the Arabian Gulf flows to a Seawater Intake Structure for screening through bar screens for removal of coarse suspended material followed by rotating drum screens for rejection of finer material.
-
LNG: A Proven Stranded Gas Monetization Option
Raked bar screens provided in the inlet of the intake basin remove floating debris and provide protection for the vertical seawater and pumps in the basin.
-
AWWA M46 - Reverse Osmosis and Nanofiltration
Because the power plant intake seawater passes through the small diameter (typically 7/8-in. [20 mm]) tubes … … them, power plant discharge cooling water, used as a source water for the desalination plant, is already screened through bar racks and fine screens …
-
Encyclopedia of Membrane Science and Technology, 3 Volume Set
Because the intake seawater of power plants has to pass through the smaller diameter tubes (typically … … plant condensers to cool them, the plant discharge cooling water is already screened through bar racks and fine screens … … used at surface water intake desalination plants. Therefore, a desalination plant for which the intake is connected to the discharge outfall of a power …
-
Intakes and Outfalls for Seawater Reverse-Osmosis Desalination Facilities
Considerations include: • providing an allowance for marine growth, and interpreting any flow-on effects in the context of meeting project performance specifications, ambient ocean currents, the specified bar spacing and determining resultant … … and/or design of removable screens • the prevention or … 2 Design Considerations for Tunnelled Seawater Intakes .
-
Operational and Environmental Consequences of Large Industrial Cooling Water Systems
… units and utilities of power generation and desalination) utilize 112,000 m3 /h for the cooling demands … This seawater is pumped from an intake structure (with a debris boom, bar screens and rotating drum fine screens to eliminate entrainment of foreign material) within Ras Laffan Port (RLP) to the plant by three separate glass flaked lined concrete pipelines.
-
AWWA M61 - Desalination of Seawater
While conventional traveling fine bar screens use 0.1 to 0.2 percent of the intake source water for cleaning, the microscreens generate waste screenwa sh volumes that equal a slightly higher to 0.1 to 0.5 percent of the intake … … waste stream volume of the membrane pretreatment system would require proportionally larger intake seawater volume, which in …
-
ESDU 03004 - Fouling in cooling systems using seawater.
For current status contact ESDU. Sketch 11.8 Function of bar grates and travelling screens in a seawater intake system (Kinelski66).
-
Piper Field: Surface Facilities Operating Performance and Problems Experienced
Fluid discharge locations in relation to seawater intake location, to minimize recir- culation. All seawater inlets will be fitted with bar screens for diver protection.
-
A Truly Online Learning Algorithm using Hybrid Fuzzy ARTMAP and Online Extreme Learning Machine for Pattern Classification
Figure 2 shows an overview of the circulating water system for a power plant [33,34]. The CW system includes all piping and equipment (such as turbine condensers and drum strainer) between seawater intake and the outfall where water is returned to the sea. The circulating water enters the plant from the sea through a primary bar screen at the pump house.
Indicates content that may require registration and/or purchase.