-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 0.15625 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 0.15625 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 0.25 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
-
Supplier: Cole-Parmer
Description: Barbed Fitting
- English Size: 0.125 inch
- Fitting Type: Adapter
- Connection Type: Barbed
- Features: English
-
Supplier: Air Logic
Description: The unique design of the 10-32 UNF Swivel Fitting allows the barb to swivel 360° in the threaded base. The 10-32 threads are self-sealing and do not require a gasket. Barbs are available for 1/16", 3/32", and 1/8" I.D. flexible tubing. The snap type fitting is sealed with a Buna-N O'ring;
- English Size: 0.0938 inch
- Fitting Type: Adapter, Swivel, Tube Fitting
- Connection Type: Barbed, Threaded
- Features: English, Pneumatic Fitting
-
Supplier: Air Logic
Description: The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design
- English Size: 0.125 to 0.19 inch
- Fitting Type: Adapter, Elbow, Swivel, Tube Fitting
- Connection Type: Barbed, Threaded
- Features: English, Pneumatic Fitting
-
Supplier: Air Logic
Description: The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design
- English Size: 0.125 to 0.19 inch
- Fitting Type: Adapter, Swivel, Tee, Tube Fitting
- Connection Type: Barbed, Threaded
- Features: English, Pneumatic Fitting
-
Supplier: Nordson Medical
Description: Blood pressure adapter with internal 5/16-24 UNF thread and o-ring
- English Size: 0.15625 to 0.312 inch
- Features: Adapter, Barbed, English, Sanitary / Food Grade Fitting
- Material: Stainless Steel
- Fitting Type: Tube Fitting
-
Supplier: Air Logic
Description: The Swivel Fittings (Patent #4,946,204) are available in three models. the Straight Swivel, The Swivel Elbow and the Swivel Tee. They are available with barbs for 1/16", 3/32", or 1/8" I.D. flexible tubing. They are available with 10-32 UNF threads, 1/8-27 NPT or 1/4-18 NPT. The unique design
- English Size: 0.0625 inch
- Fitting Type: Adapter, Swivel, Tube Fitting
- Connection Type: Barbed, Threaded
- Features: English, Pneumatic Fitting
Find Suppliers by Category Top
More Information Top
-
Barbed fittings UNF male pipe adaptr Nylon 1 4 28 UNF x 1 4 1 8 1 5 32 5 16 from Cole-Parmer
Straight barbed to male UNF threaded adapters .
-
Male Pipe Adapter Nylon 10 32 UNF x 1 8 10 PACK from Cole-Parmer
Straight barbed to male UNF threaded adapters .
-
Cole Parmer 3 Way Direct Lift Solenoid Valve 1 16 24VDC 30 psi max from Cole-Parmer
14-28 UNF male thread to 1/8" hose barb adapters in Nylon are available as our 31500-54.
-
Liquid flow switch with 90 port SPDT 0 5 GPM from Cole-Parmer
Adapter , 9/16"-18 UNF x 1/2" hose barb .
-
Liquid flow switch with 90 port SPDT 0 25 GPM from Cole-Parmer
Adapter , 9/16"-18 UNF x 1/2" hose barb .
-
Normally open SPST flow switch 0 5 GPM 9 16 18 UNF from Cole-Parmer
Adapter , 9/16"-18 UNF x 1/2" hose barb .
-
Thermo Scientific Nalgene Replacement polypropylene spigot from Cole-Parmer
This does not come with a 1/8" barbed adapter . .... out the adapter and put in a 1/8" hose x 1-1/8"-12 UNF thread adapter; however…
-
Cole Parmer 3 Way Direct Lift Solenoid Valve 1 16 12VDC 30 psi max from Cole-Parmer
These valves require 1/4-28 UNF male threaded adapters . .... Depending upon the size of barbed fitting you would want on the other end, we would recommend…
-
Thermal Non Invasive Low Flow Flowmeters 40 to 1000 L min from Cole-Parmer
Models 32611-06 and -08: PC software, UNF 10-32 fitting, RS-232 data cable, AC adapter for 110 to 230 VDC. .... Model 32611-10: pigtail cable, fittings for 1/8ââ OD plastic tubing, and barb and luer connectors.
-
Thermal Non Invasive Low Flow Flowmeters 200 to 1000 L min from Cole-Parmer
Models 32611-06 and -08: PC software, UNF 10-32 fitting, RS-232 data cable, AC adapter for 110 to 230 VDC. .... Model 32611-10: pigtail cable, fittings for 1/8ââ OD plastic tubing, and barb and luer connectors.
Indicates content that may require registration and/or purchase.