Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mega Fortris Americas Inc.
Description: - Features 1. Mega Twister seals are etched with permanent laser marking for name, logo, sequential numbers & barcode. Laser marking offers the highest level of security as it cannot be removed or replaced. 2. Heat staking technology is used to permanently affix the twister in
- Features: Bar Code Seal, Other / Specialized
- Applications: Drum / Barrel, Utility Meter / Government
-
Supplier: Mega Fortris Americas Inc.
Description: Twister SP - Features 1. Mega Twister SP seals are etched with permanent laser marking for name, logo, sequential numbers & barcode. Laser marking offers the highest level of security as it cannot be removed or replaced. 2. Heat staking technology is used to permanently affix
- Features: Bar Code Seal, Other / Specialized
- Applications: Drum / Barrel, Utility Meter / Government
-
Supplier: Mega Fortris Americas Inc.
Description: The Cable Locks are very user-friendly and highly tamper evident. They are available with different cable diameters to secure various applications with different security requirements. The seals are secured as soon as the wire has passed through the one-way locking mechanism. The wire
- Applications: Airplane, Cargo / Container, Rail Car, Truck Trailer
- Features: Bar Code Seal, Other / Specialized
- Sealing Devices: Cable Seal
-
-
Supplier: American Casting & Manufacturing Corp.
Description: Model ISO-1H bolts are C-TPAT compliant and ISO 17712 certified for High Security. These laser printed bolt seals are available in a variety of colors. DESCRIPTION AC&M Model ISO-1H is a heavy duty bolt seal. To increase security and traceability the bolt head and bolt
- Features: Bar Code Seal, Disposable
- Sealing Devices: Bolt Seal
- Applications: Cargo / Container, Rail Car, Truck Trailer
-
Supplier: American Casting & Manufacturing Corp.
Description: The Cablelock-4 cable seal is an aluminum bodied cable seal which meets the ISO 17712 standard for High Security. The 4 mm cable is 10" in length. Seals purchased online are laser printed "SEALED", barcoded and consecutively numbered. DESCRIPTION AC&M Model Cablelock-4 is
- Sealing Devices: Adhesive Seal (Label/Tape)
- Applications: Cargo / Container, Drum / Barrel, Rail Car, Truck Trailer
-
Supplier: American Casting & Manufacturing Corp.
Description: PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION The Model PS360 BagGuard seal is a high strength adjustable strap seal. This
- Features: Bar Code Seal, Markable
- Sealing Devices: Plastic Strap / Loop Seal
-
Supplier: American Casting & Manufacturing Corp.
Description: PS360 BagGuard Seals are available with or without bag gripping teeth. The 110 lb tensile strength makes the PS360 ideal for applications needing a durable adjustable plastic seal. DESCRIPTION The Model PS360 BagGuard seal is a high strength adjustable strap seal. This
- Applications: Bags
- Features: Bar Code Seal, Markable
- Sealing Devices: Plastic Strap / Loop Seal
-
Supplier: Custom Sensors, Inc.
Description: FEATURES: · Reads All Common Barcodes · Keyboard Wedge, RS-232 or USB · Environmentally Sealed · PC and Macintosh Models · Visible or Infrared Models · Easy Configuration with PC · Installation and Configuration Manual DESCRIPTION: The MT-412 is used to read barcodes on badges, ID
- Resolution: 6 mils
- Operating Temperature: 32 to 122 F
- Symbologies: Codabar, Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, MSI / Plessey, Matrix 2 of 5, UPC
- Light Source: Infrared Light, Visible Light
-
Supplier: Mega Fortris Americas Inc.
Description: Typical Applications: Corrugated Carton Boxes; Security Envelopes; Wooden Crates; Coated Paper Boxes Security Label - TYPE TT - Features Matte polyester face material with highly visible security message which is revealed when seal is lifted. Trigger message can be OPEN
- Sealing Devices: Adhesive Seal (Label/Tape)
- Applications: Airplane, Cargo / Container, Food Packaging
- Features: Bar Code Seal, Other / Specialized
-
Supplier: TapeOnline.com
Description: Maxell SDLT Cleaning Cartridge- SDLT-CL SUPER DLT tape drives only Custom barcode labeling service available Factory Security Seal
-
Supplier: TapeOnline.com
Description: Maxell Super DLT II 300/600 GB: 183715Features Super DLT Tape II 300 GB Native / 600 GB Compressed Patented ceramic coated metal particle tape Durable cartridge design Rated at 1,000,000 tape passes Sophisticated error detection and correction Superior archival life Factory security
-
Supplier: TapeOnline.com
Description: Sophisticated error detection and correction Superior archival life Factory security seal Clear plastic case for easy barcode scanning Applications Server back-up and restore Data archiving Library automation Suitable from entry-level departmental servers to complex
-
Supplier: MPI Label Systems
Description: and metalized. Barcode Labels Booklet Labels Convolute-Spiral Labels Coupon Labels Digital Labels Direct Mail Durable Compliance Labels Food Traceability MS Labels Pressure Sensitive Labels QR Code Roll Fed Wrap Rotary Screen Shrink Sleeves Tamper Evident Thermal Transfer Variable Information
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification, Thermoforming Inserts
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Flexible Labels / Nameplates, Instrument Panels / Control Panels, Laser Printable Labels, Product Logos / Decals, RFID Labels / RFID Tags, Reusable Container / Peel-off Labeling, Serial Number
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls, Screen Printing
- Materials: Foil / Film, Paper, Plastic
-
Supplier: Advantage Label & Packaging, Inc.
Description: sequencing serial # or 2D barcode Pre-printed labels for use in a variable print system (direct thermal & thermal transfer) Nutritional Facts labeling expertise (label formatting, database creation and management solutions) A wide variety of substrates, designs and tooling specifically for
- Specialty Applications: Aircraft / Aerospace, Automotive Labels, Dials and Gauges, Electronics / Board Labeling, High Temperature Labels, Medical Labels, Outdoor / Harsh Environment, Security and Identification
- Supplier Capability: Bar Code Labels / Matrix Code Labels, Certification Labels / Regulatory Labels, Embossed Labels / Seals, Flexible Labels / Nameplates, Laser Printable Labels, Overlays / Panel Overlays, Product Logos / Decals, RFID Labels / RFID Tags, Reusable Container / Peel-off Labeling, Serial Number Plates,
- Additional Capabilities: Die Cut / Punch-out, Digital Imaging, Graphic Design, Just-In-Time (JIT) Delivery, Kitting, Label Rolls
- Materials: Foil / Film, Metal, Paper, Plastic
-
Supplier: Sterling Systems & Controls
Description: ingredients, hand add’s Inventories unlimited number of raw materials Batching system automation screen Tolerance control for accurate weights and batch integrity RFID and/or barcode scanning Lot tracking & validation features Multiple levels of security, password protection Automation
- Industries Served: Agriculture, Chemical, Food / Beverage
- Services: Control System Design / Programming, Equipment Design, Process Development, Systems Design / Integration
- Automated Assembly Equipment: Custom Equipment Design, Powder / Bulk Handling
- Features: North America, Other, United States Only
-
Supplier: Oneseal
Description: container seals and introduced the first high security seals ever to be bar coded. The bar coding of seals accelerates port production and facilitates seal registration by use of hand held computers. The Oneseal Automated System - OAS - features a fully integrated
- Features: Bar Code Seal, Other / Specialized
- Applications: Cargo / Container, Truck Trailer
-
Supplier: Oneseal
Description: container seals and introduced the first high security seals ever to be bar coded. The bar coding of seals accelerates port production and facilitates seal registration by use of hand held computers. The Oneseal Automated System - OAS - features a fully integrated
- Features: Bar Code Seal
- Applications: Cargo / Container, Truck Trailer
- Sealing Devices: Metal Strap Seal
-
Supplier: Oneseal
Description: container seals and introduced the first high security seals ever to be bar coded. The bar coding of seals accelerates port production and facilitates seal registration by use of hand held computers. The Oneseal Automated System - OAS - features a fully integrated
- Features: Bar Code Seal
- Sealing Devices: Bolt Seal
- Applications: Cargo / Container, Truck Trailer
-
Supplier: Oneseal
Description: container seals and introduced the first high security seals ever to be bar coded. The bar coding of seals accelerates port production and facilitates seal registration by use of hand held computers. The Oneseal Automated System - OAS - features a fully integrated
- Features: Bar Code Seal, Other / Specialized
- Applications: Cargo / Container, Truck Trailer
- Sealing Devices: Wire Loop Seal
Find Suppliers by Category Top
Featured Products Top
-
OKW’s smart new MINI-DATA-BOX plastic enclosures for ‘go-anywhere’ miniaturized electronics are now available in customized versions. MINI-DATA-BOX is perfect for applications including IoT/IIoT, automation, security/surveillance, environmental monitoring, measurement (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc.
Conduct Research Top
-
Go Undercover
Operational Excellence & Lean Six Sigma : measures invisible to humans or requiring special equipment for reading or detection, including water marks, inks and fluorescent dyes, as well as RFID and barcoding; or analytical: techniques, typically involving markers, that require sophisticated
More Information Top
-
Sell Adhesive frangible label materials as sealing labels
• Related Keywords :fragile labels, frangible paper, sealing label, barcode label, label, sticker, tamper evident, fragile label, security label, Anti-counterfeit, barcode, adhesive .
-
Profiting from Innovation in China
• Cryptology/code seals (physical or IT supported identification, security codes are managed in a closed system and can be checked online) • Digital watermarks … … of protective technologies is often reduced to a minimum of protection, realized for example with barcodes or holograms.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
consumer privacy and security , 1063–1064 cost issues, 1063 data transmission problems, 1062 diagnostic sensors, timetemperature indicators, 359–360 disadvantages, 1062–1063 disposal … … testing and implementation, 1066–1074 US DoD mandate, 1065 variables, 1069–1070 Wal-Mart mandate, 1064–1065 Radio-frequency sealing , 1093–1094 Rainbow transmission holograms … … corrosion, water and aqueous solutions, 202 lipid oxidation, 666–667 Reduced Space Symbology (RSS), barcoding , 608–609 Referrals of …
-
COUNTERFOIL: a new high security optical surface technology
Using this technique it is possible to record alpha-numerics, barcodes and/or graphics in the internal metallised layer within a COUNTERFOIL seal or label without disrupting the top and bottom layers. This is of great benefit in security applications since it provides an indelible internal marking technique, allowing …
-
http://www.ijcsi.org/papers/IJCSI-8-5-1-20-27.pdf
With current practices, manual metal bolts, weld lock truck seals, cable seals and barcode seals are commonly used to prevent products to be stolen or broken when transporting from the point of origin to the destination point [1]. However, Zhang and Zhang [2] argued that these existing capabilities featuring in container security are vulnerable to …
-
Center for Chemical Process Safety - 19th Annual International Conference: Emergency Planning Preparedness Prevention & Response (6/29/04 - 7/1/04 Orlando Flor...
0 Commercial Barcode Scanners, Displays, Lighting, Printers, Copiers Medical Diagnostics, Therapy, Surgical Tools Security Infrared Scanners, Identification Systems, Analyzers Personal Computers, Toys, Cameras, Televisions, Cellphones, Printers, Digital Cameras, Digital Recorders, CD/DVD Players Military Missiles, Radar, Night Vision, Weapons Control Industry Welding, Automation … … Hexafluoride for interlayer connection, Nitrogen Trifluoride for reactor cleaning, Ammonia or Phosphine for the device seal layer.
-
Constantia Hueck Foils Introduces New, Patented CPI Security Foil At INTERPHEX 2008, Booth 2056
Furthermore, CPI Security Foil is very cost effective for large scale applications. Constantia Hueck Foils' products include push-through and peelable blister foils; cold-formable foils for absolute barrier to moisture and oxygen; heat- seal coatings for PVC, PVdC, Aclar laminations, PET … … printing for compliance-style packaging; text- and barcode -printable white-lacquered foils …
-
The UN's seaport safety regime
… operators at ports such as Rotterdam, Antwerp and Felixstowe have already installed automated security network infrastructure to … The latest technology includes barcode and satellite tracking, as well as a variety of mechanical and electronic seal systems that digitally lock containers and transmit real-time radio alerts about tampering and other interference.
-
Vantage ID Applications Announces Launch Of New Website
Vantage ID Applications is a Barcode and AIDC solutions provider focused on business and supply chain efficiencies. Vantage offers a comprehensive line of printers, scanners, labels, ribbons and security seals as well as a full range of system design, integration and support services.
-
Permanent position : Article : Nature
On my desk was the pile of samples for the night — all in sealed hi-tech plastic lunchboxes marked with a single barcode . Security was a hot topic in the Institute and I'd yet to see a single sheet of …
Indicates content that may require registration and/or purchase.