-
Supplier: Custom Sensors, Inc.
Description: FEATURES: ·Operates From Single 5 Volt Supply ·Accepts Moving Beam Laser or Wand Input ·RS-232, RS-485 and Keyboard Wedge ·Polling Protocol ·Compare Mode ·All Parameters are User Configurable ·Configuration Stored in EEPROM ·Good Read and Power Indicator The DA2000 Series barcode
-
Supplier: Custom Sensors, Inc.
Description: FEATURES: · Requires Single 5 Volt Supply · Fixed Beam or Laser Input · RS-232 or RS-422 Communications · Decodes Most Common Barcodes · User Configurable · Surface Mount Construction · 2.9" X 1.6" Circuit Board. DESCRIPTION: The DA1000 Series Barcode Decoder module is designed
-
Supplier: ZBA, Inc.
Description: The ZBA K6000 Bar Code Reader is a durable, market tested combination wand/decoder. With many years of field data, the K6000 has proved to be an extremely cost effective solution for low volume barcode scanning applications. Designed for the most cost conscious applications, a
- Operating Temperature: 41 to 122 F
- Symbologies: Codabar, Code 128, Code 39, EAN, Interleaved 2 of 5, NW-7 Code, UPC
- Bar Code Scanner Type: Handheld Wand (Contact)
- Interface Options: Keyboard Connection, Serial, Wand or Laser Emulation
-
-
Supplier: Custom Sensors, Inc.
Description: built in, enabling the unit to be used in multidrop communications. The decoder will interface with a standard un-decoded laser gun as well as wands and fixed optics scanners. A compare function enables the barcodes being read to be compared to a single value retained in
-
Supplier: ZBA, Inc.
Description: The ZBA PDT1475W barcode wand is designed to interface to the Symbol PDT1475 Series portable data terminals. With special interfacing to meet the needs of the Symbol terminal, the ZBA wand transmits data that is decoded by the Symbol portable. ZBA has tracked the use of these
- Bar Code Scanner Type: Handheld Wand (Contact)
- Light Source: LED / CCD
- Decoder Method: Undecoded
- Interface Options: Wand or Laser Emulation
-
Supplier: ZBA, Inc.
Description: The ZBA Telxon wand barcode reader is designed to interface to the Telxon 610/710 Series portable data terminals. With special interfacing to meet the needs of the Telxon terminal, the ZBA wand transmits data that is decoded by the Telxon portable. ZBA has sold thousands and
- Operating Temperature: 41 to 122 F
- Bar Code Scanner Type: Handheld Wand (Contact)
- Light Source: LED / CCD
- Decoder Method: Undecoded
-
Supplier: Haida International Equipment Co., Ltd.
Description: HD-X002-2 Barcode Scanner like to use the same common barcode scanner is simple, it can be detected in addition to the quality of three, you can also format the bar code analysis, such as bar code type, data content, parity and so on. By using RJS portable or fixed bar code detector,
- Bar Code Scanner Type: Handheld Wand (Contact)
- Light Source: Laser
-
Supplier: ZBA, Inc.
Description: The ZB3010 is an industry leading Economy CCD barcode reader. The ZB3010 scanner offers superior scanning performance at an industry leading price. The product reads from contact to 20mm from the bar code and provides accurate decoding. This scanner features ultra-low power consumption and an
- PCS Value: 30 #
- Resolution: 4 mils
- Scan Rate: 100 Scans/Sec
- Operating Temperature: 32 to 122 F
-
Supplier: Custom Sensors, Inc.
Description: FEATURES: · Office or Point of Sale use · Decoded Models · Keyboard Wedge, USB or RS-232 · Reads All Common Barcodes · Low Cost · Low Current Draw DESCRIPTION: The MT-525X1 Barcode Pens feature durable construction. The MT-525X1 is a decoded version, available with PC Keyboard Wedge,
- Resolution: 4 mils
- Symbologies: Code 128, Code 39, Code 93, EAN, Interleaved 2 of 5, MSI / Plessey, Matrix 2 of 5, UPC
- Bar Code Scanner Type: Handheld Wand (Contact)
- Decoder Method: Keyboard Wedge Decoder
-
Supplier: Daisy Data Displays, Inc.
Description: Increase productivity and tracking abilities and minimize errors with our lightweight, easy-to-use barcode reading systems. Our barcode scanners support over 200 terminal and keyboard configurations. Decodes All Popular One-Dimensional Bar Code Symbologies External Speaker Jack 10-Pin
Find Suppliers by Category Top
More Information Top
-
Barcode Technology for an Incentive Reward Program to Reduce Construction Wastes
A basic barcode scanner consists of a scanner, a decoder , and a cable that interfaces between the decoder and the computer or terminal. Although there are four basic styles of barcode scanner: light pen (usually called wand ), linear charged couple …
-
A Computerized Bar Code System for Labeling Environmental Samples
code system are the reading wand (Fig.1), decoder board, and computer. A barcode system automatically reads digitally encoded information and enters it into a computer.
-
Waste receiving and processing plant control system; system design description
A.1 Allen-Bradley 2708 Wand Bar Code Decoder Configuration ........................................ 2708- PLC Messaging (in BARCODE Submodule of LCU 103) ........................
-
Efficiency and Effectiveness of XML Tools and Techniques and Data Integration over the Web
On the client side, we have the wand device enabling us to read the document positions using inductive barcodes printed on digitally augmented documents. The barcode decoder and visualisation component is responsible for both decoding the barcodes received from the input …
-
Unitech MS 146I - barcode scanner | Softchoice
The MS180's flexible, multiple interface design supports keyboard wedge, RS232, USB, wand emulation and sixteen popular terminals … The powerful built-in decoder reads and discriminates all major symbologies, reducing processing time and labor costs … Barcode menus provide extensive configuration options.
-
http://dspace.mit.edu/bitstream/handle/1721.1/8095/51273127-MIT.pdf?sequence=2
The Barcode scanner The SCANTEAMAE 6180 is Welch Allyn's bar code wand reader/ decoder that simplifies scanning and decoding by combining both functions into its standard wand housing.
-
A bar code scoring system for behavioral research
… of black lines and spaces of vary- ing widths; a scanning device; a decoder ; and a computer … The scanning device was a detachable TRS-80 digital wand . … and simple system for the Macintosh was obtained through installation of a ‘ barcode ’font into the …
-
http://calhoun.nps.edu/public/bitstream/handle/10945/32171/96Mar_Kinkade.pdf?sequence=1
BARCODES The resulting pattern oflight and dark is measured by a decoder in the scanner, then translated into … The most common contact scanner is the wand , which uses an internal LED sensor to read bar …
-
Automatic Identification And Data Collection Via Barcode Laser Scanning.
Should the operator lift up the wand even by … width measurement process performed by the micro-processor located in the bar code decoder in synchronization with … - in indirect scanning mode, by illuminating the barcode with a broad source of light.
-
Pilot trials of PDF symbology as a means of transfering data on blood units between transfusion centres
… checked that each unit had been labelled with the correct PDF label by wanding the unit number … Delivery note PDF barcode (actual size). Older decoders used in Blood Centres and Hospital Blood Banks will not necessarily be able to handle …
Indicates content that may require registration and/or purchase.