-
Supplier: Schutte & Koerting
Description: Multi-Jet Barometric Condensers are generally employed where low cost water is available in ample quantity. It is the simplest design of all barometric condensers, and requires no auxiliary air pump or pre-cooler. It is probably the ideal type where load conditions are
- Type: Direct Contact/Barometric Condenser
- Application: Process
-
Supplier: Schutte & Koerting
Description: Multi-Jet Spray Type Barometric Condensers are generally employed where large capacities are required and where wide fluctuations in water temperature or steam load occur. The flexibility of operation achieved by this condenser is apparent from its design. For full vapor load
- Type: Direct Contact/Barometric Condenser
- Application: Process
-
Supplier: Schutte & Koerting
Description: Barometric Counter-Current Condensers are used where water supply is limited or an excessive amount of non-condensables requires the use of a separate vacuum pump, and local conditions necessitate a side vapor inlet. Barometric Counter-Current Condensers are the only
- Type: Direct Contact/Barometric Condenser
- Application: Process
-
-
Supplier: Accuris
Description: Standards for Direct Contact Barometric and Low Level Condensers
-
Supplier: Thermocold Costruzioni Srl
Description: Power: 6Kw ÷ 47Kw Refrigerant R134a. Thermocold specific project for applications with lowambient temperatures (-45 ° C) and high wind speed ~ 150km / h. Made entirely in AISI 316L for outdoor installation. ATEX Ex II2G EExd IIC T3 centrifugal funs to overcome thedynamic pressure of the wind made
- Application: Building
- Type: Direct Contact/Barometric Condenser
-
Supplier: ASTM International
Description: This method requires the use of the following apparatuses: round-bottom, short-neck, heat-resistant glass flask; water-cooled, reflux, glass-tube type condenser; grit No. 8 boiling stones of silicon carbide grains; partial immersion thermometer; and electric heating mantle as heat source.
-
Supplier: Schutte & Koerting
Description: Ejectors consist of a booster ejector, a booster condenser, and a Two-Stage Ejector consisting of a high-vacuum ejector, intercondenser, and low vacuum ejector. In some applications another condenser (after-condenser) can be used at the low vacuum ejector discharge. Applications
- Ultimate Operating Vacuum: 759.5 to 0 torr
- Application: Analytical / Scientific, Chemical / Corrosive Gas, Food Processing, General Purpose / Industrial, Manufacturing Processing, Medical / Laboratory, Packaging, Pharmaceutical / Sanitary, Power Generation, Semiconductor Manufacturing
- Features: Four or More Stages, Other
- Venturi Type: Liquid Eductor / Ejector, Steam Ejector, Venturi Air Jet
Find Suppliers by Category Top
Featured Products Top
-
Lubrication showers for vacuum box strips Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Dewatering Equipment Datasheets for Vooner FloGard LLC -
Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
water, barometric drop legs, unloader pumps Weir tanks Gravity strainers of fibers from white water High pressure shower water pump Liquid ring vacuum pumps and (read more)
Browse Separators, Classifiers, and Screeners Datasheets for Vooner FloGard LLC -
/ uhle boxes Cleaning showers, oscillating for fabrics Oscillators for cleaning shower Lubrication showers for vacuum box strips Nozzles Strips and covers for vacuum boxes Separators of vacuum process water, barometric drop legs (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
More Information Top
-
Successful Trouble Shooting for Process Engineers
When the batch cools to 40 C the booster ejector and the barometric condenser are turned on to give an absolute pressure of 2.5 kPa abs.
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Barometric condenser .
-
Code of Federal Regulations > Title 40 - Protection of Environment > Effluent Guidelines and Standards > [40 CFR Part 409] Sugar Processing Point Source Catego...
(a) Any crystalline cane sugar refinery discharging both barometric condenser cooling water and other process waters shall meet the following limitations.
-
Working Guide to Process Equipment, Fourth Edition > Surface Condensers
Even at the very start of the Industrial Revolution, the father of the surface condenser, the barometric condenser , consumed huge amounts of heat.
-
Working Guide to Process Equipment, Third Edition > Surface Condensers
Even at the very start of the industrial revolution, the father of the surface condenser, the barometric condenser , consumed huge amounts of heat.
-
Handbook of Mechanical Engineering Calculations, Second Edition > BAROMETRIC-CONDENSER ANALYSIS AND SELECTION
Select a countercurrent barometric condenser to serve a steam turbine exhausting 25,000 lb/h (3.1 kg/s) of steam at 5 inHg absolute (16.9 kPa).
-
Rules of Thumb in Engineering Practice
Steam ejectors: related topic, barometric condensers , Section 3.9.
-
Handbook of Chlor-Alkali Technology
The particular model was chosen to illustrate the mounting of a barometric condenser directly on the vapor body.
-
Geothermal power plants of Japan: a technical survey of existing and planned installations. Report No. CATMEC/9
Barometric condenser .
-
Geothermal energy as a source of electricity. A worldwide survey of the design and operation of geothermal power plants
Key: P- water-holding pond; 51=wellhead silencer; W=geothermal well; C=cyclonic separator;R-steam receiver;T-G=turbogenerator; S2=station silencer; B= barometric condenser ; E=water jet ejector; RW=river water [after .
Indicates content that may require registration and/or purchase.